- Length
- Series
- Width
- Applications
- Brand
- Case Code - in
- Case Code - mm
- Color
- Degree of protection (IP)
- Factory Pack QuantityFactory Pack Quantity
- Features
- Gender
Attribute column
Manufacturer
Concord Board Spacers, Standoffs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Brand | Case Code - in | Case Code - mm | Degree of protection (IP) | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Nominal current | Nominal voltage | Package | Product Status | Protection class | RoHS | Screw, Thread Size | Voltage type | Voltage, Rating | With light source | Packaging | Series | Tolerance | Temperature Coefficient | Type | Resistance | Color | Applications | Gender | Subcategory | Power Rating | Technology | Termination Style | Plating | Product Type | Threaded/Unthreaded | Features | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2156 Concord | In Stock | - | - | - | Royalohm | 0402 | 1005 | - | 10000 | Royalohm | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | Details | - | - | 50 V | - | Reel | General Purpose Thick Film | 0.5 % | 100 PPM / C | - | 412 kOhms | - | General Purpose | - | Resistors | 62.5 mW (1/16 W) | Thick Film | SMD/SMT | - | Thick Film Resistors | - | Wrap-Around Termination | Thick Film Resistors - SMD | 0.35 mm | 1 mm | 0.5 mm | ||
![]() 107-05-PHP-380 Concord | In Stock | - | - | Phenolic | - | - | - | - | - | - | - | Concord Electronics | - | - | - | - | Bulk | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | - | - | Round Spacer | - | Natural | - | Female, Female | - | - | - | - | - | - | Unthreaded | - | - | - | - | - | ||
![]() 2059333 Concord | In Stock | - | - | - | - | - | - | IP20 | - | - | - | - | - | - | 145.8 - 159.1 | 220 - 240 | - | - | I | - | - | AC | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1200 | 54 |