- Mfr
- Package
- Product Status
- Series
- Composition
- Failure Rate
- Features
- Height Seated (Max)
- Number of Terminations
- Operating Temperature
- Package / Case
- Power (Watts)
Attribute column
Manufacturer
Concord Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Accessory | Approvals | Manufacturer | Manufacturer Part Number | Mfr | Mounting Styles | Package | Product Status | RoHS | Shaft Type | Spare part | Type of accessory/spare part | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Resistance | Composition | Power (Watts) | Output Voltage | Output Type | Failure Rate | Features | Input Voltage | Bearings | IP Rating | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WR06X101JTL Concord | In Stock | - | - | 0603 (1608 Metric) | 0603 | - | - | - | - | Concord Components, Inc. | - | Tape & Reel (TR) | Active | - | - | - | - | -55°C ~ 155°C | WR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | 2 | - | ±100ppm/°C | 100 Ohms | Thick Film | 0.1W, 1/10W | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | ||
![]() WR08X2R0JTL Concord | In Stock | - | - | 0805 (2012 Metric) | 0805 | - | - | - | - | Concord Components, Inc. | - | Tape & Reel (TR) | Active | - | - | - | - | -55°C ~ 155°C | WR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±5% | 2 | - | -200/ +400ppm/°C | 2 Ohms | Thick Film | 0.125W, 1/8W | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | ||
![]() WR02X101JAL Concord | In Stock | - | - | 0201 (0603 Metric) | 0201 | - | - | - | - | Concord Components, Inc. | - | Tape & Reel (TR) | Active | - | - | - | - | -55°C ~ 125°C | WR02X | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±5% | 2 | - | ±200ppm/°C | 100 Ohms | Thick Film | 0.05W, 1/20W | - | - | - | - | - | - | - | 0.010 (0.26mm) | - | ||
![]() WR08X4R7JTL Concord | In Stock | - | - | 0805 (2012 Metric) | 0805 | - | - | - | - | Concord Components, Inc. | - | Tape & Reel (TR) | Active | - | - | - | - | -55°C ~ 155°C | WR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±5% | 2 | - | -200/ +400ppm/°C | 4.7 Ohms | Thick Film | 0.125W, 1/8W | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | ||
![]() WR12X3R0JTL Concord | In Stock | - | - | 1206 (3216 Metric) | 1206 | - | - | - | - | Concord Components, Inc. | - | Tape & Reel (TR) | Active | - | - | - | - | -55°C ~ 155°C | WR | 0.122 L x 0.063 W (3.10mm x 1.60mm) | ±5% | 2 | - | -200/ +400ppm/°C | 3 Ohms | Thick Film | 0.25W, 1/4W | - | - | - | - | - | - | - | 0.030 (0.75mm) | - | ||
![]() WR08X470JTL Concord | In Stock | - | - | 0805 (2012 Metric) | 0805 | - | - | - | - | Concord Components, Inc. | - | Tape & Reel (TR) | Active | - | - | - | - | -55°C ~ 155°C | WR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±5% | 2 | - | ±100ppm/°C | 47 Ohms | Thick Film | 0.125W, 1/8W | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | ||
![]() WR06X165JTL Concord | In Stock | - | - | 0603 (1608 Metric) | 0603 | - | - | - | - | Concord Components, Inc. | - | Tape & Reel (TR) | Active | Non-Compliant | - | - | - | -55°C ~ 155°C | WR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | 2 | - | ±100ppm/°C | 1.6 MOhms | Thick Film | 0.1W, 1/10W | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | ||
![]() WR08X185JTL Concord | In Stock | - | - | 0805 (2012 Metric) | 0805 | - | - | - | - | Concord Components, Inc. | - | Tape & Reel (TR) | Active | Non-Compliant | - | - | - | -55°C ~ 155°C | WR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±5% | 2 | - | ±100ppm/°C | 1.8 MOhms | Thick Film | 0.125W, 1/8W | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | ||
![]() WR04X103JTL Concord | In Stock | - | - | - | - | - | - | - | - | Concord Components, Inc. | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WR12X1R0JTL Concord | In Stock | - | - | 1206 (3216 Metric) | 1206 | - | - | - | - | Concord Components, Inc. | - | Tape & Reel (TR) | Active | - | - | - | - | -55°C ~ 155°C | WR | 0.122 L x 0.063 W (3.10mm x 1.60mm) | ±5% | 2 | - | -200/ +400ppm/°C | 1 Ohms | Thick Film | 0.25W, 1/4W | - | - | - | - | - | - | - | 0.030 (0.75mm) | - | ||
![]() WR02X475JAL Concord | In Stock | - | - | 0201 (0603 Metric) | 0201 | - | - | - | - | Concord Components, Inc. | - | Tape & Reel (TR) | Active | - | - | - | - | -55°C ~ 125°C | WR02X | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±5% | 2 | - | ±200ppm/°C | 4.7 MOhms | Thick Film | 0.05W, 1/20W | - | - | - | - | - | - | - | 0.010 (0.26mm) | - | ||
![]() WR06X685JTL Concord | In Stock | - | - | 0603 (1608 Metric) | 0603 | - | - | - | - | Concord Components, Inc. | - | Tape & Reel (TR) | Active | - | - | - | - | -55°C ~ 155°C | WR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | 2 | - | ±100ppm/°C | 6.8 MOhms | Thick Film | 0.1W, 1/10W | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | ||
![]() WR06X200JTL Concord | In Stock | - | - | 0603 (1608 Metric) | 0603 | - | - | - | - | Concord Components, Inc. | - | Tape & Reel (TR) | Active | - | - | - | - | -55°C ~ 155°C | WR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | 2 | - | ±100ppm/°C | 20 Ohms | Thick Film | 0.1W, 1/10W | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | ||
![]() WR04X433JTL Concord | In Stock | - | - | 0402 (1005 Metric) | 0402 | - | - | - | - | Concord Components, Inc. | - | Tape & Reel (TR) | Active | - | - | - | - | -55°C ~ 155°C | WR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±5% | 2 | - | ±100ppm/°C | 43 kOhms | Thick Film | 0.063W, 1/16W | - | - | - | - | - | - | - | 0.016 (0.40mm) | - | ||
![]() WR04X185JTL Concord | In Stock | - | - | 0402 (1005 Metric) | 0402 | - | - | - | - | Concord Components, Inc. | - | Tape & Reel (TR) | Active | - | - | - | - | -55°C ~ 155°C | WR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±5% | 2 | - | ±100ppm/°C | 1.8 MOhms | Thick Film | 0.063W, 1/16W | - | - | - | - | - | - | - | 0.016 (0.40mm) | - | ||
![]() WR06X475JTL Concord | In Stock | - | - | 0603 (1608 Metric) | 0603 | - | - | - | - | Concord Components, Inc. | - | Tape & Reel (TR) | Active | - | - | - | - | -55°C ~ 155°C | WR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | 2 | - | ±100ppm/°C | 4.7 MOhms | Thick Film | 0.1W, 1/10W | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | ||
![]() RGC1/16C3301DTP Concord | In Stock | - | - | - | - | - | - | - | - | Concord Components, Inc. | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WR06X330JTL Concord | In Stock | - | - | 0603 (1608 Metric) | 0603 | - | - | - | - | Concord Components, Inc. | - | Tape & Reel (TR) | Active | - | - | - | - | -55°C ~ 155°C | WR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | 2 | - | ±100ppm/°C | 33 Ohms | Thick Film | 0.1W, 1/10W | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | ||
![]() WR06X331JTL Concord | In Stock | - | - | 0603 (1608 Metric) | 0603 | Yes | - | - | - | Concord Components, Inc. | - | Tape & Reel (TR) | Active | - | - | No | Other | -55°C ~ 155°C | WR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | 2 | - | ±100ppm/°C | 330 Ohms | Thick Film | 0.1W, 1/10W | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | ||
![]() WR02X103JAL Concord | In Stock | - | - | 0201 (0603 Metric) | 0201 | - | CE | Dynapar | HS35R1024846J | Concord Components, Inc. | Hollowshaft | Tape & Reel (TR) | Active | Yes | Hollow | - | - | -40 to 85 Degrees C | WR02X | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±5% | 2 | 8 Pin M12 Connector | ±200ppm/°C | 10 kOhms | Thick Film | 0.05W, 1/20W | 5 VDC | Differential | - | - | 5~26 VDC | Yes | IP67 | 0.010 (0.26mm) | - |