- Mfr
- Package
- Product Status
- Series
- Composition
- Failure Rate
- Features
- Height Seated (Max)
- Number of Terminations
- Operating Temperature
- Package / Case
- Power (Watts)
Attribute column
Manufacturer
Concord Chip Resistor - Surface Mount
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Dimensions | Mfr | Package | Product Status | RoHS | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Failure Rate | Note | Speed | Air Flow | Noise | Static Pressure | Power | Features | IP Rating | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 01-2070-1-0219 Concord | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WR04X1R8JTL Concord | In Stock | - | - | 0402 (1005 Metric) | 0402 | 330mm | Concord Components, Inc. | Tape & Reel (TR) | Active | Yes | -55°C ~ 155°C | R4D330 | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±5% | 2 | Connector | -200/ +400ppm/°C | Centrifugal | 1.8 Ohms | Thick Film | 0.063W, 1/16W | - | - | 1 450 RPM | - m3/h | - dBA | - mm H2O | 86 W | - | IP44 | 0.016 (0.40mm) | - | ||
![]() WR06X515JTL Concord | In Stock | - | - | 0603 (1608 Metric) | 0603 | - | Concord Components, Inc. | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | WR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | 2 | - | ±100ppm/°C | - | 5.1 MOhms | Thick Film | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | ||
![]() WR06X915JTL Concord | In Stock | - | - | 0603 (1608 Metric) | 0603 | - | Concord Components, Inc. | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | WR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | 2 | - | ±100ppm/°C | - | 9.1 MOhms | Thick Film | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | ||
![]() WR04X223JTL Concord | In Stock | - | - | 0402 (1005 Metric) | 0402 | - | Concord Components, Inc. | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | WR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±5% | 2 | - | ±100ppm/°C | - | 22 kOhms | Thick Film | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | 0.016 (0.40mm) | - | ||
![]() WR04X152JTL Concord | In Stock | - | - | 0402 (1005 Metric) | 0402 | - | Concord Components, Inc. | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | WR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±5% | 2 | - | ±100ppm/°C | - | 1.5 kOhms | Thick Film | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | 0.016 (0.40mm) | - | ||
![]() WR02X000PAL Concord | In Stock | - | - | 0201 (0603 Metric) | 0201 | - | Concord Components, Inc. | Tape & Reel (TR) | Active | - | -55°C ~ 125°C | WR02X | 0.024 L x 0.012 W (0.60mm x 0.30mm) | Jumper | 2 | - | - | - | 0 Ohms | Thick Film | - | - | - | - | - | - | - | - | - | - | 0.010 (0.26mm) | - | ||
![]() WR06X275JTL Concord | In Stock | - | - | 0603 (1608 Metric) | 0603 | - | Concord Components, Inc. | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | WR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | 2 | - | ±100ppm/°C | - | 2.7 MOhms | Thick Film | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | ||
![]() WR04X752JTL Concord | In Stock | - | - | 0402 (1005 Metric) | 0402 | - | Concord Components, Inc. | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | WR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±5% | 2 | - | ±100ppm/°C | - | 7.5 kOhms | Thick Film | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | 0.016 (0.40mm) | - | ||
![]() WR02X224JAL Concord | In Stock | - | - | 0201 (0603 Metric) | 0201 | - | Concord Components, Inc. | Tape & Reel (TR) | Active | - | -55°C ~ 125°C | WR02X | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±5% | 2 | - | ±200ppm/°C | - | 220 kOhms | Thick Film | 0.05W, 1/20W | - | - | - | - | - | - | - | - | - | 0.010 (0.26mm) | - | ||
![]() WR06X115JTL Concord | In Stock | - | - | 0603 (1608 Metric) | 0603 | - | Concord Components, Inc. | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | WR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | 2 | - | ±100ppm/°C | - | 1.1 MOhms | Thick Film | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | ||
![]() WR08X2R2JTL Concord | In Stock | - | - | 0805 (2012 Metric) | 0805 | - | Concord Components, Inc. | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | WR | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±5% | 2 | - | -200/ +400ppm/°C | - | 2.2 Ohms | Thick Film | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | 0.026 (0.65mm) | - | ||
![]() WR12X151JTL Concord | In Stock | - | - | 1206 (3216 Metric) | 1206 | - | Concord Components, Inc. | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | WR | 0.122 L x 0.063 W (3.10mm x 1.60mm) | ±5% | 2 | - | ±100ppm/°C | - | 150 Ohms | Thick Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | 0.030 (0.75mm) | - | ||
![]() WR02X104JAL Concord | In Stock | - | - | 0201 (0603 Metric) | 0201 | - | Concord Components, Inc. | Tape & Reel (TR) | Active | - | -55°C ~ 125°C | WR02X | 0.024 L x 0.012 W (0.60mm x 0.30mm) | ±5% | 2 | - | ±200ppm/°C | - | 100 kOhms | Thick Film | 0.05W, 1/20W | - | - | - | - | - | - | - | - | - | 0.010 (0.26mm) | - | ||
![]() WR06X245JTL Concord | In Stock | - | - | 0603 (1608 Metric) | 0603 | - | Concord Components, Inc. | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | WR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | 2 | - | ±100ppm/°C | - | 2.4 MOhms | Thick Film | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | ||
![]() WR06X125JTL Concord | In Stock | - | - | 0603 (1608 Metric) | 0603 | - | Concord Components, Inc. | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | WR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | 2 | - | ±100ppm/°C | - | 1.2 MOhms | Thick Film | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | ||
![]() WR06X104JTL Concord | In Stock | - | - | 0603 (1608 Metric) | 0603 | - | Concord Components, Inc. | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | WR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | 2 | - | ±100ppm/°C | - | 100 kOhms | Thick Film | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | ||
![]() WR06X100JTL Concord | In Stock | - | - | 0603 (1608 Metric) | 0603 | - | Concord Components, Inc. | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | WR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | 2 | - | -200/ +400ppm/°C | - | 10 Ohms | Thick Film | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | 0.024 (0.60mm) | - | ||
![]() WR04X205JTL Concord | In Stock | - | - | 0402 (1005 Metric) | 0402 | - | Concord Components, Inc. | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | WR | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±5% | 2 | - | ±100ppm/°C | - | 2 MOhms | Thick Film | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | 0.016 (0.40mm) | - | ||
![]() WR06X625JTL Concord | In Stock | - | - | 0603 (1608 Metric) | 0603 | - | Concord Components, Inc. | Tape & Reel (TR) | Active | - | -55°C ~ 155°C | WR | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±5% | 2 | - | ±100ppm/°C | - | 6.2 MOhms | Thick Film | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | 0.024 (0.60mm) | - |