- Gender
- Current Rating
- Connector End A
- Factory Pack QuantityFactory Pack Quantity
- Connector End B
- Type
- Cable Length
- IP Rating
- Voltage, Rating
- Connector End A Pin Count
- Tradename
- Housing Material
Attribute column
Manufacturer
CONEC CORPORATION Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Connector End A | Connector End A Pin Count | Connector End B | Connector End B Pin Count | Description/Function | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Jacket Material | Manufacturer Part Number | Package Description | Part Life Cycle Code | Risk Rank | Tradename | Voltage, Rating | Type | Gender | Reach Compliance Code | Current Rating | Connector Support Type | Cable Length | Wire Gauge - AWG | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 56-02169 CONEC | In Stock | - | - | - | B12 | 6 Position | RJ45 | 4 Position | Ethernet and Power Cable | 1 | - | Polyurethane (PUR) | - | - | - | - | SuperCon | 24 V, 60 V | Cat 5 | Female / Male | - | 1.5 A, 10 A | - | 1 m | 22 AWG | IP67 | ||
![]() 56-02168 CONEC | 1 | - | - | - | B12 | 6 Position | RJ45 | 4 Position | Ethernet and Power Cable | 1 | - | Polyurethane (PUR) | - | - | - | - | SuperCon | 24 V, 60 V | Cat 5 | Female / Male | - | 1.5 A, 10 A | - | 500 mm | 22 AWG | IP67 | ||
![]() 57-02586 CONEC | In Stock | - | - | Copper Zinc Alloy | Receptacle | 7 Position | RJ45 | - | - | 1 | - | - | - | - | - | - | SuperCon | 24 V, 250 V | Ethernet Cable | Female / Male | - | 1.5 A, 20 A | - | 1 m | - | IP67 | ||
![]() 57-02604 CONEC | In Stock | - | - | Copper Zinc Alloy | Receptacle | 9 Position | RJ45 | - | - | 1 | - | - | - | - | - | - | SuperCon | 600 V | Ethernet Cable | Female / Male | - | 1.5 A, 14 A | - | 1 m | - | IP67 | ||
![]() 57-02369 CONEC | In Stock | - | - | - | Receptacle | 7 Position | RJ45 | - | - | 1 | - | - | - | - | - | - | SuperCon | 24 V, 250 V | Ethernet Cable | Female / Male | - | 1.5 A, 20 A | - | 500 mm | - | IP67 | ||
![]() 56-02066 CONEC | In Stock | - | - | - | B12 | 6 Position | RJ45 | 4 Position | Ethernet and Power Cable | 1 | - | Polyurethane (PUR) | - | - | - | - | SuperCon | 24 V, 60 V | Cat 5 | Female / Male | - | 1.5 A, 10 A | - | 500 mm | 22 AWG | IP67 | ||
![]() 56-02103 CONEC | In Stock | - | - | - | B12 | 6 Position | RJ45 | 4 Position | Ethernet and Power Cable | 1 | - | Polyurethane (PUR) | - | - | - | - | SuperCon | 24 V, 60 V | Cat 5 | Female / Male | - | 1.5 A, 10 A | - | 1 m | 22 AWG | IP67 | ||
![]() 57-02622 CONEC | In Stock | - | - | Copper Zinc Alloy | Receptacle | 7 Position | RJ45 | - | - | 1 | - | - | - | - | - | - | SuperCon | 24 V, 250 V | Ethernet Cable | Female / Male | - | 1.5 A, 20 A | - | 1 m | - | IP67 | ||
![]() 57-02144 CONEC | In Stock | - | - | Copper Zinc Alloy | Receptacle | 7 Position | RJ45 | - | - | 1 | - | - | - | - | - | - | SuperCon | 24 V, 600 V | Ethernet Cable | Female / Male | - | 1.5 A, 14 A | - | 500 mm | - | IP67 | ||
![]() 56-02024 CONEC | In Stock | - | - | - | B12 | 6 Position | RJ45 | 4 Position | Ethernet and Power Cable | 1 | - | Polyurethane (PUR) | - | - | - | - | SuperCon | 24 V, 60 V | Cat 5 | Female / Male | - | 1.5 A, 10 A | - | 500 mm | 22 AWG | IP67 | ||
![]() 57-02640 CONEC | In Stock | - | - | Copper Zinc Alloy | Receptacle | 9 Position | RJ45 | - | - | 1 | - | - | - | - | - | - | SuperCon | 600 V | Ethernet Cable | Female / Male | - | 1.5 A, 14 A | - | 1 m | - | IP67 | ||
![]() 56-02060 CONEC | In Stock | - | - | - | B12 | 6 Position | RJ45 | 4 Position | Ethernet and Power Cable | 1 | - | Polyurethane (PUR) | - | - | - | - | SuperCon | 24 V, 60 V | Cat 5 | Female / Male | - | 1.5 A, 10 A | - | 500 mm | 22 AWG | IP67 | ||
![]() 56-02133 CONEC | In Stock | - | - | - | B12 | 6 Position | RJ45 | 4 Position | Ethernet and Power Cable | 1 | - | Polyurethane (PUR) | - | - | - | - | SuperCon | 24 V, 60 V | Cat 5 | Female / Male | - | 1.5 A, 10 A | - | 1 m | 22 AWG | IP67 | ||
![]() 57-03018 CONEC | In Stock | - | - | Copper Zinc Alloy | Receptacle | 7 Position | RJ45 | - | - | 1 | CONEC CORP | - | 57-03018 | RoHS compliant | Active | 5.57 | SuperCon | 24 V, 250 V | Ethernet Cable | Female / Male | compliant | 1.5 A, 20 A | CABLE ASSEMBLY | 1 m | - | IP67 | ||
![]() 57-03053 CONEC | In Stock | - | - | Copper Zinc Alloy | Receptacle | 7 Position | RJ45 | - | - | 1 | - | - | - | - | - | - | SuperCon | 24 V, 250 V | Ethernet Cable | Female / Male | - | 1.5 A, 20 A | - | 500 mm | - | IP67 | ||
![]() 57-02587 CONEC | In Stock | - | - | Copper Zinc Alloy | Receptacle | 7 Position | RJ45 | - | - | 1 | - | - | - | - | - | - | SuperCon | 24 V, 250 V | Ethernet Cable | Female / Male | - | 1.5 A, 20 A | - | 2 m | - | IP67 | ||
![]() 57-03010 CONEC | In Stock | - | - | Copper Zinc Alloy | Receptacle | 7 Position | RJ45 | - | - | 1 | CONEC CORP | - | 57-03010 | RoHS compliant | Active | 5.57 | SuperCon | 600 V | Ethernet Cable | Female / Male | compliant | 1.5 A, 14 A | CABLE ASSEMBLY | 2 m | - | IP67 | ||
![]() 57-02171 CONEC | In Stock | - | - | Copper Zinc Alloy | Receptacle | 9 Position | RJ45 | - | - | 1 | - | - | - | - | - | - | SuperCon | 600 V | Ethernet Cable | Female / Male | - | 1.5 A, 14 A | - | 500 mm | - | IP67 | ||
![]() 57-03262 CONEC | In Stock | - | - | - | B17 | 7 Position | RJ45 | 4 Position | Ethernet and Power Cable | 1 | - | Polyurethane (PUR) | - | - | - | - | SuperCon | 24 V, 600 V | Cat 5 | Female / Male | - | 1.5 A, 14 A | - | 2 m | 22 AWG | IP67 | ||
![]() 56-02068 CONEC | In Stock | - | - | - | B12 | 6 Position | RJ45 | 4 Position | Ethernet and Power Cable | 1 | - | Polyurethane (PUR) | - | - | - | - | SuperCon | 24 V, 60 V | Cat 5 | Female / Male | - | 1.5 A, 10 A | - | 2 m | 22 AWG | IP67 |