- Gender
- Current Rating
- Connector End A
- Factory Pack QuantityFactory Pack Quantity
- Connector End B
- Type
- Cable Length
- IP Rating
- Voltage, Rating
- Connector End A Pin Count
- Tradename
- Housing Material
Attribute column
Manufacturer
CONEC CORPORATION Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Connector End A | Connector End A Pin Count | Connector End B | Connector End B Pin Count | Description/Function | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Jacket Material | Manufacturer Part Number | Package Description | Part Life Cycle Code | Risk Rank | Tradename | Voltage, Rating | Connector Type | Type | Gender | Reach Compliance Code | Current Rating | Connector Support Type | Cable Length | Wire Gauge - AWG | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 57-02407 CONEC | In Stock | - | - | Copper Zinc Alloy | Receptacle | 7 Position | RJ45 | - | - | 1 | - | - | - | - | - | - | SuperCon | 24 V, 250 V | - | Ethernet Cable | Female / Male | - | 1.5 A, 20 A | - | 2 m | - | IP67 | ||
![]() 57-02189 CONEC | In Stock | - | - | Copper Zinc Alloy | Receptacle | 7 Position | RJ45 | - | - | 1 | - | - | - | - | - | - | SuperCon | 24 V, 250 V | - | Ethernet Cable | Female / Male | - | 1.5 A, 20 A | - | 500 mm | - | IP67 | ||
![]() 56-02175 CONEC | In Stock | - | - | - | B12 | 6 Position | RJ45 | 4 Position | Ethernet and Power Cable | 1 | - | Polyurethane (PUR) | - | - | - | - | SuperCon | 24 V, 60 V | - | Cat 5 | Female / Male | - | 1.5 A, 10 A | - | 1 m | 22 AWG | IP67 | ||
![]() 57-02578 CONEC | In Stock | - | - | Copper Zinc Alloy | Receptacle | 7 Position | RJ45 | - | - | 1 | - | - | - | - | - | - | SuperCon | 600 V | - | Ethernet Cable | Female / Male | - | 1.5 A, 14 A | - | 2 m | - | IP67 | ||
![]() 57-03036 CONEC | In Stock | - | - | Copper Zinc Alloy | Receptacle | 9 Position | RJ45 | - | - | 1 | - | - | - | - | - | - | SuperCon | 600 V | - | Ethernet Cable | Female / Male | - | 1.5 A, 14 A | - | 1 m | - | IP67 | ||
![]() 57-03278 CONEC | In Stock | - | - | - | B17 | 8 Position | RJ45 | 4 Position | Ethernet and Power Cable | 1 | - | Polyurethane (PUR) | - | - | - | - | SuperCon | 24 V, 600 V | - | Cat 5 | Female / Male | - | 1.5 A, 14 A | - | 500 mm | 22 AWG | IP67 | ||
![]() 57-02641 CONEC | In Stock | - | - | Copper Zinc Alloy | Receptacle | 9 Position | RJ45 | - | - | 1 | - | - | - | - | - | - | SuperCon | 600 V | - | Ethernet Cable | Female / Male | - | 1.5 A, 14 A | - | 2 m | - | IP67 | ||
![]() 57-00017 CONEC | In Stock | - | - | Copper Zinc Alloy | Receptacle | 7 Position | No Connector | - | - | 1 | CONEC CORP | - | 57-00017 | - | Active | 5.66 | SuperCon | 600 V | CIRCULAR CONNECTOR | Ethernet Cable | Female | unknown | 3 A, 14 A | - | - | - | IP67 | ||
![]() 17-103584 CONEC | In Stock | - | - | Polybutylene Terephthalate (PBT) | RJ45 | - | RJ45 | - | Cat 5e UTP Solid Cable | 1 | - | - | - | - | - | - | - | 100 V | - | Cat 5e | Male | - | 1.2 A | - | 10 m | 24 AWG | IP20 | ||
![]() 57-03288 CONEC | In Stock | - | - | - | B17 | 9 Position | RJ45 | 4 Position | Ethernet and Power Cable | 1 | - | Polyurethane (PUR) | - | - | - | - | SuperCon | 24 V, 600 V | - | Cat 5 | Female / Male | - | 1.5 A, 14 A | - | 1 m | 22 AWG | IP67 | ||
![]() 57-02639 CONEC | In Stock | - | - | Copper Zinc Alloy | Receptacle | 9 Position | RJ45 | - | - | 1 | - | - | - | - | - | - | SuperCon | 600 V | - | Ethernet Cable | Female / Male | - | 1.5 A, 14 A | - | 500 mm | - | IP67 | ||
![]() 57-02208 CONEC | In Stock | - | - | Copper Zinc Alloy | Receptacle | 9 Position | RJ45 | - | - | 1 | - | - | - | - | - | - | SuperCon | 600 V | - | - | Female / Male | - | 1.5 A, 14 A | - | 1 m | - | IP67 | ||
![]() 57-03287 CONEC | In Stock | - | - | - | B17 | 9 Position | RJ45 | 4 Position | Ethernet and Power Cable | 1 | - | Polyurethane (PUR) | - | - | - | - | SuperCon | 24 V, 600 V | - | Cat 5 | Female / Male | - | 1.5 A, 14 A | - | 500 mm | 22 AWG | IP67 | ||
![]() 56-02096 CONEC | In Stock | - | - | - | B12 | 6 Position | RJ45 | 4 Position | Ethernet and Power Cable | 1 | - | Polyurethane (PUR) | - | - | - | - | SuperCon | 24 V, 60 V | - | Cat 5 | Female / Male | - | 1.5 A, 10 A | - | 500 mm | 22 AWG | IP67 | ||
![]() 17-103594 CONEC | In Stock | - | - | Polybutylene Terephthalate (PBT) | RJ45 | - | RJ45 | - | Cat 5e UTP Solid Cable | 1 | - | - | - | - | - | - | - | 100 V | - | Cat 5e | Male | - | 1.2 A | - | 10 m | 24 AWG | IP20 | ||
![]() 17-130834 CONEC | In Stock | - | - | Polycarbonate (PC) | RJ45 | - | RJ45 | - | - | 1 | - | - | - | - | - | - | - | 100 V | - | Cat 5e | Male / Male | - | 1.2 A | - | 15 m | 24 AWG | IP67 | ||
![]() 57-02154 CONEC | In Stock | - | - | Copper Zinc Alloy | Receptacle | 7 Position | RJ45 | - | - | 1 | CONEC CORP | - | 57-02154 | RoHS compliant | Active | 5.57 | SuperCon | 24 V, 250 V | - | Ethernet Cable | Female / Male | compliant | 1.5 A, 20 A | CABLE ASSEMBLY | 1 m | - | IP67 | ||
![]() 57-03062 CONEC | In Stock | - | - | Copper Zinc Alloy | Receptacle | 8 Position | RJ45 | - | - | 1 | - | - | - | - | - | - | SuperCon | 600 V | - | Ethernet Cable | Female / Male | - | 1.5 A, 14 A | - | 500 mm | - | IP67 | ||
![]() 56-02212 CONEC | In Stock | - | - | - | B12 | 6 Position | RJ45 | 4 Position | Ethernet and Power Cable | 1 | - | Polyurethane (PUR) | - | - | - | - | SuperCon | 24 V, 60 V | - | Cat 5 | Female / Male | - | 1.5 A, 10 A | - | 2 m | 22 AWG | IP67 | ||
![]() 57-02838 CONEC | In Stock | - | - | Copper Zinc Alloy | Receptacle | 7 Position | RJ45 | - | - | 1 | - | - | - | - | - | - | SuperCon | 24 V, 250 V | - | Ethernet Cable | Female / Male | - | 1.5 A, 20 A | - | 1 m | - | IP67 |