- Gender
- Current Rating
- Connector End A
- Factory Pack QuantityFactory Pack Quantity
- Connector End B
- Type
- Cable Length
- IP Rating
- Voltage, Rating
- Connector End A Pin Count
- Tradename
- Housing Material
Attribute column
Manufacturer
CONEC CORPORATION Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Coding | Connector End A | Connector End A Pin Count | Connector End B | Connector End B Pin Count | Description/Function | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Jacket Material | Manufacturer Part Number | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Tradename | Voltage, Rating | Type | Gender | Reach Compliance Code | Current Rating | Connector Support Type | Cable Length | Jacket Color | Wire Gauge - AWG | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 57-03062 CONEC | In Stock | - | - | Copper Zinc Alloy | - | Receptacle | 8 Position | RJ45 | - | - | 1 | - | - | - | - | - | - | - | SuperCon | 600 V | Ethernet Cable | Female / Male | - | 1.5 A, 14 A | - | 500 mm | - | - | IP67 | ||
![]() 56-02212 CONEC | In Stock | - | - | - | - | B12 | 6 Position | RJ45 | 4 Position | Ethernet and Power Cable | 1 | - | Polyurethane (PUR) | - | - | - | - | - | SuperCon | 24 V, 60 V | Cat 5 | Female / Male | - | 1.5 A, 10 A | - | 2 m | - | 22 AWG | IP67 | ||
![]() 57-02838 CONEC | In Stock | - | - | Copper Zinc Alloy | - | Receptacle | 7 Position | RJ45 | - | - | 1 | - | - | - | - | - | - | - | SuperCon | 24 V, 250 V | Ethernet Cable | Female / Male | - | 1.5 A, 20 A | - | 1 m | - | - | IP67 | ||
![]() 57-03269 CONEC | In Stock | - | - | - | - | B17 | 7 Position | RJ45 | 4 Position | Ethernet and Power Cable | 1 | CONEC CORP | Polyurethane (PUR) | 57-03269 | - | Active | 5.57 | - | SuperCon | 24 V, 250 V | Cat 5 | Female / Male | compliant | 1.5 A, 20 A | CABLE ASSEMBLY | 500 mm | - | 22 AWG | IP67 | ||
![]() 57-02794 CONEC | In Stock | - | - | Copper Zinc Alloy | - | Receptacle | 7 Position | RJ45 | - | - | 1 | CONEC CORP | - | 57-02794 | RoHS compliant | Active | 5.57 | - | SuperCon | 600 V | Ethernet Cable | Female / Male | compliant | 1.5 A, 14 A | CABLE ASSEMBLY | 2 m | - | - | IP67 | ||
![]() 57-02577 CONEC | In Stock | - | - | Copper Zinc Alloy | - | Receptacle | 7 Position | RJ45 | - | - | 1 | - | - | - | - | - | - | - | SuperCon | 600 V | Ethernet Cable | Female / Male | - | 1.5 A, 14 A | - | 1 m | - | - | IP67 | ||
![]() 57-02371 CONEC | In Stock | - | - | - | - | Receptacle | 7 Position | RJ45 | - | - | 1 | - | - | - | - | - | - | - | SuperCon | 24 V, 250 V | Ethernet Cable | Female / Male | - | 1.5 A, 20 A | - | 2 m | - | - | IP67 | ||
![]() 17-180154 CONEC | In Stock | - | - | - | - | RJ45 | - | RJ45 | - | - | 1 | - | - | - | - | - | - | - | - | - | Cat 6a | Male / Male | - | - | - | 10 m | - | - | IP20, IP67 | ||
![]() 56-07524 CONEC | In Stock | - | - | Thermoplastic Polyurethane (TPU) | - | B12 | 6 Position | B12 | 6 Position | - | 1 | - | - | - | - | - | - | - | SuperCon | 60 V | Ethernet Cable | Female / Female | - | 3 A, 10 A | - | 2 m | - | - | IP67 | ||
![]() 57-03063 CONEC | In Stock | - | - | Copper Zinc Alloy | - | Receptacle | 8 Position | RJ45 | - | - | 1 | - | - | - | - | - | - | - | SuperCon | 600 V | Ethernet Cable | Female / Male | - | 1.5 A, 14 A | - | 1 m | - | - | IP67 | ||
![]() 57-03026 CONEC | In Stock | - | - | Copper Zinc Alloy | - | Receptacle | 8 Position | RJ45 | - | - | 1 | - | - | - | - | - | - | - | SuperCon | 600 V | Ethernet Cable | Female / Male | - | 1.5 A, 14 A | - | 500 mm | - | - | IP67 | ||
![]() 57-03073 CONEC | In Stock | - | - | Copper Zinc Alloy | - | Receptacle | 9 Position | RJ45 | - | - | 1 | - | - | - | - | - | - | - | SuperCon | 600 V | Ethernet Cable | Female / Male | - | 1.5 A, 14 A | - | 2 m | - | - | IP67 | ||
![]() 57-02182 CONEC | In Stock | - | - | - | - | Receptacle | 7 Position | RJ45 | - | - | 1 | - | - | - | - | - | - | - | SuperCon | 600 V | Ethernet Cable | Female / Male | - | 1.5 A, 14 A | - | 2 m | - | - | IP67 | ||
![]() 57-03019 CONEC | In Stock | - | - | Copper Zinc Alloy | - | Receptacle | 7 Position | RJ45 | - | - | 1 | CONEC CORP | - | 57-03019 | RoHS compliant | Active | 5.57 | - | SuperCon | 24 V, 250 V | Ethernet Cable | Female / Male | compliant | 1.5 A, 20 A | CABLE ASSEMBLY | 2 m | - | - | IP67 | ||
![]() 43-20380 CONEC | In Stock | - | - | - | X Coded | M12 | 8 Position | M12 | 8 Position | - | 1 | CONEC CORP | Polyurethane (PUR) | 43-20380 | - | Active | 5.56 | - | - | 48 V | Cat 6a | Male / Male | compliant | 500 mA | CABLE ASSEMBLY | 10 m | Green | 26 AWG | IP67 | ||
![]() 57-02414 CONEC | In Stock | - | - | Copper Zinc Alloy | - | Receptacle | 8 Position | RJ45 | - | - | 1 | - | - | - | - | - | - | - | SuperCon | 600 V | Ethernet Cable | Female / Male | - | 1.5 A, 14 A | - | 500 mm | - | - | IP67 | ||
![]() 57-02415 CONEC | In Stock | - | - | Copper Zinc Alloy | - | Receptacle | 8 Position | RJ45 | - | - | 1 | - | - | - | - | - | - | - | SuperCon | 600 V | Ethernet Cable | Female / Male | - | 1.5 A, 14 A | - | 1 m | - | - | IP67 | ||
![]() 17-132504 CONEC | In Stock | - | - | - | - | RJ45 | - | RJ45 | - | - | 1 | - | - | - | - | - | - | Details | - | - | Cat 5e | Male / Male | - | - | - | 1.2 m | - | - | IP67 | ||
![]() 57-02425 CONEC | In Stock | - | - | Copper Zinc Alloy | - | Receptacle | 9 Position | RJ45 | - | - | 1 | - | - | - | - | - | - | - | SuperCon | 600 V | Ethernet Cable | Female / Male | - | 1.5 A, 14 A | - | 2 m | - | - | IP67 | ||
![]() 17-130664 CONEC | In Stock | - | - | - | - | RJ45 | - | RJ45 | - | - | 1 | - | - | - | - | - | - | Details | - | - | Cat 5e | Male / Male | - | - | - | 15 m | - | - | IP67 |