- Gender
- Current Rating
- Connector End A
- Factory Pack QuantityFactory Pack Quantity
- Connector End B
- Type
- Cable Length
- IP Rating
- Voltage, Rating
- Connector End A Pin Count
- Tradename
- Housing Material
Attribute column
Manufacturer
CONEC CORPORATION Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Connector End A | Connector End A Pin Count | Connector End B | Connector End B Pin Count | Description/Function | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Jacket Material | Manufacturer Part Number | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Tradename | Voltage, Rating | Connector Type | Type | Gender | Reach Compliance Code | Current Rating | Connector Support Type | Cable Length | Wire Gauge - AWG | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 56-02031 CONEC | In Stock | - | - | - | B12 | 6 Position | RJ45 | 4 Position | Ethernet and Power Cable | 1 | - | Polyurethane (PUR) | - | - | - | - | - | SuperCon | 24 V, 60 V | - | Cat 5 | Female / Male | - | 1.5 A, 10 A | - | 1 m | 22 AWG | IP67 | ||
![]() 57-03244 CONEC | In Stock | - | - | - | B17 | 8 Position | RJ45 | 4 Position | Ethernet and Power Cable | 1 | - | Polyurethane (PUR) | - | - | - | - | - | SuperCon | 24 V, 600 V | - | Cat 5 | Female / Male | - | 1.5 A, 14 A | - | 2 m | 22 AWG | IP67 | ||
![]() 56-02132 CONEC | In Stock | - | - | - | B12 | 6 Position | RJ45 | 4 Position | Ethernet and Power Cable | 1 | - | Polyurethane (PUR) | - | - | - | - | - | SuperCon | 24 V, 60 V | - | Cat 5 | Female / Male | - | 1.5 A, 10 A | - | 500 mm | 22 AWG | IP67 | ||
![]() 57-02812 CONEC | In Stock | - | - | Copper Zinc Alloy | Receptacle | 8 Position | RJ45 | - | - | 1 | - | - | - | - | - | - | - | SuperCon | 600 V | - | Ethernet Cable | Female / Male | - | 1.5 A, 14 A | - | 2 m | - | IP67 | ||
![]() 57-02585 CONEC | In Stock | - | - | Copper Zinc Alloy | Receptacle | 7 Position | RJ45 | - | - | 1 | - | - | - | - | - | - | - | SuperCon | 24 V, 250 V | - | Ethernet Cable | Female / Male | - | 1.5 A, 20 A | - | 500 mm | - | IP67 | ||
![]() 57-03008 CONEC | In Stock | - | - | Copper Zinc Alloy | Receptacle | 7 Position | RJ45 | - | - | 1 | CONEC CORP | - | 57-03008 | - | Active | 5.57 | - | SuperCon | 600 V | - | Ethernet Cable | Female / Male | compliant | 1.5 A, 14 A | CABLE ASSEMBLY | 500 mm | - | IP67 | ||
![]() 57-03233 CONEC | In Stock | - | - | - | B17 | 7 Position | RJ45 | 4 Position | Ethernet and Power Cable | 1 | CONEC CORP | Polyurethane (PUR) | 57-03233 | - | Active | 5.57 | - | SuperCon | 24 V, 250 V | - | Cat 5 | Female / Male | compliant | 1.5 A, 20 A | CABLE ASSEMBLY | 500 mm | 22 AWG | IP67 | ||
![]() 17-180064 CONEC | In Stock | - | - | - | RJ45 | - | RJ45 | - | - | 1 | - | - | - | - | - | - | Details | - | 100 V | - | Cat 6a | Male / Male | - | 1.2 A | - | 1 m | - | IP20, IP67 | ||
![]() 57-02361 CONEC | In Stock | - | - | Copper Zinc Alloy | Receptacle | 7 Position | RJ45 | - | - | 1 | - | - | - | - | - | - | - | SuperCon | 600 V | - | Ethernet Cable | Female / Male | - | 1.5 A, 14 A | - | - | - | IP67 | ||
![]() 57-02793 CONEC | In Stock | - | - | Copper Zinc Alloy | Receptacle | 7 Position | RJ45 | - | - | 1 | CONEC CORP | - | 57-02793 | RoHS compliant | Active | 5.57 | - | SuperCon | 600 V | - | Ethernet Cable | Female / Male | compliant | 1.5 A, 14 A | CABLE ASSEMBLY | 1 m | - | IP67 | ||
![]() 57-07663 CONEC | In Stock | - | - | - | B17 | 8 Position | B17 | 8 Position | Double Ended Connection Cable B17 | 1 | - | Polyurethane (PUR) | - | - | - | - | - | SuperCon | 24 VDC, 600 VAC, 600 VDC | - | Cat 5 | Female / Female | - | 3 A, 14 A | - | 5 m | - | - | ||
![]() 57-03035 CONEC | In Stock | - | - | Copper Zinc Alloy | Receptacle | 9 Position | RJ45 | - | - | 1 | - | - | - | - | - | - | - | SuperCon | 600 V | - | Ethernet Cable | Female / Male | - | 1.5 A, 14 A | - | 500 mm | - | IP67 | ||
![]() 57-00018 CONEC | In Stock | - | - | Copper Zinc Alloy | Receptacle | 7 Position | No Connector | - | - | 1 | CONEC CORP | - | 57-00018 | - | Active | 5.66 | - | SuperCon | 24 V, 250 V | CIRCULAR CONNECTOR | Ethernet Cable | Female | unknown | 3 A, 20 A | - | - | - | IP67 | ||
![]() 17-180334 CONEC | In Stock | - | - | Polycarbonate (PC) | RJ45 | - | RJ45 | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Cat 6a | Male / Male | - | - | - | 10 m | - | IP67 | ||
![]() 57-02423 CONEC | In Stock | - | - | Copper Zinc Alloy | Receptacle | 9 Position | RJ45 | - | - | 1 | - | - | - | - | - | - | - | SuperCon | 600 V | - | Ethernet Cable | Female / Male | - | 1.5 A, 14 A | - | 500 mm | - | IP67 | ||
![]() 57-02387 CONEC | In Stock | - | - | Copper Zinc Alloy | Receptacle | 9 Position | RJ45 | - | - | 1 | - | - | - | - | - | - | - | SuperCon | 600 V | - | Ethernet Cable | Female / Male | - | 1.5 A, 14 A | - | 500 mm | - | IP67 | ||
![]() 57-03234 CONEC | In Stock | - | - | - | B17 | 7 Position | RJ45 | 4 Position | Ethernet and Power Cable | 1 | - | Polyurethane (PUR) | - | - | - | - | - | SuperCon | 24 V, 250 V | - | Cat 5 | Female / Male | - | 1.5 A, 20 A | - | 1 m | 22 AWG | IP67 | ||
![]() 56-07525 CONEC | In Stock | - | - | Thermoplastic Polyurethane (TPU) | B12 | 6 Position | B12 | 6 Position | - | 1 | - | - | - | - | - | - | - | SuperCon | 60 V | - | Ethernet Cable | Female / Female | - | 3 A, 10 A | - | 5 m | - | IP67 | ||
![]() 56-02170 CONEC | In Stock | - | - | - | B12 | 6 Position | RJ45 | 4 Position | Ethernet and Power Cable | 1 | - | Polyurethane (PUR) | - | - | - | - | - | SuperCon | 24 V, 60 V | - | Cat 5 | Female / Male | - | 1.5 A, 10 A | - | 2 m | 22 AWG | IP67 | ||
![]() 17-130654 CONEC | In Stock | - | - | - | RJ45 | - | RJ45 | - | - | 1 | - | - | - | - | - | - | Details | - | - | - | Cat 5e | Male / Male | - | - | - | 15 m | - | IP67 |