- Gender
- Current Rating
- Connector End A
- Factory Pack QuantityFactory Pack Quantity
- Connector End B
- Type
- Cable Length
- IP Rating
- Voltage, Rating
- Connector End A Pin Count
- Tradename
- Housing Material
Attribute column
Manufacturer
CONEC CORPORATION Modular Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Housing Material | Connector End A | Connector End A Pin Count | Connector End B | Connector End B Pin Count | Description/Function | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Jacket Material | Manufacturer Part Number | Part Life Cycle Code | Risk Rank | RoHS | Tradename | Voltage, Rating | Type | Gender | Reach Compliance Code | Current Rating | Connector Support Type | Cable Length | Wire Gauge - AWG | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 56-02134 CONEC | In Stock | - | - | - | B12 | 6 Position | RJ45 | 4 Position | Ethernet and Power Cable | 1 | - | Polyurethane (PUR) | - | - | - | - | SuperCon | 24 V, 60 V | Cat 5 | Female / Male | - | 1.5 A, 10 A | - | 2 m | 22 AWG | IP67 | ||
![]() 56-02210 CONEC | In Stock | - | - | - | B12 | 6 Position | RJ45 | 4 Position | Ethernet and Power Cable | 1 | - | Polyurethane (PUR) | - | - | - | - | SuperCon | 24 V, 60 V | Cat 5 | Female / Male | - | 1.5 A, 10 A | - | 500 mm | 22 AWG | IP67 | ||
![]() 57-03071 CONEC | In Stock | - | - | Copper Zinc Alloy | Receptacle | 9 Position | RJ45 | - | - | 1 | CONEC CORP | - | 57-03071 | Active | 5.57 | - | SuperCon | 600 V | Ethernet Cable | Female / Male | compliant | 1.5 A, 14 A | CABLE ASSEMBLY | 500 mm | - | IP67 | ||
![]() 57-02181 CONEC | In Stock | - | - | - | Receptacle | 7 Position | RJ45 | - | - | 1 | - | - | - | - | - | - | SuperCon | 600 V | Ethernet Cable | Female / Male | - | 1.5 A, 14 A | - | 1 m | - | IP67 | ||
![]() 57-07645 CONEC | In Stock | - | - | - | B17 | 7 Position | B17 | 7 Position | Double Ended Connection Cable B17 | 1 | - | Polyurethane (PUR) | - | - | - | - | SuperCon | 24 VDC, 600 VAC, 600 VDC | Cat 5 | Female / Female | - | 3 A, 14 A | - | 5 m | - | - | ||
![]() 57-02406 CONEC | In Stock | - | - | Copper Zinc Alloy | Receptacle | 7 Position | RJ45 | - | - | 1 | - | - | - | - | - | - | SuperCon | 24 V, 250 V | Ethernet Cable | Female / Male | - | 1.5 A, 20 A | - | 1 m | - | IP67 | ||
![]() 57-03054 CONEC | In Stock | - | - | Copper Zinc Alloy | Receptacle | 7 Position | RJ45 | - | - | 1 | - | - | - | - | - | - | SuperCon | 24 V, 250 V | Ethernet Cable | Female / Male | - | 1.5 A, 20 A | - | 1 m | - | IP67 | ||
![]() 57-03280 CONEC | In Stock | - | - | - | B17 | 8 Position | RJ45 | 4 Position | Ethernet and Power Cable | 1 | - | Polyurethane (PUR) | - | - | - | - | SuperCon | 24 V, 600 V | Cat 5 | Female / Male | - | 1.5 A, 14 A | - | 2 m | 22 AWG | IP67 | ||
![]() 57-02803 CONEC | In Stock | - | - | Copper Zinc Alloy | Receptacle | 7 Position | RJ45 | - | - | 1 | - | - | - | - | - | Details | SuperCon | 24 V, 250 V | Ethernet Cable | Female / Male | - | 1.5 A, 20 A | - | 2 m | - | IP67 | ||
![]() 57-02630 CONEC | In Stock | - | - | Copper Zinc Alloy | Receptacle | 8 Position | RJ45 | - | - | 1 | - | - | - | - | - | - | SuperCon | 600 V | Ethernet Cable | Female / Male | - | 1.5 A, 14 A | - | 500 mm | - | IP67 | ||
![]() 57-02631 CONEC | In Stock | - | - | Copper Zinc Alloy | Receptacle | 8 Position | RJ45 | - | - | 1 | - | - | - | - | - | - | SuperCon | 600 V | Ethernet Cable | Female / Male | - | 1.5 A, 14 A | - | 1 m | - | IP67 | ||
![]() 57-02837 CONEC | In Stock | - | - | Copper Zinc Alloy | Receptacle | 7 Position | RJ45 | - | - | 1 | - | - | - | - | - | - | SuperCon | 24 V, 250 V | Ethernet Cable | Female / Male | - | 1.5 A, 20 A | - | 500 mm | - | IP67 | ||
![]() 57-03289 CONEC | In Stock | - | - | - | B17 | 9 Position | RJ45 | 4 Position | Ethernet and Power Cable | 1 | - | Polyurethane (PUR) | - | - | - | - | SuperCon | 24 V, 600 V | Cat 5 | Female / Male | - | 1.5 A, 14 A | - | 2 m | 22 AWG | IP67 | ||
![]() 17-130724 CONEC | In Stock | - | - | Polycarbonate (PC) | RJ45 | - | RJ45 | - | - | 1 | - | - | - | - | - | - | - | - | Cat 5e | Male / Male | - | - | - | 750 mm | 24 AWG | IP67 | ||
![]() 17-132444 CONEC | In Stock | - | - | Polycarbonate (PC) | RJ45 | - | RJ45 | - | - | 1 | - | - | - | - | - | - | - | - | Cat 5e | Male / Male | - | - | - | 7.5 m | - | IP67 | ||
![]() 57-02173 CONEC | In Stock | - | - | Copper Zinc Alloy | Receptacle | 9 Position | RJ45 | - | - | 1 | - | - | - | - | - | - | SuperCon | 600 V | Ethernet Cable | Female / Male | - | 1.5 A, 14 A | - | 2 m | - | IP67 | ||
![]() 57-02848 CONEC | In Stock | - | - | Copper Zinc Alloy | Receptacle | 8 Position | RJ45 | - | - | 1 | - | - | - | - | - | - | SuperCon | 600 V | Ethernet Cable | Female / Male | - | 1.5 A, 14 A | - | 2 m | - | IP67 | ||
![]() 57-03064 CONEC | In Stock | - | - | Copper Zinc Alloy | Receptacle | 8 Position | RJ45 | - | - | 1 | - | - | - | - | - | - | SuperCon | 600 V | Ethernet Cable | Female / Male | - | 1.5 A, 14 A | - | 2 m | - | IP67 | ||
![]() 17-132454 CONEC | In Stock | - | - | Polycarbonate (PC) | RJ45 | - | RJ45 | - | - | 1 | - | - | - | - | - | - | - | - | Cat 5e | Male / Male | - | - | - | 15 m | - | IP67 | ||
![]() 57-02379 CONEC | In Stock | - | - | Copper Zinc Alloy | Receptacle | 8 Position | RJ45 | - | - | 1 | - | - | - | - | - | - | SuperCon | 600 V | Ethernet Cable | Female / Male | - | 1.5 A, 14 A | - | 1 m | - | IP67 |