- Gender
- Current Rating
- Configuration
- Connector Support Type
- Factory Lead Time
- Length
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Specifications
- Shielding
- Wire Gauge
Attribute column
Manufacturer
CONEC CORPORATION USB Cables
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Connector End A | Connector End B | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Jacket Material | Manufacturer Part Number | Part Life Cycle Code | Risk Rank | RoHS | Unit Weight | Voltage, Rating | Published | Part Status | Moisture Sensitivity Level (MSL) | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Color | Gender | Power Rating | Shielding | Style | Resistor Type | Reach Compliance Code | Current Rating | Voltage - Rated AC | Wire Gauge | Configuration | Insulation Resistance | Connector Support Type | Number of Ports | Cable Length | Jacket Color | Specifications | Resistance Tolerance | Product | Wire Gauge - AWG | Product Length | Product Width | IP Rating | Length | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 17-240341 CONEC | In Stock | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB 3.0 | - | - | - | - | Male / Male | - | - | - | - | - | 2 A | - | - | - | 1000 MOhms | - | - | - | - | - | - | USB Cables | - | - | - | IP67 | - | - | - | ||
![]() 17-240121 CONEC | In Stock | - | - | - | - | USB Type A | USB Type A | 10 | CONEC CORP | - | 17-240121 | Active | 5.08 | Details | 3.104109 oz | - | - | - | - | - | - | - | USB 2.0 | - | - | - | - | Male / Male | - | - | - | - | compliant | 2 A | - | - | - | 1000 MOhms | CABLE ASSEMBLY | - | 1 m | Black | - | - | USB Cables | 28 AWG, 24 AWG | - | - | IP68 | - | - | - | ||
![]() 17-200221 CONEC | In Stock | - | - | - | - | USB Type A | USB Type A | 1 | - | Polyvinyl Chloride (PVC) | - | - | - | - | - | 500 VAC | - | - | - | - | - | - | USB 2.0 | - | - | - | - | Male / Male | - | - | - | - | - | 1.5 A | - | - | - | 1000 MOhms | - | - | 1 m | Black | - | - | USB Cables | 28 AWG, 24 AWG | - | - | IP67 | - | - | - | ||
![]() 17-241361 CONEC | In Stock | - | - | - | - | USB Type A | USB Type A | 10 | - | - | - | - | - | Details | 3.224040 oz | - | - | - | - | - | - | - | USB 3.0 | - | - | - | - | Male / Male | - | - | - | - | - | - | - | - | - | - | - | - | 500 mm | - | - | - | USB Cables | - | - | - | IP67 | - | - | - | ||
![]() 17-230471 CONEC | In Stock | - | - | - | - | USB Type A | USB Type A | 1 | - | - | - | - | - | Details | 4.007416 oz | - | - | - | - | - | - | - | USB 2.0 | - | - | - | - | Male / Male | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | USB Cables | 28 AWG, 24 AWG | - | - | - | - | - | - | ||
![]() 17-240211 CONEC | In Stock | - | - | - | - | USB Type A | USB Type A | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB 3.0 | - | - | - | - | Male / Male | - | - | - | - | - | 2 A | - | - | - | 1000 MOhms | - | - | 2 m | - | - | - | USB Cables | - | - | - | IP68 | - | - | - | ||
![]() 17-240131 CONEC | In Stock | - | - | - | - | USB Type A | USB Type A | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB 2.0 | - | - | - | - | Male / Male | - | - | - | - | - | 2 A | - | - | - | 1000 MOhms | - | - | 2 m | Black | - | - | USB Cables | 28 AWG, 24 AWG | - | - | IP68 | - | - | - | ||
![]() 17-280151 CONEC CORPORATION | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3021013-10 CONEC CORPORATION | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300 V | - | - | - | - | ± 100ppm/°C | - | - | 6.2 kOhm | - | - | - | - | 6 W | - | - | High Power | - | - | - | - | - | - | - | - | - | - | - | ± 1% | - | - | 11.6 mm | 6.85 mm | - | - | - | - | ||
![]() 17-240622 CONEC | In Stock | - | - | - | - | - | - | 10 | - | - | - | - | - | - | 6.531609 oz | - | - | - | - | - | - | - | - | - | - | - | - | Plug (Male) | - | - | - | - | - | 2 A | - | - | - | 1000 MOhms | - | - | - | - | - | - | USB Cables | - | - | - | IP67 | - | - | - | ||
![]() 17-230441 CONEC | In Stock | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB 2.0 | - | - | - | - | Plug (Male) | - | - | - | - | - | 1.5 A | - | - | - | 1000 MOhms | - | - | - | - | - | - | USB Cables | - | - | - | IP67 | - | - | - | ||
![]() 17-240281 CONEC | In Stock | - | - | - | - | - | - | 10 | CONEC CORP | - | 17-240281 | Active | 5.08 | - | 2.574999 oz | - | - | - | - | - | - | - | USB 3.0 | - | - | - | - | Male / Male | - | - | - | - | compliant | 2 A | - | - | - | 1000 MOhms | CABLE ASSEMBLY | - | - | - | - | - | USB Cables | - | - | - | IP67 | - | - | - | ||
![]() 17-240592 CONEC | In Stock | - | - | - | - | - | - | 10 | CONEC CORP | - | 17-240592 | Active | 5.57 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug (Male) | - | - | - | - | compliant | 2 A | - | - | - | 1000 MOhms | CABLE ASSEMBLY | - | - | - | - | - | USB Cables | - | - | - | IP67 | - | - | - | ||
![]() 17-240201 CONEC | In Stock | - | - | - | - | USB Type A | USB Type A | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB 3.0 | - | - | - | - | Male / Male | - | - | - | - | - | 2 A | - | - | - | 1000 MOhms | - | - | 1 m | - | - | - | USB Cables | - | - | - | IP68 | - | - | - | ||
![]() 17-240251 CONEC | In Stock | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB 3.0 | - | - | - | - | Male / Male | - | - | - | - | - | 2 A | - | - | - | 1000 MOhms | - | - | - | - | - | - | USB Cables | - | - | - | IP67 | - | - | - | ||
![]() 17-280221 CONEC | In Stock | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB 2.0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | USB Cables | 28 AWG, 24 AWG | - | - | - | - | - | - | ||
![]() 17-280141 CONEC CORPORATION | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 17-200251 CONEC CORPORATION | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 17-201111 Conec | In Stock | - | Datasheet | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | 2009 | Active | 1 (Unlimited) | Quick Connect | - | Plug, USB | - | - | 80°C | -40°C | Black | Male | - | Shielded | Industrial Environments - IP67 | - | - | 1.5A | 500V | 24 AWG, 28 AWG | A Male to B Male | - | CABLE ASSEMBLY | 2 | - | - | USB 2.0 | - | - | - | - | - | - | 14.76' 4.50m | ROHS3 Compliant | - | ||
![]() 17-200181 Conec | In Stock | - | Datasheet | 12 Weeks | Gold | - | - | - | - | - | - | - | - | - | - | - | 2009 | Active | 1 (Unlimited) | Quick Connect | - | Plug, USB | - | - | - | - | - | Male to Male | - | Shielded | Industrial Environments - IP67 | - | - | 1.5A | - | 24 AWG, 28 AWG | A Male to B Male (Circular Coupling) | - | CABLE ASSEMBLY | - | - | - | USB 2.0 | - | - | - | - | - | - | 6.56' 2.00m | ROHS3 Compliant | IP67 |