- Part Status
- Pin or Socket
- RoHS Status
- Type
- Packaging
- Contact Finish
- Contact Termination
- Published
- Series
- Contact Finish Thickness
- Moisture Sensitivity Level (MSL)
- Current Rating
Attribute column
Manufacturer
CONEC CORPORATION Backplane Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Option 1 | Insulation Materials | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Additional Feature | HTS Code | MIL Conformance | Current Rating (Amps) | Total Number of Contacts | Current Rating | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Body Breadth | Contact Gender | Body Depth | Rated Current (Signal) | Contact Resistance | Body/Shell Style | Number of Ports | Durability | Insertion Force-Max | Withdrawl Force-Min | Contact Termination | Pin or Socket | Characteristic Impedance | Contact Finish Thickness | Length - Termination | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 124C25029X Conec | In Stock | - | Datasheet | - | Through Hole | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | 125°C | -55°C | Bulk | 2006 | DIN 41612 | Active | Not Applicable | Solder | - | Coaxial | ROHS COMPLIANT | - | YES | - | 1 | - | UL | Gold | MIL-C-39012 | 0.224 inch | 0.224 inch | FEMALE | 0.693 inch | 2A | 2.7mOhm | RECEPTACLE | 1 | 500 Cycles | 3.336 N | .1946 N | Solder, PCB | Socket | 50Ohm | - | 0.146 inch | ROHS3 Compliant | ||
![]() 123C10019X Conec | In Stock | - | Datasheet | 12 Weeks | Through Hole | - | - | - | - | - | - | 2011 | - | Active | 1 (Unlimited) | - | EAR99 | Power | - | 8536.90.80.40 | - | - | - | 40A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Solder | Pin | - | 31.5μin 0.80μm | - | ROHS3 Compliant | ||
![]() 124C24039X Conec | In Stock | - | - | - | Through Hole | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | 125°C | -55°C | Bulk | 2013 | DIN 41612 | Active | Not Applicable | Solder | - | Coaxial | ROHS COMPLIANT | - | - | - | 5 | - | - | Gold | COMMERCIAL | - | - | FEMALE | 0.508 inch | 2A | 2.7mOhm | JACK | 1 | - | 3.4194 N | .1946 N | Solder, PCB | Socket | 50Ohm | - | 0.13 inch | ROHS3 Compliant | ||
![]() 123C25029X Conec | In Stock | - | Datasheet | - | - | LOCKING | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | RIGHT ANGLE | 125°C | -55°C | Bulk | 2006 | DIN 41612 | Active | Not Applicable | Solder | EAR99 | Coaxial | ROHS COMPLIANT | - | YES | - | 1 | - | UL | Gold | MIL-C-39012 | 0.224 inch | 0.224 inch | MALE | 0.683 inch | 2A | 2.7mOhm | PLUG | 1 | 500 Cycles | 3.336 N | .1946 N | Solder, PCB | Pin, Center | 50Ohm | 31.5μin 0.80μm | 0.146 inch | ROHS3 Compliant | ||
![]() 124C14049X Conec | In Stock | - | Datasheet | - | - | - | - | - | - | - | Bulk | 2004 | DIN 41612 | Active | - | - | - | Power | - | - | - | - | - | 40A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Solder | Socket | - | 31.5μin 0.80μm | - | ROHS3 Compliant | ||
![]() 124C10019X Conec | In Stock | - | Datasheet | - | - | - | - | - | - | - | Bulk | 2012 | DIN 41612 | Active | - | Solder | - | Power | - | - | - | - | - | 40A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Solder, PCB | Socket | - | 31.5μin 0.80μm | - | ROHS3 Compliant | ||
![]() 124A14029X Conec | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | Bulk | - | - | Active | 1 (Unlimited) | - | - | Power | - | - | - | 20A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket | - | - | - | ROHS3 Compliant | ||
![]() 124A14049X Conec | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | Bulk | - | - | Active | 1 (Unlimited) | - | - | Power | - | - | - | 40A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket | - | - | - | ROHS3 Compliant | ||
![]() 123C14049X Conec | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | Bulk | 2013 | DIN 41612 | Active | - | - | - | Power | - | - | - | - | - | 40A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Solder | Pin | - | 31.5μin 0.80μm | - | ROHS3 Compliant | ||
![]() 123C13039X Conec | In Stock | - | Datasheet | 11 Weeks | - | - | - | - | - | - | Bulk | 2010 | DIN 41612 | Active | - | - | - | Power | - | - | - | - | - | 20A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Solder | Pin | - | 31.5μin 0.80μm | - | ROHS3 Compliant |