- Mounting Type
- Connector Type
- Number of Positions
- Number of Rows
- Part Status
- RoHS Status
- Total Number of Contacts
- Factory Lead Time
- Flammability Rating
- Material - Insulation
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
CONEC CORPORATION Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Material - Insulation | Mounting Option 1 | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | PCB Contact Pattern | Body Breadth | Contact Gender | Housing Color | Lead Length | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Contact Design | Level, Class | Name of Rows Loaded | Terminal Length | Height | Length | Width | Contact Finish Thickness | Length - Termination | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 122A13089X Conec | 18 |
| - | - | - | BOARD | - | - | HOLE .099-.111 | LOCKING | 3.74 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | Conec Corporation | 122A13089X | 122 | Conec | STRAIGHT | 2 | 125 °C | -55 °C | Active | Active | 5.24 | - | - | - | - | - | * | - | - | - | - | BOARD EURO CONNECTOR | - | - | - | - | ROHS COMPLIANT | - | Headers and Edge Type Connectors | - | YES | - | - | - | - | - | 32 | - | 5.08 mm | - | - | - | compliant | - | - | UL | - | COMMERCIAL | - | 2 | - | RECTANGULAR | 0.417 inch | FEMALE | - | - | 0.449 inch | 5.5 A | BELLOWED TYPE | 15 mΩ | 100000000 Ω | 0.2 inch | PLUG | SOLDER | POLARIZED HOUSING | - | 5.08 mm | 50 Cycles | - | 1.39 N | - | 0.2 inch | - | - | - | A,C | 0.157 inch | - | - | - | - | - | - | - | - | - | ||
![]() 121A10139X Conec | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole, Right Angle | Polybutylene | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | -55°C~125°C | Tray | 2008 | - | Active | Not Applicable | Solder | EAR99 | Header, Male Pins | 96 | - | 3 | - | - | - | - | - | YES | - | - | - | - | 0.100 2.54mm | 64 | Right Angle | - | - | C | 64 | - | 2A | - | UL | Gold | - | - | 2 | 2.54mm | - | - | Male | Grey | 3mm | - | 2A | - | 20mOhm | 100000000Ohm | - | - | - | POLARIZED HOUSING | - | 5.08 mm | - | - | - | - | - | - | - | - | A,C | - | - | 94mm | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 121A30169X Conec | In Stock | - | - | - | - | BOARD | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | CONEC CORP | - | Conec Corporation | 121A30169X | - | - | RIGHT ANGLE | 3 | - | - | Active | - | 5.77 | Yes | - | - | - | - | - | - | - | - | EAR99 | BOARD EURO CONNECTOR | - | - | - | - | STANDARD: DIN 41612 | 8536.69.40.40 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 96 | - | 2.54 mm | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | MALE | - | - | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 122A11109X Conec | In Stock | - | Datasheet | 12 Weeks | Panel | Panel Mount | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | COPPER ALLOY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2013 | - | Active | 1 (Unlimited) | Solder Lug | EAR99 | Receptacle, Female Sockets | 48 | - | 3 | - | - | - | - | - | YES | - | - | - | - | 0.200 5.08mm | 32 | Straight | - | - | F | 32 | - | 5.5A | - | UL | Gold | COMMERCIAL | - | - | - | - | 0.571 inch | - | - | - | 0.791 inch | - | - | 15mOhm | 100000000000Ohm | - | - | - | ENDS | 2550VAC V | - | - | - | 1.5568 N | 1.5568 N | 0.2 inch | - | PREASSEM CONN | - | D,Z | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 122E11619X Conec | In Stock | - | - | - | - | CABLE | - | - | - | - | 3.74 inch | - | COPPER ALLOY | CONEC CORP | POLYCARBONATE | Conec Corporation | 122E11619X | 122 | - | - | 2 | - | - | Active | - | 5.72 | - | - | - | - | - | - | - | - | - | - | BOARD EURO CONNECTOR | - | - | - | - | - | - | Headers and Edge Type Connectors | - | YES | - | - | - | - | - | 15 | - | - | - | - | - | compliant | - | - | UL | - | COMMERCIAL | - | - | - | - | 0.583 inch | FEMALE | - | - | 1.118 inch | - | SQ PIN-SKT | 15 mΩ | - | 0.4 inch | PLUG | WIRE | ENDS | 3100VAC V | - | - | - | 5.7824 N | 5.7824 N | 0.4 inch | - | PREASSEM CONN | - | A | - | - | - | - | - | - | - | - | - | - | ||
![]() 122A30359X Conec | In Stock | - | - | - | - | BOARD | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | CONEC CORP | - | Conec Corporation | 122A30359X | - | - | RIGHT ANGLE | 3 | - | - | Active | - | 5.77 | Yes | - | - | - | - | - | - | - | - | EAR99 | BOARD EURO CONNECTOR | - | - | - | - | STANDARD: DIN 41612 | 8536.69.40.40 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 96 | - | 2.54 mm | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 121A10559X Conec | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | Plastic | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tray | 2006 | - | Active | Not Applicable | Solder | - | Header, Male Pins | 96 | - | 3 | Male | - | - | - | - | YES | - | - | - | - | 0.100 2.54mm | 64 | - | - | - | R | 64 | - | - | - | UL | Gold | - | - | 2 | 2.54mm | - | - | - | Grey | 4mm | 0.457 inch | 2A | - | 20mOhm | 100000000Ohm | - | - | - | - | - | 5.08 mm | 50 Cycles | - | - | - | 0.2 inch | - | - | - | A,C | - | - | 95mm | 11mm | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 121A10149X Conec | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole, Right Angle | PBT | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | -55°C~125°C | Tray | 2005 | - | Active | Not Applicable | Solder | EAR99 | Header, Male Pins | 96 | - | 3 | - | - | - | - | - | YES | - | - | - | - | 0.100 2.54mm | 96 | - | - | - | C | All | - | 2A | - | UL | Gold | - | - | 3 | 2.54mm | - | - | Male | Grey | 3mm | - | 2A | - | 20mOhm | 100000000Ohm | - | - | - | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.00μin 0.178μm | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 122A10859X Conec | 7 |
| Datasheet | 12 Weeks | Through Hole | Through Hole, Right Angle | PBT | Polybutylene Terephthalate (PBT), Polyester | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | -55°C~125°C | Tray | 2006 | - | Active | Not Applicable | Solder | - | Receptacle, Female Sockets | 96 | - | 3 | Female | - | - | - | - | YES | - | - | - | - | 0.100 2.54mm | 96 | - | - | - | R | All | - | 2A | - | UL | Gold | - | - | 3 | 2.54mm | - | 0.417 inch | - | Grey | 3mm | - | 2A | - | 20mOhm | 10 TΩ | - | - | - | - | - | - | 50 Cycles | - | - | - | 0.1 inch | - | - | - | A,B,C | - | 10.6mm | 94mm | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 121A10569X Conec | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | PBT | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | -55°C~125°C | Tray | 2003 | - | Active | Not Applicable | Solder | - | Header, Male Pins | 96 | - | 3 | Male | - | - | - | - | YES | - | - | - | - | 0.100 2.54mm | 96 | - | - | - | R | All | - | 2A | - | UL | Gold | - | - | 3 | 2.54mm | - | - | - | Grey | 4mm | 0.457 inch | 2A | - | 20mOhm | 10 TΩ | - | - | - | - | - | - | 50 Cycles | - | - | - | 0.1 inch | - | - | - | A,B,C | - | - | 95mm | 11mm | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 122A11139X Conec | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2008 | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 64 | - | 4 | - | ROHS COMPLIANT | - | - | - | YES | - | - | - | - | 0.100 2.54mm | 64 | - | - | - | G | All | - | - | - | UL | Gold | COMMERCIAL | - | 4 | - | - | 0.78 inch | - | - | - | 0.787 inch | 5.5A | - | 15mOhm | 100000000000Ohm | - | - | - | - | - | 5.08 mm | 50 Cycles | - | 1.5568 N | - | 0.15 inch | - | - | 3 | Z,B,D,F | - | 20mm | 95mm | 19.8mm | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 122A10249X Conec | In Stock | - | - | 12 Weeks | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | - | 3 | - | - | - | - | - | YES | - | - | - | - | 0.100 2.54mm | 64 | - | - | - | C | 64 | - | 2A | - | UL | Gold | - | - | 2 | - | - | - | - | - | - | - | 2A | - | 20mOhm | 100000000000Ohm | - | - | - | POLARIZED HOUSING | - | 5.08 mm | - | - | - | - | - | - | - | - | A,C | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 122A10499X Conec | 1129 |
| Datasheet | 24 Weeks | Panel, Through Hole | Panel Mount, Through Hole | PBT | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2011 | - | Active | Not Applicable | Solder | EAR99 | Receptacle, Female Sockets | 32 | - | 2 | Female | ROHS COMPLIANT | - | - | - | YES | - | - | - | - | 0.100 2.54mm | 32 | Straight | - | 8.1mm | B/2 (1/2 B) | All | - | - | - | UL | Gold | COMMERCIAL | - | 2 | - | RECTANGULAR | - | - | - | - | - | 2A | - | - | 100000000Ohm | - | - | - | - | - | - | 50 Cycles | - | - | - | 0.1 inch | - | - | 3 | A,B | - | - | 55mm | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 121A10389X Conec | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole, Right Angle | PBT | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | -55°C~125°C | Bulk | 2007 | - | Active | Not Applicable | Solder | - | Plug, Male Pins | 48 | - | 3 | - | ROHS COMPLIANT | - | - | - | YES | - | - | - | - | 2.54mm | 48 | - | - | - | C/2 (1/2 C) | All | - | 2A | - | UL | Gold | COMMERCIAL | 2.094 inch | 3 | - | RECTANGULAR | - | Male | - | - | - | 2A | - | 20mOhm | 100000000000Ohm | - | - | - | POLARIZED HOUSING | - | - | 50 Cycles | - | .9452 N | - | 0.1 inch | - | - | - | A,B,C | - | - | - | - | - | 0.118 inch | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 121A10649X Conec | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole, Right Angle | PBT | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2006 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 32 | - | 2 | - | ROHS COMPLIANT | - | - | - | YES | - | - | - | - | 0.200 5.08mm | 32 | Right Angle | - | - | D | All | - | - | - | UL | Gold | COMMERCIAL | - | 2 | - | RECTANGULAR | - | - | - | - | - | 5.5A | - | 15mOhm | 100000000Ohm | - | - | - | - | - | 5.08 mm | 50 Cycles | - | - | - | - | - | - | 3 | A,C | - | - | 94mm | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 121A10699X Conec | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole, Right Angle | Polyester | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | COPPER ALLOY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2010 | - | Active | Not Applicable | Solder | EAR99 | Plug, Male Pins | 32 | - | 3 | - | ROHS COMPLIANT | - | - | - | YES | - | - | - | - | 0.100 2.54mm | 32 | Right Angle | - | - | F | 16 | - | - | - | UL | Gold | COMMERCIAL | - | 2 | - | RECTANGULAR | - | - | - | - | - | 5.5A | - | 15mOhm | 100000000Ohm | - | - | - | - | - | 2.54 mm | 50 Cycles | - | - | - | 0.15 inch | - | - | - | B,Z | - | - | 94mm | - | - | - | UL94 V-1 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 101A10079X Conec | 100 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | Polycarbonate, Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2013 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 13 | Grey | 2 | - | ROHS COMPLIANT | - | - | - | - | - | - | - | - | - | 13 | - | - | - | - | All | - | 2A | ONE | UL | Gold | COMMERCIAL | 1.795 inch | 2 | - | STAGGERED | - | - | - | - | - | 2A | RND PIN-SKT | 15mOhm | 10000000000Ohm | 0.197 inch | RECEPTACLE | - | - | - | - | 50 Cycles | STAGGERED | - | - | 0.197 inch | - | - | 3 | - | - | 11.8mm | - | 45.6mm | - | - | UL94 V-1 | ROHS3 Compliant | UL94 V-1 | - | ||
![]() 101A10019X Conec | 7 |
| - | 12 Weeks | Through Hole | Through Hole | - | Polycarbonate, Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 13 | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 13 | - | - | - | - | All | - | 2A | ONE | UL | Gold | COMMERCIAL | 1.756 inch | 2 | - | STAGGERED | - | - | - | - | - | 2A | RND PIN-SKT | 15mOhm | 10000000000Ohm | 0.197 inch | RECEPTACLE | - | - | - | - | 50 Cycles | STAGGERED | - | - | 0.15 inch | GRAY | - | 3 | - | - | - | - | - | Flash | - | UL94 V-1 | ROHS3 Compliant | UL94 V-1 | - | ||
![]() 122A10819X Conec | 7 |
| Datasheet | 12 Weeks | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | COPPER ALLOY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2007 | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 48 | - | 3 | - | ROHS COMPLIANT | - | - | - | YES | - | - | - | - | 0.100 2.54mm | 48 | - | - | - | C/2 (1/2 C) | - | - | 2A | - | UL | Gold | COMMERCIAL | 2.165 inch | 3 | - | RECTANGULAR | 0.417 inch | - | - | - | - | 2A | - | 20mOhm | 100000000Ohm | - | - | - | POLARIZED HOUSING | - | 2.54 mm | 50 Cycles | - | - | - | 0.1 inch | - | - | - | A,B,C | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 121B10409X Conec | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2003 | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 48 | - | 3 | - | - | - | - | - | YES | - | - | - | - | 0.100 2.54mm | 16 | - | - | - | C | All | - | - | - | UL | Gold | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | POLARIZED HOUSING | - | 5.08 mm | - | - | - | - | - | GRAY | - | 2 | A,C | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - |