- Mounting Type
- Connector Type
- Number of Positions
- Number of Rows
- Part Status
- RoHS Status
- Total Number of Contacts
- Factory Lead Time
- Flammability Rating
- Material - Insulation
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
CONEC CORPORATION Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Material - Insulation | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Style | Number of Positions Loaded | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Pattern | Mating Contact Row Spacing | Insulator Color | Contact Design | Level, Class | Name of Rows Loaded | Features | Contact Finish Thickness | Length - Termination | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9012M4FAR99X90X Conec | 36 |
| - | 12 Weeks | - | Through Hole | Through Hole | - | - | - | COPPER ALLOY | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | Bulk | 2013 | - | - | Active | Not Applicable | Solder | - | Receptacle, Female Sockets | 16 (12 + 4 Power) | 3 | - | - | - | - | - | YES | - | 0.100 2.54mm | 16 | M/2 (1/2 M) | 12 | 2A | ONE | UL | Gold | COMMERCIAL | 2.165 inch | - | - | 0.417 inch | - | - | - | - | - | - | - | - | - | 50 Cycles | - | - | GRAY | - | - | - | - | - | 0.157 inch | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 121A20789X Conec | In Stock | - | - | 12 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | -55°C~125°C | Bulk | 2009 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 48 | 3 | ROHS COMPLIANT | - | YES | - | - | - | - | 0.200 5.08mm | 32 | E | 32 | 5.5A | - | UL | Gold | - | - | 2 | - | - | - | - | - | 15mOhm | 100000000Ohm | - | - | - | 5.08 mm | - | - | 0.2 inch | - | - | - | A,C | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 121A10529X Conec | In Stock | - | - | 12 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | -55°C~125°C | Bulk | - | - | - | Active | 1 (Unlimited) | Wire Wrap | - | Header, Male Pins | 96 | 3 | - | - | YES | - | - | - | - | 0.100 2.54mm | 96 | R | All | 2A | - | UL | Gold | - | - | 3 | - | - | 0.457 inch | 2A | - | 20mOhm | 100000000Ohm | - | - | - | 2.54 mm | 50 Cycles | - | 0.1 inch | - | - | - | A,C | - | - | 0.512 inch | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 122A13099X Conec | In Stock | - | - | 12 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | -55°C~125°C | Bulk | - | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 48 | 3 | ROHS COMPLIANT | - | YES | - | - | - | - | 0.200 5.08mm | 32 | E | 32 | 5.5A | - | UL | Gold | - | - | 2 | - | 0.618 inch | - | - | - | 15mOhm | 100000000Ohm | - | - | - | 5.08 mm | - | - | 0.2 inch | - | - | - | A,C | - | - | 0.181 inch | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 122A10959X Conec | In Stock | - | - | 12 Weeks | - | Panel | Panel Mount | - | Polybutylene Terephthalate (PBT), Glass Filled | - | COPPER ALLOY | - | -55°C~125°C | Bulk | - | - | - | Active | 1 (Unlimited) | Solder Lug | - | Receptacle, Female Sockets | 32 | 2 | - | - | YES | - | - | - | - | 0.200 5.08mm | 16 | D | 16 | 5.5A | - | UL | Gold | COMMERCIAL | - | - | - | 0.417 inch | 0.449 inch | - | - | 15mOhm | 100000000000Ohm | - | - | 1550VAC V | - | 50 Cycles | - | - | - | PREASSEM CONN | 3 | A,C | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 122A11069X Conec | In Stock | - | - | 12 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | COPPER ALLOY | - | -55°C~125°C | Bulk | 2006 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 48 | 3 | ROHS COMPLIANT | - | YES | - | - | - | - | 0.200 5.08mm | 32 | F | 32 | 5.5A | - | UL | Gold | COMMERCIAL | - | 2 | RECTANGULAR | - | 0.787 inch | - | - | 15mOhm | 100000000Ohm | - | - | - | 5.08 mm | 50 Cycles | - | 0.2 inch | - | - | - | Z,B | - | - | 0.157 inch | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 122A10429X Conec | In Stock | - | - | 12 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | COPPER ALLOY | - | -55°C~125°C | Bulk | - | - | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | Receptacle, Female Sockets | 32 | 2 | ROHS COMPLIANT | - | YES | - | - | - | - | 0.100 2.54mm | 16 | B/2 (1/2 B) | 16 | 2A | - | UL | Gold | COMMERCIAL | - | 2 | RECTANGULAR | - | - | 2A | - | - | 100000000Ohm | - | - | - | - | 50 Cycles | - | 0.1 inch | - | - | 3 | A,B | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 122A10279X Conec | In Stock | - | - | 12 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | -55°C~125°C | Bulk | - | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | 3 | - | - | YES | - | - | - | - | 0.100 2.54mm | 32 | C | 32 | 2A | - | UL | Gold | - | - | 2 | - | - | - | 2A | - | 20mOhm | 100000000000Ohm | - | POLARIZED HOUSING | - | 5.08 mm | - | - | - | - | - | - | A,C | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 122A10639X Conec | In Stock | - | - | 12 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | COPPER ALLOY | - | -55°C~125°C | Bulk | - | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 48 | 3 | ROHS COMPLIANT | - | YES | - | - | - | - | 0.100 2.54mm | 16 | C/2 (1/2 C) | 16 | 2A | - | UL | Gold | COMMERCIAL | - | 2 | RECTANGULAR | 0.417 inch | 0.449 inch | 2A | - | 20mOhm | 100000000Ohm | - | POLARIZED HOUSING | - | 5.08 mm | 50 Cycles | - | 0.2 inch | - | - | - | A,C | - | - | 0.098 inch | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 121A10189X Conec | In Stock | - | - | 12 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | -55°C~125°C | Bulk | - | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 96 | 3 | STANDARD: DIN 41612 | NO | YES | NO | NO | NO | GENERAL PURPOSE | 0.100 2.54mm | 64 | C | 64 | 2A | - | UL | Gold | - | - | 2 | - | - | - | 2A | - | 20mOhm | 100000000Ohm | - | POLARIZED HOUSING | - | 5.08 mm | - | - | - | - | - | - | A,C | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 101B10079X Conec | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole, Right Angle | - | Polycarbonate, Glass Filled | AU ON NI | - | - | -55°C~125°C | Bulk | 2013 | DIN 41617 | - | Active | - | Solder | EAR99 | Header, Male Pins | 13 | 2 | ROHS COMPLIANT | - | - | - | - | - | - | 0.098 2.50mm | 13 | - | All | 4A | ONE | UL | - | COMMERCIAL | 1.795 inch | 2 | STAGGERED | - | 0.335 inch | 4A | RND PIN-SKT | 15mOhm | 10000000000Ohm | RECEPTACLE | - | - | 5.0038 mm | 400 Cycles | STAGGERED | 0.197 inch | GRAY | - | - | - | - | - | - | UL94 V-1 | ROHS3 Compliant | UL94 V-1 | ||
![]() 122B11609X Conec | In Stock | - | - | - | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | Bulk | 2013 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | Receptacle, Female Sockets | 48 | 3 | - | - | - | - | - | - | - | 0.200 5.08mm | - | E | All | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 20.0μin 0.51μm | - | - | ROHS3 Compliant | - | ||
![]() 122A13339X Conec | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | -55°C~125°C | Bulk | 2003 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 48 | 3 | ROHS COMPLIANT | - | YES | - | - | - | - | 0.100 2.54mm | 48 | C/2 (1/2 C) | All | 2A | - | UL | Gold | COMMERCIAL | 2.165 inch | 3 | RECTANGULAR | 0.417 inch | 0.449 inch | 2A | - | 20mOhm | 100000000Ohm | - | POLARIZED HOUSING | - | 2.54 mm | 50 Cycles | - | 0.1 inch | - | - | - | A,B,C | Mounting Clips | - | 0.098 inch | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 122A10479X Conec | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | COPPER ALLOY | - | -55°C~125°C | Bulk | 2010 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 32 | 2 | ROHS COMPLIANT | - | YES | - | - | - | - | 0.100 2.54mm | 16 | B/2 (1/2 B) | 16 | 2A | - | UL | Gold | COMMERCIAL | - | 1 | RECTANGULAR | - | - | 2A | - | - | 100000000Ohm | - | - | - | - | 50 Cycles | - | - | - | - | 3 | A | - | - | 0.157 inch | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 121A05329A Conec | In Stock | - | - | - | - | - | - | 32 | - | - | - | - | - | - | 2013 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 122A13119X Conec | In Stock | - | Datasheet | 12 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | -55°C~125°C | Bulk | 2003 | - | - | Active | Not Applicable | Solder | - | Receptacle, Female Sockets | 48 | 3 | ROHS COMPLIANT | - | YES | - | - | - | - | 0.200 5.08mm | 48 | E | All | - | - | UL | Gold | - | - | 3 | - | 0.618 inch | - | 5.5A | - | 15mOhm | 100000000Ohm | - | - | - | 5.08 mm | - | - | 0.2 inch | - | - | - | - | - | - | 0.181 inch | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 122A10709X Conec | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | COPPER ALLOY | - | -55°C~125°C | Bulk | 2011 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 48 | 3 | ROHS COMPLIANT | - | YES | - | - | - | - | 0.100 2.54mm | 32 | C/2 (1/2 C) | 32 | 2A | - | UL | Gold | COMMERCIAL | 2.165 inch | 2 | RECTANGULAR | 0.417 inch | 0.449 inch | 2A | - | 20mOhm | 100000000Ohm | - | POLARIZED HOUSING | - | 5.08 mm | 50 Cycles | - | 0.2 inch | - | - | - | A,C | - | - | 0.157 inch | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 121A20839X Conec | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | -55°C~125°C | Bulk | 2002 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 64 | 2 | ROHS COMPLIANT | - | YES | - | - | - | - | 0.100 2.54mm | 64 | B | All | 2A | - | UL | Gold | COMMERCIAL | - | 2 | RECTANGULAR | - | - | 2A | - | - | 100000000000Ohm | - | POLARIZED HOUSING | - | - | 50 Cycles | - | 0.1 inch | - | - | 3 | A,B | - | 8.00μin 0.203μm | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 121A10199X Conec | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | -55°C~125°C | Bulk | 2006 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 | 3 | - | - | YES | - | - | - | - | 0.100 2.54mm | 96 | C | All | 2A | - | UL | Gold | - | - | 3 | - | - | - | 2A | - | 20mOhm | 100000000Ohm | - | POLARIZED HOUSING | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 122A13289X Conec | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | -55°C~125°C | Bulk | 2006 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | 3 | - | - | YES | - | - | - | - | 0.100 2.54mm | 96 | C | All | 2A | - | UL | Gold | - | - | 3 | - | - | - | 2A | - | 20mOhm | 100000000000Ohm | - | POLARIZED HOUSING | - | 2.54 mm | - | - | - | - | - | - | - | Mounting Clips | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 |