- Mounting Type
- Connector Type
- Number of Positions
- Number of Rows
- Part Status
- RoHS Status
- Total Number of Contacts
- Factory Lead Time
- Flammability Rating
- Material - Insulation
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
CONEC CORPORATION Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Material - Insulation | Mounting Option 1 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulation Materials | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | RoHS | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | Pitch | Total Number of Contacts | Orientation | Depth | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Number of Ports | PCB Contact Row Spacing | Durability | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Characteristic Impedance | Level, Class | Name of Rows Loaded | Features | Terminal Length | Height | Length | Width | Contact Finish Thickness | Length - Termination | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 122A11059X Conec | In Stock | - | - | 12 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | COPPER ALLOY | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2011 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 48 | - | - | - | 3 | ROHS COMPLIANT | - | - | YES | 0.200 5.08mm | 48 | - | - | F | - | - | 5.5A | - | UL | Gold | COMMERCIAL | 3 | RECTANGULAR | - | - | 0.787 inch | - | - | 15mOhm | 100000000Ohm | - | - | - | - | - | 5.08 mm | 50 Cycles | - | - | - | 0.2 inch | - | - | - | Z,B,D | - | - | - | - | - | - | 0.157 inch | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 101A10029X Conec | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Polycarbonate, Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2011 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 21 | - | - | - | 2 | - | - | - | - | - | 21 | - | - | - | All | - | 2A | ONE | UL | Gold | COMMERCIAL | 2 | STAGGERED | - | - | - | 2A | RND PIN-SKT | 15mOhm | 10000000000Ohm | 0.197 inch | RECEPTACLE | - | - | - | - | 50 Cycles | STAGGERED | - | - | 0.15 inch | GRAY | - | 3 | - | - | - | - | - | - | Flash | - | UL94 V-1 | ROHS3 Compliant | UL94 V-1 | ||
![]() 121A05220A Conec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2013 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 123C35029X Conec | In Stock | - | - | - | Gold | - | BOARD | - | - | LOCKING | 0.224 inch | - | - | CONEC CORP | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | Conec Corporation | 123C35029X | 12 | RIGHT ANGLE | 125 °C | -55 °C | Active | 5.61 | Compliant | - | - | - | - | - | - | - | Solder | - | - | - | - | - | - | - | ROHS COMPLIANT | - | YES | - | - | 1 | - | - | - | - | compliant | - | - | UL | - | MIL-C-39012 | - | - | 0.224 inch | MALE | 0.683 inch | 2 A | COAX | 2.7 mΩ | - | - | PLUG | SOLDER | - | 1 | - | 500 Cycles | - | 3.336 N | .1946 N | - | - | 75 Ω | - | - | - | 0.146 inch | - | - | - | - | - | - | - | - | ||
![]() 122A10159X Conec | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | COPPER ALLOY | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2008 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 64 | - | - | - | 2 | ROHS COMPLIANT | - | - | YES | - | 64 | - | - | B | - | - | 2A | - | UL | Gold | COMMERCIAL | 2 | RECTANGULAR | - | - | - | 2A | - | - | 100000000Ohm | 0.1 inch | - | - | POLARIZED HOUSING | - | - | 50 Cycles | - | - | - | 0.1 inch | - | - | 3 | A,B | - | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 101A10189X Conec | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Polycarbonate, Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2013 | - | e3 | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 31 | - | - | - | 2 | - | - | - | - | - | 31 | - | - | - | All | - | 2A | ONE | UL | Gold | COMMERCIAL | 2 | STAGGERED | - | - | - | 2A | RND PIN-SKT | 15mOhm | 10000000000Ohm | 0.197 inch | RECEPTACLE | - | - | - | - | 50 Cycles | STAGGERED | 1.5568 N | - | 0.197 inch | GRAY | - | 3 | - | - | - | - | - | - | Flash | - | UL94 V-1 | ROHS3 Compliant | UL94 V-1 | ||
![]() 122A10209X Conec | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | 96 | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2006 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 64 | - | - | - | 2 | ROHS COMPLIANT | - | - | YES | - | 96 | - | - | B | All | - | 2A | - | UL | Gold | COMMERCIAL | 3 | RECTANGULAR | 0.417 inch | - | 0.449 inch | 2A | - | - | 100000000000Ohm | 0.1 inch | - | - | POLARIZED HOUSING | - | - | 50 Cycles | - | - | - | 0.1 inch | - | - | 3 | - | Mounting Clips | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 122A10979X Conec | In Stock | - | Datasheet | 12 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | COPPER ALLOY | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2010 | - | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | Receptacle, Female Sockets | 48 | - | - | - | 3 | ROHS COMPLIANT | - | - | YES | 0.200 5.08mm | 32 | - | - | F | 32 | - | 5.5A | - | UL | Gold | COMMERCIAL | 2 | RECTANGULAR | - | - | 0.787 inch | - | - | 15mOhm | 100000000Ohm | - | - | - | - | - | 5.08 mm | 50 Cycles | - | - | - | 0.2 inch | - | - | - | Z,B | - | - | - | - | - | - | 0.866 inch | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 121A10719X Conec | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polycarbonate, Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2011 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 48 | - | - | - | 3 | ROHS COMPLIANT | - | - | YES | 0.150 3.81mm | 48 | - | - | F | All | - | 5.5A | - | UL | Gold | COMMERCIAL | 3 | RECTANGULAR | - | - | - | - | - | 15mOhm | 100000000Ohm | - | - | - | - | - | 2.54 mm | 50 Cycles | - | - | - | 0.15 inch | - | - | - | D,B,Z | - | - | - | - | - | - | 0.118 inch | UL94 V-1 | ROHS3 Compliant | UL94 V-1 | ||
![]() 121C10789X Conec | In Stock | - | - | - | - | - | - | 64 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2013 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 122A10079X Conec | In Stock | - | - | 12 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | COPPER ALLOY | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 64 | - | - | - | 2 | ROHS COMPLIANT | - | - | YES | - | 32 | - | - | B | 32 | - | 2A | - | UL | Gold | COMMERCIAL | 1 | RECTANGULAR | - | - | - | 2A | - | - | 100000000Ohm | 0.1 inch | - | - | POLARIZED HOUSING | - | - | 50 Cycles | - | - | - | - | - | - | 3 | A | - | - | - | - | - | - | 0.157 inch | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 122A10449X Conec | In Stock | - | - | 12 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | COPPER ALLOY | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 32 | - | - | - | 2 | ROHS COMPLIANT | - | - | YES | 0.100 2.54mm | 16 | - | - | B/2 (1/2 B) | 16 | - | 2A | - | UL | Gold | COMMERCIAL | 1 | RECTANGULAR | - | - | - | 2A | - | - | 100000000Ohm | - | - | - | - | - | - | 50 Cycles | - | - | - | - | - | - | 3 | A | - | - | - | - | - | - | 0.098 inch | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 122A13129X Conec | In Stock | - | - | 12 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 48 | - | - | - | 3 | ROHS COMPLIANT | - | - | YES | 0.200 5.08mm | 32 | - | - | E | 32 | - | 5.5A | - | UL | Gold | - | 2 | - | 0.618 inch | - | - | - | - | 15mOhm | 100000000Ohm | - | - | - | - | - | 5.08 mm | - | - | - | - | 0.2 inch | - | - | - | A,C | - | - | - | - | - | - | 0.157 inch | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 122A10219X Conec | In Stock | - | - | 12 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | - | - | - | 3 | - | - | - | YES | 0.100 2.54mm | 32 | - | - | C | 32 | - | 2A | - | UL | Gold | - | 1 | - | - | - | - | 2A | - | 20mOhm | 100000000000Ohm | - | - | - | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | - | A | - | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 9024M8FBR99X90X Conec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2013 | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 122A11699X Conec | In Stock | - | - | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | AU ON NI | - | - | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | Active | 1 (Unlimited) | IDC | EAR99 | Receptacle, Female Sockets | 96 | - | - | - | 3 | - | - | - | YES | 0.100 2.54mm | 64 | - | - | C | 64 | - | - | - | UL | - | - | - | - | - | - | - | 2A | - | 20mOhm | 100000000000Ohm | - | - | - | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | - | A,C | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 122A11089X Conec | 108 |
| - | 12 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | COPPER ALLOY | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 48 | - | - | - | 3 | ROHS COMPLIANT | - | - | YES | 0.200 5.08mm | 48 | Straight | 14.8mm | F | - | - | 5.5A | - | UL | Gold | COMMERCIAL | 3 | RECTANGULAR | - | - | - | - | - | 15mOhm | 100000000Ohm | - | - | - | - | - | 5.08 mm | 50 Cycles | - | - | - | 0.2 inch | - | - | - | Z,B,D | - | - | - | 95mm | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 101A10159X Conec | 431 | - | Datasheet | 12 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | Polycarbonate, Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2012 | - | - | Active | 1 (Unlimited) | Solder Hook | EAR99 | Header, Male Pins | 39 | - | - | - | 2 | ROHS COMPLIANT | - | - | - | - | 31 | - | - | - | All | - | 2A | ONE | UL | Gold | COMMERCIAL | 2 | - | - | - | - | 4A | RND PIN-SKT | 15mOhm | 10000000000Ohm | 0.196 inch | RECEPTACLE | - | - | - | - | 500 Cycles | STAGGERED | - | - | 0.148 inch | GRAY | - | 3 | - | - | - | - | - | - | - | - | UL94 V-1 | ROHS3 Compliant | UL94 V-1 | ||
![]() 102E10089X Conec | In Stock | - | Datasheet | - | Silver | Through Hole | Through Hole | - | Polycarbonate, Glass Filled | - | - | AG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2010 | DIN 41617 | - | Active | - | Solder | EAR99 | Receptacle, Female Sockets | 31 | 125°C | -65°C | Grey | 2 | ROHS COMPLIANT | 8536.69.40.40 | - | - | 0.098 2.50mm | 31 | - | - | - | All | - | 4A | ONE | UL | - | COMMERCIAL | 2 | STAGGERED | 0.394 inch | - | - | - | RND PIN-SKT | 15mOhm | 10000000000Ohm | - | PLUG | - | POLARIZED HOUSING | - | 5.0038 mm | 500 Cycles | STAGGERED | - | - | 0.15 inch | - | - | - | - | - | - | 12mm | 10mm | 90.8mm | - | - | UL94 V-1 | ROHS3 Compliant | UL94 V-1 | ||
![]() 121A10509X Conec | In Stock | - | - | 12 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | - | - | Active | 1 (Unlimited) | Wire Wrap | - | Header, Male Pins | 96 | - | - | - | 3 | - | - | - | YES | 0.100 2.54mm | 32 | - | - | R | 32 | - | 2A | - | UL | Gold | - | 2 | - | - | - | 0.457 inch | 2A | - | 20mOhm | 100000000Ohm | - | - | - | - | - | 5.08 mm | 50 Cycles | - | - | - | 0.2 inch | - | - | - | A,C | - | - | - | - | - | - | 0.512 inch | UL94 V-0 | ROHS3 Compliant | UL94 V-0 |