- Mounting Type
- Connector Type
- Number of Positions
- Number of Rows
- Part Status
- RoHS Status
- Total Number of Contacts
- Factory Lead Time
- Flammability Rating
- Material - Insulation
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
CONEC CORPORATION Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Material - Insulation | Contact Materials | Mfr | Package | Product Status | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Gender | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Style | Number of Positions Loaded | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | PCB Contact Pattern | Body Breadth | Contact Gender | Housing Color | Lead Length | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Contact Design | Level, Class | Name of Rows Loaded | Features | Height | Length | Contact Finish Thickness | Length - Termination | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9030M2FAR20X90X CONEC CORPORATION | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 121C10699X CONEC CORPORATION | In Stock | - | - | - | - | - | - | - | - | Conec | Bulk | Obsolete | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 121A10039X Conec | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Polyester | - | - | - | - | - | -55°C~125°C | Bulk | 2006 | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 64 | 2 | - | ROHS COMPLIANT | - | YES | - | - | - | - | 0.100 2.54mm | 64 | - | - | - | B | All | - | - | UL | Gold | COMMERCIAL | - | 2 | - | RECTANGULAR | - | - | - | - | - | 2A | - | - | 100000000000Ohm | - | - | POLARIZED HOUSING | - | - | 50 Cycles | - | - | - | 0.1 inch | - | - | 3 | A,B | - | - | - | - | 0.118 inch | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 121A10349X Conec | In Stock | - | - | 12 Weeks | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | COPPER ALLOY | - | - | - | - | -55°C~125°C | Bulk | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 48 | 2 | - | ROHS COMPLIANT | - | YES | - | - | - | - | - | 16 | - | - | - | C/2 (1/2 C) | 16 | 2A | - | UL | Gold | COMMERCIAL | - | 1 | - | RECTANGULAR | - | - | - | - | - | 2A | - | - | 100000000000Ohm | 0.1 inch | - | POLARIZED HOUSING | - | - | 50 Cycles | - | - | - | - | - | - | 3 | A | - | - | - | - | 0.118 inch | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 121A20979X Conec | In Stock | - | - | 12 Weeks | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | COPPER ALLOY | - | - | - | - | -55°C~125°C | Bulk | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 32 | 2 | - | ROHS COMPLIANT | - | YES | - | - | - | - | 0.100 2.54mm | 16 | - | - | - | D | 16 | 5.5A | - | UL | Gold | COMMERCIAL | - | 2 | - | RECTANGULAR | - | - | - | - | - | - | - | 15mOhm | 100000000Ohm | - | - | - | - | 5.08 mm | 50 Cycles | - | - | - | - | - | - | 3 | A,C | Mounting Clips | - | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 122A10949X Conec | In Stock | - | Datasheet | 8 Weeks | Panel, Through Hole | Panel Mount, Through Hole | PBT | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | 125V | -55°C~125°C | Bulk | 2005 | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 32 | 2 | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 0.200 5.08mm | 32 | Straight | - | 10.6mm | D | All | 5.5A | - | - | Gold | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | 95mm | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 122A10089X Conec | In Stock | - | - | 12 Weeks | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | COPPER ALLOY | - | - | - | - | -55°C~125°C | Bulk | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 64 | 2 | - | ROHS COMPLIANT | - | YES | - | - | - | - | - | 32 | - | 5.08mm | - | B | 32 | 2A | - | UL | Gold | COMMERCIAL | - | 2 | - | RECTANGULAR | - | - | - | - | - | 2A | - | - | 100000000Ohm | - | - | POLARIZED HOUSING | - | - | 50 Cycles | - | - | - | 0.1 inch | - | - | 3 | A,B | - | - | - | - | 0.157 inch | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 102A10029X Conec | In Stock | - | Datasheet | 12 Weeks | Panel | Panel Mount | - | Polycarbonate, Glass Filled | - | - | - | - | - | -25°C~85°C | Bulk | 2012 | - | Active | 1 (Unlimited) | Solder Lug | EAR99 | Receptacle, Female Sockets | 21 | 2 | - | NONE | - | - | - | - | - | - | - | 21 | - | - | - | - | All | 2A | - | UL | Gold | COMMERCIAL | - | - | - | - | - | - | - | - | - | 4A | RND PIN-SKT | 15mOhm | 10000000000Ohm | 0.197 inch | PLUG | POLARIZED HOUSING | - | - | 400 Cycles | STAGGERED | 1.5568 N | - | 0.15 inch | GRAY | PREASSEM CONN | 3 | - | - | - | - | Flash | 0.197 inch | UL94 V-1 | ROHS3 Compliant | UL94 V-1 | - | ||
![]() 121A10299X Conec | In Stock | - | - | 12 Weeks | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | COPPER ALLOY | - | - | - | - | -55°C~125°C | Bulk | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 32 | 2 | - | ROHS COMPLIANT | - | YES | - | - | - | - | - | 16 | - | 5.08mm | - | B/2 (1/2 B) | 16 | 2A | - | UL | Gold | COMMERCIAL | - | 2 | - | RECTANGULAR | - | - | - | - | - | 2A | - | - | 100000000Ohm | - | - | POLARIZED HOUSING | - | - | 50 Cycles | - | - | - | 0.1 inch | - | - | 3 | A,B | - | - | - | - | 0.118 inch | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 121A20779X Conec | In Stock | - | - | 12 Weeks | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | -55°C~125°C | Bulk | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 48 | 3 | - | ROHS COMPLIANT | - | YES | - | - | - | - | 0.100 2.54mm | 32 | - | - | - | E | 32 | 5.5A | - | UL | Gold | - | - | 2 | - | - | - | - | - | - | - | - | - | 15mOhm | 100000000Ohm | - | - | - | - | 2.54 mm | - | - | - | - | 0.1 inch | - | - | - | A,C | - | - | - | - | 0.118 inch | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 122A11619X Conec | In Stock | - | Datasheet | 12 Weeks | Panel, Through Hole | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | -55°C~125°C | Bulk | 2009 | - | Active | Not Applicable | Solder | - | Receptacle, Female Sockets | 48 | 3 | - | - | NO | YES | NO | NO | NO | - | 0.200 5.08mm | 48 | Straight | - | 15.7mm | E | All | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 95mm | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 122A10069X Conec | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | COPPER ALLOY | - | - | - | - | -55°C~125°C | Bulk | 2013 | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 64 | 2 | - | ROHS COMPLIANT | - | YES | - | - | - | - | - | 64 | - | - | - | B | - | 2A | - | UL | Gold | COMMERCIAL | - | 2 | - | RECTANGULAR | - | - | - | - | - | 2A | - | - | 100000000Ohm | 0.1 inch | - | POLARIZED HOUSING | - | - | 50 Cycles | - | - | - | 0.1 inch | - | - | 3 | A,B | - | - | - | - | 0.098 inch | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 101A10109X Conec | 50 | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | Polycarbonate, Glass Filled | - | - | - | - | - | -25°C~85°C | Bulk | 2014 | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 21 | 2 | - | ROHS COMPLIANT | - | - | - | - | - | - | 0.100 2.54mm | 21 | - | - | - | - | All | 2A | ONE | UL | Gold | COMMERCIAL | - | 2 | - | STAGGERED | - | - | - | - | - | 2A | RND PIN-SKT | 15mOhm | 10000000000Ohm | - | RECEPTACLE | - | - | 5.08 mm | 50 Cycles | STAGGERED | - | - | - | GRAY | - | 3 | - | - | - | - | - | - | UL94 V-1 | ROHS3 Compliant | UL94 V-1 | - | ||
![]() 122A10849X Conec | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole, Right Angle | PBT | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | 250V | -55°C~125°C | Tray | 2002 | - | Active | Not Applicable | Solder | - | Receptacle, Female Sockets | 96 | 3 | Female | - | - | YES | - | - | - | - | 0.100 2.54mm | 64 | - | - | - | R | 64 | 2A | - | UL | Gold | - | - | 2 | 2.54mm | - | 0.417 inch | - | Grey | 3mm | - | 2A | - | 20mOhm | 10 TΩ | - | - | - | - | 5.08 mm | 50 Cycles | - | - | - | 0.2 inch | - | - | - | A,C | - | 10.6mm | 94mm | 8.00μin 0.203μm | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 122A10409X Conec | In Stock | - | Datasheet | 12 Weeks | Press Fit, Through Hole | Through Hole, Press-Fit | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | -55°C~125°C | Bulk | 2006 | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | 3 | - | - | - | YES | - | - | - | - | 0.100 2.54mm | 96 | - | - | - | C | - | 2A | - | UL | Gold | - | - | 3 | - | - | - | - | - | - | - | 2A | - | 20mOhm | 100000000000Ohm | - | - | POLARIZED HOUSING | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 121A10279X Conec | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | -55°C~125°C | Bulk | 2015 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 32 | 2 | - | ROHS COMPLIANT | - | YES | - | - | - | - | - | 32 | - | - | - | B/2 (1/2 B) | All | 2A | - | UL | Gold | COMMERCIAL | - | 2 | - | RECTANGULAR | - | - | - | - | - | 2A | - | - | 100000000Ohm | 0.1 inch | - | POLARIZED HOUSING | - | - | 50 Cycles | - | - | - | 0.1 inch | - | - | 3 | A,B | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 122A11629X Conec | In Stock | - | Datasheet | 12 Weeks | Panel | Panel Mount | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | -55°C~125°C | Bulk | 2007 | - | Active | 1 (Unlimited) | Solder Lug | - | Receptacle, Female Sockets | 48 | 3 | - | - | - | YES | - | - | - | - | 0.200 5.08mm | 48 | - | - | - | E | All | 5.5A | - | UL | Gold | - | - | - | - | - | 0.614 inch | - | - | - | - | - | - | 15mOhm | 100000000000Ohm | - | - | - | 1550VAC V | - | - | - | 1.251 N | 1.251 N | 0.2 inch | - | - | - | - | - | - | - | - | 0.551 inch | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 121A10639X Conec | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | -55°C~125°C | Bulk | 2005 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 16 | 2 | - | ROHS COMPLIANT | - | YES | - | - | - | - | - | 16 | - | - | - | D | All | 2A | - | UL | Gold | COMMERCIAL | - | 2 | - | RECTANGULAR | - | - | - | - | - | 5.5A | - | 15mOhm | 100000000Ohm | 0.4 inch | - | - | - | 5.08 mm | 50 Cycles | - | - | - | - | - | - | 3 | A,C | - | - | - | - | 0.114 inch | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 121A20919X Conec | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | -55°C~125°C | Bulk | 2006 | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 | 3 | - | - | - | YES | - | - | - | - | 0.100 2.54mm | 96 | - | - | - | C | 32 | 2A | - | UL | Gold | - | - | 3 | - | - | - | - | - | - | - | 2A | - | 20mOhm | 100000000Ohm | - | - | POLARIZED HOUSING | - | 2.54 mm | - | - | - | - | - | - | - | - | - | Mounting Clips | - | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 121A10599X Conec | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | -55°C~125°C | Bulk | 2015 | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | Header, Male Pins | 48 | 3 | - | ROHS COMPLIANT | - | YES | - | - | - | - | 0.100 2.54mm | 48 | - | - | - | R/2 (1/2 R) | All | 2A | - | UL | Gold | COMMERCIAL | 2.165 inch | 3 | - | RECTANGULAR | - | - | - | - | 0.457 inch | 2A | - | 20mOhm | 100000000Ohm | - | - | POLARIZED HOUSING | - | 2.54 mm | 50 Cycles | - | - | - | 0.1 inch | - | - | - | A,B,C | - | - | - | - | 0.512 inch | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - |