- Mounting Type
- Connector Type
- Number of Positions
- Number of Rows
- Part Status
- RoHS Status
- Total Number of Contacts
- Factory Lead Time
- Flammability Rating
- Material - Insulation
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
CONEC CORPORATION Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material - Insulation | Contact Finish Mating | Contact Materials | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Style | Number of Positions Loaded | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Polarization Key | Dielectric Withstanding Voltage | Wire Gauge (Max) | Wire Gauge (Min) | PCB Contact Row Spacing | Durability | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Contact Design | Level, Class | Name of Rows Loaded | Features | Height | Length | Width | Contact Finish Thickness | Length - Termination | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 122A10989X Conec | In Stock | - | Datasheet | 12 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | COPPER ALLOY | - | - | -55°C~125°C | Bulk | 2015 | - | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | Receptacle, Female Sockets | 48 | - | 3 | ROHS COMPLIANT | - | YES | - | - | - | - | 0.200 5.08mm | 32 | - | - | F | 32 | 5.5A | - | UL | Gold | COMMERCIAL | - | 2 | RECTANGULAR | - | - | - | 0.787 inch | - | - | 15mOhm | 100000000Ohm | - | - | - | - | - | - | 10.16 mm | 50 Cycles | - | - | - | 0.4 inch | - | - | - | Z,D | - | - | - | - | - | 0.866 inch | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 101E10099X Conec | In Stock | - | Datasheet | - | Silver | Through Hole | Through Hole, Right Angle | - | Polycarbonate, Glass Filled | AG | - | -65°C | - | - | Bulk | 2013 | DIN 41617 | - | Active | - | Solder | EAR99 | Header, Male Pins | 21 | - | 2 | ROHS COMPLIANT | - | - | - | - | - | - | 0.098 2.50mm | 21 | Right Angle | - | - | All | 4A | ONE | UL | - | COMMERCIAL | - | 2 | STAGGERED | - | - | - | 0.335 inch | 4A | RND PIN-SKT | 15mOhm | 10000000000Ohm | - | RECEPTACLE | - | - | - | - | 5.0038 mm | 500 Cycles | STAGGERED | - | - | 0.197 inch | GRAY | - | - | - | - | 8.5mm | 65.6mm | - | - | - | UL94 V-1 | ROHS3 Compliant | UL94 V-1 | ||
![]() 101A10129X Conec | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Polycarbonate, Glass Filled | - | - | - | - | -25°C~85°C | Bulk | 2014 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 31 | - | 2 | ROHS COMPLIANT | - | - | - | - | - | - | 0.100 2.54mm | 31 | - | - | - | All | 2A | ONE | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | - | - | - | - | 2A | RND PIN-SKT | 15mOhm | 10000000000Ohm | - | RECEPTACLE | - | - | - | - | 5.08 mm | 50 Cycles | STAGGERED | - | - | - | GRAY | - | 3 | - | - | - | - | - | - | - | UL94 V-1 | ROHS3 Compliant | UL94 V-1 | ||
![]() 122A10349X Conec | 104 |
| Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | -55°C~125°C | Bulk | 2007 | - | - | Active | 1 (Unlimited) | Solder Lug | - | Receptacle, Female Sockets | 96 | - | 3 | - | - | YES | - | - | - | - | 0.100 2.54mm | 64 | - | - | C | 64 | 2A | - | UL | Gold | - | - | - | - | - | - | - | - | - | - | 20mOhm | 100000000000Ohm | - | - | ENDS | - | - | - | - | - | - | .9452 N | .9452 N | - | - | - | - | A,C | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 101A10039X Conec | 100 | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Polycarbonate, Glass Filled | - | - | - | - | -25°C~85°C | Bulk | 2011 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 31 | Grey | 2 | - | - | - | - | - | - | - | - | 31 | - | - | - | All | 2A | ONE | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | - | - | - | - | 2A | RND PIN-SKT | 15mOhm | 10000000000Ohm | 0.197 inch | RECEPTACLE | - | - | - | - | - | 50 Cycles | STAGGERED | - | - | 0.15 inch | - | - | 3 | - | - | 17.9mm | 8.5mm | 89.6mm | Flash | - | UL94 V-1 | ROHS3 Compliant | UL94 V-1 | ||
![]() 101A10089X Conec | In Stock | - | - | 12 Weeks | - | Through Hole | Through Hole | - | Polycarbonate, Glass Filled | - | - | - | - | -25°C~85°C | Bulk | - | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 13 | - | 2 | ROHS COMPLIANT | - | - | - | - | - | - | 0.100 2.54mm | 13 | - | - | - | All | 2A | ONE | UL | Gold | COMMERCIAL | 1.795 inch | 2 | STAGGERED | - | - | - | - | 2A | RND PIN-SKT | 15mOhm | 10000000000Ohm | - | RECEPTACLE | - | - | - | - | 5.08 mm | 50 Cycles | STAGGERED | - | - | - | GRAY | - | 3 | - | - | - | - | - | - | - | UL94 V-1 | ROHS3 Compliant | UL94 V-1 | ||
![]() 122A11079X Conec | In Stock | - | - | 12 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | COPPER ALLOY | - | - | -55°C~125°C | Bulk | - | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 48 | - | 3 | ROHS COMPLIANT | - | YES | - | - | - | - | 0.200 5.08mm | 32 | - | - | F | 32 | 5.5A | - | UL | Gold | COMMERCIAL | - | 2 | RECTANGULAR | - | - | - | 0.787 inch | - | - | 15mOhm | 100000000Ohm | - | - | - | - | - | - | 10.16 mm | 50 Cycles | - | - | - | 0.4 inch | - | - | - | Z,D | - | - | - | - | - | 0.157 inch | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 122A10229X Conec | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | -55°C~125°C | Bulk | 2014 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | - | 3 | - | - | YES | - | - | - | - | 0.100 2.54mm | 32 | - | - | C | 32 | 2A | - | UL | Gold | - | - | 2 | - | - | - | - | - | 2A | - | 20mOhm | 100000000000Ohm | - | - | POLARIZED HOUSING | - | - | - | 5.08 mm | - | - | - | - | - | - | - | - | A,C | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 121A10709X Conec | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polycarbonate, Glass Filled | - | COPPER ALLOY | - | - | -55°C~125°C | Bulk | 2012 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 48 | - | 3 | ROHS COMPLIANT | - | YES | - | - | - | - | 0.150 3.81mm | 32 | - | - | F | 32 | 5.5A | - | UL | Gold | COMMERCIAL | - | 2 | RECTANGULAR | - | - | - | - | - | - | 15mOhm | 100000000Ohm | - | - | - | - | - | - | 5.08 mm | 50 Cycles | - | - | - | 0.2 inch | - | - | - | D,Z | - | - | - | - | - | 0.118 inch | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 102A10069X Conec | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Polycarbonate, Glass Filled | - | - | - | - | -25°C~85°C | Bulk | 2011 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 21 | - | 2 | ROHS COMPLIANT | - | - | - | - | - | - | - | 21 | - | - | - | All | 2A | ONE | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | - | - | - | - | 2A | RND PIN-SKT | 15mOhm | 10000000000Ohm | 0.197 inch | PLUG | POLARIZED HOUSING | - | - | - | - | 50 Cycles | STAGGERED | - | - | 0.15 inch | GRAY | - | 3 | - | - | - | - | - | Flash | 0.157 inch | UL94 V-1 | ROHS3 Compliant | UL94 V-1 | ||
![]() 121A10589X Conec | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | COPPER ALLOY | - | - | -55°C~125°C | Bulk | 2015 | - | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | Header, Male Pins | 48 | - | 3 | ROHS COMPLIANT | - | YES | - | - | - | - | 0.100 2.54mm | 32 | - | - | R/2 (1/2 R) | 32 | 2A | - | UL | Gold | COMMERCIAL | 2.165 inch | 2 | RECTANGULAR | - | - | - | 0.457 inch | 2A | - | 20mOhm | 100000000Ohm | - | - | POLARIZED HOUSING | - | - | - | 5.08 mm | 50 Cycles | - | - | - | 0.2 inch | - | - | - | A,C | - | - | - | - | - | 0.512 inch | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 122A10889X Conec | 67 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | -55°C~125°C | Bulk | 2010 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 48 | - | 3 | ROHS COMPLIANT | - | YES | - | - | - | - | 0.100 2.54mm | 48 | - | - | R/2 (1/2 R) | All | 2A | - | UL | Gold | COMMERCIAL | 2.094 inch | 3 | RECTANGULAR | 0.417 inch | - | - | - | 2A | - | 20mOhm | 100000000Ohm | - | - | POLARIZED HOUSING | - | - | - | 2.54 mm | 50 Cycles | - | - | - | 0.1 inch | - | - | - | A,B,C | - | - | - | - | - | 0.118 inch | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 122A10769X Conec | 67 |
| Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT), Glass Filled | - | COPPER ALLOY | - | - | -55°C~125°C | Bulk | 2012 | - | - | Active | 1 (Unlimited) | Solder Lug | - | Receptacle, Female Sockets | 48 | - | 3 | - | - | YES | - | - | - | - | 0.100 2.54mm | 48 | - | - | C/2 (1/2 C) | - | 2A | - | UL | Gold | COMMERCIAL | 2.165 inch | - | - | 0.417 inch | - | - | - | - | - | 20mOhm | 100000000000Ohm | - | - | ENDS | 1550VAC V | - | - | - | 50 Cycles | - | .9452 N | .9452 N | 0.1 inch | - | PREASSEM CONN | - | A,B,C | - | - | - | - | - | 0.504 inch | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 101A10059X Conec | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Polycarbonate, Glass Filled | - | - | - | - | -25°C~85°C | Bulk | 2013 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 21 | - | 2 | - | - | - | - | - | - | - | - | 21 | - | - | - | All | 2A | ONE | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | - | - | - | - | 2A | RND PIN-SKT | 15mOhm | 10000000000Ohm | 0.197 inch | RECEPTACLE | - | - | - | - | - | 50 Cycles | STAGGERED | 1.5568 N | - | 0.15 inch | GRAY | - | 3 | - | - | - | - | - | - | - | UL94 V-1 | ROHS3 Compliant | UL94 V-1 | ||
![]() 122B13029X Conec | 47 |
| Datasheet | 8 Weeks | - | Free Hanging | Free Hanging (In-Line) | 200 | Polybutylene Terephthalate (PBT), Glass Filled | - | BRONZE | - | 300V | -55°C~120°C | Bulk | 2011 | - | - | Obsolete | 1 (Unlimited) | Screw | EAR99 | Receptacle, Female Sockets | 32 | - | 2 | - | - | YES | - | - | - | - | 0.200 5.08mm | 32 | - | - | D | All | 6A | - | UL | Gold | COMMERCIAL | - | - | - | 0.8 inch | Female | - | - | 6A | - | 15mOhm | 1000000000000Ohm | - | - | - | 1550VAC V | 16 AWG | 24 AWG | - | 400 Cycles | - | - | - | - | GRAY | - | 3 | A,C | - | - | - | - | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 122A10199X Conec | In Stock | - | - | 12 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | COPPER ALLOY | - | - | -55°C~125°C | Bulk | - | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 64 | - | 2 | ROHS COMPLIANT | - | YES | - | - | - | - | - | 64 | - | - | B | - | 2A | - | UL | Gold | COMMERCIAL | - | 2 | RECTANGULAR | 0.417 inch | - | - | 0.449 inch | 2A | - | - | 100000000000Ohm | 0.1 inch | - | POLARIZED HOUSING | - | - | - | 5.08 mm | 50 Cycles | - | - | - | - | - | - | 3 | A,C | Mounting Clips | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 102E10069X Conec | In Stock | - | Datasheet | - | Silver | Through Hole | Through Hole | - | Polycarbonate, Glass Filled | AG | - | -65°C | - | - | Bulk | 2010 | DIN 41617 | - | Active | - | Solder | EAR99 | Receptacle, Female Sockets | 21 | - | 2 | ROHS COMPLIANT | - | - | - | - | - | - | 0.098 2.50mm | 21 | - | - | - | All | 4A | ONE | UL | - | COMMERCIAL | - | 2 | STAGGERED | 0.394 inch | - | - | 0.315 inch | - | RND PIN-SKT | 15mOhm | 10000000000Ohm | - | PLUG | POLARIZED HOUSING | - | - | - | - | 500 Cycles | STAGGERED | - | - | 0.15 inch | GRAY | - | - | - | - | 8mm | 65.8mm | 10mm | - | - | UL94 V-1 | ROHS3 Compliant | UL94 V-1 | ||
![]() 121A10069X Conec | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | -55°C~125°C | Bulk | 2014 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 64 | - | 2 | ROHS COMPLIANT | - | YES | - | - | - | - | 0.100 2.54mm | 64 | - | - | B | All | 2A | - | UL | Gold | COMMERCIAL | - | 2 | RECTANGULAR | - | - | - | - | 2A | - | - | 100000000000Ohm | - | - | POLARIZED HOUSING | - | - | - | - | 50 Cycles | - | - | - | 0.1 inch | - | - | 3 | A,B | - | - | - | - | - | 0.118 inch | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 122A11129X Conec | In Stock | - | Datasheet | 12 Weeks | - | Panel | Panel Mount | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | -55°C~125°C | Bulk | 2007 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | Receptacle, Female Sockets | 64 | - | 3 | ROHS COMPLIANT | - | YES | - | - | - | - | 0.150 3.81mm | 64 | - | - | G | All | 5.5A | - | UL | Gold | COMMERCIAL | - | 4 | - | 0.78 inch | - | - | 0.787 inch | - | - | 15mOhm | 100000000000Ohm | - | - | - | - | - | - | 5.08 mm | 50 Cycles | - | 1.5568 N | - | 0.15 inch | - | - | - | Z,B,D,F | - | - | - | - | - | 0.866 inch | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 102A10079X Conec | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Polycarbonate, Glass Filled | - | - | - | - | -25°C~85°C | Bulk | 2011 | - | e4 | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 21 | - | 2 | STANDARD: DIN 41617, STAGGERED CONFIGURATION | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 21 | - | 5mm | - | All | 2A | ONE | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | - | - | 94V-1 | - | 2A | RND PIN-SKT | 15mOhm | 10000000000Ohm | 0.197 inch | PLUG | POLARIZED HOUSING | - | - | - | - | 50 Cycles | STAGGERED | - | - | 0.15 inch | GRAY | - | 3 | - | - | - | - | - | - | - | UL94 V-1 | ROHS3 Compliant | UL94 V-1 |