- Mounting Type
- Connector Type
- Number of Positions
- Number of Rows
- Part Status
- RoHS Status
- Total Number of Contacts
- Factory Lead Time
- Flammability Rating
- Material - Insulation
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
CONEC CORPORATION Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Material - Insulation | Contact Materials | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Terminal Pitch | Style | Number of Positions Loaded | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Pattern | Insertion Force-Max | Mating Contact Row Spacing | Insulator Color | Contact Design | Level, Class | Name of Rows Loaded | Features | Height | Length | Width | Contact Finish Thickness | Length - Termination | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 122A13209X Conec | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~125°C | Bulk | 2005 | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 64 | - | 2 | ROHS COMPLIANT | - | YES | - | - | - | - | 0.100 2.54mm | 64 | - | B | All | 2A | - | UL | Gold | COMMERCIAL | - | 2 | RECTANGULAR | - | - | 2A | - | - | 100000000Ohm | - | - | POLARIZED HOUSING | - | - | 50 Cycles | - | - | 0.1 inch | - | - | 3 | A,B | Mounting Clips | - | - | - | - | 0.098 inch | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 121A10859X Conec | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~125°C | Bulk | 2015 | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 48 | - | 3 | ROHS COMPLIANT | - | YES | - | - | - | - | 0.200 5.08mm | 48 | - | E | All | 5.5A | - | UL | Gold | - | - | 3 | - | - | - | - | - | 15mOhm | 100000000Ohm | - | - | - | - | 5.08 mm | - | - | - | 0.2 inch | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 101A10149X Conec | In Stock | - | Datasheet | 12 Weeks | Panel, Through Hole | Panel Mount, Through Hole | - | Polycarbonate, Glass Filled | - | -25°C~85°C | Bulk | 2012 | - | Active | 1 (Unlimited) | Solder Hook | EAR99 | Header, Male Pins | 21 | - | 2 | ROHS COMPLIANT | - | - | - | - | - | - | - | 21 | - | - | All | 2A | ONE | UL | Gold | COMMERCIAL | - | 2 | - | - | - | 4A | RND PIN-SKT | 15mOhm | 10000000000Ohm | 0.196 inch | RECEPTACLE | - | - | - | 500 Cycles | STAGGERED | - | 0.148 inch | GRAY | - | 3 | - | - | - | - | - | - | - | UL94 V-1 | ROHS3 Compliant | UL94 V-1 | ||
![]() 101A10179X Conec | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | Polycarbonate, Glass Filled | - | -25°C~85°C | Bulk | 2013 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 21 | - | 2 | - | - | - | - | - | - | - | - | 21 | - | - | All | 2A | ONE | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | - | - | 2A | RND PIN-SKT | 15mOhm | 10000000000Ohm | 0.197 inch | RECEPTACLE | - | - | - | 50 Cycles | STAGGERED | 1.5568 N | 0.197 inch | GRAY | - | 3 | - | - | - | - | - | Flash | - | UL94 V-1 | ROHS3 Compliant | UL94 V-1 | ||
![]() 121A20849X Conec | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | COPPER ALLOY | -55°C~125°C | Bulk | 2005 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 32 | - | 2 | ROHS COMPLIANT | - | YES | - | - | - | - | 0.100 2.54mm | 16 | - | B/2 (1/2 B) | 16 | 2A | - | UL | Gold | COMMERCIAL | - | 1 | RECTANGULAR | - | - | 2A | - | - | 100000000Ohm | - | - | POLARIZED HOUSING | - | - | 50 Cycles | - | - | - | - | - | 3 | A | Mounting Clips | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 101A10169X Conec | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | Polycarbonate, Glass Filled | - | -25°C~85°C | Bulk | 2013 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 13 | - | 2 | - | - | - | - | - | - | - | - | 13 | - | - | All | 2A | ONE | UL | Gold | COMMERCIAL | 1.795 inch | 2 | STAGGERED | - | - | 2A | RND PIN-SKT | 15mOhm | 10000000000Ohm | 0.197 inch | RECEPTACLE | - | - | - | 50 Cycles | STAGGERED | - | 0.197 inch | GRAY | - | 3 | - | - | - | - | - | Flash | - | UL94 V-1 | ROHS3 Compliant | UL94 V-1 | ||
![]() 101A10139X Conec | 99 | - | Datasheet | 12 Weeks | Panel, Through Hole | Panel Mount, Through Hole | - | Polycarbonate, Glass Filled | - | -25°C~85°C | Bulk | 2012 | - | Active | 1 (Unlimited) | Solder Hook | EAR99 | Header, Male Pins | 13 | Grey | 2 | ROHS COMPLIANT | - | - | - | - | - | - | - | 13 | - | - | All | 2A | ONE | UL | Gold | COMMERCIAL | - | 2 | - | - | - | 4A | RND PIN-SKT | 15mOhm | 10000000000Ohm | 0.196 inch | RECEPTACLE | - | - | - | 500 Cycles | STAGGERED | - | 0.148 inch | - | - | 3 | - | - | 21mm | 8.5mm | 44.6mm | - | - | UL94 V-1 | ROHS3 Compliant | UL94 V-1 | ||
![]() 121A20989X Conec | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~125°C | Bulk | 2011 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 32 | - | 2 | ROHS COMPLIANT | - | YES | - | - | - | - | 0.100 2.54mm | 32 | - | D | All | 5.5A | - | UL | Gold | COMMERCIAL | - | 2 | RECTANGULAR | - | - | - | - | 15mOhm | 100000000Ohm | - | - | - | - | 5.08 mm | 50 Cycles | - | - | - | - | - | 3 | A,C | Mounting Clips | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 121A10619X Conec | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | COPPER ALLOY | -55°C~125°C | Bulk | 2015 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 48 | - | 3 | ROHS COMPLIANT | - | YES | - | - | - | - | 0.100 2.54mm | 32 | - | R/2 (1/2 R) | 32 | 2A | - | UL | Gold | COMMERCIAL | 2.165 inch | 2 | RECTANGULAR | - | 0.457 inch | 2A | - | 20mOhm | 100000000Ohm | - | - | POLARIZED HOUSING | - | 5.08 mm | 50 Cycles | - | - | 0.2 inch | - | - | - | A,C | - | - | - | - | - | 0.157 inch | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 121A10519X Conec | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~125°C | Bulk | 2002 | - | Active | 1 (Unlimited) | Wire Wrap | - | Header, Male Pins | 96 | - | 3 | - | - | YES | - | - | - | - | 0.100 2.54mm | 64 | - | R | 64 | 2A | - | UL | Gold | - | - | 2 | - | - | 0.457 inch | 2A | - | 20mOhm | 100000000Ohm | - | - | - | - | 5.08 mm | 50 Cycles | - | - | 0.2 inch | - | - | - | A,C | - | - | - | - | - | 0.512 inch | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 102A10099X Conec | 36 |
| Datasheet | 12 Weeks | Through Hole | Through Hole | - | Polycarbonate, Glass Filled | - | -25°C~85°C | Bulk | 2011 | e4 | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 31 | - | 2 | STANDARD: DIN 41617, STAGGERED CONFIGURATION | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 31 | 5mm | - | All | 2A | ONE | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | 94V-1 | - | 2A | RND PIN-SKT | 15mOhm | 10000000000Ohm | 0.197 inch | PLUG | POLARIZED HOUSING | - | - | 50 Cycles | STAGGERED | - | 0.15 inch | GRAY | - | 3 | - | - | - | - | - | - | - | UL94 V-1 | ROHS3 Compliant | UL94 V-1 | ||
![]() 101A10049X Conec | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | Polycarbonate, Glass Filled | - | -25°C~85°C | Bulk | 2013 | e3 | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 13 | - | 2 | - | - | - | - | - | - | - | - | 13 | - | - | All | 2A | ONE | UL | Gold | COMMERCIAL | 1.795 inch | 2 | STAGGERED | - | - | 2A | RND PIN-SKT | 15mOhm | 10000000000Ohm | 0.197 inch | RECEPTACLE | - | - | - | 50 Cycles | STAGGERED | - | 0.15 inch | GRAY | - | 3 | - | - | - | - | - | - | - | UL94 V-1 | ROHS3 Compliant | UL94 V-1 | ||
![]() 102A10059X Conec | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | Polycarbonate, Glass Filled | - | -25°C~85°C | Bulk | 2011 | e4 | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 13 | - | 2 | STANDARD: DIN 41617, STAGGERED CONFIGURATION | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 13 | 5mm | - | All | 2A | ONE | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | 94V-1 | - | 2A | RND PIN-SKT | 15mOhm | 10000000000Ohm | 0.197 inch | PLUG | POLARIZED HOUSING | - | - | 50 Cycles | STAGGERED | - | 0.15 inch | GRAY | - | 3 | - | - | - | - | - | - | - | UL94 V-1 | ROHS3 Compliant | UL94 V-1 | ||
![]() 122B11059X Conec | 40 | - | - | 12 Weeks | - | - | 48 | - | - | - | - | 2013 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 121A20809X Conec | In Stock | - | - | 12 Weeks | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~125°C | Bulk | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 48 | - | 3 | ROHS COMPLIANT | - | YES | - | - | - | - | 0.200 5.08mm | 32 | - | E | 32 | 5.5A | - | UL | Gold | - | - | 2 | - | - | - | - | - | 15mOhm | 100000000Ohm | - | - | - | - | 5.08 mm | - | - | - | 0.2 inch | - | - | - | A,E | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 122A10439X Conec | In Stock | - | - | 12 Weeks | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | COPPER ALLOY | -55°C~125°C | Bulk | - | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | Receptacle, Female Sockets | 32 | - | 2 | ROHS COMPLIANT | - | YES | - | - | - | - | 0.100 2.54mm | 32 | - | B/2 (1/2 B) | - | 2A | - | UL | Gold | COMMERCIAL | - | 2 | RECTANGULAR | - | - | 2A | - | - | 100000000Ohm | - | - | - | - | - | 50 Cycles | - | - | 0.1 inch | - | - | 3 | A,B | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 121A10549X Conec | In Stock | - | - | 12 Weeks | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | -55°C~125°C | Bulk | 2007 | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 | - | 3 | - | - | YES | - | - | - | - | 0.100 2.54mm | 32 | - | R | 32 | 2A | - | UL | Gold | - | - | 2 | - | - | 0.457 inch | 2A | - | 20mOhm | 100000000Ohm | - | - | - | - | 5.08 mm | 50 Cycles | - | - | 0.2 inch | - | - | - | A,C | - | - | - | - | - | 0.157 inch | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 122A10519X Conec | In Stock | - | - | 12 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT), Glass Filled | COPPER ALLOY | -55°C~125°C | Bulk | - | - | Active | 1 (Unlimited) | Solder Lug | EAR99 | Receptacle, Female Sockets | 32 | - | 2 | - | - | YES | - | - | - | - | 0.100 2.54mm | 16 | - | B/2 (1/2 B) | 16 | 2A | - | UL | Gold | COMMERCIAL | - | - | - | - | - | - | - | - | 100000000000Ohm | - | - | ENDS | 1550VAC V | - | 50 Cycles | - | - | 0.1 inch | - | PREASSEM CONN | 3 | A,B | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 122A10489X Conec | In Stock | - | - | 12 Weeks | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | COPPER ALLOY | -55°C~125°C | Bulk | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 32 | - | 2 | ROHS COMPLIANT | - | YES | - | - | - | - | 0.100 2.54mm | 16 | - | B/2 (1/2 B) | 16 | 2A | - | UL | Gold | COMMERCIAL | - | 2 | RECTANGULAR | - | - | 2A | - | - | 100000000Ohm | - | - | - | - | - | 50 Cycles | - | - | 0.1 inch | - | - | 3 | A,B | - | - | - | - | - | 0.157 inch | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 122A11539X Conec | 68 |
| - | - | - | - | - | - | - | - | - | 2013 | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |