- Mounting Type
- Connector Type
- Number of Positions
- Number of Rows
- Part Status
- RoHS Status
- Total Number of Contacts
- Factory Lead Time
- Flammability Rating
- Material - Insulation
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
CONEC CORPORATION Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material - Insulation | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Additional Feature | DIN Conformance | Pitch | Total Number of Contacts | Terminal Pitch | Style | Number of Positions Loaded | Current Rating | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Design | Level, Class | Name of Rows Loaded | Features | Length - Termination | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 122A10559X Conec | In Stock | - | - | 12 Weeks | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Glass Filled | COPPER ALLOY | - | - | - | -55°C~125°C | Bulk | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 32 | 2 | ROHS COMPLIANT | YES | 0.100 2.54mm | 32 | - | B/2 (1/2 B) | - | 2A | UL | Gold | COMMERCIAL | - | 2 | RECTANGULAR | - | - | 2A | - | - | 100000000Ohm | - | - | - | - | - | - | 50 Cycles | - | - | 0.1 inch | - | 3 | A,B | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 122A10319X Conec | In Stock | - | - | 12 Weeks | Free Hanging | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | -55°C~125°C | Bulk | - | Active | 1 (Unlimited) | Solder Lug | - | Receptacle, Female Sockets | 96 | 3 | - | YES | 0.100 2.54mm | 32 | - | C | 32 | 2A | UL | Gold | - | - | - | - | - | - | - | - | 20mOhm | 100000000000Ohm | - | - | - | ENDS | - | - | - | .9452 N | .9452 N | - | - | - | A | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 122A10149X Conec | In Stock | - | - | 12 Weeks | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Glass Filled | COPPER ALLOY | - | - | - | -55°C~125°C | Bulk | 2009 | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 64 | 2 | ROHS COMPLIANT | YES | - | 32 | 5.08mm | B | 32 | 2A | UL | Gold | COMMERCIAL | - | 2 | RECTANGULAR | - | - | 2A | - | - | 100000000Ohm | - | - | - | POLARIZED HOUSING | - | - | 50 Cycles | - | - | 0.1 inch | - | 3 | A,B | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 122A10789X Conec | In Stock | - | - | 12 Weeks | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Glass Filled | COPPER ALLOY | - | - | - | -55°C~125°C | Bulk | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 48 | 3 | ROHS COMPLIANT | YES | 0.100 2.54mm | 16 | - | C/2 (1/2 C) | 16 | 2A | UL | Gold | COMMERCIAL | - | 2 | RECTANGULAR | 0.417 inch | - | 2A | - | 20mOhm | 100000000Ohm | - | - | - | POLARIZED HOUSING | - | 5.08 mm | 50 Cycles | - | - | 0.2 inch | - | - | A,C | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 122A11539X Conec | 68 |
| - | - | - | - | - | - | - | - | - | - | - | 2013 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 121A10289X Conec | In Stock | - | - | 12 Weeks | Through Hole | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | COPPER ALLOY | - | - | - | -55°C~125°C | Bulk | - | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 32 | 2 | ROHS COMPLIANT | YES | - | 16 | - | B/2 (1/2 B) | 16 | 2A | UL | Gold | COMMERCIAL | - | 1 | RECTANGULAR | - | - | 2A | - | - | 100000000Ohm | 0.1 inch | - | - | POLARIZED HOUSING | - | - | 50 Cycles | - | - | - | - | 3 | A | - | 0.118 inch | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 121A10029X Conec | In Stock | - | - | 12 Weeks | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Glass Filled | COPPER ALLOY | - | - | - | -55°C~125°C | Bulk | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 64 | 2 | ROHS COMPLIANT | YES | 0.100 2.54mm | 32 | - | B | 32 | 2A | UL | Gold | COMMERCIAL | - | 2 | RECTANGULAR | - | - | 2A | - | - | 100000000000Ohm | - | - | - | POLARIZED HOUSING | - | - | 50 Cycles | - | - | 0.1 inch | - | 3 | A,B | - | 0.118 inch | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 121A10079X Conec | In Stock | - | - | 12 Weeks | - | PANEL | - | COPPER ALLOY | POLYESTER | 125°C | -55°C | - | - | - | Active | 1 (Unlimited) | - | - | Header, Male Pins | 64 | 2 | - | YES | - | 32 | - | - | 32 | - | UL | - | COMMERCIAL | - | - | - | - | - | - | SQ PIN-SKT | 20mOhm | 100000000000Ohm | 0.1 inch | RECEPTACLE | SOLDER LUG | ENDS | 1550VAC V | - | 50 Cycles | .9452 N | .9452 N | 0.1 inch | PREASSEM CONN | 3 | A | - | 0.169 inch | - | ROHS3 Compliant | - | ||
![]() 121A20969X Conec | In Stock | - | - | 12 Weeks | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Glass Filled | COPPER ALLOY | - | - | - | -55°C~125°C | Bulk | 2011 | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 48 | 3 | ROHS COMPLIANT | YES | 0.100 2.54mm | 48 | - | C/2 (1/2 C) | - | 2A | UL | Gold | COMMERCIAL | 2.094 inch | 3 | RECTANGULAR | - | - | 2A | - | 20mOhm | 100000000000Ohm | - | - | - | POLARIZED HOUSING | - | 2.54 mm | 50 Cycles | .9452 N | - | 0.1 inch | - | - | A,B,C | Mounting Clips | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 122A13239X Conec | In Stock | - | - | 12 Weeks | Through Hole | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | -55°C~125°C | Bulk | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 32 | 2 | ROHS COMPLIANT | YES | 0.100 2.54mm | 32 | - | B/2 (1/2 B) | All | 2A | UL | Gold | COMMERCIAL | - | 2 | RECTANGULAR | - | - | 2A | - | - | 100000000Ohm | - | - | - | - | - | - | 50 Cycles | - | - | 0.1 inch | - | 3 | A,B | Mounting Clips | 0.098 inch | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 122A10939X Conec | In Stock | - | - | 12 Weeks | Panel, Through Hole | Panel Mount, Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | COPPER ALLOY | - | - | - | -55°C~125°C | Bulk | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 32 | 2 | ROHS COMPLIANT | YES | 0.200 5.08mm | 16 | - | D | 16 | 5.5A | UL | Gold | COMMERCIAL | - | 2 | RECTANGULAR | 0.417 inch | 0.449 inch | - | - | 15mOhm | 100000000Ohm | - | - | - | - | - | 5.08 mm | 50 Cycles | - | - | - | - | 3 | A,C | - | 0.157 inch | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 122A10039X Conec | In Stock | - | - | 12 Weeks | Through Hole | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | COPPER ALLOY | - | - | - | -55°C~125°C | Bulk | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | Receptacle, Female Sockets | 64 | 2 | ROHS COMPLIANT | YES | - | 64 | - | B | - | 2A | UL | Gold | COMMERCIAL | - | 2 | RECTANGULAR | - | - | 2A | - | - | 100000000Ohm | 0.1 inch | - | - | POLARIZED HOUSING | - | - | 50 Cycles | - | - | 0.1 inch | - | 3 | A,B | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 121A10849X Conec | In Stock | - | - | 12 Weeks | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | -55°C~125°C | Bulk | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 48 | 3 | ROHS COMPLIANT | YES | 0.100 2.54mm | 48 | - | E | All | 5.5A | UL | Gold | - | - | 3 | - | - | - | - | - | 15mOhm | 100000000Ohm | - | - | - | - | - | 2.54 mm | - | - | - | 0.1 inch | - | - | - | - | 0.118 inch | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 122A10589X Conec | In Stock | - | - | 12 Weeks | Through Hole | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | COPPER ALLOY | - | - | - | -55°C~125°C | Bulk | - | Active | 1 (Unlimited) | Wire Wrap | - | Receptacle, Female Sockets | 48 | 3 | ROHS COMPLIANT | YES | 0.100 2.54mm | 16 | - | C/2 (1/2 C) | 16 | 2A | UL | Gold | COMMERCIAL | - | 2 | RECTANGULAR | 0.417 inch | 0.449 inch | 2A | - | 20mOhm | 100000000Ohm | - | - | - | POLARIZED HOUSING | - | 5.08 mm | 50 Cycles | - | - | 0.2 inch | - | - | A,C | - | 0.512 inch | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 122A10419X Conec | In Stock | - | - | 12 Weeks | Through Hole | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | COPPER ALLOY | - | - | - | -55°C~125°C | Bulk | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | Receptacle, Female Sockets | 32 | 2 | ROHS COMPLIANT | YES | 0.100 2.54mm | 16 | - | B/2 (1/2 B) | 16 | 2A | UL | Gold | COMMERCIAL | - | 1 | RECTANGULAR | - | - | 2A | - | - | 100000000Ohm | - | - | - | - | - | - | 50 Cycles | - | - | - | - | 3 | A | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 122A10579X Conec | In Stock | - | - | 12 Weeks | Through Hole | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | COPPER ALLOY | - | - | - | -55°C~125°C | Bulk | - | Active | 1 (Unlimited) | Wire Wrap | - | Receptacle, Female Sockets | 48 | 3 | ROHS COMPLIANT | YES | 0.100 2.54mm | 16 | - | C/2 (1/2 C) | 16 | 2A | UL | Gold | COMMERCIAL | - | 1 | RECTANGULAR | 0.417 inch | 0.449 inch | 2A | - | 20mOhm | 100000000Ohm | - | - | - | POLARIZED HOUSING | - | - | 50 Cycles | - | - | - | - | - | A | - | 0.512 inch | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 122A10029X Conec | 7 |
| - | 16 Weeks | Through Hole | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | COPPER ALLOY | - | - | - | -55°C~125°C | Bulk | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | Receptacle, Female Sockets | 64 | 2 | ROHS COMPLIANT | YES | 0.100 2.54mm | 32 | - | B | 32 | 2A | UL | Gold | COMMERCIAL | - | 2 | RECTANGULAR | - | - | 2A | - | - | 100000000Ohm | - | - | - | POLARIZED HOUSING | - | - | 50 Cycles | - | - | 0.1 inch | - | 3 | A,B | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 122A10399X Conec | In Stock | - | - | 12 Weeks | Press Fit, Through Hole | Through Hole, Press-Fit | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | -55°C~125°C | Bulk | 2002 | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | 3 | - | YES | 0.100 2.54mm | 64 | - | C | 64 | 2A | UL | Gold | - | - | 2 | - | - | - | 2A | - | 20mOhm | 100000000000Ohm | - | - | - | POLARIZED HOUSING | - | 5.08 mm | - | - | - | - | - | - | A,C | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 122A10529X Conec | In Stock | - | - | 12 Weeks | Free Hanging | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT), Glass Filled | COPPER ALLOY | - | - | - | -55°C~125°C | Bulk | - | Active | 1 (Unlimited) | Solder Lug | EAR99 | Receptacle, Female Sockets | 32 | 2 | - | YES | 0.100 2.54mm | 32 | - | B/2 (1/2 B) | - | 2A | UL | Gold | COMMERCIAL | - | - | - | - | - | - | - | - | 100000000000Ohm | - | - | - | ENDS | 1550VAC V | - | 50 Cycles | - | - | 0.1 inch | PREASSEM CONN | 3 | A,B | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 121A10109X Conec | In Stock | - | - | 12 Weeks | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | -55°C~125°C | Bulk | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 | 3 | - | YES | 0.100 2.54mm | 32 | - | C | 32 | 2A | UL | Gold | - | - | 1 | - | - | - | 2A | - | 20mOhm | 100000000Ohm | - | - | - | POLARIZED HOUSING | - | - | - | - | - | - | - | - | A | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 |