- Mounting Type
- Connector Type
- Number of Positions
- Number of Rows
- Part Status
- RoHS Status
- Total Number of Contacts
- Factory Lead Time
- Flammability Rating
- Material - Insulation
- Material Flammability Rating
- Moisture Sensitivity Level (MSL)
Attribute column
Manufacturer
CONEC CORPORATION Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Material - Insulation | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulation Materials | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Number of Rows Loaded | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Additional Feature | HTS Code | Subcategory | DIN Conformance | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Contact Design | Level, Class | Name of Rows Loaded | Features | Length | Contact Finish Thickness | Length - Termination | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 122A10169X Conec | In Stock | - | - | 12 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | - | Active | 1 (Unlimited) | Wire Wrap | - | Receptacle, Female Sockets | 64 | - | - | 3 | - | - | - | YES | - | 0.100 2.54mm | 32 | - | - | - | C | 32 | - | 2A | UL | Gold | - | - | 1 | - | - | - | - | 2A | - | 20mOhm | 100000000000Ohm | - | - | - | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | A | - | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 122A10759X Conec | In Stock | - | - | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | COPPER ALLOY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | - | Active | 1 (Unlimited) | Solder Lug | - | Receptacle, Female Sockets | 48 | - | - | 3 | - | - | - | YES | - | 0.100 2.54mm | 32 | - | - | - | C/2 (1/2 C) | 32 | - | 2A | UL | Gold | COMMERCIAL | 2.165 inch | - | - | 0.417 inch | - | - | - | - | 20mOhm | 100000000000Ohm | - | - | - | ENDS | 1550VAC V | - | 50 Cycles | .9452 N | .9452 N | 0.1 inch | - | PREASSEM CONN | - | A,C | - | - | - | 0.504 inch | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 122A10019X Conec | In Stock | - | - | 12 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | COPPER ALLOY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | Receptacle, Female Sockets | 64 | - | - | 2 | ROHS COMPLIANT | - | - | YES | - | 0.100 2.54mm | 32 | - | - | - | B | 32 | - | 2A | UL | Gold | COMMERCIAL | - | 1 | RECTANGULAR | - | - | - | 2A | - | - | 100000000Ohm | - | - | - | POLARIZED HOUSING | - | - | 50 Cycles | - | - | - | - | - | 3 | A | - | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 121E10949X Conec | 47 |
| - | - | Silver | Through Hole | Through Hole, Right Angle | PC | Polycarbonate (PC) | 3.701 inch | - | COPPER ALLOY | CONEC CORP | PC | POLYCARBONATE | Conec Corporation | 121E10949X | 121E109 | Conec | RIGHT ANGLE | 1 | Bulk | Active | Active | 2.15 | Compliant | 500 V | -55°C ~ 125°C | - | - | - | - | - | Solder | EAR99 | Header, Male Pins | 11 | 125 °C | -55 °C | 1 | - | 8536.69.40.40 | Headers and Edge Type Connectors | YES | - | 7.62 mm | 11 | Right Angle | 7.62 mm | 28.8 mm | H | All | compliant | 15 A | UL | Silver | COMMERCIAL | - | 1 | RECTANGULAR | 0.433 inch | MALE | 1.126 inch | - | BLADE PIN-SKT | 15 mΩ | 10 TΩ | 0.3 inch | RECEPTACLE | SOLDER | ENDS | 3100VAC V | - | - | 7.1168 N | 7.1168 N | - | - | - | - | A | - | 94 mm | - | - | UL94 V-1 | - | UL94 V-1 | ||
![]() 122A10689X Conec | In Stock | - | - | 12 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | COPPER ALLOY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2007 | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 48 | - | - | 3 | ROHS COMPLIANT | - | - | YES | - | 0.100 2.54mm | 16 | - | - | - | C/2 (1/2 C) | 16 | - | 2A | UL | Gold | COMMERCIAL | - | 2 | RECTANGULAR | 0.417 inch | - | 0.449 inch | 2A | - | 20mOhm | 100000000Ohm | - | - | - | POLARIZED HOUSING | - | 5.08 mm | 50 Cycles | - | - | 0.2 inch | - | - | - | A,C | - | - | - | 0.157 inch | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 121A20959X Conec | In Stock | - | - | 12 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | COPPER ALLOY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 48 | - | - | 3 | ROHS COMPLIANT | - | - | YES | - | 0.100 2.54mm | 32 | - | - | - | C/2 (1/2 C) | 32 | - | 2A | UL | Gold | COMMERCIAL | 2.094 inch | 2 | RECTANGULAR | - | - | - | 2A | - | 20mOhm | 100000000000Ohm | - | - | - | POLARIZED HOUSING | - | 5.08 mm | 50 Cycles | .9452 N | - | 0.2 inch | - | - | - | A,C | Mounting Clips | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 121A20879X Conec | In Stock | - | - | 12 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 | - | - | 3 | - | - | - | YES | - | 0.100 2.54mm | 32 | - | - | - | C | 32 | - | 2A | UL | Gold | - | - | 1 | - | - | - | - | 2A | - | 20mOhm | 100000000Ohm | - | - | - | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | A | Mounting Clips | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 121A20869X Conec | In Stock | - | - | 12 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 32 | - | - | 2 | ROHS COMPLIANT | - | - | YES | - | 0.100 2.54mm | 32 | - | - | - | B/2 (1/2 B) | All | - | 2A | UL | Gold | COMMERCIAL | - | 2 | RECTANGULAR | - | - | - | 2A | - | - | 100000000Ohm | - | - | - | POLARIZED HOUSING | - | - | 50 Cycles | - | - | 0.1 inch | - | - | 3 | A,B | - | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 122A11049X Conec | In Stock | - | - | 12 Weeks | - | Panel | Panel Mount | - | Polybutylene Terephthalate (PBT), Glass Filled | - | AU ON NI | COPPER ALLOY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | - | 2013 | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 48 | - | - | 3 | ROHS COMPLIANT | - | - | YES | - | 0.200 5.08mm | 32 | - | - | - | F | 32 | - | - | UL | - | COMMERCIAL | - | 2 | RECTANGULAR | - | - | 0.787 inch | 5.5A | - | 15mOhm | 100000000Ohm | - | - | - | - | - | 10.16 mm | 50 Cycles | - | - | 0.4 inch | - | - | - | Z,D | - | - | - | 0.157 inch | UL94 V-1 | ROHS3 Compliant | UL94 V-0 | ||
![]() 12-000022 Conec | In Stock | - | - | - | - | Through Hole | Through Hole | Polyester | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2013 | - | Active | - | Solder | - | Receptacle, Female Sockets | 96 | - | - | 3 | - | - | - | YES | - | 0.100 2.54mm | 96 | - | - | - | C | All | - | - | UL | Gold | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | POLARIZED HOUSING | - | 2.54 mm | - | - | - | - | GRAY | - | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 122A10739X Conec | In Stock | - | - | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | COPPER ALLOY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | - | Active | 1 (Unlimited) | Solder Lug | - | Receptacle, Female Sockets | 48 | - | - | 3 | - | - | - | YES | - | 0.100 2.54mm | 16 | - | - | - | C/2 (1/2 C) | 16 | - | 2A | UL | Gold | COMMERCIAL | - | - | - | 0.417 inch | - | - | - | - | 20mOhm | 100000000000Ohm | - | - | - | ENDS | 1550VAC V | - | 50 Cycles | .9452 N | .9452 N | 0.1 inch | - | PREASSEM CONN | - | A,C | - | - | - | 0.504 inch | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 122A10729X Conec | In Stock | - | - | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | COPPER ALLOY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | - | Active | 1 (Unlimited) | Solder Lug | - | Receptacle, Female Sockets | 48 | - | - | 3 | - | - | - | YES | - | 0.100 2.54mm | 16 | - | - | - | C/2 (1/2 C) | 16 | - | 2A | UL | Gold | COMMERCIAL | - | - | - | 0.417 inch | - | - | - | - | 20mOhm | 100000000000Ohm | - | - | - | ENDS | 1550VAC V | - | 50 Cycles | .9452 N | .9452 N | 0.1 inch | - | PREASSEM CONN | - | A | - | - | - | 0.504 inch | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 122A10779X Conec | In Stock | - | - | 12 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | COPPER ALLOY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 48 | - | - | 3 | ROHS COMPLIANT | - | - | YES | - | 0.100 2.54mm | 16 | - | - | - | C/2 (1/2 C) | 16 | - | 2A | UL | Gold | COMMERCIAL | - | 1 | RECTANGULAR | 0.417 inch | - | - | 2A | - | 20mOhm | 100000000Ohm | - | - | - | POLARIZED HOUSING | - | - | 50 Cycles | - | - | - | - | - | - | A | - | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 122A10879X Conec | In Stock | - | - | 12 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | COPPER ALLOY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 48 | - | - | 3 | ROHS COMPLIANT | - | - | YES | - | 0.100 2.54mm | 32 | - | - | - | R/2 (1/2 R) | 32 | - | 2A | UL | Gold | COMMERCIAL | 2.094 inch | 2 | RECTANGULAR | 0.417 inch | - | - | 2A | - | 20mOhm | 100000000Ohm | - | - | - | POLARIZED HOUSING | - | 5.08 mm | 50 Cycles | - | - | 0.2 inch | - | - | - | A,C | - | - | - | 0.118 inch | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 121A10429X Conec | In Stock | - | - | 12 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | COPPER ALLOY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 48 | - | - | 3 | ROHS COMPLIANT | - | - | YES | - | 0.100 2.54mm | 32 | - | - | - | C/2 (1/2 C) | 32 | - | 2A | UL | Gold | COMMERCIAL | 2.094 inch | 2 | RECTANGULAR | - | - | - | 2A | - | 20mOhm | 100000000000Ohm | - | - | - | POLARIZED HOUSING | - | 5.08 mm | 50 Cycles | .9452 N | - | 0.2 inch | - | - | - | A,C | - | - | - | 0.118 inch | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 122A10329X Conec | In Stock | - | - | 12 Weeks | - | Panel, Through Hole | Panel Mount | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2013 | - | Active | Not Applicable | Solder Lug | - | Receptacle, Female Sockets | 96 | - | - | 3 | - | - | - | YES | - | 0.100 2.54mm | 32 | - | - | - | C | 32 | - | - | UL | Gold | - | - | - | - | - | - | - | - | - | 20mOhm | 100000000000Ohm | - | - | - | ENDS | - | - | - | .9452 N | .9452 N | - | - | - | - | A,C | - | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 121A10269X Conec | In Stock | - | - | 12 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | COPPER ALLOY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 32 | - | - | 2 | ROHS COMPLIANT | - | - | YES | - | - | 16 | - | 5.08mm | - | B/2 (1/2 B) | 16 | - | 2A | UL | Gold | COMMERCIAL | - | 2 | RECTANGULAR | - | - | - | 2A | - | - | 100000000Ohm | - | - | - | POLARIZED HOUSING | - | - | 50 Cycles | - | - | 0.1 inch | - | - | 3 | A,B | - | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 121A10059X Conec | In Stock | - | - | 12 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | COPPER ALLOY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 64 | - | - | 2 | ROHS COMPLIANT | - | - | YES | - | 0.100 2.54mm | 32 | - | - | - | B | 32 | - | 2A | UL | Gold | COMMERCIAL | - | 2 | RECTANGULAR | - | - | - | 2A | - | - | 100000000000Ohm | - | - | - | POLARIZED HOUSING | - | - | 50 Cycles | - | - | 0.1 inch | - | - | 3 | A,B | - | - | - | 0.118 inch | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 121A10169X Conec | In Stock | - | - | 12 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 | - | - | 3 | - | - | - | YES | - | - | 32 | - | 5.08mm | - | C | 32 | - | 2A | UL | Gold | - | - | 2 | - | - | - | - | 2A | - | 20mOhm | 100000000Ohm | - | - | - | POLARIZED HOUSING | - | 5.08 mm | - | - | - | - | - | - | - | A,C | - | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 122A10919X Conec | In Stock | - | - | 12 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | COPPER ALLOY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | - | Active | 1 (Unlimited) | Wire Wrap | - | Receptacle, Female Sockets | 32 | - | - | 2 | ROHS COMPLIANT | - | - | YES | - | 0.200 5.08mm | 16 | - | - | - | D | 16 | - | 5.5A | UL | Gold | COMMERCIAL | - | 2 | RECTANGULAR | 0.417 inch | - | 0.449 inch | - | - | 15mOhm | 100000000Ohm | - | - | - | - | - | 5.08 mm | 50 Cycles | - | - | - | - | - | 3 | A,C | - | - | - | 0.787 inch | UL94 V-0 | ROHS3 Compliant | UL94 V-0 |