- Connector Style
- Connector Type
- Contact Finish
- Contact Finish Thickness
- Contact Layout, Typical
- Flammability Rating
- Material Flammability Rating
- Mount
- Mounting Type
- Number of Positions
- Number of Positions Loaded
- Operating Temperature
Attribute column
Manufacturer
CONEC CORPORATION Backplane Connectors - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Housing Material | Contact Materials | Insulation Materials | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Number of Positions Loaded | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Body Breadth | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Dielectric Withstanding Voltage | Connector Style | Number of Ports | Durability | Insulator Color | Contact Layout, Typical | Connector Usage | Contact Arrangement | Features | Contact Finish Thickness | Plating Thickness | Length - Termination | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CPH47W23FGE3SK9X Conec | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Plastic | - | - | -55°C~125°C | Tray | 2005 | e4 | - | Active | - | Press-Fit | EAR99 | Receptacle, Female Sockets | 47 | Gray | 3 | Female | TERMINAL PITCH FOR POWER CONTACTS: 4 MM | 8536.69.40.30 | NO | NO | NO | NO | YES | GENERAL PURPOSE | 47 | - | 2.7mm | - | All | 40A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | CompactPCI® | - | - | - | 24 Signal, 23 Power | - | - | - | 31.5μin 0.80μm | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() CPH47W23MARASK9X Conec | In Stock | - | Datasheet | - | Through Hole | Through Hole, Right Angle | Plastic | NOT SPECIFIED | - | -55°C~125°C | Tray | 2005 | - | yes | Active | - | Solder | EAR99 | Plug, Male Pins | 47 | Gray | 3 | Male | TERMINAL PITCH FOR POWER CONTACTS: 4 MM | 8536.69.40.40 | NO | NO | NO | NO | YES | GENERAL PURPOSE | 47 | - | 2.7mm | - | All | 40A | ONE | UL | Gold | COMMERCIAL | 3.591 inch | 0.5 inch | - | 5A | HYBRID | 4mOhm | 5000000000Ohm | RECEPTACLE | - | CompactPCI® | - | 250 Cycles | - | 24 Signal, 23 Power | - | S24P23 | - | Flash | - | 0.102 inch | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 43-13687 CONEC CORPORATION | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 122B13119X CONEC CORPORATION | 700 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 122B11549X CONEC CORPORATION | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 121A10249X CONEC CORPORATION | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 122B11319X CONEC CORPORATION | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 121A10239X CONEC CORPORATION | 635 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CPH47W23MARCSK9X Conec | 48 |
| Datasheet | 12 Weeks | Through Hole | Through Hole, Right Angle | - | - | - | -55°C~125°C | Bulk | 2009 | - | - | Active | Not Applicable | Solder | EAR99 | Plug, Male Pins | 47 | Gray | - | - | - | 8536.69.40.40 | - | - | - | - | YES | - | 47 | - | - | - | All | - | ONE | UL | Gold | COMMERCIAL | 3.591 inch | 0.5 inch | - | 5A | HYBRID | 4mOhm | 5000000000Ohm | RECEPTACLE | - | CompactPCI® | - | 250 Cycles | - | 24 Signal, 23 Power | - | S24P23 | - | 31.5μin 0.80μm | 31μin | 0.102 inch | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 47-100011 Conec | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole, Right Angle | - | - | - | -55°C~105°C | Tray | 2010 | - | - | Active | 1 (Unlimited) | Press-Fit | EAR99 | Header, Male Pins and Blades | 96 | Gray | - | Female | - | 8536.69.40.40 | - | - | - | - | YES | - | 96 | Right Angle | - | 32.35mm | All | - | ONE | UL | Gold | COMMERCIAL | 2.354 inch | - | - | - | - | 25mOhm | - | RECEPTACLE | - | MicroTCA™ | 1 | 200 Cycles | - | 72 Signal, 24 Power | Backplane | S72P24 | Mating Guide | 30.0μin 0.76μm | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 47-100001 Conec | In Stock | - | Datasheet | 12 Weeks | Through Hole | Through Hole | - | - | - | -55°C~105°C | Tray | 2010 | - | - | Active | 1 (Unlimited) | Press-Fit | EAR99 | Header, Male Pins and Blades | 96 | Gray | - | Female | - | 8536.69.40.40 | - | - | - | - | YES | - | 96 | Straight | - | - | All | - | ONE | UL | Gold | COMMERCIAL | 2.406 inch | - | 0.699 inch | - | - | 25mOhm | - | RECEPTACLE | - | MicroTCA™ | 1 | 200 Cycles | - | 72 Signal, 24 Power | Backplane | S72P24 | Guide Pin | 30.0μin 0.76μm | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() ATC30W08MARCS5X Conec | In Stock | - | Datasheet | - | Through Hole | Through Hole, Right Angle | Plastic | COPPER ALLOY | - | -55°C~125°C | Tray | 2006 | - | - | Active | - | Solder | - | Plug, Male Pins | 34 | Gray | - | Male | - | - | - | - | - | - | YES | - | 30 | - | - | - | 30 | 30A | ONE | UL | Gold | COMMERCIAL | 1.815 inch | 0.823 inch | 1.626 inch | 2A | RND PIN-SKT | - | 5000000000Ohm | - | - | AdvancedTCA® | - | 250 Cycles | - | 26 Signal, 8 Power | Front Board | S22P8 | Mating Guide | 31.5μin 0.80μm | - | 0.106 inch | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() ATC30W08MAE1S5X Conec | In Stock | - | Datasheet | - | Through Hole | Through Hole, Right Angle | Plastic | - | - | -55°C~125°C | Tray | 2005 | - | - | Active | - | Press-Fit | - | Plug, Male Pins | 34 | Gray | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | 30 | 30A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | AdvancedTCA® | - | - | - | 26 Signal, 8 Power | Front Board | - | Mating Guide | 31.5μin 0.80μm | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() ATC30W08FGRCS5X Conec | In Stock | - | Datasheet | - | Through Hole | Through Hole | Plastic | COPPER ALLOY | - | -55°C~125°C | Tray | 2006 | e4 | yes | Active | - | Solder | - | Receptacle, Female Sockets | 34 | Gray | - | Female | - | - | - | - | - | - | YES | - | 30 | - | - | - | 30 | 30A | ONE | UL | Gold | COMMERCIAL | 1.815 inch | 0.823 inch | 0.874 inch | 2A | RND PIN-SKT | - | 5000000000Ohm | - | - | AdvancedTCA® | - | 250 Cycles | - | 26 Signal, 8 Power | Backplane | S22P8 | - | 31.5μin 0.80μm | 31μin | 0.236 inch | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() CPH38W23MARARK9X Conec | In Stock | - | Datasheet | - | Through Hole | Through Hole, Right Angle | Plastic | - | - | -55°C~125°C | Tray | 2005 | - | - | Active | - | Solder | EAR99 | Plug, Male Pins | 38 | Gray | - | Male | ROHS COMPLIANT | 8536.69.40.40 | - | - | - | - | YES | - | 38 | - | - | - | All | 40A | ONE | UL,VDE,CSA | Gold | COMMERCIAL | 3.591 inch | - | 1.122 inch | 5A | RND PIN-SKT | 4mOhm | 5000000000Ohm | RECEPTACLE | 1400VAC V | CompactPCI® | - | 250 Cycles | - | 15 Single Signal, 23 Power | - | S15P23 | - | Flash | - | 0.102 inch | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() ATC30W08FGE1S5X Conec | In Stock | - | Datasheet | - | Through Hole | Through Hole | Plastic | COPPER ALLOY | - | -55°C~125°C | Tray | 2006 | e3 | yes | Active | - | Press-Fit | - | Receptacle, Female Sockets | 34 | Gray | - | Female | - | - | - | - | - | - | YES | - | 30 | - | - | - | 30 | 30A | ONE | UL | Gold | COMMERCIAL | 1.815 inch | 0.823 inch | 0.874 inch | 2A | RND PIN-SKT | - | 5000000000Ohm | PLUG | - | AdvancedTCA® | - | 250 Cycles | - | 26 Signal, 8 Power | Backplane | S22P8 | - | 31.5μin 0.80μm | 31μin | 0.195 inch | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() CPH47W23FGE3SN9X Conec | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | COPPER ALLOY | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | -55°C~125°C | Bulk | 2008 | - | - | Active | - | Press-Fit | - | Receptacle, Female Sockets | 47 | - | - | - | - | - | - | - | - | - | YES | - | 47 | - | - | - | 44 | - | ONE | UL | Gold | COMMERCIAL | 3.701 inch | 0.5 inch | 0.74 inch | 3A | RND PIN-SKT | - | 5000000000Ohm | - | - | CompactPCI® | - | 50 Cycles | GRAY | 24 Signal, 23 Power | - | - | - | Flash | - | 0.154 inch | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() CPH38W23FGE3SK9X Conec | In Stock | - | Datasheet | - | Through Hole | Through Hole | Plastic | - | - | -55°C~125°C | Tray | 2005 | - | yes | Active | - | Press-Fit | - | Receptacle, Female Sockets | 38 | Gray | - | Female | - | - | - | - | - | - | YES | - | 38 | - | - | - | All | 40A | ONE | UL | Gold | COMMERCIAL | 3.701 inch | 0.5 inch | 0.74 inch | 5A | RND PIN-SKT | - | 5000000000Ohm | - | - | CompactPCI® | - | 50 Cycles | - | 15 Single Signal, 23 Power | - | S15P23 | - | Flash | - | 0.154 inch | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free |