- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Connector Type
- Manufacturer Series
- Contact Materials
- Mounting Type
- Contact Finish Mating
- Contact Gender
Attribute column
Manufacturer
CONEC CORPORATION Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Shell Material | Dielectric Material | Mounting Option 1 | Shell Material, Finish | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Primary Material | Product Status | Risk Rank | Rohs Code | Voltage, Rating | Operating Temperature | Series | JESD-609 Code | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | Subcategory | Filter Feature | Contact Type | Current Rating (Amps) | Total Number of Contacts | Ingress Protection | Terminal Pitch | Reach Compliance Code | Shell Finish | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Connector Style | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Form | Shell Size, Connector Layout | Backset Spacing | Features | Terminal Length | Contact Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 242A27780X Conec | In Stock | - | - | - | - | - | - | - | - | - | - | - | CONEC CORP | - | Conec Corporation | 242A27780X | 242A | - | - | - | - | - | - | Active | - | - | 5.69 | - | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 241A15060X Conec | In Stock | - | - | BOARD | STEEL | - | #4-40 | - | THREADED | 1.556 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | Conec Corporation | 241A15060X | - | - | RIGHT ANGLE | 2+2 | 105 °C | -25 °C | - | Active | - | - | 5.7 | - | - | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | THREADED LOCK | 8536.69.40.30 | D Type Connectors | YES | - | - | 30 | - | 2.7686 mm | compliant | TIN OVER NICKEL | UL | - | COMMERCIAL | 2+2 | STAGGERED | 1.259 inch | MALE/FEMALE | 2.5 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | - | 0.109 inch | PLUG-RECEPTACLE | SOLDER | 424VDC V | - | 3.81 mm | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.1962 N | .112/.15 inch | - | - | - | - | 0.172 inch | - | - | ||
![]() 241A15110X Conec | In Stock | - | - | Through Hole | STEEL | Polyester, Glass Filled | #4-40 | Steel, Tin Plated | THREADED | 2.103 inch | AU ON NI | Copper Alloy | CONEC CORP | GLASS FILLED POLYESTER | Conec Corporation | 241A15110X | - | Conec | STRAIGHT | 2 | 105 °C | -25 °C | Bulk | Active | Metal | Active | 5.7 | - | 100V | -25°C ~ 105°C | 241A | e3 | Solder | EAR99 | Plug, Male Pins | 25 | Black | 2 | - | 8536.69.40.30 | D Type Connectors | YES | Signal | 7.5A | 25 | IP20 | 2.7686 mm | compliant | TIN OVER NICKEL | UL | Gold | COMMERCIAL | 2 | STAGGERED | 0.509 inch | MALE | 5 A | RND PIN-SKT | 10 mΩ | - | 1000000000000 Ω | Board Side (4-40) | 0.109 inch | RECEPTACLE | SOLDER | 424VDC V | D-Sub | 2.8448 mm | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.224 N | 0.112 inch | Machined | 3 (DB, B) | - | Board Lock, Filter, Grounding Indents | - | Flash | UL94 V-0 | ||
![]() 242A15510X Conec | In Stock | - | - | BOARD | STEEL | - | M3 | - | THREADED | 2.744 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | Conec Corporation | 242A15510X | 24 | - | STRAIGHT | 2 | 105 °C | -25 °C | - | Active | - | - | 5.69 | - | - | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | WITH SPACER CLIP | 8536.69.40.30 | D Type Connectors | YES | - | - | 37 | - | 2.7686 mm | compliant | TIN OVER NICKEL | UL | - | COMMERCIAL | 2 | STAGGERED | 0.509 inch | FEMALE | 5 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | - | 0.109 inch | PLUG | SOLDER | 424VDC V | - | 2.8448 mm | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.224 N | 0.112 inch | - | - | - | - | - | - | - | ||
![]() 241A25330X Conec | In Stock | - | - | - | - | - | - | - | - | - | - | - | CONEC CORP | - | Conec Corporation | 241A25330X | 241A2 | - | - | - | - | - | - | Active | - | - | 5.7 | - | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 241A16530X Conec | In Stock | - | - | Through Hole | - | Polyester, Glass Filled | - | Steel, Tin Plated | - | - | - | Copper Alloy | CONEC CORP | - | Conec Corporation | 241A16530X | - | Conec | - | - | - | - | Bulk | Active | Metal | Active | 5.7 | - | 100V | -25°C ~ 85°C | 241A | - | Solder | - | Plug, Male Pins | 62 | Black | 3 | - | - | - | - | Signal | 3A | - | IP20 | - | compliant | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | D-Sub, High Density | - | - | - | - | - | - | Machined | 4 (DC, C) High Density | - | Board Lock, Filter, Grounding Indents | - | Flash | UL94 V-0 | ||
![]() 241A27640X Conec | In Stock | - | - | - | - | - | - | - | - | - | - | - | CONEC CORP | - | Conec Corporation | 241A27640X | 241A | - | - | - | - | - | - | Active | - | - | 5.68 | - | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 242A18090X Conec | In Stock | - | - | Through Hole | - | Polyester, Glass Filled | - | Steel, Tin Plated | - | - | - | Copper Alloy | CONEC CORP | - | Conec Corporation | 242A18090X | 242A | Conec | - | - | - | - | Bulk | Active | Metal | Active | 5.69 | - | 100V | -25°C ~ 85°C | 242A | - | Solder | - | Receptacle, Female Sockets | 62 | Black | 3 | - | - | - | - | Signal | 3A | - | IP20 | - | compliant | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | D-Sub, High Density | - | - | - | - | - | - | Machined | 4 (DC, C) High Density | - | Board Lock, Filter | - | 8.00µin (0.203µm) | UL94 V-0 | ||
![]() 241A16540X Conec | In Stock | - | - | BOARD | STEEL | - | M3 | - | THREADED | 1.228 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYAMIDE | Conec Corporation | 241A16540X | 241A | - | STRAIGHT | 3 | 85 °C | -25 °C | - | Active | - | - | 5.68 | - | - | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | HIGH DENSITY | 8536.69.40.30 | D Type Connectors | YES | - | - | 15 | - | 2.286 mm | compliant | TIN OVER NICKEL | UL | - | COMMERCIAL | 3 | STAGGERED | 0.509 inch | MALE | 3 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | - | 0.09 inch | RECEPTACLE | PRESS FIT | 424VDC V | - | 1.9812 mm | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.1962 N | 0.078 inch | - | - | - | - | 0.197 inch | - | - | ||
![]() 241A27650X Conec | In Stock | - | - | - | - | - | - | - | - | - | - | - | CONEC CORP | - | Conec Corporation | 241A27650X | 241A | - | - | - | - | - | - | Active | - | - | 5.68 | - | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 242A29070X Conec | In Stock | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | Steel, Tin Plated | - | - | NOT SPECIFIED | Copper Alloy | CONEC CORP | - | Conec Corporation | 242A29070X | - | Conec | - | - | - | - | Bulk | Active | Metal | Active | 5.7 | Yes | 100V | -25°C ~ 105°C | 242A | - | Solder Cup | - | Receptacle, Female Sockets | 15 | Black | 2 | - | - | - | - | Signal | 7.5A | - | IP20 | - | compliant | - | - | Gold | - | - | - | - | - | - | - | - | 20 AWG | - | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub | - | - | - | - | - | - | Machined | 2 (DA, A) | - | Board Lock, Filter | - | Flash | UL94 V-0 | ||
![]() 164A17299X Conec | In Stock | - | - | BOARD | STEEL | - | M3 | - | THREADED | 2.65 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYAMIDE | Conec Corporation | 164A17299X | - | - | STRAIGHT | 4 | 125 °C | -55 °C | - | Active | - | - | 5.7 | - | - | - | - | e3 | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | ROHS COMPLIANT | 8536.69.40.30 | D Type Connectors | - | - | - | 78 | - | 2.413 mm | compliant | TIN OVER NICKEL | UL,VDE,CSA | - | COMMERCIAL | 4 | STAGGERED | 0.62 inch | FEMALE | 25 A | RND PIN-SKT | 10 mΩ | - | 5000000000 Ω | - | 0.095 inch | - | SOLDER | 1400VAC V | - | 2.0828 mm | TIN | STAGGERED | - | - | 0.082 inch | - | - | - | - | 0.197 inch | - | - | ||
![]() 242A15530X Conec | In Stock | - | - | BOARD | STEEL | - | M3 | - | THREADED | 1.228 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | Conec Corporation | 242A15530X | 24 | - | STRAIGHT | 2 | 105 °C | -25 °C | - | Active | - | - | 5.69 | - | - | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | WITH SPACER CLIP | 8536.69.40.30 | D Type Connectors | YES | - | - | 9 | - | 2.7686 mm | compliant | TIN OVER NICKEL | UL | - | COMMERCIAL | 2 | STAGGERED | 0.509 inch | FEMALE | 5 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | - | 0.109 inch | PLUG | SOLDER | 424VDC V | - | 2.8448 mm | TIN OVER NICKEL | STAGGERED | 3.336 N | 3.1692 N | 0.112 inch | - | - | - | - | - | - | - | ||
![]() 241A25340X Conec | In Stock | - | - | - | - | - | - | - | - | - | - | - | CONEC CORP | - | Conec Corporation | 241A25340X | 241A2 | - | - | - | - | - | - | Active | - | - | 5.7 | - | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 242A18240X Conec | In Stock | - | - | Through Hole | STEEL | Polyester, Glass Filled | #4-40 | Steel, Tin Plated | THREADED | 2.103 inch | AU ON NI | Copper Alloy | CONEC CORP | GLASS FILLED POLYAMIDE | Conec Corporation | 242A18240X | 242A | Conec | STRAIGHT | 3 | 85 °C | -25 °C | Bulk | Active | Metal | Active | 5.69 | - | 100V | -25°C ~ 85°C | 242A | - | Solder | EAR99 | Receptacle, Female Sockets | 44 | Black | 3 | H. DENSITY & THD REAR SPACER | 8536.69.40.30 | D Type Connectors | YES | Signal | 3A | 44 | IP20 | 2.286 mm | compliant | TIN OVER NICKEL | UL | Gold | COMMERCIAL | 3 | STAGGERED | 0.509 inch | FEMALE | 3 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | Board Side (4-40) | 0.09 inch | PLUG | SOLDER | 424VDC V | D-Sub, High Density | 1.9812 mm | TIN OVER NICKEL | STAGGERED | 2.502 N | 1.668 N | 0.078 inch | Machined | 3 (DB, B) High Density | - | Board Lock, Filter | 0.142 inch | 8.00µin (0.203µm) | UL94 V-0 | ||
![]() 241A15360X Conec | In Stock | - | - | BOARD | STEEL | - | M3 | - | THREADED | 2.103 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | Conec Corporation | 241A15360X | 24 | - | STRAIGHT | 2 | 105 °C | -25 °C | - | Active | - | - | 5.69 | - | - | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | - | 8536.69.40.30 | D Type Connectors | YES | - | - | 25 | - | 2.7686 mm | compliant | TIN OVER NICKEL | UL | - | COMMERCIAL | 2 | STAGGERED | 0.509 inch | MALE | 5 A | RND PIN-SKT | 10 mΩ | - | 1000000000000 Ω | - | 0.109 inch | RECEPTACLE | SOLDER | 424VDC V | - | 2.8448 mm | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.224 N | 0.112 inch | - | - | - | - | - | - | - | ||
![]() 242A16640X Conec | In Stock | - | - | BOARD | STEEL | - | M3 | - | THREADED | 2.744 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | Conec Corporation | 242A16640X | 24 | - | STRAIGHT | 2 | 105 °C | -25 °C | - | Active | - | - | 5.69 | - | - | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | WITH SPACER CLIP | 8536.69.40.30 | D Type Connectors | YES | - | - | 37 | - | 2.7686 mm | compliant | TIN OVER NICKEL | UL | - | COMMERCIAL | 2 | STAGGERED | 0.509 inch | FEMALE | 5 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | - | 0.109 inch | PLUG | SOLDER | 424VDC V | - | 2.8448 mm | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.224 N | 0.112 inch | - | - | - | - | - | - | - | ||
![]() 241A15370X Conec | In Stock | - | - | BOARD | STEEL | - | M3 | - | THREADED | 2.744 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | Conec Corporation | 241A15370X | 24 | - | STRAIGHT | 2 | 105 °C | -25 °C | - | Active | - | - | 5.69 | - | - | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | - | 8536.69.40.30 | D Type Connectors | YES | - | - | 37 | - | 2.7686 mm | compliant | TIN OVER NICKEL | UL | - | COMMERCIAL | 2 | STAGGERED | 0.509 inch | MALE | 5 A | RND PIN-SKT | 10 mΩ | - | 1000000000000 Ω | - | 0.109 inch | RECEPTACLE | SOLDER | 424VDC V | - | 2.8448 mm | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.224 N | 0.112 inch | - | - | - | - | - | - | - | ||
![]() 241A15430X Conec | In Stock | - | - | Through Hole | STEEL | Polyester, Glass Filled | #4-40 | Steel, Tin Plated | THREADED | 2.65 inch | AU ON NI | Copper Alloy | CONEC CORP | GLASS FILLED POLYESTER | Conec Corporation | 241A15430X | 24 | Conec | STRAIGHT | 3 | 105 °C | -25 °C | Bulk | Active | Metal | Active | 5.69 | - | 100V | -25°C ~ 105°C | 241A | - | Solder | EAR99 | Plug, Male Pins | 50 | Black | 3 | WITH SPACER CLIP | 8536.69.40.30 | D Type Connectors | YES | Signal | 7.5A | 50 | IP20 | 2.7686 mm | compliant | TIN OVER NICKEL | UL | Gold | COMMERCIAL | 3 | STAGGERED | 0.509 inch | MALE | 5 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | Board Side (4-40); Mating Side (4-40) | 0.109 inch | RECEPTACLE | SOLDER | 424VDC V | D-Sub | 2.8448 mm | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.224 N | 0.112 inch | Machined | 5 (DD, D) | - | Board Lock, Filter, Grounding Indents | - | Flash | UL94 V-0 | ||
![]() 241A26560X Conec | In Stock | - | - | - | - | - | - | - | - | - | - | - | CONEC CORP | - | Conec Corporation | 241A26560X | 241A | - | - | - | - | - | - | Active | - | - | 5.68 | - | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |