- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Connector Type
- Manufacturer Series
- Contact Materials
- Mounting Type
- Contact Finish Mating
- Contact Gender
Attribute column
Manufacturer
CONEC CORPORATION Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Shell Material | Dielectric Material | Mounting Option 1 | Shell Material, Finish | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Primary Material | Product Status | Risk Rank | Rohs Code | Voltage, Rating | Wire Size-Max | Wire Size-Min | Operating Temperature | Series | JESD-609 Code | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | Subcategory | Filter Feature | Contact Type | Current Rating (Amps) | Total Number of Contacts | Ingress Protection | Terminal Pitch | Reach Compliance Code | Shell Finish | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Connector Style | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Form | Shell Size, Connector Layout | Contact Design | Backset Spacing | Features | Terminal Length | Contact Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 242A27140X Conec | In Stock | - | - | Free Hanging (In-Line) | STEEL | Polyester, Glass Filled | M3 | Steel, Tin Plated | THREADED INSERT | 1.228 inch | AU ON NI | Copper Alloy | CONEC CORP | GLASS FILLED POLYESTER | Conec Corporation | 242A27140X | 242 | Conec | - | 2 | 105 °C | -25 °C | Bulk | Active | Metal | Active | 5.69 | - | 100V | 20 AWG | 20 AWG | -25°C ~ 105°C | 242A | - | Solder Cup | - | Receptacle, Female Sockets | 9 | Black | 2 | ROHS COMPLIANT | - | D Type Connectors | YES | Signal | 7.5A | 9 | IP20 | - | compliant | TIN | UL, CSA | Gold | COMMERCIAL | - | - | 0.509 inch | FEMALE | 7.5 A | RND PIN-SKT | 10 mΩ | 20 AWG | 1000000000 Ω | Cable Side (M3) | - | RECEPTACLE | SOLDER LUG | 300VDC V | D-Sub | - | 50 Cycles | TIN | STAGGERED | 3.336 N | 3.336 N | - | Machined | 1 (DE, E) | PREASSEM CONN | - | Board Lock, Filter | - | 8.00µin (0.203µm) | UL94 V-0 | ||
![]() 241A14480X Conec | In Stock | - | - | BOARD | STEEL | - | #4-40 | - | THREADED | 2.744 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | Conec Corporation | 241A14480X | 24 | - | RIGHT ANGLE | 2+2 | 105 °C | -25 °C | - | Active | - | - | 5.69 | - | - | - | - | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | THREADED LOCK | 8536.69.40.30 | D Type Connectors | YES | - | - | 74 | - | 2.7686 mm | compliant | TIN OVER NICKEL | UL | - | COMMERCIAL | 2+2 | STAGGERED | 1.134 inch | MALE | 2.5 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | - | 0.109 inch | RECEPTACLE | SOLDER | 424VDC V | - | 3.81 mm | - | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.224 N | 0.112 inch | - | - | - | - | - | 0.172 inch | - | - | ||
![]() 242A27200X Conec | In Stock | - | - | Free Hanging (In-Line) | STEEL | Polyester, Glass Filled | M3 | Steel, Tin Plated | THREADED INSERT | 2.103 inch | AU ON NI | Copper Alloy | CONEC CORP | GLASS FILLED POLYESTER | Conec Corporation | 242A27200X | 242 | Conec | - | 2 | 105 °C | -25 °C | Bulk | Active | Metal | Active | 5.2 | - | 100V | 20 AWG | 20 AWG | -25°C ~ 105°C | 242A | - | Solder Cup | - | Receptacle, Female Sockets | 25 | Black | 2 | ROHS COMPLIANT | - | D Type Connectors | YES | Signal | 7.5A | 25 | IP20 | - | compliant | TIN | UL, CSA | Gold | COMMERCIAL | - | - | 0.509 inch | FEMALE | 7.5 A | RND PIN-SKT | 10 mΩ | 20 AWG | 1000000000 Ω | Cable Side (M3) | - | RECEPTACLE | SOLDER LUG | 300VDC V | D-Sub | - | 50 Cycles | TIN | STAGGERED | 3.336 N | 3.336 N | - | Machined | 3 (DB, B) | PREASSEM CONN | - | Board Lock, Filter | - | Flash | UL94 V-0 | ||
![]() 241A25640X Conec | In Stock | - | - | - | - | - | - | - | - | - | - | - | CONEC CORP | - | Conec Corporation | 241A25640X | 241A2 | - | - | - | - | - | - | Active | - | - | 5.7 | - | - | - | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 242A27180X Conec | In Stock | - | - | PANEL | STEEL | - | M3 | - | THREADED INSERT | 1.228 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | Conec Corporation | 242A27180X | 242 | - | - | 2 | 105 °C | -25 °C | - | Active | - | - | 5.69 | - | - | 20 AWG | 20 AWG | - | - | - | - | - | - | - | - | - | ROHS COMPLIANT | - | D Type Connectors | YES | - | - | 9 | - | - | compliant | TIN | UL, CSA | - | COMMERCIAL | - | - | 0.509 inch | FEMALE | 7.5 A | RND PIN-SKT | 10 mΩ | - | 1000000000 Ω | - | - | RECEPTACLE | SOLDER LUG | 300VDC V | - | - | 50 Cycles | TIN | STAGGERED | 3.336 N | 3.336 N | - | - | - | PREASSEM CONN | - | - | - | - | - | ||
![]() 242A27210X Conec | In Stock | - | - | PANEL | STEEL | - | M3 | - | THREADED INSERT | 2.744 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | Conec Corporation | 242A27210X | 242 | - | - | 2 | 105 °C | -25 °C | - | Active | - | - | 5.69 | - | - | 20 AWG | 20 AWG | - | - | - | - | - | - | - | - | - | ROHS COMPLIANT | - | D Type Connectors | YES | - | - | 37 | - | - | compliant | TIN | UL, CSA | - | COMMERCIAL | - | - | 0.509 inch | FEMALE | 7.5 A | RND PIN-SKT | 10 mΩ | - | 1000000000 Ω | - | - | RECEPTACLE | SOLDER LUG | 300VDC V | - | - | 50 Cycles | TIN | STAGGERED | 3.336 N | 3.336 N | - | - | - | PREASSEM CONN | - | - | - | - | - | ||
![]() 241A14130X Conec | In Stock | - | - | Through Hole, Right Angle | STEEL | Polyester, Glass Filled | #4-40 | Steel, Tin Plated | THREADED | 1.228 inch | AU ON NI | Copper Alloy | CONEC CORP | GLASS FILLED POLYESTER | Conec Corporation | 241A14130X | 24 | Conec | RIGHT ANGLE | 2+2 | 105 °C | -25 °C | Bulk | Active | Metal | Active | 5.69 | - | 100V | - | - | -25°C ~ 105°C | 241A | - | Solder | EAR99 | Plug, Male Pins | 9, 9 | Black | 2, 2 | - | 8536.69.40.30 | D Type Connectors | YES | Signal | 7.5A | 18 | IP20 | 2.7686 mm | compliant | TIN OVER NICKEL | UL | Gold | COMMERCIAL | 2+2 | STAGGERED | 1.134 inch | MALE | 2.5 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | Housing/Shell (4-40) | 0.109 inch | RECEPTACLE | SOLDER | 424VDC V | D-Sub - Stacked | 3.81 mm | - | TIN OVER NICKEL | STAGGERED | 3.336 N | 3.1692 N | 0.112 inch | Machined | 1 (DE, E); 1 (DE, E) | - | 0.283 (7.20mm) | Board Lock, Filter, Grounding Indents, Mounting Brackets | 0.172 inch | Flash | UL94 V-0 | ||
![]() 241A14140X Conec | In Stock | - | - | Through Hole, Right Angle | STEEL | Polyester, Glass Filled | #4-40 | Steel, Tin Plated | THREADED | 1.556 inch | AU ON NI | Copper Alloy | CONEC CORP | GLASS FILLED POLYESTER | Conec Corporation | 241A14140X | 24 | Conec | RIGHT ANGLE | 2+2 | 105 °C | -25 °C | Bulk | Active | Metal | Active | 5.69 | - | 100V | - | - | -25°C ~ 105°C | 241A | - | Solder | EAR99 | Plug, Male Pins | 15, 15 | Black | 2, 2 | - | 8536.69.40.30 | D Type Connectors | YES | Signal | 7.5A | 30 | IP20 | 2.7686 mm | compliant | TIN OVER NICKEL | UL | Gold | COMMERCIAL | 2+2 | STAGGERED | 1.134 inch | MALE | 2.5 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | Housing/Shell (4-40) | 0.109 inch | RECEPTACLE | SOLDER | 424VDC V | D-Sub - Stacked | 3.81 mm | - | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.1962 N | 0.112 inch | Machined | 2 (DA, A); 2 (DA, A) | - | 0.283 (7.20mm) | Board Lock, Filter, Grounding Indents, Mounting Brackets | 0.172 inch | Flash | UL94 V-0 | ||
![]() 241A14190X Conec | In Stock | - | - | Through Hole, Right Angle | STEEL | Polyester, Glass Filled | #4-40 | Steel, Tin Plated | THREADED | 2.103 inch | AU ON NI | Copper Alloy | CONEC CORP | GLASS FILLED POLYESTER | Conec Corporation | 241A14190X | 24 | Conec | RIGHT ANGLE | 2+2 | 105 °C | -25 °C | Bulk | Active | Metal | Active | 5.69 | - | 100V | - | - | -25°C ~ 105°C | 241A | - | Solder | EAR99 | Plug, Male Pins | 25, 25 | Black | 2, 2 | - | 8536.69.40.30 | D Type Connectors | YES | Signal | 7.5A | 50 | IP20 | 2.7686 mm | compliant | TIN OVER NICKEL | UL | Gold | COMMERCIAL | 2+2 | STAGGERED | 1.134 inch | MALE | 2.5 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | Housing/Shell (4-40) | 0.109 inch | RECEPTACLE | SOLDER | 424VDC V | D-Sub - Stacked | 3.81 mm | - | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.224 N | 0.112 inch | Machined | 3 (DB, B); 3 (DB, B) | - | 0.283 (7.20mm) | Board Lock, Filter, Grounding Indents, Mounting Brackets | 0.172 inch | Flash | UL94 V-0 | ||
![]() 242A15500X Conec | In Stock | - | - | BOARD | STEEL | - | M3 | - | THREADED | 2.103 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | Conec Corporation | 242A15500X | 24 | - | STRAIGHT | 2 | 105 °C | -25 °C | - | Active | - | - | 5.69 | - | - | - | - | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | WITH SPACER CLIP | 8536.69.40.30 | D Type Connectors | YES | - | - | 25 | - | 2.7686 mm | compliant | TIN OVER NICKEL | UL | - | COMMERCIAL | 2 | STAGGERED | 0.509 inch | FEMALE | 5 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | - | 0.109 inch | PLUG | SOLDER | 424VDC V | - | 2.8448 mm | - | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.224 N | 0.112 inch | - | - | - | - | - | - | - | - | ||
![]() 241A25320X Conec | In Stock | - | - | - | - | - | - | - | - | - | - | - | CONEC CORP | - | Conec Corporation | 241A25320X | 241A2 | - | - | - | - | - | - | Active | - | - | 5.7 | - | - | - | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 242A15460X Conec | In Stock | - | - | BOARD | STEEL | - | M3 | - | THREADED | 2.744 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | Conec Corporation | 242A15460X | 24 | - | STRAIGHT | 2 | 105 °C | -25 °C | - | Active | - | - | 5.69 | - | - | - | - | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | WITH SPACER CLIP | 8536.69.40.30 | D Type Connectors | YES | - | - | 37 | - | 2.7686 mm | compliant | TIN OVER NICKEL | UL | - | COMMERCIAL | 2 | STAGGERED | 0.509 inch | FEMALE | 5 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | - | 0.109 inch | PLUG | SOLDER | 424VDC V | - | 2.8448 mm | - | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.224 N | 0.112 inch | - | - | - | - | - | - | - | - | ||
![]() 242A15490X Conec | In Stock | - | - | BOARD | STEEL | - | M3 | - | THREADED | 1.556 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | Conec Corporation | 242A15490X | 24 | - | STRAIGHT | 2 | 105 °C | -25 °C | - | Active | - | - | 5.69 | - | - | - | - | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | WITH SPACER CLIP | 8536.69.40.30 | D Type Connectors | YES | - | - | 15 | - | 2.7686 mm | compliant | TIN OVER NICKEL | UL | - | COMMERCIAL | 2 | STAGGERED | 0.509 inch | FEMALE | 5 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | - | 0.109 inch | PLUG | SOLDER | 424VDC V | - | 2.8448 mm | - | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.1962 N | 0.112 inch | - | - | - | - | - | - | - | - | ||
![]() 241A25300X Conec | In Stock | - | - | - | - | - | - | - | - | - | TIN | BRASS | CONEC CORP | - | Conec Corporation | 241A25300X | - | - | - | - | - | - | - | Active | - | - | 5.7 | Yes | - | - | - | - | - | e3 | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 242A15520X Conec | In Stock | - | - | BOARD | STEEL | - | M3 | - | THREADED | 2.65 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | Conec Corporation | 242A15520X | 24 | - | STRAIGHT | 3 | 105 °C | -25 °C | - | Active | - | - | 5.69 | - | - | - | - | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | WITH SPACER CLIP | 8536.69.40.30 | D Type Connectors | YES | - | - | 50 | - | 2.7686 mm | compliant | TIN OVER NICKEL | UL | - | COMMERCIAL | 3 | STAGGERED | 0.509 inch | FEMALE | 5 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | - | 0.109 inch | PLUG | SOLDER | 424VDC V | - | 2.8448 mm | - | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.224 N | 0.112 inch | - | - | - | - | - | - | - | - | ||
![]() 241A14180X Conec | In Stock | - | - | Through Hole, Right Angle | STEEL | Polyester, Glass Filled | #4-40 | Steel, Tin Plated | THREADED | 1.556 inch | AU ON NI | Copper Alloy | CONEC CORP | GLASS FILLED POLYESTER | Conec Corporation | 241A14180X | 24 | Conec | RIGHT ANGLE | 2+2 | 105 °C | -25 °C | Bulk | Active | Metal | Active | 5.69 | - | 100V | - | - | -25°C ~ 105°C | 241A | - | Solder | EAR99 | Plug, Male Pins | 15, 15 | Black | 2, 2 | - | 8536.69.40.30 | D Type Connectors | YES | Signal | 7.5A | 30 | IP20 | 2.7686 mm | compliant | TIN OVER NICKEL | UL | Gold | COMMERCIAL | 2+2 | STAGGERED | 1.134 inch | MALE | 2.5 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | Housing/Shell (4-40) | 0.109 inch | RECEPTACLE | SOLDER | 424VDC V | D-Sub - Stacked | 3.81 mm | - | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.1962 N | 0.112 inch | Machined | 2 (DA, A); 2 (DA, A) | - | 0.283 (7.20mm) | Board Lock, Filter, Grounding Indents, Mounting Brackets | 0.172 inch | Flash | UL94 V-0 | ||
![]() 241A14210X Conec | In Stock | - | - | Through Hole, Right Angle | STEEL | Polyester, Glass Filled | #4-40 | Steel, Tin Plated | THREADED | 1.228 inch | AU ON NI | Copper Alloy | CONEC CORP | GLASS FILLED POLYESTER | Conec Corporation | 241A14210X | 24 | Conec | RIGHT ANGLE | 2+2 | 105 °C | -25 °C | Bulk | Active | Metal | Active | 5.69 | - | 100V | - | - | -25°C ~ 105°C | 241A | - | Solder | EAR99 | Plug, Male Pins | 9, 9 | Black | 2, 2 | - | 8536.69.40.30 | D Type Connectors | YES | Signal | 7.5A | 18 | IP20 | 2.7686 mm | compliant | TIN OVER NICKEL | UL | Gold | COMMERCIAL | 2+2 | STAGGERED | 1.134 inch | MALE | 2.5 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | Housing/Shell (4-40) | 0.109 inch | RECEPTACLE | SOLDER | 424VDC V | D-Sub - Stacked | 3.81 mm | - | TIN OVER NICKEL | STAGGERED | 3.336 N | 3.1692 N | 0.112 inch | Machined | 1 (DE, E); 1 (DE, E) | - | 0.283 (7.20mm) | Board Lock, Filter, Grounding Indents, Mounting Brackets | 0.172 inch | 8.00µin (0.203µm) | UL94 V-0 | ||
![]() 241A25360X Conec | In Stock | - | - | - | - | - | - | - | - | - | - | - | CONEC CORP | - | Conec Corporation | 241A25360X | 241A2 | - | - | - | - | - | - | Active | - | - | 5.7 | - | - | - | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 241A25370X Conec | In Stock | - | - | - | - | - | - | - | - | - | - | - | CONEC CORP | - | Conec Corporation | 241A25370X | 241A2 | - | - | - | - | - | - | Active | - | - | 5.7 | - | - | - | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 241A14220X Conec | In Stock | - | - | Through Hole, Right Angle | STEEL | Polyester, Glass Filled | #4-40 | Steel, Tin Plated | THREADED | 1.556 inch | AU ON NI | Copper Alloy | CONEC CORP | GLASS FILLED POLYESTER | Conec Corporation | 241A14220X | 24 | Conec | RIGHT ANGLE | 2+2 | 105 °C | -25 °C | Bulk | Active | Metal | Active | 5.69 | - | 100V | - | - | -25°C ~ 105°C | 241A | - | Solder | EAR99 | Plug, Male Pins | 15, 15 | Black | 2, 2 | - | 8536.69.40.30 | D Type Connectors | YES | Signal | 7.5A | 30 | IP20 | 2.7686 mm | compliant | TIN OVER NICKEL | UL | Gold | COMMERCIAL | 2+2 | STAGGERED | 1.134 inch | MALE | 2.5 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | Housing/Shell (4-40) | 0.109 inch | RECEPTACLE | SOLDER | 424VDC V | D-Sub - Stacked | 3.81 mm | - | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.1962 N | 0.112 inch | Machined | 2 (DA, A); 2 (DA, A) | - | 0.283 (7.20mm) | Board Lock, Filter, Grounding Indents, Mounting Brackets | 0.172 inch | Flash | UL94 V-0 |