- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Connector Type
- Manufacturer Series
- Contact Materials
- Mounting Type
- Contact Finish Mating
- Contact Gender
Attribute column
Manufacturer
CONEC CORPORATION Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Shell Material | Mounting Option 1 | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | Wire Size-Max | Wire Size-Min | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | Filter Feature | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Shell Finish | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Design | Terminal Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 241A15280X Conec | In Stock | - | - | BOARD | STEEL | M3 | THREADED | 2.65 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | Conec Corporation | 241A15280X | 24 | STRAIGHT | 3 | 105 °C | -25 °C | Active | 5.69 | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | 8536.69.40.30 | D Type Connectors | YES | 50 | 2.7686 mm | compliant | TIN OVER NICKEL | UL | COMMERCIAL | 3 | STAGGERED | 0.509 inch | MALE | - | 5 A | RND PIN-SKT | 10 mΩ | 1000000000000 Ω | 0.109 inch | RECEPTACLE | SOLDER | 424VDC V | 2.8448 mm | - | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.224 N | 0.112 inch | - | - | ||
![]() 242A16580X Conec | In Stock | - | - | BOARD | STEEL | #4-40 | THREADED | 2.103 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | Conec Corporation | 242A16580X | 24 | STRAIGHT | 2 | 105 °C | -25 °C | Active | 5.69 | - | - | EAR99 | D SUBMINIATURE CONNECTOR | WITH SPACER CLIP | 8536.69.40.30 | D Type Connectors | YES | 25 | 2.7686 mm | compliant | TIN OVER NICKEL | UL | COMMERCIAL | 2 | STAGGERED | 0.509 inch | FEMALE | - | 5 A | RND PIN-SKT | 10 mΩ | 100000000 Ω | 0.109 inch | PLUG | SOLDER | 424VDC V | 2.8448 mm | - | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.224 N | 0.112 inch | - | - | ||
![]() 242A27950X Conec | In Stock | - | - | - | - | - | - | - | - | - | CONEC CORP | - | Conec Corporation | 242A27950X | - | - | - | - | - | Active | 5.7 | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 241A15070X Conec | In Stock | - | - | BOARD | STEEL | #4-40 | THREADED | 2.103 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | Conec Corporation | 241A15070X | - | RIGHT ANGLE | 2+2 | 105 °C | -25 °C | Active | 5.7 | - | - | EAR99 | D SUBMINIATURE CONNECTOR | THREADED LOCK | 8536.69.40.30 | D Type Connectors | YES | 50 | 2.7686 mm | compliant | TIN OVER NICKEL | UL | COMMERCIAL | 2+2 | STAGGERED | 1.259 inch | MALE/FEMALE | - | 2.5 A | RND PIN-SKT | 10 mΩ | 100000000 Ω | 0.109 inch | PLUG-RECEPTACLE | SOLDER | 424VDC V | 3.81 mm | - | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.224 N | .112/.15 inch | - | 0.172 inch | ||
![]() 242A27740X Conec | In Stock | - | - | - | - | - | - | - | - | - | CONEC CORP | - | Conec Corporation | 242A27740X | - | - | - | - | - | Active | 5.69 | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 242A16370X Conec | In Stock | - | - | BOARD | STEEL | M3 | THREADED | 1.556 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | Conec Corporation | 242A16370X | 24 | STRAIGHT | 2 | 105 °C | -25 °C | Active | 5.69 | - | - | EAR99 | D SUBMINIATURE CONNECTOR | THD REAR SPACER&FRONT THD LOCK | 8536.69.40.30 | D Type Connectors | YES | 15 | 2.7686 mm | compliant | TIN OVER NICKEL | UL | COMMERCIAL | 2 | STAGGERED | 0.509 inch | FEMALE | - | 5 A | RND PIN-SKT | 10 mΩ | 100000000 Ω | 0.109 inch | PLUG | SOLDER | 424VDC V | 2.8448 mm | - | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.1962 N | 0.112 inch | - | 0.171 inch | ||
![]() 242A16380X Conec | In Stock | - | - | BOARD | STEEL | M3 | THREADED | 2.103 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | Conec Corporation | 242A16380X | 24 | STRAIGHT | 2 | 105 °C | -25 °C | Active | 5.69 | - | - | EAR99 | D SUBMINIATURE CONNECTOR | THD REAR SPACER&FRONT THD LOCK | 8536.69.40.30 | D Type Connectors | YES | 25 | 2.7686 mm | compliant | TIN OVER NICKEL | UL | COMMERCIAL | 2 | STAGGERED | 0.509 inch | FEMALE | - | 5 A | RND PIN-SKT | 10 mΩ | 100000000 Ω | 0.109 inch | PLUG | SOLDER | 424VDC V | 2.8448 mm | - | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.224 N | 0.112 inch | - | 0.171 inch | ||
![]() 241A15030X Conec | In Stock | - | - | BOARD | STEEL | #4-40 | THREADED | 2.103 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | Conec Corporation | 241A15030X | - | RIGHT ANGLE | 2+2 | 105 °C | -25 °C | Active | 5.7 | - | - | EAR99 | D SUBMINIATURE CONNECTOR | THREADED LOCK | 8536.69.40.30 | D Type Connectors | YES | 50 | 2.7686 mm | compliant | TIN OVER NICKEL | UL | COMMERCIAL | 2+2 | STAGGERED | 1.259 inch | MALE/FEMALE | - | 2.5 A | RND PIN-SKT | 10 mΩ | 100000000 Ω | 0.109 inch | PLUG-RECEPTACLE | SOLDER | 424VDC V | 3.81 mm | - | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.224 N | .112/.15 inch | - | 0.172 inch | ||
![]() 241A26200X Conec | In Stock | - | - | - | - | - | - | - | - | - | CONEC CORP | - | Conec Corporation | 241A26200X | 241A | - | - | - | - | Active | 5.68 | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 242A16390X Conec | In Stock | - | - | BOARD | STEEL | M3 | THREADED | 2.744 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | Conec Corporation | 242A16390X | 24 | STRAIGHT | 2 | 105 °C | -25 °C | Active | 5.69 | - | - | EAR99 | D SUBMINIATURE CONNECTOR | THD REAR SPACER&FRONT THD LOCK | 8536.69.40.30 | D Type Connectors | YES | 37 | 2.7686 mm | compliant | TIN OVER NICKEL | UL | COMMERCIAL | 2 | STAGGERED | 0.509 inch | FEMALE | - | 5 A | RND PIN-SKT | 10 mΩ | 100000000 Ω | 0.109 inch | PLUG | SOLDER | 424VDC V | 2.8448 mm | - | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.224 N | 0.112 inch | - | 0.171 inch | ||
![]() 242A27760X Conec | In Stock | - | - | - | - | - | - | - | - | - | CONEC CORP | - | Conec Corporation | 242A27760X | 242A | - | - | - | - | Active | 5.69 | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 242A18330X Conec | In Stock | - | - | - | - | - | - | - | - | - | CONEC CORP | - | Conec Corporation | 242A18330X | 242A | - | - | - | - | Active | 5.69 | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 242A29320X Conec | In Stock | - | - | - | - | - | - | - | - | - | CONEC CORP | - | Conec Corporation | 242A29320X | - | - | - | - | - | Active | 5.7 | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 241A16770X Conec | In Stock | - | - | - | - | - | - | - | - | - | CONEC CORP | - | Conec Corporation | 241A16770X | 241A | - | - | - | - | Active | 5.68 | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 33UBAU-04SW11 Conec | 8404 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 242A27500X Conec | In Stock | - | - | - | - | - | - | - | - | - | CONEC CORP | - | Conec Corporation | 242A27500X | 242A | - | - | - | - | Active | 5.69 | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 242A27120X Conec | 270 | - | - | PANEL | STEEL | M3 | THREADED INSERT | 2.103 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | Conec Corporation | 242A27120X | 242 | - | 2 | 105 °C | -25 °C | Active | 5.69 | 20 AWG | 20 AWG | - | - | ROHS COMPLIANT | - | D Type Connectors | YES | 25 | - | compliant | TIN | UL, CSA | COMMERCIAL | - | - | 0.509 inch | FEMALE | - | 7.5 A | RND PIN-SKT | 10 mΩ | 1000000000 Ω | - | RECEPTACLE | SOLDER LUG | 300VDC V | - | 50 Cycles | TIN | STAGGERED | 3.336 N | 3.336 N | - | PREASSEM CONN | - | ||
![]() 242A15450X Conec | In Stock | - | - | BOARD | STEEL | M3 | THREADED | 2.103 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | Conec Corporation | 242A15450X | 24 | STRAIGHT | 2 | 105 °C | -25 °C | Active | 5.69 | - | - | EAR99 | D SUBMINIATURE CONNECTOR | WITH SPACER CLIP | 8536.69.40.30 | D Type Connectors | YES | 25 | 2.7686 mm | compliant | TIN OVER NICKEL | UL | COMMERCIAL | 2 | STAGGERED | 0.509 inch | FEMALE | - | 5 A | RND PIN-SKT | 10 mΩ | 100000000 Ω | 0.109 inch | PLUG | SOLDER | 424VDC V | 2.8448 mm | - | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.224 N | 0.112 inch | - | - | ||
![]() 242A16890X Conec | In Stock | - | - | BOARD | STEEL | M3 | THREADED | 2.744 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | Conec Corporation | 242A16890X | 24 | RIGHT ANGLE | 2 | 105 °C | -25 °C | Active | 5.69 | - | - | EAR99 | D SUBMINIATURE CONNECTOR | WITH GROUNDING BRACKET | 8536.69.40.30 | D Type Connectors | YES | 37 | 2.7686 mm | compliant | TIN OVER NICKEL | UL | COMMERCIAL | 2 | STAGGERED | - | FEMALE | 0.606 inch | 2.5 A | RND PIN-SKT | 10 mΩ | 100000000 Ω | 0.109 inch | PLUG | SOLDER | 424VDC V | 2.8448 mm | - | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.224 N | 0.112 inch | - | 0.13 inch | ||
![]() 241A15630X Conec | In Stock | - | - | BOARD | STEEL | M3 | THREADED | 2.65 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | Conec Corporation | 241A15630X | 24 | STRAIGHT | 3 | 105 °C | -25 °C | Active | 5.69 | - | - | EAR99 | D SUBMINIATURE CONNECTOR | WITH SPACER CLIP | 8536.69.40.30 | D Type Connectors | YES | 50 | 2.7686 mm | compliant | TIN OVER NICKEL | UL | COMMERCIAL | 3 | STAGGERED | 0.509 inch | MALE | - | 5 A | RND PIN-SKT | 10 mΩ | 100000000 Ω | 0.109 inch | RECEPTACLE | SOLDER | 424VDC V | 2.8448 mm | - | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.224 N | 0.112 inch | - | - |