- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Connector Type
- Manufacturer Series
- Contact Materials
- Mounting Type
- Contact Finish Mating
- Contact Gender
Attribute column
Manufacturer
CONEC CORPORATION Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Shell Material | Dielectric Material | Mounting Option 1 | Shell Material, Finish | Board Mounting Option | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Primary Material | Product Status | Risk Rank | RoHS | Voltage, Rating | Operating Temperature | Series | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | Subcategory | Filter Feature | Contact Type | Mixed Contacts | Current Rating (Amps) | Total Number of Contacts | Ingress Protection | Terminal Pitch | Reach Compliance Code | Shell Finish | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Connector Style | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Form | Shell Size, Connector Layout | Insulator Color | Backset Spacing | Contact Arrangement | Features | Terminal Length | Contact Finish Thickness | Plating Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 241A26780X Conec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | CONEC CORP | - | Conec Corporation | 241A26780X | 241A | - | - | - | - | - | - | - | Active | - | - | 5.68 | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 241A15650X Conec | In Stock | - | - | BOARD | STEEL | - | M3 | - | - | THREADED | 1.556 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | Conec Corporation | 241A15650X | 24 | - | STRAIGHT | - | 2 | 105 °C | -25 °C | - | Active | - | - | 5.69 | - | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | WITH SPACER CLIP | 8536.69.40.30 | D Type Connectors | YES | - | - | - | 15 | - | 2.7686 mm | compliant | TIN OVER NICKEL | UL | - | COMMERCIAL | 2 | STAGGERED | 0.509 inch | MALE | - | 5 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | - | 0.109 inch | RECEPTACLE | SOLDER | 424VDC V | - | 2.8448 mm | - | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.1962 N | 0.112 inch | - | - | - | - | - | - | - | - | - | - | ||
![]() 242A29230X Conec | In Stock | - | - | Free Hanging (In-Line) | - | Polyester, Glass Filled | - | Steel, Tin Plated | - | - | - | - | Copper Alloy | CONEC CORP | - | Conec Corporation | 242A29230X | - | Conec | - | - | - | - | - | Bulk | Active | Metal | Active | 5.7 | - | 100V | -25°C ~ 105°C | 242A | Solder Cup | - | Receptacle, Female Sockets | 15 | Black | 2 | - | - | - | - | Signal | - | 7.5A | - | IP20 | - | compliant | - | - | Gold | - | - | - | - | - | - | - | - | - | 20 AWG | - | Cable Side (4-40) | - | - | - | - | D-Sub | - | - | - | - | - | - | - | Machined | 2 (DA, A) | - | - | - | Board Lock, Filter | - | 8.00µin (0.203µm) | - | UL94 V-0 | ||
![]() 164A20229X Conec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | CONEC CORP | - | Conec Corporation | 164A20229X | 164A | - | - | - | - | - | - | - | Active | - | - | 5.68 | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 242A28250X Conec | In Stock | - | - | BOARD | - | - | M3 | - | - | THREADED INSERT | 2.744 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | Conec Corporation | 242A28250X | 242 | - | RIGHT ANGLE | - | 3 | 85 °C | -25 °C | - | Active | - | - | 5.69 | - | - | - | - | - | - | - | - | - | - | ROHS COMPLIANT | - | D Type Connectors | YES | - | - | - | 62 | - | - | compliant | TIN | UL,VDE | - | COMMERCIAL | 3 | STAGGERED | 0.509 inch | FEMALE | - | 3 A | RND PIN-SKT | 10 mΩ | - | 1000000000 Ω | - | - | RECEPTACLE | SOLDER | 300VDC V | - | - | - | TIN | STAGGERED | 3.336 N | 3.336 N | - | - | - | - | - | - | - | 0.128 inch | - | - | - | ||
![]() 241A15640X Conec | In Stock | - | - | BOARD | STEEL | - | M3 | - | - | THREADED | 1.228 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | Conec Corporation | 241A15640X | 24 | - | STRAIGHT | - | 2 | 105 °C | -25 °C | - | Active | - | - | 5.69 | - | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | WITH SPACER CLIP | 8536.69.40.30 | D Type Connectors | YES | - | - | - | 9 | - | 2.7686 mm | compliant | TIN OVER NICKEL | UL | - | COMMERCIAL | 2 | STAGGERED | 0.509 inch | MALE | - | 5 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | - | 0.109 inch | RECEPTACLE | SOLDER | 424VDC V | - | 2.8448 mm | - | TIN OVER NICKEL | STAGGERED | 3.336 N | 3.1692 N | 0.112 inch | - | - | - | - | - | - | - | - | - | - | ||
![]() HFCPXPRAA48R831X CONEC CORPORATION | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Conec | - | - | - | - | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 46-000013 CONEC CORPORATION | In Stock | - | - | BOARD | - | - | LOCKING | - | HOLE .099-.111 | - | 1.811 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | Conec Corporation | 46-000013 | 46 | - | STRAIGHT | ONE | - | 125 °C | -55 °C | - | Active | - | - | 5.76 | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | Headers and Edge Type Connectors | - | - | YES | - | 22 | - | - | compliant | - | UL | - | COMMERCIAL | - | - | 0.819 inch | FEMALE | 0.882 inch | 2 A | RND PIN-SKT | - | - | 5000000000 Ω | - | - | - | PRESS FIT | - | - | - | 50 Cycles | - | - | - | - | - | - | - | GRAY | - | S14P8 | - | - | - | FLASH inch | - | ||
![]() 165X15259X CONEC CORPORATION | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSH1XSRAX43AR CONEC CORPORATION | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DSH3XSRAX43AR CONEC CORPORATION | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 600X53015X CONEC CORPORATION | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 600X53025X CONEC CORPORATION | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 600X51037X CONEC CORPORATION | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5025W3SCM41A10X CONEC CORPORATION | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 302A01980A CONEC CORPORATION | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 600X59025X CONEC CORPORATION | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 600X50009X CONEC CORPORATION | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 600X59009X CONEC CORPORATION | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 600X51425X CONEC CORPORATION | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |