- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Connector Type
- Manufacturer Series
- Contact Materials
- Mounting Type
- Contact Finish Mating
- Contact Gender
Attribute column
Manufacturer
CONEC CORPORATION Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Shell Material | Dielectric Material | Mounting Option 1 | Shell Material, Finish | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Primary Material | Product Status | Risk Rank | RoHS | Rohs Code | Shell Sizes | Voltage, Rating | Wire Size-Max | Wire Size-Min | Operating Temperature | Series | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Ingress Protection | Terminal Pitch | Reach Compliance Code | Shell Finish | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Connector Style | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Form | Shell Size, Connector Layout | Contact Design | Backset Spacing | Features | Terminal Length | Contact Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 164A15809X Conec | In Stock | - | - | BOARD | - | STEEL | - | #4-40 | - | THREADED | 1.228 inch | NOT SPECIFIED | NOT SPECIFIED | CONEC CORP | GLASS FILLED POLYESTER | Conec Corporation | 164A15809X | - | - | RIGHT ANGLE | 2+2 | 125 °C | -55 °C | - | ROHS COMPLIANT | Active | - | - | 5.38 | - | Yes | 1/E | - | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | OTHER STACKING CONNECTOR: CONTACTS: 9; SHELL SIZE: 1/E | - | D Type Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 9 | - | 2.7432 mm | compliant | TIN | UL | - | COMMERCIAL | 2+2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 1.134 inch | FEMALE-MALE | NO | - | 5 A | RND PIN-SKT | 10 mΩ | - | 5000000000 Ω | - | 0.109 inch | SOCKET-PLUG | SOLDER | 1000VAC V | - | 3.81 mm | - | - | STAGGERED | 3.336 N | 3.336 N | 0.112 inch | - | - | - | - | - | 0.172 inch | - | - | ||
![]() 163A19579X Conec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | CONEC CORP | - | Conec Corporation | 163A19579X | 163A | - | - | - | - | - | - | - | Active | - | - | 5.69 | - | - | - | - | - | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 163A15769X Conec | In Stock | - | - | BOARD | - | STEEL | - | M3 | - | THREADED | 1.556 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | Conec Corporation | 163A15769X | 163A | - | RIGHT ANGLE | 2+2 | 125 °C | -55 °C | - | - | Active | - | - | 5.69 | Compliant | - | - | - | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | THREADED LOCK | - | D Type Connectors | - | - | - | - | - | - | - | - | 30 | - | 2.7686 mm | compliant | TIN OVER NICKEL | UL | - | COMMERCIAL | 2+2 | STAGGERED | - | 1.259 inch | MALE | - | - | 5 A | RND PIN-SKT | 10 mΩ | - | 5000000000 Ω | - | 0.109 inch | RECEPTACLE | SOLDER | 1000VAC V | - | 3.81 mm | - | - | STAGGERED | 3.336 N | 3.336 N | - | - | - | - | - | - | 0.172 inch | - | - | ||
![]() 163A15759X Conec | In Stock | - | - | BOARD | - | STEEL | - | M3 | - | THREADED | 1.228 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | Conec Corporation | 163A15759X | 163A | - | RIGHT ANGLE | 2+2 | 125 °C | -55 °C | - | - | Active | - | - | 5.69 | Compliant | - | - | - | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | THREADED LOCK | - | D Type Connectors | - | - | - | - | - | - | - | - | 18 | - | 2.7686 mm | compliant | TIN OVER NICKEL | UL | - | COMMERCIAL | 2+2 | STAGGERED | - | 1.259 inch | MALE | - | - | 5 A | RND PIN-SKT | 10 mΩ | - | 5000000000 Ω | - | 0.109 inch | RECEPTACLE | SOLDER | 1000VAC V | - | 3.81 mm | - | - | STAGGERED | 3.336 N | 3.336 N | - | - | - | - | - | - | 0.172 inch | - | - | ||
![]() 163A15669X Conec | In Stock | - | - | BOARD | - | STEEL | - | M3 | - | THREADED | 2.744 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | Conec Corporation | 163A15669X | - | - | RIGHT ANGLE | 2+2 | 125 °C | -55 °C | - | - | Active | - | - | 5.7 | Compliant | - | - | - | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | D Type Connectors | - | - | - | - | - | - | - | - | 74 | - | 2.7686 mm | compliant | TIN OVER NICKEL | UL | - | COMMERCIAL | 2+2 | STAGGERED | - | 1.259 inch | MALE/FEMALE | - | - | 5 A | RND PIN-SKT | 10 mΩ | - | 5000000000 Ω | - | 0.109 inch | PLUG-RECEPTACLE | SOLDER | 1000VAC V | - | 3.81 mm | - | - | STAGGERED | 3.336 N | 3.336 N | - | - | - | - | - | - | 0.172 inch | - | - | ||
![]() 163A15719X Conec | In Stock | - | - | BOARD | - | STEEL | - | #4-40 | - | THREADED | 1.228 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | Conec Corporation | 163A15719X | - | - | RIGHT ANGLE | 2+2 | 125 °C | -55 °C | - | - | Active | - | - | 5.7 | Compliant | - | - | - | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | THREADED LOCK | - | D Type Connectors | - | - | - | - | - | - | - | - | 18 | - | 2.7686 mm | compliant | TIN OVER NICKEL | UL | - | COMMERCIAL | 2+2 | STAGGERED | - | 1.259 inch | MALE/FEMALE | - | - | 5 A | RND PIN-SKT | 10 mΩ | - | 5000000000 Ω | - | 0.109 inch | PLUG-RECEPTACLE | SOLDER | 1000VAC V | - | 3.81 mm | - | - | STAGGERED | 3.336 N | 3.336 N | - | - | - | - | - | - | 0.172 inch | - | - | ||
![]() 163A20549X Conec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | CONEC CORP | - | Conec Corporation | 163A20549X | 163A | - | - | - | - | - | - | - | Active | - | - | 5.69 | - | - | - | - | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 242A17090X Conec | In Stock | - | - | BOARD | - | STEEL | - | M3 | - | THREADED | 2.744 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | Conec Corporation | 242A17090X | 242A | - | RIGHT ANGLE | 2 | 105 °C | -25 °C | - | - | Active | - | - | 5.69 | Compliant | - | - | - | - | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | WITH MOUNT. BKT. & GND. CLIP | 8536.69.40.30 | D Type Connectors | - | - | - | YES | - | - | - | - | 37 | - | 2.7686 mm | compliant | TIN OVER NICKEL | UL | - | COMMERCIAL | 2 | STAGGERED | - | - | FEMALE | - | 0.606 inch | 2.5 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | - | 0.109 inch | PLUG | SOLDER | 424VDC V | - | 2.8448 mm | - | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.224 N | 0.112 inch | - | - | - | - | - | 0.154 inch | - | - | ||
![]() 241A27100X Conec | In Stock | - | - | Through Hole | - | STEEL | Polyester, Glass Filled | #4-40 | Steel, Tin Plated | THREADED INSERT | 2.103 inch | AU ON NI | Copper Alloy | CONEC CORP | GLASS FILLED POLYESTER | Conec Corporation | 241A27100X | 242 | Conec | - | 2 | 105 °C | -25 °C | Bulk | - | Active | Metal | Active | 5.69 | Compliant | - | - | 100V | 20 AWG | 20 AWG | -25°C ~ 105°C | 241A | Solder | - | Plug, Male Pins | 25 | Black | 2 | ROHS COMPLIANT | - | D Type Connectors | - | - | - | YES | Signal | - | - | 7.5A | 25 | IP20 | - | compliant | TIN | UL, CSA | Gold | COMMERCIAL | - | - | - | 0.509 inch | MALE | - | - | 7.5 A | RND PIN-SKT | 10 mΩ | - | 1000000000 Ω | Housing/Shell (4-40) | - | PLUG | SOLDER LUG | 300VDC V | D-Sub | - | 50 Cycles | TIN | STAGGERED | 3.336 N | 3.336 N | - | Machined | 3 (DB, B) | PREASSEM CONN | - | Board Lock, Filter, Grounding Indents | - | Flash | UL94 V-0 | ||
![]() 241A27080X Conec | In Stock | - | - | Free Hanging (In-Line) | - | STEEL | Polyester, Glass Filled | #4-40 | Steel, Tin Plated | THREADED INSERT | 1.228 inch | AU ON NI | Copper Alloy | CONEC CORP | GLASS FILLED POLYESTER | Conec Corporation | 241A27080X | 242 | Conec | - | 2 | 105 °C | -25 °C | Bulk | - | Active | Metal | Active | 5.69 | Compliant | - | - | 100V | 20 AWG | 20 AWG | -25°C ~ 105°C | 241A | Solder Cup | - | Plug, Male Pins | 9 | Black | 2 | ROHS COMPLIANT | - | D Type Connectors | - | - | - | YES | Signal | - | - | 7.5A | 9 | IP20 | - | compliant | TIN | UL, CSA | Gold | COMMERCIAL | - | - | - | 0.509 inch | MALE | - | - | 7.5 A | RND PIN-SKT | 10 mΩ | 20 AWG | 1000000000 Ω | Cable Side (4-40) | - | PLUG | SOLDER LUG | 300VDC V | D-Sub | - | 50 Cycles | TIN | STAGGERED | 3.336 N | 3.336 N | - | Machined | 1 (DE, E) | PREASSEM CONN | - | Board Lock, Filter, Grounding Indents | - | Flash | UL94 V-0 | ||
![]() 165X13459X Conec | In Stock | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 165X13419X Conec | In Stock | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 165X13449X Conec | In Stock | - | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 163A15219X Conec | In Stock | - | - | BOARD | - | STEEL | - | #4-40 | - | THREADED | 2.103 inch | NOT SPECIFIED | NOT SPECIFIED | CONEC CORP | GLASS FILLED POLYESTER | Conec Corporation | 163A15219X | - | - | RIGHT ANGLE | 2+2 | 125 °C | -55 °C | - | ROHS COMPLIANT | Active | - | - | 5.7 | Compliant | Yes | 3/B | - | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | OTHER STACKING CONNECTOR: CONTACTS: 25; SHELL SIZE: 3/B | - | D Type Connectors | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 25 | - | 2.7686 mm | compliant | TIN | UL | - | COMMERCIAL | 2+2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 1.134 inch | MALE-MALE | NO | - | 5 A | RND PIN-SKT | 10 mΩ | - | 5000000000 Ω | - | 0.109 inch | PLUG-PLUG | SOLDER | 1000VAC V | - | 3.81 mm | - | - | STAGGERED | 3.336 N | 3.336 N | - | - | - | - | - | - | 0.172 inch | - | - | ||
![]() DLS3XP4AA39X Conec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | CONEC CORP | - | Conec Corporation | DLS3XP4AA39X | DLS | - | - | - | - | - | - | - | Active | - | - | 5.68 | Compliant | - | - | - | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 241A28000X Conec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | CONEC CORP | - | Conec Corporation | 241A28000X | 241A | - | - | - | - | - | - | - | Active | - | - | 5.68 | Compliant | - | - | - | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 241A16890X Conec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | CONEC CORP | - | Conec Corporation | 241A16890X | 241A | - | - | - | - | - | - | - | Active | - | - | 5.68 | Compliant | - | - | - | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 241A29330X Conec | In Stock | - | - | Through Hole | - | - | Polyester, Glass Filled | - | Steel, Tin Plated | - | - | - | Copper Alloy | CONEC CORP | - | Conec Corporation | 241A29330X | - | Conec | - | - | - | - | Bulk | - | Active | Metal | Active | 5.7 | Compliant | - | - | 100V | - | - | -25°C ~ 105°C | 241A | Solder | - | Plug, Male Pins | 15 | Black | 2 | - | - | - | - | - | - | - | Signal | - | - | 7.5A | - | IP20 | - | compliant | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | D-Sub | - | - | - | - | - | - | - | Machined | 2 (DA, A) | - | - | Board Lock, Filter, Grounding Indents | - | Flash | UL94 V-0 | ||
![]() 241A18300X Conec | In Stock | - | - | BOARD | - | - | - | M3 | - | THREADED INSERT | 1.228 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | Conec Corporation | 241A18300X | 241 | - | RIGHT ANGLE | 3 | 85 °C | -25 °C | - | - | Active | - | - | 5.68 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS COMPLIANT | - | D Type Connectors | - | - | - | YES | - | - | - | - | 15 | - | - | compliant | TIN | UL,VDE | - | COMMERCIAL | 3 | STAGGERED | - | 0.509 inch | MALE | - | - | 3 A | RND PIN-SKT | 10 mΩ | - | 1000000000 Ω | - | - | PLUG | SOLDER | 300VDC V | - | - | - | TIN | STAGGERED | 3.336 N | 3.336 N | - | - | - | - | - | - | 0.128 inch | - | - | ||
![]() 241A18310X Conec | In Stock | - | - | BOARD | - | - | - | M3 | - | THREADED INSERT | 1.556 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | Conec Corporation | 241A18310X | 241 | - | RIGHT ANGLE | 3 | 85 °C | -25 °C | - | - | Active | - | - | 5.68 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS COMPLIANT | - | D Type Connectors | - | - | - | YES | - | - | - | - | 26 | - | - | compliant | TIN | UL,VDE | - | COMMERCIAL | 3 | STAGGERED | - | 0.509 inch | MALE | - | - | 3 A | RND PIN-SKT | 10 mΩ | - | 1000000000 Ω | - | - | PLUG | SOLDER | 300VDC V | - | - | - | TIN | STAGGERED | 3.336 N | 3.336 N | - | - | - | - | - | - | 0.128 inch | - | - |