- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Connector Type
- Manufacturer Series
- Contact Materials
- Mounting Type
- Contact Finish Mating
- Contact Gender
Attribute column
Manufacturer
CONEC CORPORATION Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Shell Material | Mounting Option 1 | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Shell Sizes | Wire Size-Max | Wire Size-Min | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Shell Finish | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Contact Design | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 163A17879X Conec | In Stock | - | - | BOARD | STEEL | - | - | - | NOT SPECIFIED | NOT SPECIFIED | CONEC CORP | - | Conec Corporation | 163A17879X | 163A1 | - | - | - | - | ROHS COMPLIANT | Active | 5.68 | - | Yes | 4/C | - | - | Yes | EAR99 | D SUBMINIATURE CONNECTOR | - | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 62 | - | compliant | TIN | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | NO | - | - | - | - | - | - | PLUG | SOLDER | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 164A15909X Conec | In Stock | - | - | BOARD | STEEL | M3 | THREADED | 2.103 inch | NOT SPECIFIED | NOT SPECIFIED | CONEC CORP | GLASS FILLED POLYESTER | Conec Corporation | 164A15909X | - | RIGHT ANGLE | 2+2 | 125 °C | -55 °C | ROHS COMPLIANT | Active | 5.38 | - | Yes | 3/B | - | - | - | - | D SUBMINIATURE CONNECTOR | OTHER STACKING CONNECTOR: CONTACTS: 25; SHELL SIZE: 3/B | - | D Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 25 | 2.7686 mm | compliant | TIN | UL | COMMERCIAL | 2+2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 1.134 inch | FEMALE-MALE | NO | - | 5 A | RND PIN-SKT | 10 mΩ | 5000000000 Ω | 0.109 inch | SOCKET-PLUG | SOLDER | 1000VAC V | 3.81 mm | - | STAGGERED | 3.336 N | 3.336 N | 0.112 inch | - | - | 0.172 inch | - | ||
![]() 164A15899X Conec | In Stock | - | - | BOARD | STEEL | M3 | THREADED | 1.556 inch | NOT SPECIFIED | NOT SPECIFIED | CONEC CORP | GLASS FILLED POLYESTER | Conec Corporation | 164A15899X | - | RIGHT ANGLE | 2+2 | 125 °C | -55 °C | ROHS COMPLIANT | Active | 5.7 | - | Yes | 2/A | - | - | - | - | D SUBMINIATURE CONNECTOR | OTHER STACKING CONNECTOR: CONTACTS: 15; SHELL SIZE: 2/A | - | D Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 15 | 2.7432 mm | compliant | TIN | UL | COMMERCIAL | 2+2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 1.134 inch | FEMALE-MALE | NO | - | 5 A | RND PIN-SKT | 10 mΩ | 5000000000 Ω | 0.109 inch | SOCKET-PLUG | SOLDER | 1000VAC V | 3.81 mm | - | STAGGERED | 3.336 N | 3.336 N | 0.112 inch | - | - | 0.172 inch | - | ||
![]() 164A15939X Conec | In Stock | - | - | BOARD | STEEL | #4-40 | THREADED | 1.556 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | Conec Corporation | 164A15939X | 164A | RIGHT ANGLE | 2+2 | 125 °C | -55 °C | - | Active | 5.68 | - | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | D Type Connectors | - | - | - | - | - | - | 30 | 2.7686 mm | compliant | TIN OVER NICKEL | UL | COMMERCIAL | 2+2 | STAGGERED | - | 1.259 inch | FEMALE | - | - | 5 A | RND PIN-SKT | 10 mΩ | 5000000000 Ω | 0.109 inch | PLUG | SOLDER | 1000VAC V | 3.81 mm | - | STAGGERED | 3.336 N | 3.336 N | - | - | - | 0.172 inch | - | ||
![]() 241A17600X Conec | In Stock | - | - | BOARD | STEEL | #4-40 | THREADED | 2.103 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | Conec Corporation | 241A17600X | 241A1 | RIGHT ANGLE | 2 | 105 °C | -25 °C | - | Active | 5.69 | Compliant | - | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | METAL BRACKET AND CLIP | 8536.69.40.30 | D Type Connectors | - | - | - | YES | - | - | 25 | 2.7686 mm | compliant | TIN OVER NICKEL | UL | COMMERCIAL | 2 | STAGGERED | - | 0.509 inch | MALE | - | 0.768 inch | 2.5 A | RND PIN-SKT | 10 mΩ | 100000000 Ω | 0.109 inch | RECEPTACLE | SOLDER | 424VDC V | 2.8448 mm | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.224 N | 0.112 inch | - | - | 0.13 inch | - | ||
![]() 164A20529X Conec | In Stock | - | - | BOARD | STEEL | - | - | - | NOT SPECIFIED | NOT SPECIFIED | CONEC CORP | - | Conec Corporation | 164A20529X | - | - | - | - | - | ROHS COMPLIANT | Active | 5.7 | Compliant | Yes | 1/E | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | OTHER STACKING CONNECTOR: CONTACTS: 9; SHELL SIZE: 1/E | 8536.69.40.30 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | - | compliant | TIN | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE-MALE | NO | - | - | - | - | - | - | SOCKET-PLUG | SOLDER | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 164A21069X Conec | In Stock | - | - | - | - | - | - | - | - | - | CONEC CORP | - | Conec Corporation | 164A21069X | - | - | - | - | - | - | Active | 5.7 | Compliant | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 164A21039X Conec | In Stock | - | - | - | - | - | - | - | - | - | CONEC CORP | - | Conec Corporation | 164A21039X | - | - | - | - | - | - | Active | 5.7 | Compliant | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 164A21049X Conec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 163A15819X Conec | In Stock | - | - | BOARD | STEEL | M3 | THREADED | 2.103 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | Conec Corporation | 163A15819X | - | RIGHT ANGLE | 2+2 | 125 °C | -55 °C | - | Active | 5.7 | Compliant | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | THREADED LOCK | - | D Type Connectors | - | - | - | - | - | - | 50 | 2.7686 mm | compliant | TIN OVER NICKEL | UL | COMMERCIAL | 2+2 | STAGGERED | - | 1.259 inch | MALE/FEMALE | - | - | 5 A | RND PIN-SKT | 10 mΩ | 5000000000 Ω | 0.109 inch | PLUG-RECEPTACLE | SOLDER | 1000VAC V | 3.81 mm | - | STAGGERED | 3.336 N | 3.336 N | - | - | - | 0.172 inch | - | ||
![]() 163A19619X Conec | In Stock | - | - | - | - | - | - | - | - | - | CONEC CORP | - | Conec Corporation | 163A19619X | 163A | - | - | - | - | - | Active | 5.69 | - | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 163A19629X Conec | In Stock | - | - | - | - | - | - | - | - | - | CONEC CORP | - | Conec Corporation | 163A19629X | - | - | - | - | - | - | Active | 5.7 | - | - | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 163A19639X Conec | In Stock | - | - | - | - | - | - | - | - | - | CONEC CORP | - | Conec Corporation | 163A19639X | 163A | - | - | - | - | - | Active | 5.69 | - | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 163A19369X Conec | In Stock | - | - | BOARD | STEEL | - | - | - | NOT SPECIFIED | NOT SPECIFIED | CONEC CORP | - | Conec Corporation | 163A19369X | - | - | - | - | - | ROHS COMPLIANT | Active | 5.7 | - | Yes | 1/E | - | - | - | - | D SUBMINIATURE CONNECTOR | OTHER STACKING CONNECTOR: CONTACTS: 9; SHELL SIZE: 1/E | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | - | compliant | TIN | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE-FEMALE | NO | - | - | - | - | - | - | PLUG-SOCKET | SOLDER | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 163A19389X Conec | In Stock | - | - | BOARD | STEEL | - | - | - | NOT SPECIFIED | NOT SPECIFIED | CONEC CORP | - | Conec Corporation | 163A19389X | - | - | - | - | - | ROHS COMPLIANT | Active | 5.7 | - | Yes | 3/B | - | - | - | - | D SUBMINIATURE CONNECTOR | OTHER STACKING CONNECTOR: CONTACTS: 25; SHELL SIZE: 3/B | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 25 | - | compliant | TIN | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE-FEMALE | NO | - | - | - | - | - | - | PLUG-SOCKET | SOLDER | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 164A15719X Conec | In Stock | - | - | BOARD | STEEL | M3 | THREADED | 2.744 inch | NOT SPECIFIED | NOT SPECIFIED | CONEC CORP | GLASS FILLED POLYESTER | Conec Corporation | 164A15719X | - | RIGHT ANGLE | 2+2 | 125 °C | -55 °C | ROHS COMPLIANT | Active | 5.7 | - | Yes | 4/C | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | OTHER STACKING CONNECTOR: CONTACTS: 37; SHELL SIZE: 4/C | 8536.69.40.30 | D Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 37 | 2.7686 mm | compliant | TIN | UL | COMMERCIAL | 2+2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 1.134 inch | FEMALE-FEMALE | NO | - | 5 A | RND PIN-SKT | 10 mΩ | 5000000000 Ω | 0.109 inch | SOCKET-SOCKET | SOLDER | 1000VAC V | 3.81 mm | - | STAGGERED | 3.336 N | 3.336 N | - | - | - | 0.172 inch | - | ||
![]() 164A15679X Conec | In Stock | - | - | BOARD | STEEL | #4-40 | THREADED | 2.744 inch | NOT SPECIFIED | NOT SPECIFIED | CONEC CORP | GLASS FILLED POLYESTER | Conec Corporation | 164A15679X | - | RIGHT ANGLE | 2+2 | 125 °C | -55 °C | ROHS COMPLIANT | Active | 5.7 | - | Yes | 4/C | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | OTHER STACKING CONNECTOR: CONTACTS: 37; SHELL SIZE: 4/C | 8536.69.40.30 | D Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 37 | 2.7686 mm | compliant | TIN | UL | COMMERCIAL | 2+2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 1.134 inch | FEMALE-MALE | NO | - | 5 A | RND PIN-SKT | 10 mΩ | 5000000000 Ω | 0.109 inch | SOCKET-PLUG | SOLDER | 1000VAC V | 3.81 mm | - | STAGGERED | 3.336 N | 3.336 N | - | - | - | 0.172 inch | - | ||
![]() 302A10079X Conec | In Stock | - | - | PANEL | STEEL | HOLE .112-.124 | LOCKING | 2.65 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | Conec Corporation | 302A10079X | 302A100 | - | 3 | 125 °C | -55 °C | - | Active | 5.68 | - | - | - | 20 AWG | 20 AWG | - | EAR99 | D SUBMINIATURE CONNECTOR | ROHS COMPLIANT | 8536.69.40.30 | D Type Connectors | - | - | - | - | - | - | 50 | - | compliant | TIN | UL | COMMERCIAL | - | - | - | 0.509 inch | FEMALE | - | 0.252 inch | 7.5 A | RND PIN-SKT | 10 mΩ | 5000000000 Ω | - | RECEPTACLE | SOLDER LUG | - | - | GOLD OVER NICKEL | STAGGERED | 3.336 N | - | - | BLACK | PREASSEM CONN | 0.11 inch | 8u inch | ||
![]() 163A19719X Conec | In Stock | - | - | - | - | - | - | - | - | - | CONEC CORP | - | Conec Corporation | 163A19719X | - | - | - | - | - | - | Active | 5.69 | - | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 163A15779X Conec | In Stock | - | - | BOARD | STEEL | M3 | THREADED | 2.103 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | Conec Corporation | 163A15779X | 163A | RIGHT ANGLE | 2+2 | 125 °C | -55 °C | - | Active | 5.69 | Compliant | - | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | THREADED LOCK | 8536.69.40.30 | D Type Connectors | - | - | - | - | - | - | 50 | 2.7686 mm | compliant | TIN OVER NICKEL | UL | COMMERCIAL | 2+2 | STAGGERED | - | 1.259 inch | MALE | - | - | 5 A | RND PIN-SKT | 10 mΩ | 5000000000 Ω | 0.109 inch | RECEPTACLE | SOLDER | 1000VAC V | 3.81 mm | - | STAGGERED | 3.336 N | 3.336 N | - | - | - | 0.172 inch | - |