- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Connector Type
- Manufacturer Series
- Contact Materials
- Mounting Type
- Contact Finish Mating
- Contact Gender
Attribute column
Manufacturer
CONEC CORPORATION Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Shell Material | Dielectric Material | Mounting Option 1 | Shell Material, Finish | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Primary Material | Product Status | Risk Rank | RoHS | Voltage, Rating | Wire Size-Max | Wire Size-Min | Operating Temperature | Series | JESD-609 Code | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | Subcategory | Filter Feature | Contact Type | Current Rating (Amps) | Total Number of Contacts | Ingress Protection | Terminal Pitch | Reach Compliance Code | Shell Finish | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Connector Style | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Form | Shell Size, Connector Layout | Contact Design | Backset Spacing | Features | Terminal Length | Contact Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 241A17150X Conec | In Stock | - | - | Through Hole, Right Angle | STEEL | Polyester, Glass Filled | #4-40 | Steel, Tin Plated | THREADED | 1.556 inch | AU ON NI | Copper Alloy | CONEC CORP | GLASS FILLED POLYAMIDE | Conec Corporation | 241A17150X | 241A | Conec | RIGHT ANGLE | 3 | 85 °C | -25 °C | Bulk | Active | Metal | Active | 5.68 | Compliant | 100V | - | - | -25°C ~ 85°C | 241A | - | Solder | EAR99 | Plug, Male Pins | 26 | Black | 3 | H. DENSITY,MNTG & GNDG BRACKET | 8536.69.40.30 | D Type Connectors | YES | Signal | 3A | 26 | IP20 | 2.286 mm | compliant | TIN OVER NICKEL | UL | Gold | COMMERCIAL | 3 | STAGGERED | 0.509 inch | MALE | 0.602 inch | 2.5 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | Housing/Shell (4-40) | 0.09 inch | RECEPTACLE | SOLDER | 424VDC V | D-Sub, High Density | 2.54 mm | - | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.1962 N | - | Machined | 2 (DA, A) High Density | - | 0.314 (7.98mm) | Board Lock, Filter, Grounding Indents | 0.13 inch | Flash | UL94 V-0 | ||
![]() 242A18760X Conec | In Stock | - | - | Through Hole, Right Angle | - | Polyester, Glass Filled | - | Steel, Tin Plated | - | - | - | Copper Alloy | CONEC CORP | - | Conec Corporation | 242A18760X | 242A | Conec | - | - | - | - | Bulk | Active | Metal | Active | 5.69 | Compliant | 100V | - | - | -25°C ~ 85°C | 242A | - | Solder | - | Receptacle, Female Sockets | 62 | Black | 3 | - | - | - | - | Signal | 3A | - | IP20 | - | compliant | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | D-Sub, High Density | - | - | - | - | - | - | - | Machined | 4 (DC, C) High Density | - | 0.314 (7.98mm) | Board Lock, Filter, Mounting Brackets | - | Flash | UL94 V-0 | ||
![]() 241A27000X Conec | 43 |
| - | Free Hanging (In-Line) | STEEL | Polyester, Glass Filled | #4-40 | Steel, Tin Plated | THREADED INSERT | 1.228 inch | AU ON NI | Copper Alloy | CONEC CORP | GLASS FILLED POLYESTER | Conec Corporation | 241A27000X | - | Conec | - | 2 | 105 °C | -25 °C | Bulk | Active | Metal | Active | 5.7 | Compliant | 100V | 20 AWG | 20 AWG | -25°C ~ 105°C | 241A | e3 | Solder Cup | - | Plug, Male Pins | 9 | Black | 2 | ROHS COMPLIANT | - | D Type Connectors | YES | Signal | 7.5A | 9 | IP20 | - | compliant | TIN | UL, CSA | Gold | COMMERCIAL | - | - | 0.509 inch | MALE | - | 7.5 A | RND PIN-SKT | 10 mΩ | 20 AWG | 1000000000 Ω | Cable Side (4-40) | - | PLUG | SOLDER LUG | 300VDC V | D-Sub | - | 50 Cycles | TIN | STAGGERED | 3.336 N | 3.336 N | - | Machined | 1 (DE, E) | PREASSEM CONN | - | Board Lock, Filter, Grounding Indents | - | Flash | UL94 V-0 | ||
![]() 242A18770X Conec | In Stock | - | - | BOARD | STEEL | - | M3 | - | THREADED | 1.228 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYAMIDE | Conec Corporation | 242A18770X | 242A | - | RIGHT ANGLE | 3 | 85 °C | -25 °C | - | Active | - | - | 5.69 | Compliant | - | - | - | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | H. DENSITY,MNTG & GNDG BRACKET | 8536.69.40.30 | D Type Connectors | YES | - | - | 15 | - | 2.286 mm | compliant | TIN OVER NICKEL | UL | - | COMMERCIAL | 3 | STAGGERED | 0.509 inch | FEMALE | 0.598 inch | 2.5 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | - | 0.09 inch | PLUG | SOLDER | 424VDC V | - | 2.54 mm | - | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.1962 N | - | - | - | - | - | - | 0.13 inch | - | - | ||
![]() 242A18780X Conec | In Stock | - | - | BOARD | STEEL | - | M3 | - | THREADED | 1.556 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYAMIDE | Conec Corporation | 242A18780X | 242A | - | RIGHT ANGLE | 3 | 85 °C | -25 °C | - | Active | - | - | 5.69 | Compliant | - | - | - | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | H. DENSITY,MNTG & GNDG BRACKET | 8536.69.40.30 | D Type Connectors | YES | - | - | 26 | - | 2.286 mm | compliant | TIN OVER NICKEL | UL | - | COMMERCIAL | 3 | STAGGERED | 0.509 inch | FEMALE | 0.598 inch | 2.5 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | - | 0.09 inch | PLUG | SOLDER | 424VDC V | - | 2.54 mm | - | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.1962 N | - | - | - | - | - | - | 0.13 inch | - | - | ||
![]() 242A18710X Conec | In Stock | - | - | Through Hole, Right Angle | STEEL | Polyester, Glass Filled | #4-40 | Steel, Tin Plated | THREADED | 2.103 inch | AU ON NI | Copper Alloy | CONEC CORP | GLASS FILLED POLYAMIDE | Conec Corporation | 242A18710X | 242A | Conec | RIGHT ANGLE | 3 | 85 °C | -25 °C | Bulk | Active | Metal | Active | 5.69 | Compliant | 100V | - | - | -25°C ~ 85°C | 242A | - | Solder | EAR99 | Receptacle, Female Sockets | 44 | Black | 3 | H. DENSITY,MNTG & GNDG BRACKET | 8536.69.40.30 | D Type Connectors | YES | Signal | 3A | 44 | IP20 | 2.286 mm | compliant | TIN OVER NICKEL | UL | Gold | COMMERCIAL | 3 | STAGGERED | 0.509 inch | FEMALE | 0.598 inch | 2.5 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | Housing/Shell (4-40) | 0.09 inch | PLUG | SOLDER | 424VDC V | D-Sub, High Density | 2.54 mm | - | TIN OVER NICKEL | STAGGERED | 2.502 N | 1.668 N | - | Machined | 3 (DB, B) High Density | - | 0.314 (7.98mm) | Board Lock, Filter, Mounting Brackets | 0.13 inch | Flash | UL94 V-0 | ||
![]() 242A18700X Conec | In Stock | - | - | Through Hole, Right Angle | STEEL | Polyester, Glass Filled | #4-40 | Steel, Tin Plated | THREADED | 1.556 inch | AU ON NI | Copper Alloy | CONEC CORP | GLASS FILLED POLYAMIDE | Conec Corporation | 242A18700X | 242A | Conec | RIGHT ANGLE | 3 | 85 °C | -25 °C | Bulk | Active | Metal | Active | 5.69 | Compliant | 100V | - | - | -25°C ~ 85°C | 242A | - | Solder | EAR99 | Receptacle, Female Sockets | 26 | Black | 3 | H. DENSITY,MNTG & GNDG BRACKET | 8536.69.40.30 | D Type Connectors | YES | Signal | 3A | 26 | IP20 | 2.286 mm | compliant | TIN OVER NICKEL | UL | Gold | COMMERCIAL | 3 | STAGGERED | 0.509 inch | FEMALE | 0.598 inch | 2.5 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | Housing/Shell (4-40) | 0.09 inch | PLUG | SOLDER | 424VDC V | D-Sub, High Density | 2.54 mm | - | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.1962 N | - | Machined | 2 (DA, A) High Density | - | 0.314 (7.98mm) | Board Lock, Filter | 0.13 inch | Flash | UL94 V-0 | ||
![]() 241A17710X Conec | In Stock | - | - | BOARD | STEEL | - | #4-40 | - | THREADED | 1.556 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | Conec Corporation | 241A17710X | 241A1 | - | RIGHT ANGLE | 2 | 105 °C | -25 °C | - | Active | - | - | 5.69 | Compliant | - | - | - | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | METAL BRACKET AND CLIP | 8536.69.40.30 | D Type Connectors | YES | - | - | 15 | - | 2.7686 mm | compliant | TIN OVER NICKEL | UL | - | COMMERCIAL | 2 | STAGGERED | 0.509 inch | MALE | 0.768 inch | 2.5 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | - | 0.109 inch | RECEPTACLE | SOLDER | 424VDC V | - | 2.8448 mm | - | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.1962 N | 0.112 inch | - | - | - | - | - | 0.13 inch | - | - | ||
![]() 241A17690X Conec | In Stock | - | - | BOARD | STEEL | - | #4-40 | - | THREADED | 2.744 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | Conec Corporation | 241A17690X | 241A1 | - | RIGHT ANGLE | 2 | 105 °C | -25 °C | - | Active | - | - | 5.69 | Compliant | - | - | - | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | METAL BRACKET AND CLIP | 8536.69.40.30 | D Type Connectors | YES | - | - | 37 | - | 2.7686 mm | compliant | TIN OVER NICKEL | UL | - | COMMERCIAL | 2 | STAGGERED | 0.509 inch | MALE | 0.768 inch | 2.5 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | - | 0.109 inch | RECEPTACLE | SOLDER | 424VDC V | - | 2.8448 mm | - | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.224 N | 0.112 inch | - | - | - | - | - | 0.13 inch | - | - | ||
![]() 241A17680X Conec | In Stock | - | - | BOARD | STEEL | - | #4-40 | - | THREADED | 2.103 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | Conec Corporation | 241A17680X | 241A1 | - | RIGHT ANGLE | 2 | 105 °C | -25 °C | - | Active | - | - | 5.69 | Compliant | - | - | - | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | METAL BRACKET AND CLIP | 8536.69.40.30 | D Type Connectors | YES | - | - | 25 | - | 2.7686 mm | compliant | TIN OVER NICKEL | UL | - | COMMERCIAL | 2 | STAGGERED | 0.509 inch | MALE | 0.768 inch | 2.5 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | - | 0.109 inch | RECEPTACLE | SOLDER | 424VDC V | - | 2.8448 mm | - | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.224 N | 0.112 inch | - | - | - | - | - | 0.13 inch | - | - | ||
![]() 242A19300X Conec | In Stock | - | - | BOARD | STEEL | - | #4-40 | - | THREADED | 1.556 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | Conec Corporation | 242A19300X | 242A1 | - | RIGHT ANGLE | 2 | 105 °C | -25 °C | - | Active | - | - | 5.7 | Compliant | - | - | - | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | METAL BRACKET AND CLIP | 8536.69.40.30 | D Type Connectors | YES | - | - | 15 | - | 2.7686 mm | compliant | TIN OVER NICKEL | UL | - | COMMERCIAL | 2 | STAGGERED | 0.509 inch | FEMALE | 0.764 inch | 2.5 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | - | 0.109 inch | PLUG | SOLDER | 424VDC V | - | 2.8448 mm | - | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.1962 N | 0.112 inch | - | - | - | - | - | 0.13 inch | - | - | ||
![]() 241A17550X Conec | In Stock | - | - | BOARD | STEEL | - | #4-40 | - | THREADED | 1.556 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | Conec Corporation | 241A17550X | - | - | RIGHT ANGLE | 2+2 | 105 °C | -25 °C | - | Active | - | - | 5.7 | Compliant | - | - | - | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | - | 8536.69.40.30 | D Type Connectors | YES | - | - | 30 | - | 2.7686 mm | compliant | TIN OVER NICKEL | UL | - | COMMERCIAL | 2+2 | STAGGERED | 1.259 inch | MALE/FEMALE | - | 2.5 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | - | 0.109 inch | PLUG-RECEPTACLE | SOLDER | 424VDC V | - | 3.81 mm | - | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.1962 N | 0.112 inch | - | - | - | - | - | 0.172 inch | - | - | ||
![]() 241A17570X Conec | In Stock | - | - | BOARD | STEEL | - | #4-40 | - | THREADED | 2.744 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | Conec Corporation | 241A17570X | - | - | RIGHT ANGLE | 2+2 | 105 °C | -25 °C | - | Active | - | - | 5.7 | Compliant | - | - | - | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | - | 8536.69.40.30 | D Type Connectors | YES | - | - | 74 | - | 2.7686 mm | compliant | TIN OVER NICKEL | UL | - | COMMERCIAL | 2+2 | STAGGERED | 1.259 inch | MALE/FEMALE | - | 2.5 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | - | 0.109 inch | PLUG-RECEPTACLE | SOLDER | 424VDC V | - | 3.81 mm | - | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.224 N | 0.112 inch | - | - | - | - | - | 0.172 inch | - | - | ||
![]() 242A19320X Conec | In Stock | - | - | BOARD | STEEL | - | #4-40 | - | THREADED | 2.744 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | Conec Corporation | 242A19320X | 242A1 | - | RIGHT ANGLE | 2 | 105 °C | -25 °C | - | Active | - | - | 5.7 | Compliant | - | - | - | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | METAL BRACKET AND CLIP | 8536.69.40.30 | D Type Connectors | YES | - | - | 37 | - | 2.7686 mm | compliant | TIN OVER NICKEL | UL | - | COMMERCIAL | 2 | STAGGERED | 0.509 inch | FEMALE | 0.764 inch | 2.5 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | - | 0.109 inch | PLUG | SOLDER | 424VDC V | - | 2.8448 mm | - | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.224 N | 0.112 inch | - | - | - | - | - | 0.13 inch | - | - | ||
![]() 242A19310X Conec | In Stock | - | - | BOARD | STEEL | - | #4-40 | - | THREADED | 2.103 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | Conec Corporation | 242A19310X | 242A1 | - | RIGHT ANGLE | 2 | 105 °C | -25 °C | - | Active | - | - | 5.7 | Compliant | - | - | - | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | METAL BRACKET AND CLIP | 8536.69.40.30 | D Type Connectors | YES | - | - | 25 | - | 2.7686 mm | compliant | TIN OVER NICKEL | UL | - | COMMERCIAL | 2 | STAGGERED | 0.509 inch | FEMALE | 0.764 inch | 2.5 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | - | 0.109 inch | PLUG | SOLDER | 424VDC V | - | 2.8448 mm | - | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.224 N | 0.112 inch | - | - | - | - | - | 0.13 inch | - | - | ||
![]() 241A17630X Conec | In Stock | - | - | BOARD | STEEL | - | #4-40 | - | THREADED | 1.556 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | Conec Corporation | 241A17630X | 241A1 | - | RIGHT ANGLE | 2 | 105 °C | -25 °C | - | Active | - | - | 5.69 | Compliant | - | - | - | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | METAL BRACKET AND CLIP | 8536.69.40.30 | D Type Connectors | YES | - | - | 15 | - | 2.7686 mm | compliant | TIN OVER NICKEL | UL | - | COMMERCIAL | 2 | STAGGERED | 0.509 inch | MALE | 0.768 inch | 2.5 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | - | 0.109 inch | RECEPTACLE | SOLDER | 424VDC V | - | 2.8448 mm | - | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.1962 N | 0.112 inch | - | - | - | - | - | 0.13 inch | - | - | ||
![]() 241A17640X Conec | In Stock | - | - | BOARD | STEEL | - | #4-40 | - | THREADED | 2.103 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | Conec Corporation | 241A17640X | 241A1 | - | RIGHT ANGLE | 2 | 105 °C | -25 °C | - | Active | - | - | 5.69 | Compliant | - | - | - | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | METAL BRACKET AND CLIP | 8536.69.40.30 | D Type Connectors | YES | - | - | 25 | - | 2.7686 mm | compliant | TIN OVER NICKEL | UL | - | COMMERCIAL | 2 | STAGGERED | 0.509 inch | MALE | 0.768 inch | 2.5 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | - | 0.109 inch | RECEPTACLE | SOLDER | 424VDC V | - | 2.8448 mm | - | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.224 N | 0.112 inch | - | - | - | - | - | 0.13 inch | - | - | ||
![]() 241A17730X Conec | In Stock | - | - | BOARD | STEEL | - | #4-40 | - | THREADED | 2.744 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | Conec Corporation | 241A17730X | 241A1 | - | RIGHT ANGLE | 2 | 105 °C | -25 °C | - | Active | - | - | 5.69 | Compliant | - | - | - | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | METAL BRACKET AND CLIP | 8536.69.40.30 | D Type Connectors | YES | - | - | 37 | - | 2.7686 mm | compliant | TIN OVER NICKEL | UL | - | COMMERCIAL | 2 | STAGGERED | 0.509 inch | MALE | 0.768 inch | 2.5 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | - | 0.109 inch | RECEPTACLE | SOLDER | 424VDC V | - | 2.8448 mm | - | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.224 N | 0.112 inch | - | - | - | - | - | 0.13 inch | - | - | ||
![]() 241A17580X Conec | In Stock | - | - | BOARD | STEEL | - | #4-40 | - | THREADED | 1.228 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | Conec Corporation | 241A17580X | 241A1 | - | RIGHT ANGLE | 2 | 105 °C | -25 °C | - | Active | - | - | 5.69 | Compliant | - | - | - | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | METAL BRACKET AND CLIP | 8536.69.40.30 | D Type Connectors | YES | - | - | 9 | - | 2.7686 mm | compliant | TIN OVER NICKEL | UL | - | COMMERCIAL | 2 | STAGGERED | 0.509 inch | MALE | 0.768 inch | 2.5 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | - | 0.109 inch | RECEPTACLE | SOLDER | 424VDC V | - | 2.8448 mm | - | TIN OVER NICKEL | STAGGERED | 3.336 N | 3.1692 N | 0.112 inch | - | - | - | - | - | 0.13 inch | - | - | ||
![]() 241A17540X Conec | In Stock | - | - | BOARD | STEEL | - | #4-40 | - | THREADED | 1.228 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | Conec Corporation | 241A17540X | - | - | RIGHT ANGLE | 2+2 | 105 °C | -25 °C | - | Active | - | - | 5.7 | Compliant | - | - | - | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | - | 8536.69.40.30 | D Type Connectors | YES | - | - | 18 | - | 2.7686 mm | compliant | TIN OVER NICKEL | UL | - | COMMERCIAL | 2+2 | STAGGERED | 1.259 inch | MALE/FEMALE | - | 2.5 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | - | 0.109 inch | PLUG-RECEPTACLE | SOLDER | 424VDC V | - | 3.81 mm | - | TIN OVER NICKEL | STAGGERED | 3.336 N | 3.1692 N | 0.112 inch | - | - | - | - | - | 0.172 inch | - | - |