- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Connector Type
- Manufacturer Series
- Contact Materials
- Mounting Type
- Contact Finish Mating
- Contact Gender
Attribute column
Manufacturer
CONEC CORPORATION Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Shell Material | Material | Dielectric Material | Housing Material | Mounting Option 1 | Shell Material, Finish | Mounting Option 2 | Approvals | Body Length | Body Orientation | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Primary Material | Product Status | Risk Rank | RoHS | Rohs Code | Shell Sizes | Voltage, Rating | Wire Size-Max | Wire Size-Min | Operating Temperature | Series | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Ingress Protection | Terminal Pitch | Reach Compliance Code | Shell Finish | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Termination Type | Connector Support Type | Dielectric Withstanding Voltage | Connector Style | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Form | Shell Size, Connector Layout | Insulator Color | Wire/Cable Diameter | Contact Design | Backset Spacing | Assembly Item Name | Features | Terminal Length | Strain Relief | Contact Finish Thickness | Plating Thickness | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 242A19890X Conec | In Stock | - | - | BOARD | - | - | - | - | M3 | - | THREADED INSERT | - | 1.228 inch | - | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | Conec Corporation | 242A19890X | 242 | - | RIGHT ANGLE | 3 | 85 °C | -25 °C | - | - | Active | - | - | 5.69 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS COMPLIANT | - | D Type Connectors | - | - | - | YES | - | - | - | - | 15 | - | - | compliant | TIN | UL,VDE | - | COMMERCIAL | 3 | - | STAGGERED | 0.509 inch | FEMALE | - | - | 3 A | RND PIN-SKT | 10 mΩ | - | 1000000000 Ω | - | - | RECEPTACLE | SOLDER | - | 300VDC V | - | - | TIN | STAGGERED | 3.336 N | 3.336 N | - | - | - | - | - | - | - | - | - | 0.128 inch | - | - | - | - | - | ||
![]() 241A29120X Conec | In Stock | - | - | Through Hole | - | - | Polyester, Glass Filled | - | - | Steel, Tin Plated | - | - | - | - | - | Copper Alloy | CONEC CORP | - | Conec Corporation | 241A29120X | - | Conec | - | - | - | - | Bulk | - | Active | Metal | Active | 5.7 | Compliant | - | - | 100V | - | - | -25°C ~ 105°C | 241A | Solder | - | Plug, Male Pins | 9 | Black | 2 | - | - | - | - | - | - | - | Signal | - | - | 7.5A | - | IP20 | - | compliant | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | - | D-Sub | - | - | - | - | - | - | Machined | 1 (DE, E) | - | - | - | - | - | Board Lock, Filter, Grounding Indents | - | - | Flash | - | UL94 V-0 | - | ||
![]() 241A28030X Conec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONEC CORP | - | Conec Corporation | 241A28030X | 241A | - | - | - | - | - | - | - | Active | - | - | 5.68 | Compliant | - | - | - | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 241A28050X Conec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONEC CORP | - | Conec Corporation | 241A28050X | 241A | - | - | - | - | - | - | - | Active | - | - | 5.68 | Compliant | - | - | - | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 360X10329X Conec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONEC CORP | - | Conec Corporation | 360X10329X | 360X10329X | - | - | - | - | - | - | - | Active | - | - | 5.61 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TOOL AND MACHINERY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 302A10059X Conec | In Stock | - | - | PANEL | STEEL | - | - | - | HOLE .112-.124 | - | LOCKING | - | 2.103 inch | - | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | Conec Corporation | 302A10059X | 302A100 | - | - | 2 | 125 °C | -55 °C | - | - | Active | - | - | 5.65 | - | - | - | - | 20 AWG | 20 AWG | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | ROHS COMPLIANT | 8536.69.40.30 | D Type Connectors | - | - | - | - | - | - | - | - | 25 | - | - | compliant | TIN | UL | - | COMMERCIAL | - | - | - | 0.509 inch | FEMALE | - | 0.252 inch | 7.5 A | RND PIN-SKT | 10 mΩ | - | 5000000000 Ω | - | - | RECEPTACLE | SOLDER LUG | - | - | - | - | GOLD OVER NICKEL | STAGGERED | 3.336 N | - | - | - | - | BLACK | - | PREASSEM CONN | - | - | - | 0.11 inch | - | - | 8u inch | - | - | ||
![]() 164A20979X Conec | In Stock | - | - | BOARD | STEEL | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | CONEC CORP | - | Conec Corporation | 164A20979X | - | - | - | - | - | - | - | ROHS COMPLIANT | Active | - | - | 5.7 | Compliant | - | 2/A | - | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 26 | - | - | compliant | TIN | - | - | - | - | - | - | - | FEMALE | NO | - | - | - | - | - | - | - | - | SOCKET | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 165X13369X Conec | 115 |
| - | - | Polyester | PBT | - | Plastic | #4-40 | - | - | UL | - | Straight | - | - | CONEC CORP | - | Conec Corporation | 165X13369X | - | - | - | - | 140 °C | -55 °C | - | - | Active | - | - | 2.29 | Compliant | Yes | - | - | - | - | - | 165X | - | - | - | 9 | - | - | - | - | - | NO | NO | NO | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | 5 mm | - | - | HOOD | - | - | Yes | - | - | - | UL94 V-0 | ||
![]() 160X10939X Conec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Conec | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 242A18360X Conec | In Stock | - | - | BOARD | STEEL | - | - | - | M3 | - | THREADED | - | 2.103 inch | - | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYAMIDE | Conec Corporation | 242A18360X | 242A | - | STRAIGHT | 3 | 85 °C | -25 °C | - | - | Active | - | - | 5.69 | Compliant | - | - | - | - | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | H. DENSITY & THD REAR SPACER | 8536.69.40.30 | D Type Connectors | - | - | - | YES | - | - | - | - | 44 | - | 2.286 mm | compliant | TIN OVER NICKEL | UL | - | COMMERCIAL | 3 | - | STAGGERED | 0.509 inch | FEMALE | - | - | 3 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | - | 0.09 inch | PLUG | SOLDER | - | 424VDC V | - | 1.9812 mm | TIN OVER NICKEL | STAGGERED | 2.502 N | 1.668 N | 0.078 inch | - | - | - | - | - | - | - | - | 0.142 inch | - | - | - | - | - | ||
![]() 164A16079X Conec | In Stock | - | - | BOARD | STEEL | - | - | - | M3 | - | THREADED | - | 2.744 inch | - | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | Conec Corporation | 164A16079X | - | - | RIGHT ANGLE | 2+2 | 125 °C | -55 °C | - | - | Active | - | - | 5.7 | - | - | - | - | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | D Type Connectors | - | - | - | - | - | - | - | - | 74 | - | 2.7686 mm | compliant | TIN OVER NICKEL | UL | - | COMMERCIAL | 2+2 | - | STAGGERED | 1.259 inch | MALE/FEMALE | - | - | 5 A | RND PIN-SKT | 10 mΩ | - | 5000000000 Ω | - | 0.109 inch | PLUG-RECEPTACLE | SOLDER | - | 1000VAC V | - | 3.81 mm | - | STAGGERED | 3.336 N | 3.336 N | - | - | - | - | - | - | - | - | - | 0.172 inch | - | - | - | - | - | ||
![]() 242A24030X Conec | In Stock | - | - | Through Hole, Right Angle | - | - | Polyester, Glass Filled | - | - | Steel, Tin Plated | - | - | - | - | - | Copper Alloy | CONEC CORP | - | Conec Corporation | 242A24030X | 242A | Conec | - | - | - | - | Bulk | - | Active | Metal | Active | 5.69 | - | - | - | 100V | - | - | -25°C ~ 105°C | 242A | Solder | - | Receptacle, Female Sockets | 50 | Black | 3 | - | - | - | - | - | - | - | Signal | - | - | 7.5A | - | IP20 | - | compliant | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | - | D-Sub | - | - | - | - | - | - | Machined | 5 (DD, D) | - | - | - | 0.370 (9.40mm) | - | Board Lock, Filter, Mounting Brackets | - | - | Flash | - | UL94 V-0 | - | ||
![]() 242A24050X Conec | In Stock | - | - | Through Hole, Right Angle | - | - | Polyester, Glass Filled | - | - | Steel, Tin Plated | - | - | - | - | - | Copper Alloy | CONEC CORP | - | Conec Corporation | 242A24050X | 242A | Conec | - | - | - | - | Bulk | - | Active | Metal | Active | 5.69 | - | - | - | 100V | - | - | -25°C ~ 105°C | 242A | Solder | - | Receptacle, Female Sockets | 50 | Black | 3 | - | - | - | - | - | - | - | Signal | - | - | 7.5A | - | IP20 | - | compliant | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | - | D-Sub | - | - | - | - | - | - | Machined | 5 (DD, D) | - | - | - | 0.370 (9.40mm) | - | Board Lock, Filter, Mounting Brackets | - | - | Flash | - | UL94 V-0 | - | ||
![]() 241A27450X Conec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONEC CORP | - | Conec Corporation | 241A27450X | 241A2 | - | - | - | - | - | - | - | Active | - | - | 5.7 | - | - | - | - | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 242A14660X Conec | In Stock | - | - | Through Hole, Right Angle | STEEL | - | Polyester, Glass Filled | - | #4-40 | Steel, Tin Plated | THREADED | - | 1.228 inch | - | AU ON NI | Copper Alloy | CONEC CORP | GLASS FILLED POLYESTER | Conec Corporation | 242A14660X | - | Conec | RIGHT ANGLE | 2+2 | 105 °C | -25 °C | Bulk | - | Active | Metal | Active | 2.07 | - | - | - | 100V | - | - | -25°C ~ 105°C | 242A | Solder | EAR99 | Plug, Male Pins; Receptacle, Female Sockets | 9, 9 | Black | 2, 2 | - | 8536.69.40.30 | D Type Connectors | - | - | - | YES | Signal | - | - | 7.5A | 18 | IP20 | 2.7686 mm | compliant | TIN OVER NICKEL | UL | Gold | COMMERCIAL | 2+2 | - | STAGGERED | 1.259 inch | MALE/FEMALE | - | - | 2.5 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | Housing/Shell (4-40) | 0.109 inch | PLUG-RECEPTACLE | SOLDER | - | 424VDC V | D-Sub - Stacked | 3.81 mm | TIN OVER NICKEL | STAGGERED | 3.336 N | 3.1692 N | 0.112 inch | Machined | 1 (DE, E); 1 (DE, E) | - | - | - | 0.283 (7.20mm) | - | Board Lock, Filter, Grounding Indents, Mounting Brackets | 0.172 inch | - | Flash | - | UL94 V-0 | - | ||
![]() 242A14630X Conec | In Stock | - | - | Through Hole, Right Angle | STEEL | - | Polyester, Glass Filled | - | #4-40 | Steel, Tin Plated | THREADED | - | 1.556 inch | - | AU ON NI | Copper Alloy | CONEC CORP | GLASS FILLED POLYESTER | Conec Corporation | 242A14630X | - | Conec | RIGHT ANGLE | 2+2 | 105 °C | -25 °C | Bulk | - | Active | Metal | Active | 5.7 | - | - | - | 100V | - | - | -25°C ~ 105°C | 242A | Solder | EAR99 | Plug, Male Pins; Receptacle, Female Sockets | 15, 15 | Black | 2, 2 | - | 8536.69.40.30 | D Type Connectors | - | - | - | YES | Signal | - | - | 7.5A | 30 | IP20 | 2.7686 mm | compliant | TIN OVER NICKEL | UL | Gold | COMMERCIAL | 2+2 | - | STAGGERED | 1.259 inch | MALE/FEMALE | - | - | 2.5 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | Housing/Shell (4-40) | 0.109 inch | PLUG-RECEPTACLE | SOLDER | - | 424VDC V | D-Sub - Stacked | 3.81 mm | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.1962 N | 0.112 inch | Machined | 2 (DA, A); 2 (DA, A) | - | - | - | 0.283 (7.20mm) | - | Board Lock, Filter, Grounding Indents, Mounting Brackets | 0.172 inch | - | Flash | - | UL94 V-0 | - | ||
![]() 241A27460X Conec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONEC CORP | - | Conec Corporation | 241A27460X | 241A2 | - | - | - | - | - | - | - | Active | - | - | 5.7 | - | - | - | - | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 241A15740X Conec | In Stock | - | - | Through Hole | STEEL | - | Polyester, Glass Filled | - | #4-40 | Steel, Tin Plated | THREADED | - | 2.65 inch | - | AU ON NI | Copper Alloy | CONEC CORP | GLASS FILLED POLYESTER | Conec Corporation | 241A15740X | 241A1 | Conec | STRAIGHT | 3 | 105 °C | -25 °C | Bulk | - | Active | Metal | Active | 5.69 | - | - | - | 100V | - | - | -25°C ~ 105°C | 241A | Solder | EAR99 | Plug, Male Pins | 50 | Black | 3 | - | 8536.69.40.30 | D Type Connectors | - | - | - | YES | Signal | - | - | 7.5A | 50 | IP20 | 2.7686 mm | compliant | TIN OVER NICKEL | UL | Gold | COMMERCIAL | 3 | - | STAGGERED | 0.509 inch | MALE | - | - | 5 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | Housing/Shell (4-40) | 0.109 inch | RECEPTACLE | SOLDER | - | 424VDC V | D-Sub | 2.8448 mm | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.224 N | 0.112 inch | Machined | 5 (DD, D) | - | - | - | - | - | Board Lock, Filter, Grounding Indents | 0.226 inch | - | Flash | - | UL94 V-0 | - | ||
![]() 241A22660X Conec | In Stock | - | - | BOARD | STEEL | - | - | - | M3 | - | THREADED | - | 1.228 inch | - | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | Conec Corporation | 241A22660X | 241A2 | - | RIGHT ANGLE | 2 | 105 °C | -25 °C | - | - | Active | - | - | 5.7 | - | - | - | - | - | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | WITH MOUNTING BRACKET & CLIP | 8536.69.40.30 | D Type Connectors | - | - | - | YES | - | - | - | - | 9 | - | 2.7686 mm | compliant | TIN OVER NICKEL | UL | - | COMMERCIAL | 2 | - | STAGGERED | - | MALE | - | 0.587 inch | 2.5 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | - | 0.109 inch | RECEPTACLE | SOLDER | - | 424VDC V | - | 2.8448 mm | TIN OVER NICKEL | STAGGERED | 3.336 N | 3.1692 N | 0.112 inch | - | - | - | - | - | - | - | - | 0.126 inch | - | - | - | - | - | ||
![]() 242A25380X Conec | In Stock | - | - | Through Hole, Right Angle | - | - | Polyester, Glass Filled | - | - | Steel, Tin Plated | - | - | - | - | - | Copper Alloy | CONEC CORP | - | Conec Corporation | 242A25380X | 242A2 | Conec | - | - | - | - | Bulk | - | Active | Metal | Active | 5.7 | - | - | - | 100V | - | - | -25°C ~ 105°C | 242A | Solder | - | Receptacle, Female Sockets | 9 | Black | 2 | - | - | - | - | - | - | - | Signal | - | - | 7.5A | - | IP20 | - | compliant | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | - | D-Sub | - | - | - | - | - | - | Machined | 1 (DE, E) | - | - | - | 0.370 (9.40mm) | - | Board Lock, Filter, Mounting Brackets | - | - | Flash | - | UL94 V-0 | - |