- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Connector Type
- Manufacturer Series
- Contact Materials
- Mounting Type
- Contact Finish Mating
- Contact Gender
Attribute column
Manufacturer
CONEC CORPORATION Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Shell Material | Dielectric Material | Mounting Option 1 | Shell Material, Finish | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Primary Material | Product Status | Risk Rank | Voltage, Rating | Operating Temperature | Series | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | Subcategory | Filter Feature | Contact Type | Current Rating (Amps) | Total Number of Contacts | Ingress Protection | Terminal Pitch | Reach Compliance Code | Shell Finish | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Termination Type | Connector Support Type | Dielectric Withstanding Voltage | Connector Style | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Form | Shell Size, Connector Layout | Backset Spacing | Features | Terminal Length | Contact Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 242A25470X Conec | In Stock | - | - | - | - | - | - | - | - | - | - | - | CONEC CORP | - | Conec Corporation | 242A25470X | 242A2 | - | - | - | - | - | - | Active | - | - | 5.7 | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 242A25480X Conec | In Stock | - | - | - | - | - | - | - | - | - | - | - | CONEC CORP | - | Conec Corporation | 242A25480X | 242A2 | - | - | - | - | - | - | Active | - | - | 5.7 | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 242A25530X Conec | In Stock | - | - | - | - | - | - | - | - | - | - | - | CONEC CORP | - | Conec Corporation | 242A25530X | 242A2 | - | - | - | - | - | - | Active | - | - | 5.7 | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 242A14270X Conec | In Stock | - | - | BOARD | STEEL | - | #4-40 | - | THREADED | 1.556 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | Conec Corporation | 242A14270X | 24 | - | RIGHT ANGLE | 2+2 | 105 °C | -25 °C | - | Active | - | - | 5.69 | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | THREADED LOCK | 8536.69.40.30 | D Type Connectors | YES | - | - | 30 | - | 2.7686 mm | compliant | TIN OVER NICKEL | UL | - | COMMERCIAL | 2+2 | STAGGERED | 1.134 inch | FEMALE | - | 2.5 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | - | 0.109 inch | PLUG | SOLDER | - | 424VDC V | - | 3.81 mm | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.1962 N | 0.112 inch | - | - | - | - | 0.172 inch | - | - | ||
![]() 242A14230X Conec | In Stock | - | - | Through Hole, Right Angle | STEEL | Polyester, Glass Filled | #4-40 | Steel, Tin Plated | THREADED | 1.556 inch | AU ON NI | Copper Alloy | CONEC CORP | GLASS FILLED POLYESTER | Conec Corporation | 242A14230X | - | Conec | RIGHT ANGLE | 2+2 | 105 °C | -25 °C | Bulk | Active | Metal | Active | 5.7 | 100V | -25°C ~ 105°C | 242A | Solder | EAR99 | Plug, Male Pins; Receptacle, Female Sockets | 15, 15 | Black | 2, 2 | - | 8536.69.40.30 | D Type Connectors | YES | Signal | 7.5A | 30 | IP20 | 2.7686 mm | compliant | TIN OVER NICKEL | UL | Gold | COMMERCIAL | 2+2 | STAGGERED | 1.134 inch | MALE/FEMALE | - | 2.5 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | Housing/Shell (4-40) | 0.109 inch | PLUG-RECEPTACLE | SOLDER | - | 424VDC V | D-Sub - Stacked | 3.81 mm | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.1962 N | 0.112 inch | Machined | 2 (DA, A); 2 (DA, A) | 0.283 (7.20mm) | Board Lock, Filter, Grounding Indents, Mounting Brackets | 0.172 inch | Flash | UL94 V-0 | ||
![]() 242A14240X Conec | In Stock | - | - | Through Hole, Right Angle | STEEL | Polyester, Glass Filled | #4-40 | Steel, Tin Plated | THREADED | 2.103 inch | AU ON NI | Copper Alloy | CONEC CORP | GLASS FILLED POLYESTER | Conec Corporation | 242A14240X | - | Conec | RIGHT ANGLE | 2+2 | 105 °C | -25 °C | Bulk | Active | Metal | Active | 5.7 | 100V | -25°C ~ 105°C | 242A | Solder | EAR99 | Plug, Male Pins; Receptacle, Female Sockets | 25, 25 | Black | 2, 2 | - | 8536.69.40.30 | D Type Connectors | YES | Signal | 7.5A | 50 | IP20 | 2.7686 mm | compliant | TIN OVER NICKEL | UL | Gold | COMMERCIAL | 2+2 | STAGGERED | 1.134 inch | MALE/FEMALE | - | 2.5 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | Housing/Shell (4-40) | 0.109 inch | PLUG-RECEPTACLE | SOLDER | - | 424VDC V | D-Sub - Stacked | 3.81 mm | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.224 N | 0.112 inch | Machined | 3 (DB, B); 3 (DB, B) | 0.283 (7.20mm) | Board Lock, Filter, Grounding Indents, Mounting Brackets | 0.172 inch | Flash | UL94 V-0 | ||
![]() 242A25500X Conec | In Stock | - | - | - | - | - | - | - | - | - | - | - | CONEC CORP | - | Conec Corporation | 242A25500X | 242A2 | - | - | - | - | - | - | Active | - | - | 5.7 | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 242A14210X Conec | In Stock | - | - | Through Hole, Right Angle | STEEL | Polyester, Glass Filled | #4-40 | Steel, Tin Plated | THREADED | 2.744 inch | AU ON NI | Copper Alloy | CONEC CORP | GLASS FILLED POLYESTER | Conec Corporation | 242A14210X | - | Conec | RIGHT ANGLE | 2+2 | 105 °C | -25 °C | Bulk | Active | Metal | Active | 5.7 | 100V | -25°C ~ 105°C | 242A | Solder | EAR99 | Plug, Male Pins; Receptacle, Female Sockets | 37, 37 | Black | 2, 2 | - | 8536.69.40.30 | D Type Connectors | YES | Signal | 7.5A | 74 | IP20 | 2.7686 mm | compliant | TIN OVER NICKEL | UL | Gold | COMMERCIAL | 2+2 | STAGGERED | 1.134 inch | MALE/FEMALE | - | 2.5 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | Housing/Shell (4-40) | 0.109 inch | PLUG-RECEPTACLE | SOLDER | - | 424VDC V | D-Sub - Stacked | 3.81 mm | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.224 N | 0.112 inch | Machined | 4 (DC, C); 4 (DC, C) | 0.283 (7.20mm) | Board Lock, Filter, Grounding Indents, Mounting Brackets | 0.172 inch | 8.00µin (0.203µm) | UL94 V-0 | ||
![]() 241A22340X Conec | In Stock | - | - | BOARD | STEEL | - | #4-40 | - | THREADED | 1.228 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | Conec Corporation | 241A22340X | - | - | RIGHT ANGLE | 2+2 | 105 °C | -25 °C | - | Active | - | - | 5.7 | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | - | 8536.69.40.30 | D Type Connectors | YES | - | - | 18 | - | 2.7686 mm | compliant | TIN OVER NICKEL | UL | - | COMMERCIAL | 2+2 | STAGGERED | 1.134 inch | MALE/FEMALE | - | 2.5 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | - | 0.109 inch | PLUG-RECEPTACLE | SOLDER | - | 424VDC V | - | 3.81 mm | TIN OVER NICKEL | STAGGERED | 3.336 N | 3.1692 N | 0.112 inch | - | - | - | - | 0.172 inch | - | - | ||
![]() 242A24710X Conec | In Stock | - | - | Through Hole, Right Angle | - | Polyester, Glass Filled | - | Steel, Tin Plated | - | - | - | Copper Alloy | CONEC CORP | - | Conec Corporation | 242A24710X | 242A2 | Conec | - | - | - | - | Bulk | Active | Metal | Active | 5.7 | 100V | -25°C ~ 105°C | 242A | Solder | - | Receptacle, Female Sockets | 15 | Black | 2 | - | - | - | - | Signal | 7.5A | - | IP20 | - | compliant | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | - | D-Sub | - | - | - | - | - | - | Machined | 2 (DA, A) | 0.318 (8.08mm) | Board Lock, Filter, Mounting Brackets | - | Flash | UL94 V-0 | ||
![]() 242A24720X Conec | In Stock | - | - | Through Hole, Right Angle | - | Polyester, Glass Filled | - | Steel, Tin Plated | - | - | - | Copper Alloy | CONEC CORP | - | Conec Corporation | 242A24720X | 242A2 | Conec | - | - | - | - | Bulk | Active | Metal | Active | 5.7 | 100V | -25°C ~ 105°C | 242A | Solder | - | Receptacle, Female Sockets | 25 | Black | 2 | - | - | - | - | Signal | 7.5A | - | IP20 | - | compliant | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | - | D-Sub | - | - | - | - | - | - | Machined | 3 (DB, B) | 0.318 (8.08mm) | Board Lock, Filter, Mounting Brackets | - | Flash | UL94 V-0 | ||
![]() 241A22550X Conec | In Stock | - | - | Through Hole, Right Angle | STEEL | Polyester, Glass Filled | #4-40 | Steel, Tin Plated | THREADED | 1.556 inch | AU ON NI | Copper Alloy | CONEC CORP | GLASS FILLED POLYESTER | Conec Corporation | 241A22550X | 241A2 | Conec | RIGHT ANGLE | 2 | 105 °C | -25 °C | Bulk | Active | Metal | Active | 5.7 | 100V | -25°C ~ 105°C | 241A | Solder | EAR99 | Plug, Male Pins | 15 | Black | 2 | WITH MOUNTING BRACKET & CLIP | 8536.69.40.30 | D Type Connectors | YES | Signal | 7.5A | 15 | IP20 | 2.7686 mm | compliant | TIN OVER NICKEL | UL | Gold | COMMERCIAL | 2 | STAGGERED | - | MALE | 0.587 inch | 2.5 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | Mating Side (4-40) | 0.109 inch | RECEPTACLE | SOLDER | - | 424VDC V | D-Sub | 2.8448 mm | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.1962 N | 0.112 inch | Machined | 2 (DA, A) | 0.370 (9.40mm) | Board Lock, Filter, Grounding Indents, Mounting Brackets | 0.126 inch | Flash | UL94 V-0 | ||
![]() 241A22560X Conec | In Stock | - | - | Through Hole, Right Angle | STEEL | Polyester, Glass Filled | #4-40 | Steel, Tin Plated | THREADED | 2.103 inch | AU ON NI | Copper Alloy | CONEC CORP | GLASS FILLED POLYESTER | Conec Corporation | 241A22560X | 241A2 | Conec | RIGHT ANGLE | 2 | 105 °C | -25 °C | Bulk | Active | Metal | Active | 5.7 | 100V | -25°C ~ 105°C | 241A | Solder | EAR99 | Plug, Male Pins | 25 | Black | 2 | WITH MOUNTING BRACKET & CLIP | 8536.69.40.30 | D Type Connectors | YES | Signal | 7.5A | 25 | IP20 | 2.7686 mm | compliant | TIN OVER NICKEL | UL | Gold | COMMERCIAL | 2 | STAGGERED | - | MALE | 0.587 inch | 2.5 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | Mating Side (4-40) | 0.109 inch | RECEPTACLE | SOLDER | - | 424VDC V | D-Sub | 2.8448 mm | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.224 N | 0.112 inch | Machined | 3 (DB, B) | 0.370 (9.40mm) | Board Lock, Filter, Grounding Indents, Mounting Brackets | 0.126 inch | Flash | UL94 V-0 | ||
![]() 241A22570X Conec | In Stock | - | - | Through Hole, Right Angle | STEEL | Polyester, Glass Filled | #4-40 | Steel, Tin Plated | THREADED | 2.744 inch | AU ON NI | Copper Alloy | CONEC CORP | GLASS FILLED POLYESTER | Conec Corporation | 241A22570X | 241A2 | Conec | RIGHT ANGLE | 2 | 105 °C | -25 °C | Bulk | Active | Metal | Active | 5.7 | 100V | -25°C ~ 105°C | 241A | Solder | EAR99 | Plug, Male Pins | 37 | Black | 2 | WITH MOUNTING BRACKET & CLIP | 8536.69.40.30 | D Type Connectors | YES | Signal | 7.5A | 37 | IP20 | 2.7686 mm | compliant | TIN OVER NICKEL | UL | Gold | COMMERCIAL | 2 | STAGGERED | - | MALE | 0.587 inch | 2.5 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | Mating Side (4-40) | 0.109 inch | RECEPTACLE | SOLDER | - | 424VDC V | D-Sub | 2.8448 mm | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.224 N | 0.112 inch | Machined | 4 (DC, C) | 0.370 (9.40mm) | Board Lock, Filter, Grounding Indents, Mounting Brackets | 0.126 inch | Flash | UL94 V-0 | ||
![]() 242A25100X Conec | In Stock | - | - | Through Hole, Right Angle | - | Polyester, Glass Filled | - | Steel, Tin Plated | - | - | - | Copper Alloy | CONEC CORP | - | Conec Corporation | 242A25100X | 242A2 | Conec | - | - | - | - | Bulk | Active | Metal | Active | 5.7 | 100V | -25°C ~ 105°C | 242A | Solder | - | Receptacle, Female Sockets | 9 | Black | 2 | - | - | - | - | Signal | 7.5A | - | IP20 | - | compliant | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | - | D-Sub | - | - | - | - | - | - | Machined | 1 (DE, E) | 0.370 (9.40mm) | Board Lock, Filter, Mounting Brackets | - | Flash | UL94 V-0 | ||
![]() 241A22540X Conec | In Stock | - | - | Through Hole, Right Angle | STEEL | Polyester, Glass Filled | #4-40 | Steel, Tin Plated | THREADED | 1.228 inch | AU ON NI | Copper Alloy | CONEC CORP | GLASS FILLED POLYESTER | Conec Corporation | 241A22540X | 241A2 | Conec | RIGHT ANGLE | 2 | 105 °C | -25 °C | Bulk | Active | Metal | Active | 5.7 | 100V | -25°C ~ 105°C | 241A | Solder | EAR99 | Plug, Male Pins | 9 | Black | 2 | WITH MOUNTING BRACKET & CLIP | 8536.69.40.30 | D Type Connectors | YES | Signal | 7.5A | 9 | IP20 | 2.7686 mm | compliant | TIN OVER NICKEL | UL | Gold | COMMERCIAL | 2 | STAGGERED | - | MALE | 0.587 inch | 2.5 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | Mating Side (4-40) | 0.109 inch | RECEPTACLE | SOLDER | - | 424VDC V | D-Sub | 2.8448 mm | TIN OVER NICKEL | STAGGERED | 3.336 N | 3.1692 N | 0.112 inch | Machined | 1 (DE, E) | 0.370 (9.40mm) | Board Lock, Filter, Grounding Indents, Mounting Brackets | 0.126 inch | Flash | UL94 V-0 | ||
![]() 242A25080X Conec | In Stock | - | - | Through Hole, Right Angle | - | Polyester, Glass Filled | - | Steel, Tin Plated | - | - | - | Copper Alloy | CONEC CORP | - | Conec Corporation | 242A25080X | 242A2 | Conec | - | - | - | - | Bulk | Active | Metal | Active | 5.7 | 100V | -25°C ~ 105°C | 242A | Solder | - | Receptacle, Female Sockets | 25 | Black | 2 | - | - | - | - | Signal | 7.5A | - | IP20 | - | compliant | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | - | D-Sub | - | - | - | - | - | - | Machined | 3 (DB, B) | 0.370 (9.40mm) | Board Lock, Filter, Mounting Brackets | - | Flash | UL94 V-0 | ||
![]() 124C14029X Conec | In Stock | - | - | - | - | - | - | - | - | - | - | - | CONEC CORP | - | Conec Corporation | 124C14029X | 124 | - | - | - | - | - | - | Active | - | - | 2.12 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 242A24750X Conec | In Stock | - | - | Through Hole, Right Angle | - | Polyester, Glass Filled | - | Steel, Tin Plated | - | - | - | Copper Alloy | CONEC CORP | - | Conec Corporation | 242A24750X | 242A2 | Conec | - | - | - | - | Bulk | Active | Metal | Active | 5.7 | 100V | -25°C ~ 105°C | 242A | Solder | - | Receptacle, Female Sockets | 15 | Black | 2 | - | - | - | - | Signal | 7.5A | - | IP20 | - | compliant | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | - | D-Sub | - | - | - | - | - | - | Machined | 2 (DA, A) | 0.318 (8.08mm) | Board Lock, Filter, Mounting Brackets | - | Flash | UL94 V-0 | ||
![]() 242A24930X Conec | In Stock | - | - | Through Hole, Right Angle | - | Polyester, Glass Filled | - | Steel, Tin Plated | - | - | - | Copper Alloy | CONEC CORP | - | Conec Corporation | 242A24930X | 242A2 | Conec | - | - | - | - | Bulk | Active | Metal | Active | 5.7 | 100V | -25°C ~ 105°C | 242A | Solder | - | Receptacle, Female Sockets | 37 | Black | 2 | - | - | - | - | Signal | 7.5A | - | IP20 | - | compliant | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | - | D-Sub | - | - | - | - | - | - | Machined | 4 (DC, C) | 0.318 (8.08mm) | Board Lock, Filter, Mounting Brackets | - | 8.00µin (0.203µm) | UL94 V-0 |