- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Connector Type
- Manufacturer Series
- Contact Materials
- Mounting Type
- Contact Finish Mating
- Contact Gender
Attribute column
Manufacturer
CONEC CORPORATION Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Shell Material | Material | Mounting Option 1 | Mounting Option 2 | Approvals | Body Length | Compatible with | Contact Finish Mating | Contact Materials | Content | Factory colour | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer part # | Manufacturer Part Number | Manufacturer Series | Material (details) | Mfr | Mounting Styles | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Shell Sizes | Series | ECCN Code | Connector Type | Type | Color | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Shell Finish | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Connector Support Type | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Assembly Item Name | Terminal Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 242A26710X Conec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONEC CORP | - | Conec Corporation | - | 242A26710X | - | - | - | - | - | - | - | Active | - | 5.69 | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 241A25250X Conec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONEC CORP | - | Conec Corporation | - | 241A25250X | 241A2 | - | - | - | - | - | - | Active | - | 5.7 | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 242A20890X Conec | In Stock | - | - | BOARD | STEEL | - | M3 | THREADED | - | 1.228 inch | - | AU ON NI | COPPER ALLOY | - | - | CONEC CORP | GLASS FILLED POLYAMIDE | Conec Corporation | - | 242A20890X | 242A | - | - | STRAIGHT | 3 | 85 °C | -25 °C | Active | - | 5.69 | Compliant | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | HIGH DENSITY AND SPACER CLIP | 8536.69.40.30 | D Type Connectors | - | - | - | YES | - | - | 15 | 2.286 mm | compliant | TIN OVER NICKEL | UL | COMMERCIAL | 3 | STAGGERED | - | 0.509 inch | FEMALE | - | 0.291 inch | 3 A | RND PIN-SKT | 10 mΩ | 100000000 Ω | 0.09 inch | PLUG | SOLDER | - | 424VDC V | 1.9812 mm | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.1962 N | 0.078 inch | - | - | ||
![]() 163A15659X Conec | 558 | - | - | BOARD | STEEL | - | M3 | THREADED | - | 2.103 inch | - | AU ON NI | COPPER ALLOY | - | - | CONEC CORP | GLASS FILLED POLYESTER | Conec Corporation | - | 163A15659X | - | - | - | RIGHT ANGLE | 2+2 | 125 °C | -55 °C | Active | - | 5.7 | Compliant | - | - | - | - | D SUBMINIATURE CONNECTOR | - | - | - | - | D Type Connectors | - | - | - | - | - | - | 50 | 2.7686 mm | compliant | TIN OVER NICKEL | UL | COMMERCIAL | 2+2 | STAGGERED | - | 1.259 inch | MALE/FEMALE | - | - | 5 A | RND PIN-SKT | 10 mΩ | 5000000000 Ω | 0.109 inch | PLUG-RECEPTACLE | SOLDER | - | 1000VAC V | 3.81 mm | - | STAGGERED | 3.336 N | 3.336 N | - | - | 0.172 inch | ||
![]() 160X10439X Conec | In Stock | - | - | - | - | Plastic | - | - | UL | - | D-SUB pin strip 37-pin | - | - | 1pc(s) | Black | CONEC CORP | - | Conec Corporation | 160X10439X | 160X10439X | - | Plastic | Conec | - | - | 85 °C | -35 °C | Active | Active | 2.31 | Non-Compliant | Yes | - | - | EAR99 | - | 160X10439X | Black | - | 8536.69.40.30 | - | NO | NO | NO | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | CAP ITEM | - | ||
![]() 242A15160X Conec | In Stock | - | - | BOARD | STEEL | - | M3 | THREADED | - | 2.744 inch | - | NOT SPECIFIED | NOT SPECIFIED | - | - | CONEC CORP | GLASS FILLED POLYESTER | Conec Corporation | - | 242A15160X | - | - | - | STRAIGHT | 2 | 105 °C | -25 °C | Active | - | 5.7 | - | - | 4/C | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | - | 8536.69.40.30 | D Type Connectors | NO | NO | NO | YES | NO | GENERAL PURPOSE | 37 | 2.7686 mm | compliant | TIN | UL | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.509 inch | FEMALE | NO | - | 5 A | RND PIN-SKT | 10 mΩ | 1000000000000 Ω | 0.109 inch | SOCKET | SOLDER | - | 424VDC V | 2.8448 mm | - | STAGGERED | 3.336 N | 2.224 N | 0.112 inch | - | - | ||
![]() 242A15440X Conec | In Stock | - | - | BOARD | STEEL | - | M3 | THREADED | - | 1.556 inch | - | AU ON NI | COPPER ALLOY | - | - | CONEC CORP | GLASS FILLED POLYESTER | Conec Corporation | - | 242A15440X | 24 | - | - | STRAIGHT | 2 | 105 °C | -25 °C | Active | - | 5.69 | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | WITH SPACER CLIP | 8536.69.40.30 | D Type Connectors | - | - | - | YES | - | - | 15 | 2.7686 mm | compliant | TIN OVER NICKEL | UL | COMMERCIAL | 2 | STAGGERED | - | 0.509 inch | FEMALE | - | - | 5 A | RND PIN-SKT | 10 mΩ | 100000000 Ω | 0.109 inch | PLUG | SOLDER | - | 424VDC V | 2.8448 mm | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.1962 N | 0.112 inch | - | - |