- Thread Size
- Current Rating
- Factory Pack QuantityFactory Pack Quantity
- Contact Gender
- IP Rating
- Voltage, Rating
- Number of Contacts
- Contact Plating
- Housing Material
- Termination Style
- Coding
- Body Style
Attribute column
Manufacturer
CONEC CORPORATION Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Shell Material | Housing Material | Insert Material | Number of Terminals | Backshell Material, Plating | Body Orientation | Contact Finish Mating | Contact Materials | ECCN (US) | HTS | Insulation Resistance (MOhm) | Less Contact | Mating Cycle (Cycles) | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Minimum Operating Temperature (°C) | Mounting | Termination Method | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Gender | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Current Rating (Amps) | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Current Rating | Shell Finish | Shell Size - Insert | Number of Contacts | Contact Gender | Housing Color | Empty Shell | Backshell Type | Number of Ports | Cable Opening | Thread Size | Wire/Cable Diameter | Features | IP Rating | Product Height (mm) | Material Flammability Rating | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 43-01965TR Conec | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | - | - | - | - | - | Liquid Crystal Polymer - Glass Fiber (LCP-GF) | - | - | - | Gold | Copper Zinc | - | - | - | - | - | - | - | - | - | - | - | 30V | -25°C~95°C | Bulk | 2016 | 43 | yes | Active | 1 (Unlimited) | Solder | Insert, Female Sockets | - | 8 | - | - | - | - | - | - | NO | NO | NO | NO | NO | - | 8 | A | - | IP67 - Dust Tight, Waterproof | 2A | - | M12-8 | - | - | - | NO | SOLID | - | - | - | - | Board Guide, Insert Only, Requires Shell | - | - | UL94 V-0 | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 43-01059 Conec | In Stock | - | Datasheet | 18 Weeks | - | Bulkhead, Panel, Through Hole | Panel Mount, Through Hole | - | Bulkhead - Front Side Nut | - | Copper Zinc | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | Gold | Copper Zinc | - | - | - | - | - | - | - | - | - | - | - | 250V | -30°C~85°C | Bulk | 2013 | 43 | yes | Active | 1 (Unlimited) | Solder | Plug, Female Sockets | - | 4 | - | - | Silver | - | - | Threaded | - | - | - | - | - | - | - | A | Unshielded | IP67 - Dust Tight, Waterproof | 4A | Nickel | M12-4 | - | - | - | - | - | - | - | - | - | - | - | - | UL94 | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 43-01033 Conec | 126 |
| Datasheet | 18 Weeks | Gold | Bulkhead, Panel, Through Hole | Panel Mount, Through Hole | - | Bulkhead - Front Side Nut | - | Copper Zinc | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | Gold | Copper Zinc | - | - | - | - | - | - | - | - | - | - | - | 60V | -30°C~85°C | Bulk | 2013 | 43 | - | Active | 1 (Unlimited) | Solder | Receptacle, Male Pins | - | 5 | 85°C | -40°C | Silver | - | Male | Threaded | - | - | - | - | - | 4A | - | A | Unshielded | IP67 - Dust Tight, Waterproof | 4A | Nickel | M12-5 | 5 | Male | - | - | - | - | - | M12 | - | - | - | - | UL94 | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 42-01162 CONEC Elektronische Bauelemente GmbH | In Stock | - | - | - | Nickel | - | - | - | - | - | - | - | - | 8 | - | Straight | - | Brass | EAR99 | 8536.69.40.20 | 100 | No | 100 | 1.5 | 80 | 30V | -30 | Through Hole | Solder | - | - | - | - | - | - | Active | - | - | - | M8 Circular | - | - | - | - | - | PL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | M | Black | - | - | 1 | - | - | - | - | IP67 | 13.5 | - | Yes with exemptions | - | ||
![]() 41-00006 Conec | In Stock | - | Datasheet | 18 Weeks | - | Free Hanging | Free Hanging (In-Line) | Axial | - | - | Polyamide (PA6), Nylon 6, Glass Filled | Zinc | Thermoplastic Polyurethane (TPU) | - | - | - | Gold | Copper Zinc | - | - | - | - | - | - | - | - | - | - | - | 250V | -40°C~85°C | Bulk | 2008 | 41 | - | Active | 1 (Unlimited) | Screw | Receptacle, Male Pins | - | 5 (4 + PE) | - | - | Black | Automotive, Industrial | - | Threaded | - | - | - | - | - | - | - | Keyed | Unshielded | IP67 - Dust Tight, Waterproof | 9A | - | 7/8-5 | 4 | Male | - | - | - | - | 0.236 ~ 0.472 (5.99mm ~ 11.99mm) | - | - | Backshell | - | - | UL94 | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 43-01631 Conec | In Stock | - | - | 18 Weeks | Gold | Panel, Through Hole | Panel Mount, Through Hole | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | - | Bulk | - | 43 | - | Active | 1 (Unlimited) | Solder | Receptacle, Male Pins | - | 8 | 105°C | -30°C | - | - | - | Push-Pull | - | - | - | - | - | - | - | A | - | - | 2A | - | M12-8 | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 43-00081 Conec | In Stock | - | - | 18 Weeks | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 43-01068 Conec | In Stock | - | - | 18 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 43-14520 Conec | In Stock | - | - | 18 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 42-00008 Conec | In Stock | - | Datasheet | 18 Weeks | - | Free Hanging | Free Hanging (In-Line) | Axial | - | - | Zinc Die Cast | - | Polyamide (PA6), Nylon 6, Glass Filled | - | Polyamide (PA6), Nylon 6, Glass Filled | - | Gold | Copper Zinc | - | - | - | - | - | - | - | - | - | - | - | 30V | -30°C~85°C | Bulk | 2013 | 42 | yes | Active | 1 (Unlimited) | Solder Cup | Plug, Female Sockets | - | 4 | - | - | Black, Silver | - | - | Threaded | - | - | - | - | - | - | - | A | Unshielded | IP67 - Dust Tight, Waterproof | 3A | Nickel | M8-4 | - | - | - | - | - | - | 0.157 ~ 0.217 (4.00mm ~ 5.50mm) | - | - | Backshell, Coupling Nut | - | - | UL94 | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 43-01226 Conec | In Stock | - | Datasheet | 18 Weeks | - | Bulkhead, Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | Bulkhead | - | Copper Zinc | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Gold | Copper Zinc | - | - | - | - | - | - | - | - | - | - | - | 250V | -30°C~85°C | Bulk | 2011 | 43 | - | Active | 1 (Unlimited) | Solder | Receptacle, Male Pins | - | 4 | - | - | Silver | - | - | Threaded | - | - | - | - | - | - | - | B | Shielded | IP67 - Dust Tight, Waterproof | 4A | Nickel | M12-4 | - | - | - | - | - | - | - | - | - | Board Guide, Board Lock | - | - | UL94 | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 43-01689 Conec | In Stock | - | Datasheet | 18 Weeks | - | Bulkhead, Panel, Through Hole | Panel Mount, Through Hole | - | Bulkhead - Front Side Nut | - | Copper Zinc | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | Gold | Copper Zinc | - | - | - | - | - | - | - | - | - | - | - | 250V | -30°C~85°C | Bulk | 2013 | 43 | - | Active | 1 (Unlimited) | Solder | Plug, Female Sockets | - | 4 | - | - | Silver | - | - | Threaded | - | - | - | - | - | - | - | B | Shielded | IP67 - Dust Tight, Waterproof | 4A | Nickel | M12-4 | - | - | - | - | - | - | - | - | - | - | - | - | UL94 | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 42-01017 Conec | In Stock | - | Datasheet | 18 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | - | - | Copper Zinc | - | Polyamide (PA), Nylon | - | - | - | Gold | Copper Zinc | - | - | - | - | - | - | - | - | - | - | - | 30V | -30°C~85°C | Bulk | 2011 | 42 | yes | Active | 1 (Unlimited) | Solder | Receptacle, Male Pins | - | 4 | - | - | Silver, Translucent | - | - | Push-Pull | - | - | - | - | - | - | - | A | Unshielded | IP67 - Dust Tight, Waterproof | 3A | Nickel | M8-4 | - | - | - | - | - | - | - | - | - | - | - | - | UL94 | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 43-01664 Conec | In Stock | - | Datasheet | 18 Weeks | - | Bulkhead, Panel, Through Hole | Panel Mount, Through Hole | - | Bulkhead - Front Side Nut | - | Copper Zinc | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | Gold | Copper Zinc | - | - | - | - | - | - | - | - | - | - | - | 60V | -30°C~85°C | Bulk | 2014 | 43 | - | Active | 1 (Unlimited) | Solder | Plug, Female Sockets | - | 5 | - | - | Silver | - | - | Threaded | - | - | - | - | - | - | - | A | Shielded | IP67 - Dust Tight, Waterproof | 4A | Nickel | M12-5 | - | - | - | - | - | - | - | - | - | - | - | - | UL94 | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 43-01028 Conec | 22052048 |
| Datasheet | 18 Weeks | - | Bulkhead, Panel, Through Hole | Panel Mount, Through Hole | - | Bulkhead - Front Side Nut | - | Copper Zinc | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | Gold | Copper Zinc | - | - | - | - | - | - | - | - | - | - | - | 30V | -30°C~85°C | Bulk | 2011 | 43 | - | Active | 1 (Unlimited) | Solder | Plug, Female Sockets | - | 8 | - | - | Silver | - | - | Threaded | - | - | - | - | - | - | - | A | Unshielded | IP67 - Dust Tight, Waterproof | 2A | Nickel | M12-8 | - | - | - | - | - | - | - | - | - | - | - | - | UL94 | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 41-00003 Conec | In Stock | - | Datasheet | 18 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | Axial | - | - | Polyamide (PA6), Nylon 6, Glass Filled | Zinc | Thermoplastic Polyurethane (TPU) | - | - | - | Gold | Copper Zinc | - | - | - | - | - | - | - | - | - | - | - | 250V | -40°C~85°C | Bulk | 2008 | 41 | - | Active | 1 (Unlimited) | Screw | Plug, Female Sockets | - | 5 (4 + PE) | 85°C | -40°C | Black, Silver | Automotive, Industrial | Female | Threaded | - | - | - | - | - | 9A | - | Keyed | Unshielded | IP67 - Dust Tight, Waterproof | 9A | - | 7/8-5 | 4 | Female | - | - | - | - | 0.236 ~ 0.472 (5.99mm ~ 11.99mm) | - | - | Backshell, Coupling Nut | - | - | UL94 | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 42-01108 Conec | In Stock | - | Datasheet | 18 Weeks | - | Bulkhead, Panel, Through Hole | Panel Mount, Through Hole | - | Bulkhead - Front Side Nut | - | Copper Zinc | - | Polyamide (PA), Nylon | - | - | - | Gold | Copper Zinc | - | - | - | - | - | - | - | - | - | - | - | 30V | -30°C~80°C | Bulk | 2013 | 42 | - | Active | 1 (Unlimited) | Solder | Receptacle, Male Pins | - | 4 | - | - | Silver | - | - | Threaded | - | - | - | - | - | - | - | A | Unshielded | IP67 - Dust Tight, Waterproof | 3A | Nickel | M8-4 | - | - | - | - | - | - | - | - | - | - | - | - | UL94 | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 43-01069 Conec | In Stock | - | Datasheet | 18 Weeks | - | Bulkhead, Panel, Through Hole | Panel Mount, Through Hole | - | Bulkhead - Front Side Nut | - | Copper Zinc | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | Gold | Copper Zinc | - | - | - | - | - | - | - | - | - | - | - | 60V | -30°C~85°C | Bulk | 2015 | 43 | - | Active | 1 (Unlimited) | Solder | Receptacle, Male Pins | - | 5 | - | - | Silver | - | - | Threaded | - | - | - | - | - | - | - | A | Unshielded | IP67 - Dust Tight, Waterproof | 4A | Nickel | M12-5 | - | - | - | - | - | - | - | - | - | - | - | - | UL94 HB | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 42-00007 Conec | In Stock | - | Datasheet | 18 Weeks | - | Free Hanging | Free Hanging (In-Line) | Axial | - | - | Zinc Die Cast | Zinc | Polyamide (PA6), Nylon 6, Glass Filled | - | Polyamide (PA6), Nylon 6, Glass Filled | - | Gold | Copper Zinc | - | - | - | - | - | - | - | - | - | - | - | 30V | -30°C~85°C | Bulk | 2011 | 42 | yes | Active | 1 (Unlimited) | Solder Cup | Receptacle, Male Pins | - | 4 | - | - | Black, Silver | - | - | Threaded | - | - | - | - | - | - | - | A | Unshielded | IP67 - Dust Tight, Waterproof | 3A | Nickel | M8-4 | - | Male | - | - | - | - | 0.157 ~ 0.217 (4.00mm ~ 5.50mm) | M8 | 5.5 mm | Backshell | - | - | UL94 | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 41-50002 Conec | In Stock | - | Datasheet | 18 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | 4 | Polyamide (PA6), Nylon 6, Glass Filled | - | Polyamide (PA6), Nylon 6, Glass Filled | - | Polyamide (PA6), Nylon 6, Glass Filled | - | Silver | Copper Zinc | - | - | - | - | - | - | - | - | - | - | - | 400V | -40°C~85°C | Bulk | 2012 | 41 | - | Active | 1 (Unlimited) | Screw | Receptacle, Male Pins | - | 4 (3 + PE) | - | - | Black | Automotive, Industrial | - | Threaded | - | - | - | - | - | - | - | Keyed | Unshielded | IP67 - Dust Tight, Waterproof | 16A | - | RD24-4 | - | - | - | - | - | - | 0.236 ~ 0.472 (5.99mm ~ 11.99mm) | - | - | Backshell | - | - | UL94 | ROHS3 Compliant | Dust Tight, IP67, Waterproof |