- Thread Size
- Current Rating
- Factory Pack QuantityFactory Pack Quantity
- Contact Gender
- IP Rating
- Voltage, Rating
- Number of Contacts
- Contact Plating
- Housing Material
- Termination Style
- Coding
- Body Style
Attribute column
Manufacturer
CONEC CORPORATION Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Shell Material | Housing Material | Insert Material | Backshell Material, Plating | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Gender | HTS Code | Fastening Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Depth | Current Rating | Shell Finish | Shell Size - Insert | Number of Contacts | Contact Gender | Max Current Rating | Cable Opening | Thread Size | Wire/Cable Diameter | Features | Contact Finish Thickness - Mating | Material Flammability Rating | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 43-01178 Conec | In Stock | - | Datasheet | 18 Weeks | Gold | Bulkhead, Panel, Through Hole | Panel Mount, Through Hole | - | Bulkhead | - | Copper Zinc | - | Polyamide (PA66), Nylon 6/6 | - | Gold | Copper Zinc | 250V | -30°C~85°C | Bulk | 2011 | 43 | - | Active | 1 (Unlimited) | Solder | - | Plug, Female Sockets | 4 | 85°C | -30°C | Silver | - | - | - | Threaded | 4A | A | Unshielded | IP67 - Dust Tight, Waterproof | - | 4A | Nickel | M12-4 | - | - | - | - | - | - | Board Guide | - | UL94 | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 42-00028 Conec | In Stock | - | Datasheet | 18 Weeks | - | Free Hanging | Free Hanging (In-Line), Right Angle | - | - | - | Copper Zinc | - | Polyamide (PA6), Nylon 6, Glass Filled | Polyamide (PA6), Nylon 6, Glass Filled | Gold | Copper Zinc | 30V | -30°C~85°C | Bulk | 2012 | 42 | yes | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 4 | - | - | Black, Silver | - | - | - | Threaded | - | A | Unshielded | IP67 - Dust Tight, Waterproof | - | 4A | Nickel | M8-4 | - | - | - | 0.157 ~ 0.217 (4.00mm ~ 5.50mm) | - | - | Coupling Nut | - | UL94 | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 43-01211 Conec | In Stock | - | Datasheet | 18 Weeks | - | Bulkhead, Front, Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | Bulkhead - Front Side Nut | - | Copper Zinc | - | Polyamide (PA66), Nylon 6/6 | - | Gold | Copper Zinc | 60V | -30°C~85°C | Bulk | 2011 | 43 | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Male Pins | 5 | - | - | Silver | - | - | - | Threaded | - | A | Shielded | IP67 - Dust Tight, Waterproof | - | 4A | Nickel | M12-5 | - | Male | - | - | M12 | - | Board Guide, Board Lock | - | UL94 | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 43-02759 Conec | In Stock | - | Datasheet | 18 Weeks | - | - | Panel Mount, Surface Mount | - | Bulkhead | - | Copper Zinc | - | Liquid Crystal Polymer - Glass Fiber (LCP-GF) | - | Gold | Copper Zinc | 48V | -25°C~95°C | Bulk | - | 43 | - | Active | 1 (Unlimited) | Solder | - | Plug, Female Sockets | 8 | - | - | Silver | - | - | - | Threaded | 0.5A | X | Shielded | IP67 - Dust Tight, Waterproof | - | - | Nickel | M12-8 | - | - | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 17-400283 Conec | In Stock | - | Datasheet | 12 Weeks | - | - | Free Hanging (In-Line) | - | - | - | Polyamide (PA), Nylon, Glass Filled | - | Polyamide (PA), Nylon, Glass Filled | Polyamide (PA), Nylon, Glass Filled | Gold | Copper Alloy | 250VAC/DC | -40°C~100°C | Bulk | - | 17 | - | Active | Not Applicable | Crimp | EAR99 | Plug, Male Pins | 3 (2 Power + PE) | - | - | Black | Automation Control, Industrial, Telecommunications | - | 8536.69.40.20 | Bayonet Lock | 20A | Keyed | Unshielded | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | - | 0.394 ~ 0.551 (10.00mm ~ 14.00mm) | - | - | Backshell, Coupling Nut, Strain Relief | Flash | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 17-400453 Conec | 26 | - | Datasheet | 12 Weeks | - | - | Free Hanging (In-Line) | - | - | - | Polyamide (PA), Nylon, Glass Filled | - | Polyamide (PA), Nylon, Glass Filled | Polyamide (PA), Nylon, Glass Filled | Gold | Copper Alloy | 250VAC/DC | -40°C~100°C | Bulk | 2017 | 17 | - | Active | Not Applicable | Crimp | - | Receptacle, Female Sockets | 3 (2 Power + PE) | - | - | Black | Automation Control, Industrial, Telecommunications | - | - | Bayonet Lock | 20A | Keyed | Unshielded | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | - | 0.354 ~ 0.630 (9.00mm ~ 16.00mm) | - | - | Backshell | Flash | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 43-01162 Conec | In Stock | - | Datasheet | 18 Weeks | Gold | Bulkhead, Front, Panel, Through Hole | Panel Mount, Through Hole | - | Bulkhead | - | Copper Zinc | - | Polyamide (PA66), Nylon 6/6 | - | Gold | Copper Zinc | 250V | -30°C~80°C | Bulk | 2011 | 43 | - | Active | 1 (Unlimited) | Solder | - | Plug, Female Sockets | 4 | 85°C | -30°C | Silver | - | Female | - | Threaded | 4A | A | Unshielded | IP67 - Dust Tight, Waterproof | - | 4A | Nickel | M12-4 | 4 | Female | - | - | M12 | - | Board Guide, Board Lock | - | UL94 V-0 | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 43-01338 Conec | In Stock | - | Datasheet | 18 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | - | - | 4 | Polyamide (PA), Nylon, Glass Filled | - | Polyamide (PA), Nylon, Glass Filled | - | Gold | Copper Zinc | 250V | -30°C~105°C | Bulk | 2013 | 43 | - | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Male Pins | 4 | 105°C | -30°C | Black | - | - | - | Push-Pull | 4A | A | Unshielded | IP67 - Dust Tight, Waterproof | - | 4A | - | M12-4 | - | - | - | - | - | - | - | - | UL94 | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 43-01169 Conec | In Stock | - | Datasheet | 18 Weeks | Gold | Bulkhead, Panel, Through Hole | Panel Mount, Through Hole | - | Bulkhead - Front Side Nut | - | Copper Zinc | - | Polyamide (PA66), Nylon 6/6 | - | Gold | Copper Zinc | 60V | -30°C~85°C | Bulk | 2011 | 43 | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Male Pins | 5 | 85°C | -30°C | Silver | - | - | - | Threaded | 4A | A | Shielded | IP67 - Dust Tight, Waterproof | - | 4A | Nickel | M12-5 | - | - | - | - | - | - | Board Guide, Board Lock | - | UL94 | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 43-01847 Conec | In Stock | - | Datasheet | 18 Weeks | - | Bulkhead, Front, Panel, Through Hole | Panel Mount, Through Hole | - | Bulkhead | - | Copper Zinc | Brass | Polyphthalamide (PPA) | - | Gold | Copper Zinc | 48V | -40°C~80°C | Bulk | 2011 | 43 | - | Active | 1 (Unlimited) | Solder | - | Plug, Female Sockets | 8 | - | - | Silver | - | - | - | Push-Pull | 0.5A | X | Shielded | IP67 - Dust Tight, Waterproof | 16.5mm | 500mA | Nickel | M12-8 | - | Female | 500mA | - | M12 | 10 mm | - | - | UL94 V-0 | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 42-00010 Conec | In Stock | - | Datasheet | 18 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | Axial | - | 3 | Copper Zinc | - | Polyamide (PA6), Nylon 6, Glass Filled | Polyamide (PA6), Nylon 6, Glass Filled | Gold | Copper Zinc | 60V | -30°C~85°C | Bulk | 2013 | 42 | - | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 3 | 85°C | -30°C | Black, Silver | - | - | - | Threaded | 4A | A | Unshielded | IP67 - Dust Tight, Waterproof | - | 4A | Nickel | M8-3 | - | - | - | 0.157 ~ 0.217 (4.00mm ~ 5.50mm) | - | - | Backshell, Coupling Nut | - | UL94 | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 43-00114 Conec | In Stock | - | Datasheet | 18 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Gadolinium-Zinc | - | Polyamide (PA6), Nylon 6 | Gadolinium-Zinc, Nickel | Gold | Copper Zinc | 60V | -30°C~85°C | Bulk | 2012 | 43 | - | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 5 | - | - | Silver | - | - | - | Threaded | - | A | Shielded | IP67 - Dust Tight, Waterproof | - | 4A | Nickel | M12-5 | - | - | - | 0.157 ~ 0.315 (4.00mm ~ 8.00mm) | - | - | Backshell, Coupling Nut | - | UL94 | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 43-00100 Conec | 122 |
| Datasheet | 18 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | Axial | - | - | Polyamide (PA6), Nylon 6, Glass Filled | Zinc | Polyamide (PA6), Nylon 6 | Polyamide (PA6), Nylon 6, Glass Filled | Gold | Copper Zinc | 250V | -30°C~85°C | Bulk | 2012 | 43 | - | Active | 1 (Unlimited) | Screw | - | Receptacle, Male Pins | 4 | 85°C | -30°C | Black, Silver | - | Male | - | Threaded | 4A | A | Unshielded | IP67 - Dust Tight, Waterproof | - | 4A | - | M12-4 | 4 | Male | - | 0.236 ~ 0.315 (6.00mm ~ 8.00mm) | M12 | - | Backshell | - | UL94 | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 43-01193 Conec | In Stock | - | Datasheet | 18 Weeks | Gold | Bulkhead, Panel, Through Hole | Panel Mount, Through Hole | - | Bulkhead - Front Side Nut | - | Copper Zinc | - | Polyamide (PA66), Nylon 6/6 | - | Gold | Copper Zinc | 60V | -30°C~85°C | Bulk | 2011 | 43 | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Male Pins | 5 | 85°C | -30°C | Silver | - | Male | - | Threaded | 4A | A | Shielded | IP67 - Dust Tight, Waterproof | - | 4A | Nickel | M12-5 | 5 | Male | - | - | M12 | - | Board Guide | - | UL94 V-0 | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 43-01334 Conec | In Stock | - | Datasheet | 18 Weeks | Gold | Bulkhead, Panel, Through Hole | Panel Mount, Through Hole | - | Bulkhead | 8 | Copper Zinc | - | Polyamide (PA), Nylon, Glass Filled | - | Gold | Copper Zinc | 250V | -30°C~85°C | Bulk | 2011 | 43 | - | Active | 1 (Unlimited) | Solder | - | Plug, Female Sockets | 8 | 85°C | -30°C | Silver | - | - | - | Threaded | 4A | A | Unshielded | IP67 - Dust Tight, Waterproof | - | 2A | Nickel | M12-8 | - | - | - | - | - | - | Board Guide, Board Lock | - | UL94 V-0 | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 41-00005 Conec | In Stock | - | Datasheet | 18 Weeks | Gold | Free Hanging | Free Hanging (In-Line) | Axial | - | - | Polyamide (PA6), Nylon 6, Glass Filled | Zinc | Thermoplastic Polyurethane (TPU) | - | Gold | Copper Zinc | 250V | -40°C~85°C | Bulk | 2008 | 41 | - | Active | 1 (Unlimited) | Screw | - | Receptacle, Male Pins | 4 | 85°C | -40°C | Black | Automotive, Industrial | Male | - | Threaded | 9A | Keyed | Unshielded | IP67 - Dust Tight, Waterproof | - | 9A | - | 7/8-4 | 4 | Male | - | 0.236 ~ 0.472 (5.99mm ~ 11.99mm) | - | - | Backshell | - | UL94 | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 43-01168 Conec | In Stock | - | Datasheet | 18 Weeks | Gold | Bulkhead, Panel, Through Hole | Panel Mount, Through Hole | - | Bulkhead - Front Side Nut | - | Copper Zinc | - | Polyamide (PA66), Nylon 6/6 | - | Gold | Copper Zinc | 60V | -30°C~85°C | Bulk | 2011 | 43 | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Male Pins | 5 | 85°C | -30°C | Silver | - | - | - | Threaded | 4A | A | Unshielded | IP67 - Dust Tight, Waterproof | - | 4A | Nickel | M12-5 | - | - | - | - | - | - | Board Guide, Board Lock | - | UL94 | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 43-01190 Conec | In Stock | - | Datasheet | 18 Weeks | - | Bulkhead, Panel, Through Hole | Panel Mount, Through Hole | - | Bulkhead - Front Side Nut | - | Copper Zinc | - | Polyamide (PA66), Nylon 6/6 | - | Gold | Copper Zinc | 250V | -30°C~85°C | Bulk | 2011 | 43 | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Male Pins | 4 | - | - | Silver | - | - | - | Threaded | - | A | Unshielded | IP67 - Dust Tight, Waterproof | - | 4A | Nickel | M12-4 | - | - | - | - | - | - | Board Guide | - | UL94 V-0 | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 43-01187 Conec | In Stock | - | Datasheet | 18 Weeks | Gold | Bulkhead, Panel, Through Hole | Panel Mount, Through Hole | - | Bulkhead | - | Copper Zinc | - | Polyamide (PA), Nylon, Glass Filled | - | Gold | Copper Zinc | 250V | -30°C~85°C | Bulk | 2011 | 43 | - | Active | 1 (Unlimited) | Solder | - | Plug, Female Sockets | 4 | 85°C | -30°C | Silver | - | - | - | Threaded | 4A | A | Shielded | IP67 - Dust Tight, Waterproof | - | 4A | Nickel | M12-4 | - | - | - | - | - | - | Board Guide | - | UL94 V-0 | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 41-50000 Conec | In Stock | - | Datasheet | 18 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | 4 | Polyamide (PA6), Nylon 6, Glass Filled | - | Polyamide (PA6), Nylon 6, Glass Filled | Polyamide (PA6), Nylon 6, Glass Filled | Silver | Copper Zinc | 400V | -40°C~85°C | Bulk | 2012 | 41 | - | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | 4 (3 + PE) | - | - | Black | Automotive, Industrial | - | - | Threaded | - | Keyed | Unshielded | IP67 - Dust Tight, Waterproof | - | 16A | - | RD24-4 | - | - | - | 0.236 ~ 0.472 (5.99mm ~ 11.99mm) | - | - | Backshell, Coupling Nut | - | UL94 | ROHS3 Compliant | Dust Tight, IP67, Waterproof |