- Thread Size
- Current Rating
- Factory Pack QuantityFactory Pack Quantity
- Contact Gender
- IP Rating
- Voltage, Rating
- Number of Contacts
- Contact Plating
- Housing Material
- Termination Style
- Coding
- Body Style
Attribute column
Manufacturer
CONEC CORPORATION Circular Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Shell Material | Housing Material | Insert Material | Number of Terminals | Backshell Material, Plating | Body Orientation | Contact Finish Mating | Contact Materials | ECCN (US) | HTS | Insulation Resistance (MOhm) | Less Contact | Mating Cycle (Cycles) | Maximum Current Rating (A) | Maximum Operating Temperature (°C) | Maximum Voltage Rating | Mfr | Minimum Operating Temperature (°C) | Mounting | Product Status | Termination Method | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Gender | Additional Feature | Fastening Type | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Current Rating | Shell Finish | Shell Size - Insert | Number of Contacts | Contact Gender | Housing Color | Empty Shell | Backshell Type | Body/Shell Style | Number of Ports | Cable Opening | Thread Size | Wire/Cable Diameter | Features | IP Rating | Contact Finish Thickness - Mating | Product Height (mm) | Material Flammability Rating | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 42-00006 Conec | In Stock | - | Datasheet | 18 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Zinc Die Cast | - | Polyamide (PA6), Nylon 6, Glass Filled | - | Polyamide (PA6), Nylon 6, Glass Filled | - | Gold | Copper Zinc | - | - | - | - | - | - | - | - | - | - | - | - | - | 60V | -30°C~85°C | Bulk | 2011 | 42 | - | yes | Active | 1 (Unlimited) | Solder Cup | - | Plug, Female Sockets | - | 3 | - | - | Black, Silver | - | - | - | Threaded | - | - | - | - | - | - | - | - | A | Unshielded | IP67 - Dust Tight, Waterproof | 3A | Nickel | M8-3 | - | - | - | - | - | - | - | 0.157 ~ 0.217 (4.00mm ~ 5.50mm) | - | - | Backshell, Coupling Nut | - | - | - | UL94 | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 43-01174 Conec | In Stock | - | Datasheet | 18 Weeks | - | Bulkhead, Panel, Through Hole | Panel Mount, Through Hole | - | Bulkhead - Front Side Nut | - | Copper Zinc | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | Gold | Copper Zinc | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | -30°C~85°C | Bulk | 2011 | 43 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Male Pins | - | 4 | - | - | Silver | - | - | - | Threaded | NO | NO | NO | NO | NO | - | - | 4 | A | Unshielded | IP67 - Dust Tight, Waterproof | 4A | Nickel | M12-4 | - | - | - | NO | SOLID | SOCKET | - | - | - | - | Board Guide, Board Lock | - | - | - | UL94 V-0 | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 43-02758 Conec | In Stock | - | Datasheet | 18 Weeks | - | - | Panel Mount, Through Hole | - | Bulkhead | - | Copper Zinc | - | Liquid Crystal Polymer - Glass Fiber (LCP-GF) | - | - | - | Gold | Copper Zinc | - | - | - | - | - | - | - | - | - | - | - | - | - | 48V | -25°C~95°C | Bulk | 2016 | 43 | - | - | Active | 1 (Unlimited) | Solder | - | Plug, Female Sockets | - | 8 | - | - | Silver | - | - | - | Threaded | - | - | - | - | - | - | 0.5A | - | X | Shielded | IP67 - Dust Tight, Waterproof | - | Nickel | M12-8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 43-00094 Conec | 59 |
| Datasheet | 18 Weeks | - | Free Hanging | Free Hanging (In-Line) | Axial | - | - | Polyamide (PA6), Nylon 6, Glass Filled | Zinc | Polyamide (PA6), Nylon 6 | - | Polyamide (PA6), Nylon 6, Glass Filled | - | Gold | Copper Zinc | - | - | - | - | - | - | - | - | - | - | - | - | - | 60V | -30°C~85°C | Bulk | 2012 | 43 | - | - | Active | 1 (Unlimited) | Screw | - | Plug, Female Sockets | - | 5 | - | - | Black, Silver | - | - | - | Threaded | - | - | - | - | - | - | - | - | A | Unshielded | IP67 - Dust Tight, Waterproof | 4A | - | M12-5 | - | Female | - | - | - | - | - | 0.236 ~ 0.315 (6.00mm ~ 8.00mm) | M12 | - | Backshell, Coupling Nut | - | - | - | UL94 | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 43-00102 Conec | 45 |
| Datasheet | 18 Weeks | - | Free Hanging | Free Hanging (In-Line) | Axial | - | - | Polyamide (PA6), Nylon 6, Glass Filled | Zinc | Polyamide (PA6), Nylon 6 | - | Polyamide (PA6), Nylon 6, Glass Filled | - | Gold | Copper Zinc | - | - | - | - | - | - | - | - | - | - | - | - | - | 60V | -30°C~85°C | Bulk | 2011 | 43 | - | - | Active | 1 (Unlimited) | Screw | - | Receptacle, Male Pins | - | 5 | - | - | Black, Silver | - | - | - | Threaded | - | - | - | - | - | - | - | - | A | Unshielded | IP67 - Dust Tight, Waterproof | 4A | - | M12-5 | - | Male | - | - | - | - | - | 0.236 ~ 0.315 (6.00mm ~ 8.00mm) | M12 | - | Backshell | - | - | - | UL94 | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 43-02741 Conec | In Stock | - | Datasheet | 18 Weeks | - | - | Panel Mount, Through Hole, Right Angle | - | Bulkhead | - | Copper Zinc | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | Gold | Copper Zinc | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | -30°C~85°C | Bulk | - | 43 | - | - | Active | 1 (Unlimited) | Solder | - | Plug, Female Sockets | - | 12 | - | - | Silver | - | - | - | Threaded | - | - | - | - | - | - | 1.5A | - | A | Unshielded | IP67 - Dust Tight, Waterproof | - | Nickel | M12-12 | - | - | - | - | - | - | - | - | - | - | Board Guide, Board Lock | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 43-01201 Conec | In Stock | - | Datasheet | 14 Weeks | - | Bulkhead, Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | Bulkhead | - | Copper Zinc | - | Polyamide (PA66), Nylon 6/6 | - | - | - | Gold | Copper Zinc | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | -30°C~85°C | Bulk | 2011 | 43 | - | - | Active | 1 (Unlimited) | Solder | - | Plug, Female Sockets | - | 4 | - | - | Silver | - | - | - | Threaded | - | - | - | - | - | - | - | - | A | Shielded | IP67 - Dust Tight, Waterproof | 4A | Nickel | M12-4 | - | Female | - | - | - | - | - | - | M12 | - | Board Guide, Board Lock | - | - | - | UL94 | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 42-00001 Conec | In Stock | - | Datasheet | 18 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Zinc Die Cast | Zinc | Polyamide (PA6), Nylon 6, Glass Filled | - | Polyamide (PA6), Nylon 6, Glass Filled | - | Gold | Copper Zinc | - | - | - | - | - | - | - | - | - | - | - | - | - | 60V | -30°C~85°C | Bulk | 2011 | 42 | - | yes | Active | 1 (Unlimited) | Spring Type | - | Receptacle, Male Pins | - | 3 | - | - | Black, Silver | - | - | - | Threaded | - | - | - | - | - | - | - | - | A | Unshielded | IP67 - Dust Tight, Waterproof | 3A | Nickel | M8-3 | - | Male | - | - | - | - | - | 0.157 ~ 0.217 (4.00mm ~ 5.50mm) | M8 | 5.5 mm | Backshell | - | - | - | UL94 | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 17-400153 Conec | 22 |
| Datasheet | 12 Weeks | - | - | Panel Mount | - | Bulkhead - Rear Side Nut | 2 | Polyamide (PA), Nylon | - | Polyamide (PA), Nylon | - | - | - | Gold | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | 48VAC/DC | -40°C~100°C | Bulk | 2010 | 17 | - | yes | Active | Not Applicable | Crimp | - | Plug, Male Pins | - | 2 (Power) | - | - | Black | Automation Control, Industrial, Telecommunications | - | - | Bayonet Lock | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30A | 2 | Keyed | Unshielded | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | NO | SOLID | - | - | - | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 17-400193 Conec | 22 |
| Datasheet | 12 Weeks | - | - | Panel Mount | - | Bulkhead - Rear Side Nut | 3 | Polyamide (PA), Nylon | - | Polyamide (PA), Nylon | - | - | - | Gold | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | 250VAC/DC | -40°C~100°C | Bulk | 2016 | 17 | e3 | yes | Active | Not Applicable | Crimp | EAR99 | Plug, Male Pins | - | 3 (2 Power + PE) | - | - | Black | Automation Control, Industrial, Telecommunications | - | - | Bayonet Lock | - | - | - | - | - | - | 20A | - | Keyed | Unshielded | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 42-00005 Conec | In Stock | - | Datasheet | 18 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | - | - | Zinc Die Cast | Zinc | Polyamide (PA6), Nylon 6, Glass Filled | - | Polyamide (PA6), Nylon 6, Glass Filled | - | Gold | Copper Zinc | - | - | - | - | - | - | - | - | - | - | - | - | - | 60V | -30°C~85°C | Bulk | 2011 | 42 | - | yes | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Male Pins | - | 3 | - | - | Black, Silver | - | - | - | Threaded | - | - | - | - | - | - | - | - | A | Unshielded | IP67 - Dust Tight, Waterproof | 3A | Nickel | M8-3 | - | Male | - | - | - | - | - | 0.157 ~ 0.217 (4.00mm ~ 5.50mm) | M8 | 5.5 mm | Backshell | - | - | - | UL94 | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 43-02641 Conec | In Stock | - | Datasheet | 18 Weeks | - | - | Panel Mount, Through Hole, Right Angle | - | Bulkhead | - | Copper Zinc | - | Polyamide (PA), Nylon | - | - | - | Gold | Copper Zinc | - | - | - | - | - | - | - | - | - | - | - | - | - | 30V | -30°C~85°C | Bulk | 2016 | 43 | - | - | Active | 1 (Unlimited) | Solder | - | Plug, Female Sockets | - | 12 | - | - | Silver | - | - | - | Threaded | - | - | - | - | - | - | 1.5A | - | A | Shielded | IP67 - Dust Tight, Waterproof | - | Nickel | M12-12 | - | - | - | - | - | - | - | - | - | - | Board Guide, Board Lock | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 43-01207 Conec | 15 | - | Datasheet | 15 Weeks | - | Bulkhead, Panel, Through Hole | Panel Mount, Through Hole, Right Angle | - | Bulkhead - Front Side Nut | - | Copper Zinc | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | Gold | Copper Zinc | - | - | - | - | - | - | - | - | - | - | - | - | - | 60V | -30°C~85°C | Bulk | 2011 | 43 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Male Pins | - | 5 | - | - | Silver | - | - | SHROUDED | Threaded | NO | NO | NO | NO | NO | - | - | 5 | A | Shielded | IP67 - Dust Tight, Waterproof | 4A | Nickel | M12-5 | - | Male | - | NO | SOLID | SOCKET | - | - | M12 | - | Board Guide, Board Lock | - | - | - | UL94 V-0 | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 43-01855 CONEC Elektronische Bauelemente GmbH | In Stock | - | - | - | Nickel/Gold | - | - | - | - | - | - | - | - | 5 | - | Straight | - | Brass | EAR99 | 8536.69.40.20 | 100 | No | 100 | 4 | 95 | 60V | Conec | -25 | Surface Mount | Active | Solder | - | - | Bulk | - | * | - | - | Active | - | - | - | - | M12 Circular | - | - | - | - | - | RCP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | F | Black | - | - | - | 1 | - | - | - | - | IP67 | - | 17 | - | RoHS Compliant | - | ||
![]() 43-02363 Conec | In Stock | - | Datasheet | 18 Weeks | - | - | Through Hole | - | - | - | - | - | Liquid Crystal Polymer - Glass Fiber (LCP-GF) | - | - | - | Gold | Copper Zinc | - | - | - | - | - | - | - | - | - | - | - | - | - | 48V | -25°C~95°C | Bulk | - | 43 | - | - | Active | 1 (Unlimited) | Solder | - | Insert, Female Sockets | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.5A | - | X | Unshielded | IP67 - Dust Tight, Waterproof | - | - | M12-8 | - | - | - | - | - | - | - | - | - | - | Board Guide, Insert Only, Requires Shell | - | - | - | - | ROHS3 Compliant | - | ||
![]() 43-00091 Conec | In Stock | - | Datasheet | - | Gold | Free Hanging | Free Hanging (In-Line) | Axial | - | - | Polyamide (PA6), Nylon 6, Glass Filled | - | Polyamide (PA6), Nylon 6 | - | Polyamide (PA6), Nylon 6, Glass Filled | - | Gold | Copper Zinc | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | -30°C~85°C | Bulk | 2009 | 43 | - | - | Obsolete | 1 (Unlimited) | Screw | - | Plug, Female Sockets | - | 4 | 85°C | -30°C | Black, Silver | - | - | - | Threaded | - | - | - | - | - | - | 4A | - | A | Unshielded | IP67 - Dust Tight, Waterproof | 4A | - | M12-4 | 4 | - | - | - | - | - | - | 0.157 ~ 0.236 (4.00mm ~ 6.00mm) | M12 | - | Backshell, Coupling Nut | - | - | - | UL94 | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() 43-00097 Conec | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line), Right Angle | - | - | - | Polyamide (PA6), Nylon 6, Glass Filled | - | Polyamide (PA6), Nylon 6 | - | Polyamide (PA6), Nylon 6, Glass Filled | - | Gold | Copper Zinc | - | - | - | - | - | - | - | - | - | - | - | - | - | 60V | -30°C~85°C | Bulk | 2009 | 43 | - | - | Obsolete | 1 (Unlimited) | Screw | - | Plug, Female Sockets | - | 5 | - | - | Black, Silver | - | - | - | Threaded | - | - | - | - | - | - | - | - | A | Unshielded | IP67 - Dust Tight, Waterproof | 4A | - | M12-5 | - | - | - | - | - | - | - | 0.157 ~ 0.236 (4.00mm ~ 6.00mm) | M12 | - | Coupling Nut | - | - | - | UL94 | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() 43-00093 Conec | In Stock | - | Datasheet | - | Gold | Free Hanging | Free Hanging (In-Line) | Axial | - | - | Polyamide (PA6), Nylon 6, Glass Filled | - | Polyamide (PA6), Nylon 6 | - | Polyamide (PA6), Nylon 6, Glass Filled | - | Gold | Copper Zinc | - | - | - | - | - | - | - | - | - | - | - | - | - | 60V | -30°C~85°C | Bulk | 2009 | 43 | - | - | Obsolete | 1 (Unlimited) | Screw | - | Plug, Female Sockets | - | 5 | 85°C | -30°C | Black, Silver | - | - | - | Threaded | - | - | - | - | - | - | 4A | - | A | Unshielded | IP67 - Dust Tight, Waterproof | 4A | - | M12-5 | 5 | - | - | - | - | - | - | 0.157 ~ 0.236 (4.00mm ~ 6.00mm) | M12 | - | Backshell, Coupling Nut | - | - | - | UL94 | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() 43-00095 Conec | In Stock | - | Datasheet | - | - | Free Hanging | Free Hanging (In-Line), Right Angle | - | - | - | Polyamide (PA6), Nylon 6, Glass Filled | - | Polyamide (PA6), Nylon 6 | - | Polyamide (PA6), Nylon 6, Glass Filled | - | Gold | Copper Zinc | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | -30°C~85°C | Bulk | 2009 | 43 | - | - | Obsolete | 1 (Unlimited) | Screw | - | Plug, Female Sockets | - | 4 | - | - | Black, Silver | - | - | - | Threaded | - | - | - | - | - | - | - | - | A | Unshielded | IP67 - Dust Tight, Waterproof | 4A | - | M12-4 | - | - | - | - | - | - | - | 0.157 ~ 0.236 (4.00mm ~ 6.00mm) | M12 | - | Coupling Nut | - | - | - | UL94 | RoHS Compliant | Dust Tight, IP67, Waterproof | ||
![]() 43-00101 Conec | In Stock | - | Datasheet | - | Gold | Free Hanging | Free Hanging (In-Line) | Axial | - | - | Polyamide (PA6), Nylon 6, Glass Filled | - | Polyamide (PA6), Nylon 6 | - | Polyamide (PA6), Nylon 6, Glass Filled | - | Gold | Copper Zinc | - | - | - | - | - | - | - | - | - | - | - | - | - | 60V | -30°C~85°C | Bulk | 2009 | 43 | - | - | Obsolete | 1 (Unlimited) | Screw | - | Receptacle, Male Pins | - | 5 | 85°C | -30°C | Black, Silver | - | - | - | Threaded | - | - | - | - | - | - | 4A | - | A | Unshielded | IP67 - Dust Tight, Waterproof | 4A | - | M12-5 | 5 | - | - | - | - | - | - | 0.157 ~ 0.236 (4.00mm ~ 6.00mm) | M12 | - | Backshell | - | - | - | UL94 | RoHS Compliant | Dust Tight, IP67, Waterproof |