- Number of Positions
- Number of Rows
- Gender
- Contact Materials
- Connector Type
- Mounting Type
- Factory Pack QuantityFactory Pack Quantity
- Total Number of Contacts
- Filtered
- Shell Material
- Reliability
- Current Rating
Attribute column
Manufacturer
CONEC CORPORATION D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Shell Material | Boardlocks | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Filtered | Ihs Manufacturer | Insulation Materials | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part Life Cycle Code | Risk Rank | Shell Sizes | Tradename | Unit Weight | Voltage, Rating | Connector Type | Type | Number of Positions | Number of Rows | Gender | Pitch | Reach Compliance Code | Current Rating | Termination Style | Contact Gender | Insulation | Shell Plating | Contact Arrangement | Mounting Angle | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 15-007063 CONEC | In Stock | - | - | Gold | Zinc | - | Copper Alloy | 20 | Unfiltered | - | Polybutylene Terephthalate (PBT) | - | - | + 105 C | - 40 C | Panel | - | - | - | SlimCon | 0.486781 oz | 250 V | - | - | 2 Position | 1 Row | Female | - | - | 20 A | Solder Pin | - | Insulated | Nickel | 2W2C | Straight | IP67 | ||
![]() 3017W5PAR99A30X CONEC | In Stock | - | - | Gold | Steel | - | Copper Alloy | 50 | Unfiltered | CONEC CORP | Polybutylene Terephthalate (PBT), Glass Filled | 3017W5PAR99A30X | 3 | + 125 C | - 55 C | Mounting Holes | Active | 5.67 | 4 | - | - | - | D SUBMINIATURE CONNECTOR | - | 17 Position | - | Male | - | compliant | - | - | - | Insulated | Tin | 17W5 | Straight | - | ||
![]() 15-005643 CONEC | In Stock | - | - | Gold | Zinc | - | Copper Alloy | 10 | Unfiltered | CONEC CORP | Polybutylene Terephthalate (PBT) | 15-005643 | - | + 105 C | - 25 C | Panel | Active | 5.22 | - | - | - | 250 V | D SUBMINIATURE CONNECTOR | - | 9 Position | 2 Row | Female | - | compliant | 20 A | Solder Pin | - | Insulated | Nickel | 9W4 | Right Angle | IP67 | ||
![]() 15-005163 CONEC | In Stock | - | - | Gold | Zinc | - | Copper Alloy | 25 | Unfiltered | CONEC CORP | Polybutylene Terephthalate (PBT) | 15-005163 | - | + 105 C | - 25 C | Panel | Active | 5.7 | - | - | - | 250 V | D SUBMINIATURE CONNECTOR | - | 36 Position | 3 Row | Female | - | compliant | 20 A | Solder Cup | - | Insulated | Nickel | 36W4 | Straight | IP67 | ||
![]() 15-007561 CONEC | In Stock | - | - | Gold | Zinc | With | Copper Alloy | 10 | Unfiltered | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | SlimCon | - | - | - | - | 26 Position | 3 Row | Female | - | - | - | Solder Pin | - | Insulated | Nickel | - | Straight | IP67 | ||
![]() 15-005783 CONEC | In Stock | - | - | Gold | Zinc | - | Copper Alloy | 20 | Unfiltered | - | Polybutylene Terephthalate (PBT) | - | - | + 105 C | - 25 C | Panel | - | - | - | - | - | 250 V | - | - | 9 Position | 2 Row | Male | - | - | 20 A | Solder Pin | - | Insulated | Nickel | 9W4 | Straight | IP67 | ||
![]() 15-007563 CONEC | In Stock | - | - | Gold | Zinc | With | Copper Alloy | 10 | Unfiltered | - | Polybutylene Terephthalate (PBT) | - | - | + 105 C | - 40 C | Threaded Insert | - | - | - | SlimCon | - | 60 V | - | - | 26 Position | 3 Row | Female | 2.286 mm | - | 3 A | Solder Pin | - | Insulated | Gold | - | Straight | IP67 | ||
![]() 6STD09PCT99B30X CONEC | In Stock | - | - | Gold | Brass | With Boardlocks | Copper Alloy | 25 | Unfiltered | - | Polyester, Glass Filled | - | - | + 105 C | - 25 C | Threaded Insert | - | - | 1 (E) | - | - | - | - | - | 9 Position | 2 Row | Male | - | - | 7.5 A | - | Pin (Male) | - | Tin | - | - | IP67 | ||
![]() 15-005603 CONEC | In Stock | - | - | Gold | Brass | - | Copper Alloy | 10 | Unfiltered | - | Polybutylene Terephthalate (PBT) | - | - | + 105 C | - 25 C | Panel | - | - | - | - | - | 250 V | - | - | 43 Position | 2 Row | Male | - | - | 20 A | Solder Pin | - | Insulated | Tin | 43W2 | Straight | IP67 | ||
![]() 303W3CPXX51C20X CONEC | In Stock | - | - | Gold | Steel | - | Copper Alloy | 30 | Unfiltered | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | + 125 C | - 55 C | Mounting Holes | - | - | 2 | - | - | 250 V | - | - | 3 Position | 1 Row | Male | - | - | 7.5 A | Solder Pin | - | Insulated | Tin | 3W3C | Straight | - | ||
![]() 3017W2PCT57N20X CONEC | In Stock | - | - | Gold | Steel | - | Copper Alloy | 20 | Unfiltered | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | + 125 C | - 55 C | Mounting Holes | - | - | 3 | - | - | 250 V | - | - | 17 Position | - | Male | - | - | 30 A | Solder Pin | - | Insulated | Tin | 17W2 | Right Angle | - | ||
![]() 162A16569X CONEC | In Stock | - | - | Gold | - | - | Copper Alloy | 50 | Unfiltered | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | 125 V | - | Receptacle | 9 Position | - | - | - | - | 5 A | Solder | Socket (Female) | - | - | - | - | - | ||
![]() 3017W2SAT99N40X CONEC | In Stock | - | - | Gold | Steel | - | Copper Alloy | 30 | Unfiltered | CONEC CORP | Polybutylene Terephthalate (PBT), Glass Filled | 3017W2SAT99N40X | - | + 125 C | - 55 C | Mounting Holes | Active | 5.67 | 3 | - | - | - | D SUBMINIATURE CONNECTOR | - | 17 Position | - | Female | - | compliant | - | - | - | Insulated | Tin | 17W2 | Straight | - | ||
![]() 161B10089X CONEC | In Stock | - | - | Gold | - | - | Copper Alloy | 1 | Unfiltered | - | - | - | - | + 125 C | - 55 C | - | - | - | - | - | - | 125 V | - | Plug | - | - | - | - | - | 5 A | Solder | Pin (Male) | - | - | - | - | - | ||
![]() 6003W3SXX43B20X CONEC | In Stock | - | - | Gold | Brass | - | Copper Alloy | 25 | Unfiltered | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | + 105 C | - 25 C | Panel | - | - | 2 | - | - | 250 V | - | - | 3 Position | 1 Row | Female | - | - | 30 A | Solder Cup | - | Insulated | Tin | 3W3 | Straight | IP67 | ||
![]() 3024W7SAR72E40X CONEC | In Stock | - | - | Gold | Steel | - | Copper Alloy | 25 | Unfiltered | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | + 125 C | - 55 C | Mounting Holes | - | - | 5 | - | - | - | - | - | 24 Position | - | Female | - | - | 40 A | Solder Pin | - | Insulated | Tin | 24W7 | Straight | - | ||
![]() 1005W5PXX76E20X CONEC | In Stock | - | - | Gold | Brass | - | Copper Alloy | 10 | Unfiltered | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | + 125 C | - 55 C | Mounting Holes | - | - | 3 | - | - | 250 V | - | - | 5 Position | 1 Row | Male | - | - | 7.5 A | Crimp | - | Insulated | Tin | 5W5 | Straight | - | ||
![]() 302W2CPXX51E40X CONEC | In Stock | - | - | Gold | Steel | - | Copper Alloy | 50 | Unfiltered | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | + 125 C | - 55 C | Mounting Holes | - | - | 1 | - | 0.546358 oz | 250 V | - | - | 2 Position | 1 Row | Male | - | - | 7.5 A | Solder Pin | - | Insulated | Tin | 2W2C | Straight | - | ||
![]() 6STD50SAT99S40X CONEC | In Stock | - | - | Gold | Brass | With Boardlocks | Copper Alloy | 10 | Unfiltered | - | Polyester, Glass Filled | - | - | + 105 C | - 25 C | Threaded Insert | - | - | 5 (D) | - | - | 125 V | - | Receptacle | 50 Position | 3 Row | Female | - | - | 7.5 A | Solder Pin | Socket (Female) | - | Tin | - | Right Angle | IP67 | ||
![]() 4STD15PCR99A10X CONEC | In Stock | - | - | Gold | Brass | - | Copper Alloy | 30 | Unfiltered | - | Polyester, Glass Filled | - | - | + 105 C | - 25 C | - | - | - | - | - | - | 125 V | - | Plug | 15 Position | 2 Row | Male | - | - | - | Solder | Pin (Male) | - | Tin | - | Straight | IP67 |