- Number of Positions
- Number of Rows
- Gender
- Contact Materials
- Connector Type
- Mounting Type
- Factory Pack QuantityFactory Pack Quantity
- Total Number of Contacts
- Filtered
- Shell Material
- Reliability
- Current Rating
Attribute column
Manufacturer
CONEC CORPORATION D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Shell Material | Base Product Number | Boardlocks | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Filtered | Ihs Manufacturer | Insulation Materials | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Shell Sizes | Tradename | Unit Weight | Voltage, Rating | Series | Connector Type | Type | Number of Positions | Number of Rows | Gender | Pitch | Reach Compliance Code | Current Rating | Termination Style | Contact Gender | Insulation | Shell Plating | Contact Arrangement | Mounting Angle | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4STD09PAM99B70X CONEC | In Stock | - | - | Gold | Brass | 4STD09P | - | Copper Alloy | 25 | Unfiltered | - | Polyester, Glass Filled | - | - | + 105 C | Conec | - 25 C | Panel | Bulk | - | Active | - | - | - | - | - | 125 V | * | - | Plug | 9 Position | 2 Row | Male | - | - | - | Solder Cup | Pin (Male) | - | Tin | - | Straight | IP67 | ||
![]() 3008W8PXX99G40X CONEC | In Stock | - | - | Gold | Steel | - | - | Copper Alloy | 25 | Unfiltered | CONEC CORP | Polybutylene Terephthalate (PBT), Glass Filled | 3008W8PXX99G40X | 3008W8PXX99G40X | + 125 C | - | - 55 C | Mounting Holes | - | Active | - | 5.22 | - | 4 | - | 1 oz | 250 V | - | D SUBMINIATURE CONNECTOR | - | 8 Position | 1 Row | Male | - | compliant | 7.5 A | Crimp | - | Insulated | Tin | 8W8 | Straight | - | ||
![]() 3008W8PXX56N20X CONEC | In Stock | - | - | Gold | Steel | - | - | Copper Alloy | 25 | Unfiltered | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | + 125 C | - | - 55 C | Mounting Holes | - | - | - | - | - | 4 | - | - | 250 V | - | - | - | 8 Position | 1 Row | Male | - | - | 7.5 A | Solder Pin | - | Insulated | Tin | 8W8 | Straight | - | ||
![]() 163A11539X CONEC | In Stock | - | - | Gold | - | - | - | Copper Alloy | 30 | Unfiltered | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | Details | - | - | - | 125 V | - | - | Plug | - | - | Pin | - | - | 5 A | Solder | Pin (Male) | - | - | - | - | - | ||
![]() 303W3CSXX64A10X CONEC | In Stock | - | - | Gold | Steel | - | - | Copper Alloy | 30 | Unfiltered | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | + 125 C | - | - 55 C | Mounting Holes | - | - | - | - | - | 2 | - | - | 250 V | - | - | - | 3 Position | 1 Row | Female | - | - | 7.5 A | Crimp | - | Insulated | Tin | 3W3C | Straight | - | ||
![]() 6STD37PCT99S40X CONEC | In Stock | - | - | Gold | Brass | - | With Boardlocks | Copper Alloy | 10 | Unfiltered | - | Polyester, Glass Filled | - | - | + 105 C | - | - 25 C | Threaded Insert | - | - | - | - | - | 4 (C) | - | - | 125 V | - | - | Plug | 37 Position | 2 Row | Male | 2.77 mm | - | 7.5 A | Solder Pin | Pin (Male) | - | Tin | - | Right Angle | IP67 | ||
![]() 6HDD62SAM99B70X CONEC | In Stock | - | - | Gold | Brass | - | - | Copper Alloy | 10 | Unfiltered | CONEC CORP | Polyester, Glass Filled | 6HDD62SAM99B70X | - | + 105 C | - | - 25 C | Panel | - | Active | - | 5.69 | - | - | - | - | 125 V | - | D SUBMINIATURE CONNECTOR | Receptacle | 62 Position | 3 Row | Female | - | compliant | - | Solder Cup | Socket (Female) | - | Tin | - | Straight | IP67 | ||
![]() 163A18459X CONEC | In Stock | - | - | Gold | - | - | - | Copper Alloy | 25 | Unfiltered | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | 125 V | - | - | Plug | - | - | Pin | - | - | 5 A | Solder | Pin (Male) | - | - | - | - | - | ||
![]() 3H19W1SAR71E40X CONEC | In Stock | - | - | Gold | Steel | - | - | Copper Alloy | 30 | Unfiltered | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | + 125 C | - | - 55 C | Mounting Holes | - | - | - | - | - | 2 | - | - | - | - | - | - | 19 Position | - | Female | - | - | 30 A | Solder Pin | - | Insulated | Tin | 19W1 | Straight | - | ||
![]() 3024W7PCR99C20X CONEC | In Stock | - | - | Gold | Steel | - | - | Copper Alloy | 25 | Unfiltered | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | + 125 C | - | - 55 C | Mounting Holes | - | - | - | - | - | 5 | - | - | 250 V | - | - | - | 24 Position | - | Male | - | - | - | - | - | Insulated | Tin | 24W7 | Straight | - | ||
![]() 15-007633 CONEC | In Stock | - | - | Gold | Zinc | - | With | Copper Alloy | 30 | Unfiltered | - | Polybutylene Terephthalate (PBT) | - | - | + 105 C | - | - 40 C | Threaded Insert | - | - | - | - | - | - | SlimCon | 1 oz | - | - | - | - | 44 Position | 3 Row | Female | 2.286 mm | - | 3 A | Solder Pin | - | Insulated | Gold | - | Right Angle | IP67 | ||
![]() 3013W3PAR99A30X CONEC | In Stock | - | - | Gold | Steel | - | - | Copper Alloy | 25 | Unfiltered | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | + 125 C | - | - 55 C | Mounting Holes | - | - | - | - | - | 3 | - | - | - | - | - | - | 13 Position | - | Male | - | - | - | - | - | Insulated | Tin | 13W3 | Straight | - | ||
![]() 162B16579X CONEC | In Stock | - | - | Gold | - | - | - | Copper Alloy | 50 | Unfiltered | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | 125 V | - | - | Receptacle | - | - | - | - | - | 5 A | Solder | Socket (Female) | - | - | - | - | - | ||
![]() DSSGXSRBG04X CONEC | In Stock | - | - | Gold | - | - | - | - | 30 | Unfiltered | - | - | - | - | - | - | - | Threaded Insert | - | - | - | - | - | 1 (E) | - | - | - | - | - | Receptacle | 9 Position | 2 Row | Female | - | - | - | Solder | Socket (Female) | - | - | - | Straight | - | ||
![]() 15-000521 CONEC | In Stock | - | - | Gold | Zinc | - | With | Copper Alloy | 10 | Unfiltered | CONEC CORP | Polybutylene Terephthalate (PBT) | 15-000521 | - | - | - | - | - | - | Active | - | 5.22 | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | 62 Position | 3 Row | Male | - | compliant | - | Solder Pin | - | Insulated | Nickel | - | Straight | IP67 | ||
![]() 5013W6PCM99A30X CONEC | In Stock | - | - | - | - | - | - | - | 50 | Unfiltered | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | 13 Position | - | - | - | - | - | - | - | - | - | 13W6 | - | - | ||
![]() 6STD09SCM99B20X CONEC | In Stock | - | - | Gold | Brass | - | With Boardlocks | Copper Alloy | 25 | Unfiltered | - | Polyester, Glass Filled | - | - | + 105 C | - | - 25 C | Threaded Insert | - | - | - | - | - | 1 (E) | - | - | - | - | - | - | 9 Position | 2 Row | - | - | - | 7.5 A | - | Socket (Female) | - | Tin | - | Straight | IP67 | ||
![]() 3008W8SXX99G40X CONEC | In Stock | - | - | Gold | Steel | - | - | Copper Alloy | 25 | Unfiltered | CONEC CORP | Polybutylene Terephthalate (PBT), Glass Filled | 3008W8SXX99G40X | 3008W8SXX99G40X | + 125 C | - | - 55 C | Mounting Holes | - | Active | - | 5.22 | Details | 4 | - | 0.525582 oz | 250 V | - | D SUBMINIATURE CONNECTOR | - | 8 Position | 1 Row | Female | - | compliant | 7.5 A | Crimp | - | Insulated | Tin | 8W8 | Straight | - | ||
![]() 3017W2SAR99A30X CONEC | In Stock | - | - | Gold | Steel | - | - | Copper Alloy | 25 | Unfiltered | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | + 125 C | - | - 55 C | Mounting Holes | - | - | - | - | - | 3 | - | - | - | - | - | - | 17 Position | - | Female | - | - | - | - | - | Insulated | Tin | 17W2 | Straight | - | ||
![]() 3017W2PAU99G20X CONEC | In Stock | - | - | Gold | Steel | - | - | Copper Alloy | 25 | Unfiltered | CONEC CORP | Polybutylene Terephthalate (PBT), Glass Filled | 3017W2PAU99G20X | 3 | + 125 C | - | - 55 C | Mounting Holes | - | Active | - | 2.04 | - | 3 | - | 0.476198 oz | - | - | D SUBMINIATURE CONNECTOR | - | 17 Position | - | Male | - | compliant | - | - | - | Insulated | Tin | 17W2 | Straight | - |