- Number of Positions
- Number of Rows
- Gender
- Contact Materials
- Connector Type
- Mounting Type
- Factory Pack QuantityFactory Pack Quantity
- Total Number of Contacts
- Filtered
- Shell Material
- Reliability
- Current Rating
Attribute column
Manufacturer
CONEC CORPORATION D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Shell Material | Mounting Option 1 | Mounting Option 2 | Boardlocks | Body Length | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Filtered | Ihs Manufacturer | Insulation Materials | Insulator Material | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Shell Sizes | Unit Weight | Voltage, Rating | Wire Size-Max | Wire Size-Min | Series | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Type | Number of Positions | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Shell Finish | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Insulator Color | Filter Type | Insulation | Contact Design | Shell Plating | Contact Arrangement | Mounting Angle | Terminal Length | IP Rating | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6027W2PAU59R20X CONEC | In Stock | - | - | Gold | - | Brass | - | - | - | - | - | Copper Alloy | 10 | Unfiltered | CONEC CORP | Polybutylene Terephthalate (PBT), Glass Filled | - | 6027W2PAU59R20X | - | + 105 C | - | - 25 C | Mounting Holes | - | - | - | - | - | Active | - | 5.66 | - | - | 4 | - | 250 V | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | 27 Position | - | Male | - | - | - | - | - | - | - | - | - | - | compliant | 7.5 A | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insulated | - | Tin | 27W2 | Right Angle | - | IP67 | - | ||
![]() 3007W2PAR69F60X CONEC | In Stock | - | - | Gold | - | Steel | - | - | - | - | - | Copper Alloy | 30 | Unfiltered | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | + 125 C | - | - 55 C | Mounting Holes | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 7 Position | - | Male | - | - | - | - | - | - | - | - | - | - | - | 20 A | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insulated | - | Tin | 7W2 | Straight | - | - | - | ||
![]() 6007W2SAR68E20X CONEC | In Stock | - | - | Gold | - | Brass | - | - | - | - | - | Copper Alloy | 25 | Unfiltered | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | + 105 C | - | - 25 C | Panel | - | - | - | - | - | - | - | - | - | - | 2 | - | 250 V | - | - | - | - | - | - | - | - | 7 Position | - | Female | - | - | - | - | - | - | - | - | - | - | - | 20 A | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insulated | - | Tin | 7W2 | Straight | - | IP67 | - | ||
![]() 302W2CSXX52C60X CONEC | In Stock | - | - | Gold | - | Steel | - | - | - | - | - | Copper Alloy | 25 | Unfiltered | CONEC CORP | Polybutylene Terephthalate (PBT), Glass Filled | - | 302W2CSXX52C60X | - | + 125 C | - | - 55 C | Panel | - | - | - | - | - | Active | - | 5.7 | - | - | 1 | - | 250 V | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | 2 Position | 1 Row | Female | - | - | - | - | - | - | - | - | - | - | compliant | 40 A | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insulated | - | Tin | 2W2C | Right Angle | - | - | - | ||
![]() 102W2CSXX99A10X CONEC | In Stock | - | - | Gold | - | Brass | - | - | - | - | - | Copper Alloy | 50 | Unfiltered | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | + 125 C | - | - 55 C | Mounting Holes | - | - | - | - | - | - | - | - | - | - | 1 | - | 250 V | - | - | - | - | - | - | - | - | 2 Position | 1 Row | Female | - | - | - | - | - | - | - | - | - | - | - | 7.5 A | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insulated | - | Tin | 2W2C | Straight | - | - | - | ||
![]() 16-002091 CONEC | In Stock | - | - | Gold | - | Steel | - | - | With Boardlocks | - | - | Copper Alloy | 30 | Unfiltered | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | + 125 C | - | - 55 C | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Plug | 9 Position | 2 Row | Male | - | - | - | - | - | - | - | - | - | - | - | 7.5 A | - | - | Solder | - | - | - | - | - | Pin (Male) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | Straight | - | IP20 | - | ||
![]() 3003W3SXX49F40X CONEC | In Stock | - | - | Gold | - | Steel | - | - | - | - | - | Copper Alloy | 30 | Unfiltered | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | + 125 C | - | - 55 C | Mounting Holes | - | - | - | - | - | - | - | - | - | - | 2 | - | 250 V | - | - | - | - | - | - | - | - | 3 Position | 1 Row | Female | - | - | - | - | - | - | - | - | - | - | - | 7.5 A | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insulated | - | Tin | 3W3 | Straight | - | - | - | ||
![]() 6STD37SAR99E20X CONEC | In Stock | - | - | Gold | BOARD | Brass | #4-40 | THREADED | With Boardlocks | 3.067 inch | NOT SPECIFIED | Copper Alloy | 10 | Unfiltered | CONEC CORP | Polyester, Glass Filled | GLASS FILLED POLYESTER | 6STD37SAR99E20X | - | + 105 C | - | - 25 C | Threaded Insert | 2 | 105 °C | -25 °C | - | ROHS COMPLIANT | Active | - | 5.36 | Details | Yes | 4/C | 1.283972 oz | - | - | - | - | - | Yes | EAR99 | D SUBMINIATURE CONNECTOR | - | 37 Position | 2 Row | - | ROHS COMPLIANT | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 37 | 2.7686 mm | compliant | 7.5 A | TIN | UL, CSA | Solder Pin | COMMERCIAL | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.831 inch | Socket (Female) | NO | - | 5 A | RND PIN-SKT | 10 mΩ | 5000000000 Ω | SOCKET | SOLDER | - | 2.8448 mm | - | - | STAGGERED | 3.336 N | 3.336 N | - | - | - | - | Tin | - | Straight | - | IP67 | - | ||
![]() 102W2CPXX78N40X CONEC | In Stock | - | - | Gold | - | Brass | - | - | - | - | - | Copper Alloy | 10 | Unfiltered | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | + 125 C | - | - 55 C | Mounting Holes | - | - | - | - | - | - | - | - | - | - | 1 | - | 250 V | - | - | - | - | - | - | - | - | 2 Position | 1 Row | Male | - | - | - | - | - | - | - | - | - | - | - | 7.5 A | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insulated | - | Tin | 2W2C | Right Angle | - | - | - | ||
![]() 3017W2SCR72A40X CONEC | In Stock | - | - | Gold | - | Steel | - | - | - | - | - | - | - | Unfiltered | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 0.557329 oz | - | - | - | - | - | - | - | - | Receptacle | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | Socket (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | Straight | - | - | - | ||
![]() 6STD25SAM99B71X CONEC | In Stock | - | - | Gold | - | Brass | - | - | With Boardlocks | - | - | Copper Alloy | 25 | Unfiltered | - | Polyester, Glass Filled | - | - | - | + 105 C | - | - 25 C | Threaded Insert | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 Position | 2 Row | - | - | - | - | - | - | - | - | - | - | - | - | 7.5 A | - | - | Solder Cup | - | - | - | - | - | Socket (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | Straight | - | IP67 | - | ||
![]() 164A19119X CONEC | In Stock | - | - | Gold | - | - | - | - | - | - | - | Copper Alloy | 30 | Unfiltered | - | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | 125 V | - | - | - | - | - | - | - | Receptacle | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | 5 A | - | - | Solder | - | - | - | - | - | Socket (Female) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3003W3SXX57N40X CONEC | In Stock | - | - | Gold | - | Steel | - | - | - | - | - | Copper Alloy | 30 | Unfiltered | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | + 125 C | - | - 55 C | Panel | - | - | - | - | - | - | - | - | - | - | 2 | - | 250 V | - | - | - | - | - | - | - | - | 3 Position | 1 Row | Female | - | - | - | - | - | - | - | - | - | - | - | 30 A | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insulated | - | Tin | 3W3 | Right Angle | - | - | - | ||
![]() 3009W4PAM99A30X CONEC | In Stock | - | - | Gold | - | Steel | - | - | - | - | - | Copper Alloy | 25 | Unfiltered | CONEC CORP | Polybutylene Terephthalate (PBT), Glass Filled | - | 3009W4PAM99A30X | 3009W4PAM99A30X | + 125 C | - | - 55 C | Mounting Holes | - | - | - | - | - | Active | - | 5.65 | - | - | 3 | - | - | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | 9 Position | - | Male | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insulated | - | Tin | 9W4 | Straight | - | - | - | ||
![]() 3013W6PXK99A30X CONEC | In Stock | - | - | Gold | - | Steel | - | - | - | - | - | Copper Alloy | 25 | Unfiltered | CONEC CORP | Polybutylene Terephthalate (PBT), Glass Filled | - | 3013W6PXK99A30X | - | + 125 C | - | - 55 C | Panel | - | - | - | - | - | Active | - | 5.7 | - | - | 4 | - | 250 V | - | - | - | - | - | - | D SUBMINIATURE CONNECTOR | - | 13 Position | - | Male | - | - | - | - | - | - | - | - | - | - | compliant | 7.5 A | - | - | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insulated | - | Tin | 13W6 | Straight | - | IP20 | - | ||
![]() 3036W4SCU60L40X CONEC | In Stock | - | - | Gold | - | Steel | - | - | - | - | - | Copper Alloy | 10 | Unfiltered | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | + 125 C | Conec | - 55 C | Mounting Holes | - | - | - | Box | - | - | Active | - | - | - | 5 | - | 250 V | - | - | * | - | - | - | - | - | 36 Position | - | Female | - | - | - | - | - | - | - | - | - | - | - | 40 A | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insulated | - | Tin | 36W4 | Right Angle | - | - | - | ||
![]() 3F3SSA22S41A10X CONEC | In Stock | - | - | Gold | PANEL | Steel | HOLE .112-.124 | RIVET | - | 1.556 inch | AU ON NI | Copper Alloy | - | Filtered | CONEC CORP | Polybutylene Terephthalate (PBT) | GLASS FILLED POLYESTER | 3F3SSA22S41A10X | 3F3S | + 125 C | - | - 55 C | Mounting Holes | 1 | 125 °C | -55 °C | - | - | Active | - | 5.7 | - | - | 3 | - | 100 VDC | 16 AWG | 20 AWG | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | 3 Position | 1 Row | Female | ROHS COMPLIANT, WRAP POST | 8536.69.40.30 | - | - | - | YES | - | - | 3 | - | compliant | 10 A | TIN | UL | Solder Cup | COMMERCIAL | - | - | - | 0.509 inch | FEMALE | - | 0.281 inch | 10 A | RND PIN-SKT | 10 mΩ | 1000000000 Ω | RECEPTACLE | SOLDER LUG | 700VDC V | - | 50 Cycles | - | RECTANGULAR | - | - | - | C | Insulated | PREASSEM CONN | Tin | 3W3 | Straight | 0.405 inch | IP20 | - | ||
![]() 6HDD44PAR99B30X CONEC | In Stock | - | - | Gold | - | Brass | - | - | - | - | - | Copper Alloy | 25 | Unfiltered | - | Polyester, Glass Filled | - | - | - | + 105 C | - | - 25 C | Threaded Insert | - | - | - | - | - | - | - | - | - | - | - | - | 125 V | - | - | - | - | - | - | - | Plug | 44 Position | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Solder | - | - | - | - | - | Pin (Male) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | Straight | - | IP67 | - | ||
![]() 163A11559X CONEC | In Stock | - | - | Gold | BOARD | STEEL | M3 | LOCKING | - | 2.65 inch | AU ON NI | Copper Alloy | 20 | Unfiltered | CONEC CORP | - | GLASS FILLED POLYESTER | 163A11559X | - | + 125 C | - | - 55 C | STRAIGHT | 3 | 125 °C | -55 °C | - | - | Active | - | 5.7 | - | - | - | - | 125 V | - | - | - | e4 | - | EAR99 | D SUBMINIATURE CONNECTOR | Plug | - | - | Pin | ROHS COMPLIANT | 8536.69.40.30 | - | - | - | - | - | - | 50 | - | compliant | 5 A | TIN | UL, CSA | Solder | COMMERCIAL | 3 | STAGGERED | - | 0.509 inch | Pin (Male) | - | 0.22 inch | 7.5 A | RND PIN-SKT | 10 mΩ | - | PLUG | WIRE WRAP | - | - | - | GOLD OVER NICKEL | STAGGERED | 3.336 N | - | BLACK | - | - | - | - | - | - | 0.488 inch | - | 8u inch | ||
![]() 15-001653 CONEC | In Stock | - | - | Gold | - | Zinc | - | - | - | - | - | Copper Alloy | 10 | Unfiltered | - | Polybutylene Terephthalate (PBT) | - | - | - | + 105 C | - | - 25 C | Panel | - | - | - | - | - | - | - | - | - | - | - | - | 250 V | - | - | - | - | - | - | - | - | 8 Position | 1 Row | Male | - | - | - | - | - | - | - | - | - | - | - | 20 A | - | - | Solder Cup | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Insulated | - | Nickel | 8W8 | Vertical | - | IP67 | - |