- Number of Positions
- Number of Rows
- Gender
- Contact Materials
- Connector Type
- Mounting Type
- Factory Pack QuantityFactory Pack Quantity
- Total Number of Contacts
- Filtered
- Shell Material
- Reliability
- Current Rating
Attribute column
Manufacturer
CONEC CORPORATION D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Shell Material | Dielectric Material | Mounting Option 1 | Shell Material, Finish | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Primary Material | Product Status | Risk Rank | RoHS | Rohs Code | Voltage, Rating | Operating Temperature | Series | JESD-609 Code | Termination | Connector Type | Number of Positions | Color | Number of Rows | Additional Feature | Filter Feature | Contact Type | Current Rating (Amps) | Total Number of Contacts | Ingress Protection | Terminal Pitch | Reach Compliance Code | Shell Finish | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Connector Style | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Form | Shell Size, Connector Layout | Contact Design | Backset Spacing | Features | Terminal Length | Contact Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 161A14479X CONEC | In Stock | - | - | BOARD | STEEL | - | HOLE .112-.124 | - | RIVET | 2.103 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | 161A14479X | 161 | - | RIGHT ANGLE | 2 | 125 °C | -55 °C | - | Active | - | - | 5.68 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 | - | 2.7686 mm | compliant | ZINC/YELLOW CHROMATE | UL | - | COMMERCIAL | 2 | STAGGERED | - | MALE | 0.591 inch | 5 A | RND PIN-SKT | 10 mΩ | - | 5000000000 Ω | - | 0.109 inch | RECEPTACLE | SOLDER | 1000VAC V | - | 2.8448 mm | - | STAGGERED | 3.336 N | 3.336 N | - | - | - | - | - | - | 0.15 inch | - | - | ||
![]() 161A14489X CONEC | In Stock | - | - | BOARD | STEEL | - | HOLE .112-.124 | - | RIVET | 2.744 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | 161A14489X | 161 | - | RIGHT ANGLE | 2 | 125 °C | -55 °C | - | Active | - | - | 5.68 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 37 | - | 2.7686 mm | compliant | ZINC/YELLOW CHROMATE | UL | - | COMMERCIAL | 2 | STAGGERED | - | MALE | 0.591 inch | 5 A | RND PIN-SKT | 10 mΩ | - | 5000000000 Ω | - | 0.109 inch | RECEPTACLE | SOLDER | 1000VAC V | - | 2.8448 mm | - | STAGGERED | 3.336 N | 3.336 N | - | - | - | - | - | - | 0.15 inch | - | - | ||
![]() 164A16359X CONEC | In Stock | - | - | BOARD | STEEL | - | M3 | - | THREADED | 2.744 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | 164A16359X | 164 | - | RIGHT ANGLE | 2+2 | 125 °C | -55 °C | - | Active | - | - | 5.68 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 74 | - | 2.7686 mm | compliant | TIN OVER NICKEL | UL | - | COMMERCIAL | 2+2 | STAGGERED | 1.409 inch | FEMALE | - | 5 A | RND PIN-SKT | 10 mΩ | - | 5000000000 Ω | - | 0.109 inch | PLUG | SOLDER | 1000VAC V | - | 3.81 mm | - | STAGGERED | 3.336 N | 3.336 N | - | - | - | - | - | - | 0.172 inch | - | - | ||
![]() 164A16539X CONEC | In Stock | - | - | BOARD | STEEL | - | M3 | - | THREADED | 1.556 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | 164A16539X | - | - | RIGHT ANGLE | 2+2 | 125 °C | -55 °C | - | Active | - | - | 5.7 | - | - | - | - | - | - | - | - | - | - | - | THREADED LOCK | - | - | - | 30 | - | 2.7686 mm | compliant | TIN OVER NICKEL | UL | - | COMMERCIAL | 2+2 | STAGGERED | 1.409 inch | MALE/FEMALE | - | 5 A | RND PIN-SKT | 10 mΩ | - | 5000000000 Ω | - | 0.109 inch | PLUG-RECEPTACLE | SOLDER | 1000VAC V | - | 3.81 mm | - | STAGGERED | 3.336 N | 3.336 N | - | - | - | - | - | - | 0.172 inch | - | - | ||
![]() 161A18289X CONEC | In Stock | - | - | - | - | - | - | - | - | - | - | - | CONEC CORP | - | 161A18289X | 161 | - | - | - | - | - | - | Active | - | - | 5.68 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 161A18259X CONEC | In Stock | - | - | CABLE | STEEL | - | #4-40 | - | W/STRAIN RELIEF | 1.228 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | 161A18259X | 161 | - | - | 2 | 125 °C | -55 °C | - | Active | - | - | 5.68 | - | Yes | - | - | - | - | - | - | - | - | - | FLAT CABLE | - | - | - | 9 | - | - | compliant | TIN OVER NICKEL | UL | - | COMMERCIAL | - | - | 0.509 inch | MALE | 0.672 inch | 5 A | RND PIN-SKT | 10 mΩ | - | 5000000000 Ω | - | 0.108 inch | RECEPTACLE | IDC | 1000VAC V | - | - | - | STAGGERED | 3.336 N | 3.336 N | 0.112 inch | - | - | PREASSEM CONN | - | - | - | - | - | ||
![]() 164A16339X CONEC | In Stock | - | - | BOARD | STEEL | - | M3 | - | THREADED | 1.556 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | 164A16339X | 164 | - | RIGHT ANGLE | 2+2 | 125 °C | -55 °C | - | Active | - | - | 5.68 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 | - | 2.7686 mm | compliant | TIN OVER NICKEL | UL | - | COMMERCIAL | 2+2 | STAGGERED | 1.409 inch | FEMALE | - | 5 A | RND PIN-SKT | 10 mΩ | - | 5000000000 Ω | - | 0.109 inch | PLUG | SOLDER | 1000VAC V | - | 3.81 mm | - | STAGGERED | 3.336 N | 3.336 N | - | - | - | - | - | - | 0.172 inch | - | - | ||
![]() 164A16399X CONEC | In Stock | - | - | BOARD | STEEL | - | M3 | - | THREADED | 2.744 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | 164A16399X | - | - | RIGHT ANGLE | 2+2 | 125 °C | -55 °C | - | Active | - | - | 5.7 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 74 | - | 2.7686 mm | compliant | TIN OVER NICKEL | UL | - | COMMERCIAL | 2+2 | STAGGERED | 1.409 inch | MALE/FEMALE | - | 5 A | RND PIN-SKT | 10 mΩ | - | 5000000000 Ω | - | 0.109 inch | PLUG-RECEPTACLE | SOLDER | 1000VAC V | - | 3.81 mm | - | STAGGERED | 3.336 N | 3.336 N | - | - | - | - | - | - | 0.172 inch | - | - | ||
![]() 164A16279X CONEC | In Stock | - | - | BOARD | STEEL | - | #4-40 | - | THREADED | 2.744 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | 164A16279X | 164 | - | RIGHT ANGLE | 2+2 | 125 °C | -55 °C | - | Active | - | - | 5.68 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 74 | - | 2.7686 mm | compliant | TIN OVER NICKEL | UL | - | COMMERCIAL | 2+2 | STAGGERED | 1.409 inch | FEMALE | - | 5 A | RND PIN-SKT | 10 mΩ | - | 5000000000 Ω | - | 0.109 inch | PLUG | SOLDER | 1000VAC V | - | 3.81 mm | - | STAGGERED | 3.336 N | 3.336 N | - | - | - | - | - | - | 0.172 inch | - | - | ||
![]() 164A16459X CONEC | In Stock | - | - | BOARD | STEEL | - | #4-40 | - | THREADED | 1.556 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | 164A16459X | - | - | RIGHT ANGLE | 2+2 | 125 °C | -55 °C | - | Active | - | - | 5.7 | - | - | - | - | - | - | - | - | - | - | - | THREADED LOCK | - | - | - | 30 | - | 2.7686 mm | compliant | TIN OVER NICKEL | UL | - | COMMERCIAL | 2+2 | STAGGERED | 1.409 inch | MALE/FEMALE | - | 5 A | RND PIN-SKT | 10 mΩ | - | 5000000000 Ω | - | 0.109 inch | PLUG-RECEPTACLE | SOLDER | 1000VAC V | - | 3.81 mm | - | STAGGERED | 3.336 N | 3.336 N | - | - | - | - | - | - | 0.172 inch | - | - | ||
![]() 162A18699X CONEC | 441 |
| - | CABLE | STEEL | - | #4-40 | - | W/STRAIN RELIEF | 2.744 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | 162A18699X | 162 | - | - | 2 | 125 °C | -55 °C | - | Obsolete | - | - | 5.69 | - | - | - | - | - | - | - | - | - | - | - | FLAT CABLE | - | - | - | 37 | - | - | compliant | TIN OVER NICKEL | UL | - | COMMERCIAL | - | - | 0.509 inch | FEMALE | 0.642 inch | 5 A | RND PIN-SKT | 10 mΩ | - | 5000000000 Ω | - | 0.109 inch | PLUG | IDC | 1000VAC V | - | - | - | STAGGERED | 3.336 N | 3.336 N | 0.112 inch | - | - | PREASSEM CONN | - | - | - | - | - | ||
![]() 163A15929X CONEC | In Stock | - | - | BOARD | STEEL | - | M3 | - | THREADED | 1.556 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | 163A15929X | 163 | - | RIGHT ANGLE | 2+2 | 125 °C | -55 °C | - | Active | - | - | 5.69 | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 | - | 2.7686 mm | compliant | TIN OVER NICKEL | UL | - | COMMERCIAL | 2+2 | STAGGERED | 1.409 inch | MALE | - | 5 A | RND PIN-SKT | 10 mΩ | - | 5000000000 Ω | - | 0.109 inch | RECEPTACLE | SOLDER | 1000VAC V | - | 3.81 mm | - | STAGGERED | 3.336 N | 3.336 N | - | - | - | - | - | - | 0.172 inch | - | - | ||
![]() 162A12879X CONEC | In Stock | - | - | BOARD | STEEL | - | HOLE .112-.124 | - | - | 1.556 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | 162A12879X | 162 | - | STRAIGHT | 2 | 125 °C | -55 °C | - | Obsolete | - | - | 5.69 | - | - | - | - | - | - | - | - | - | - | - | STAMPED CONTACTS | - | - | - | 15 | - | 2.7686 mm | compliant | ZINC/YELLOW CHROMATE | UL | - | COMMERCIAL | 2 | STAGGERED | 0.509 inch | FEMALE | 0.268 inch | 5 A | RND PIN-SKT | 10 mΩ | - | 5000000000 Ω | - | 0.109 inch | PLUG | SOLDER | 1000VAC V | - | 2.8448 mm | - | STAGGERED | 3.336 N | 3.336 N | 0.112 inch | - | - | - | - | - | 0.177 inch | - | - | ||
![]() 162A13049X CONEC | In Stock | - | - | BOARD | STEEL | - | HOLE .112-.124 | - | RIVET | 1.228 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | 162A13049X | 162 | - | RIGHT ANGLE | 2 | 125 °C | -55 °C | - | Obsolete | - | - | 5.69 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 | - | 2.7686 mm | compliant | ZINC/YELLOW CHROMATE | UL | - | COMMERCIAL | 2 | STAGGERED | - | FEMALE | 0.587 inch | 5 A | RND PIN-SKT | 10 mΩ | - | 5000000000 Ω | - | 0.109 inch | PLUG | SOLDER | 1000VAC V | - | 2.8448 mm | - | STAGGERED | 3.336 N | 3.336 N | - | - | - | - | - | - | 0.15 inch | - | - | ||
![]() 162A12889X CONEC | In Stock | - | - | BOARD | STEEL | - | HOLE .112-.124 | - | - | 2.103 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | 162A12889X | 162 | - | STRAIGHT | 2 | 125 °C | -55 °C | - | Obsolete | - | - | 5.69 | - | - | - | - | - | - | - | - | - | - | - | STAMPED CONTACTS | - | - | - | 25 | - | 2.7686 mm | compliant | ZINC/YELLOW CHROMATE | UL | - | COMMERCIAL | 2 | STAGGERED | 0.509 inch | FEMALE | 0.268 inch | 5 A | RND PIN-SKT | 10 mΩ | - | 5000000000 Ω | - | 0.109 inch | PLUG | SOLDER | 1000VAC V | - | 2.8448 mm | - | STAGGERED | 3.336 N | 3.336 N | 0.112 inch | - | - | - | - | - | 0.177 inch | - | - | ||
![]() 164A16529X CONEC | In Stock | - | - | BOARD | STEEL | - | M3 | - | THREADED | 1.228 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | 164A16529X | - | - | RIGHT ANGLE | 2+2 | 125 °C | -55 °C | - | Active | - | - | 5.7 | - | - | - | - | - | - | - | - | - | - | - | THREADED LOCK | - | - | - | 18 | - | 2.7686 mm | compliant | TIN OVER NICKEL | UL | - | COMMERCIAL | 2+2 | STAGGERED | 1.409 inch | MALE/FEMALE | - | 5 A | RND PIN-SKT | 10 mΩ | - | 5000000000 Ω | - | 0.109 inch | PLUG-RECEPTACLE | SOLDER | 1000VAC V | - | 3.81 mm | - | STAGGERED | 3.336 N | 3.336 N | - | - | - | - | - | - | 0.172 inch | - | - | ||
![]() 164A16329X CONEC | In Stock | - | - | BOARD | STEEL | - | M3 | - | THREADED | 1.228 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | 164A16329X | 164 | - | RIGHT ANGLE | 2+2 | 125 °C | -55 °C | - | Active | - | - | 5.68 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 | - | 2.7686 mm | compliant | TIN OVER NICKEL | UL | - | COMMERCIAL | 2+2 | STAGGERED | 1.409 inch | FEMALE | - | 5 A | RND PIN-SKT | 10 mΩ | - | 5000000000 Ω | - | 0.109 inch | PLUG | SOLDER | 1000VAC V | - | 3.81 mm | - | STAGGERED | 3.336 N | 3.336 N | - | - | - | - | - | - | 0.172 inch | - | - | ||
![]() 242A16730X CONEC | In Stock | - | - | BOARD | STEEL | - | #4-40 | - | THREADED | 2.744 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | 242A16730X | 242 | - | RIGHT ANGLE | 2 | 105 °C | -25 °C | - | Active | - | - | 5.69 | - | - | - | - | - | - | - | - | - | - | - | - | YES | - | - | 37 | - | 2.7686 mm | compliant | TIN OVER NICKEL | UL | - | COMMERCIAL | 2 | STAGGERED | 0.509 inch | FEMALE | - | 2.5 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | - | 0.109 inch | PLUG | SOLDER | 424VDC V | - | 2.8448 mm | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.224 N | 0.112 inch | - | - | - | - | - | - | - | - | ||
![]() 242A10870X CONEC | In Stock | - | - | BOARD | STEEL | - | HOLE .112-.124 | - | - | 2.103 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | 242A10870X | - | - | RIGHT ANGLE | 2 | 105 °C | -25 °C | - | Active | - | - | 5.7 | - | - | - | - | - | e3 | - | D SUBMINIATURE CONNECTOR | - | - | - | - | YES | - | - | 25 | - | 2.7686 mm | compliant | TIN OVER NICKEL | UL | - | COMMERCIAL | 2 | STAGGERED | 0.509 inch | FEMALE | 0.482 inch | 2.5 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | - | 0.109 inch | PLUG | SOLDER | 424VDC V | - | 2.8448 mm | TIN OVER NICKEL | STAGGERED | 3.336 N | 2.224 N | 0.112 inch | - | - | - | - | - | - | - | - | ||
![]() 242A17860X CONEC | In Stock | - | - | BOARD | STEEL | Polyester, Glass Filled | #4-40 | Steel, Tin Plated | THREADED | 1.228 inch | AU ON NI | COPPER ALLOY | CONEC CORP | GLASS FILLED POLYESTER | 242A17860X | - | Conec | RIGHT ANGLE | 2 | 105 °C | -25 °C | Bulk | Active | Metal | Active | 5.7 | - | - | 100V | -25°C ~ 105°C | 242A | e3 | Solder | D SUBMINIATURE CONNECTOR | 9 | Black | 2 | WITH METAL BRACKET & CLIP | YES | Signal | 7.5A | 9 | IP20 | 2.7686 mm | compliant | TIN OVER NICKEL | UL | Gold | COMMERCIAL | 2 | STAGGERED | 0.509 inch | FEMALE | 0.476 inch | 2.5 A | RND PIN-SKT | 10 mΩ | - | 100000000 Ω | Mating Side (4-40) | 0.109 inch | PLUG | SOLDER | 424VDC V | D-Sub | 2.8448 mm | TIN OVER NICKEL | STAGGERED | 3.336 N | 3.1692 N | 0.112 inch | Machined | 1 (DE, E) | - | 0.318 (8.08mm) | Board Lock, Filter, Mounting Brackets | 0.13 inch | Flash | UL94 V-0 |