- Number of Positions
- Number of Rows
- Gender
- Contact Materials
- Connector Type
- Mounting Type
- Factory Pack QuantityFactory Pack Quantity
- Total Number of Contacts
- Filtered
- Shell Material
- Reliability
- Current Rating
Attribute column
Manufacturer
CONEC CORPORATION D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Dielectric Material | Housing Material | Shell Material, Finish | Mounting Option 2 | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Color | Number of Rows | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Orientation | Ingress Protection | Depth | Current Rating | Shell Finish | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Empty Shell | Contact Resistance | Insulation Resistance | Flange Feature | Max Supply Voltage | Connector Style | Number of Ports | Insertion Force-Max | Withdrawl Force-Min | Contact Form | Shell Size, Connector Layout | Features | Length | Contact Finish Thickness | Material Flammability Rating | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DSHPXPRAD01X Conec | In Stock | - | - | 12 Weeks | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DSHNXSRAA07X Conec | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DSS3XSMAR08X Conec | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 6STD15SCR99E10X Conec | In Stock | - | - | 12 Weeks | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | Copper Alloy, Tin Plated | - | Copper Alloy | - | 125V | -25°C~105°C | Bulk | 2013 | - | - | Active | - | Solder | Receptacle, Female Sockets | 15 | Black | 2 | - | - | - | - | - | Signal | - | - | 7.5A | - | - | IP67 - Dust Tight, Waterproof | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (M3) | - | D-Sub | - | - | - | Machined | 2 DA A | Board Lock | - | 30.0μin 0.76μm | UL94 V-0 | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() DSH5XSRAA02X Conec | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DSH5XSRAA48X Conec | In Stock | - | - | 12 Weeks | - | - | 78 | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3013W6PAR71AA0X Conec | In Stock | - | - | 12 Weeks | - | - | 13 | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | Plug, Male Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub, Combo | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DSS3XSUAM47X Conec | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 164A19359X Conec | In Stock | - | - | 12 Weeks | Through Hole | Through Hole, Right Angle | - | - | Polyester | Steel, Tin Plated | - | - | - | - | -55°C~125°C | Bulk | 2013 | 164A | - | Active | - | Solder | Receptacle, Female Sockets | 25 | - | 2 | - | - | - | - | - | Signal | - | - | - | 25 | Right Angle | - | 24.3mm | 7.5A | - | UL,VDE,CSA | Gold | COMMERCIAL | - | 2 | STAGGERED | - | 0.509 inch | - | - | - | Board Side (4-40) | 125V | D-Sub | 1 | - | - | - | 3 DB B | Board Lock, Mounting Brackets | 53.42mm | - | - | ROHS3 Compliant | - | ||
![]() 9STD09SAM99B30X Conec | In Stock | - | - | 12 Weeks | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | Receptacle, Female Sockets | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 7HDD15SAR99E20X Conec | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | Receptacle, Female Sockets | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 6STF18PAT01S40X Conec | In Stock | - | - | 12 Weeks | - | - | 15 | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | Plug, Male Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | - | Flash | - | ROHS3 Compliant | - | ||
![]() 4STD37SAR99E20X Conec | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | Receptacle, Female Sockets | 37 | - | 2 | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub | - | - | - | - | 4 DC C | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4STD25PAT99R40X Conec | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | Plug, Male Pins | 25 | - | 2 | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub | - | - | - | - | 3 DB B | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3017W5SAT75N40X Conec | In Stock | - | - | 12 Weeks | - | Through Hole, Right Angle | 17 | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Tin Plated | - | Copper Alloy | - | 250V | -55°C~125°C | - | - | - | - | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 17 (12 + 5 Power) | Green | 2 | - | - | - | - | - | Signal and Power | - | - | 40A | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | D-Sub, Combo | - | - | - | - | 4 DC C - 17W5 | Board Lock, Mounting Brackets | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 4STD25SAT99R40X Conec | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | Receptacle, Female Sockets | 25 | - | 2 | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub | - | - | - | - | 3 DB B | - | - | - | - | ROHS3 Compliant | - | ||
![]() DSHAXPRAA33X Conec | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 164C18189X Conec | In Stock | - | - | 12 Weeks | Through Hole | Through Hole, Right Angle | - | - | - | Steel, Tin Plated | - | - | - | 125V | -55°C~125°C | Bulk | 2013 | 164C | - | Active | - | Solder | Receptacle, Female Sockets | 26 | - | 3 | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | D-Sub, High Density | - | - | - | - | 2 DA A High Density | Board Lock, Mounting Brackets | - | - | - | ROHS3 Compliant | - | ||
![]() 6STD09SAR99E20X Conec | In Stock | - | - | 12 Weeks | - | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Copper Alloy, Tin Plated | THREADED | Copper Alloy | GLASS FILLED POLYESTER | 125V | -25°C~105°C | - | 2012 | - | yes | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 9 | Black | 2 | ROHS COMPLIANT | NO | NO | NO | NO | Signal | NO | GENERAL PURPOSE | 7.5A | 9 | - | IP67 - Dust Tight, Waterproof | - | - | TIN | UL, CSA | Gold | COMMERCIAL | 1.551 inch | 2 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.831 inch | NO | 10mOhm | 5000000000Ohm | Mating Side, Female Screwlock (4-40) | - | D-Sub | - | 3.336 N | 3.336 N | Machined | 1 DE E | Board Lock | - | Flash | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 8STD09SAM99B30X Conec | In Stock | - | - | 12 Weeks | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | Receptacle, Female Sockets | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |