- Number of Positions
- Number of Rows
- Gender
- Contact Materials
- Connector Type
- Mounting Type
- Factory Pack QuantityFactory Pack Quantity
- Total Number of Contacts
- Filtered
- Shell Material
- Reliability
- Current Rating
Attribute column
Manufacturer
CONEC CORPORATION D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Shell Material | Dielectric Material | Mounting Option 1 | Shell Material, Finish | Mounting Option 2 | Contact Finish Mating | Contact Materials | Insulation Materials | Mounting Styles | Operating Temperature (Min.) | Shell Sizes | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Color | Number of Rows | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Ingress Protection | Terminal Pitch | Shell Finish | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Connector Style | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Contact Form | Shell Size, Connector Layout | Contact Design | Wire Size (Min) | Wire Size (Max) | Features | Contact Finish Thickness | Length - Termination | Material Flammability Rating | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3009W4PAM64A10X Conec | In Stock | - | - | 12 Weeks | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | Plug, Male Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DSHPXPKAD01X Conec | In Stock | - | - | 12 Weeks | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DSHHXPKAG04X Conec | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 3003W3PXX48D20X Conec | In Stock | - | - | 12 Weeks | - | BOARD | 3 | STEEL | - | - | - | - | - | COPPER ALLOY | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | 2/A | - | - | - | - | - | e3 | Active | 1 (Unlimited) | - | Plug, Male Pins | - | - | - | - | NO | NO | NO | NO | - | NO | GENERAL PURPOSE | - | 3 | - | - | TIN | - | - | - | - | - | - | - | 94V-0 | NO | - | - | - | - | - | - | - | - | SOLDER | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 164A11629X Conec | In Stock | - | - | 12 Weeks | - | BOARD | 25 | - | - | #4-40 | Steel, Tin Plated | THREADED | AU ON NI | COPPER ALLOY | GLASS FILLED POLYESTER | RIGHT ANGLE | -55°C | - | - | - | - | - | 164A | - | Active | 1 (Unlimited) | - | Receptacle, Female Sockets | - | - | 2 | THRD LOCK & MOUNTING BRACKET | - | - | - | - | - | - | - | - | 25 | - | 2.7686mm | TIN OVER NICKEL | UL | - | COMMERCIAL | 2.103 inch | 2 | STAGGERED | - | - | - | 0.709 inch | 5A | RND PIN-SKT | 10mOhm | 5000000000Ohm | - | 0.109 inch | PLUG | SOLDER | 1000VAC V | - | 2.8448 mm | - | STAGGERED | 3.336 N | 3.336 N | - | - | - | - | - | - | - | 0.15 inch | - | ROHS3 Compliant | - | ||
![]() DSS3XPFAA50X Conec | In Stock | - | - | 12 Weeks | - | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | M3 | Steel, Tin Plated | THREADED | - | Copper Alloy | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | - | - | 125V | -55°C~125°C | - | - | - | - | Active | 1 (Unlimited) | Press-Fit | Plug, Male Pins | 25 | Black | 2 | - | - | - | - | - | Signal | - | - | 7.5A | 25 | IP20 | - | TIN | UL, CSA | Gold | COMMERCIAL | - | 2 | STAGGERED | 0.509 inch | - | - | - | - | - | 10mOhm | - | Board Side (M3) | - | - | - | - | D-Sub | - | - | - | - | - | Machined | 3 DB B | - | - | - | Grounding Indents | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 4HDD15SAM99B20X Conec | In Stock | - | - | 12 Weeks | - | - | 15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | Receptacle, Female Sockets | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 6009W4PAR72B30X Conec | In Stock | - | - | 12 Weeks | - | - | 9 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | Plug, Male Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4STD25PAT99S40X Conec | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | Plug, Male Pins | 25 | - | 2 | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | 3 DB B | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4STD15PAT99S20X Conec | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | Plug, Male Pins | 15 | - | 2 | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | 2 DA A | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4HDD15PAY99R40X Conec | In Stock | - | - | 12 Weeks | - | - | 15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | Plug, Male Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 8HDD15SAY99R40X Conec | In Stock | - | - | 12 Weeks | - | - | 15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | Receptacle, Female Sockets | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4HDD78SAR99A10X Conec | In Stock | - | - | 12 Weeks | - | - | 78 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | Receptacle, Female Sockets | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4STD50PAM99B40X Conec | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | Plug, Male Pins | 50 | - | 3 | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | 5 DD D | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 164C10139X Conec | In Stock | - | - | 12 Weeks | Through Hole | Panel Mount, Through Hole | - | - | - | - | Steel, Tin Plated | - | - | - | - | - | - | - | 125V | -55°C~125°C | Bulk | 2013 | 164C | - | Active | Not Applicable | Wire Wrap | Receptacle, Female Sockets | 25 | - | 2 | - | - | - | - | - | Signal | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub | - | - | - | - | - | - | 3 DB B | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 162A10059X Conec | In Stock | - | - | 12 Weeks | - | Panel Mount | - | - | Polyester | HOLE .112-.124 | Steel, Yellow Chromate Plated Zinc | - | - | Copper Alloy | - | - | - | - | - | -55°C~125°C | Bulk | - | 162A | - | Active | 1 (Unlimited) | Solder Cup | Receptacle, Female Sockets | 50 | - | 3 | - | - | - | - | - | Signal | - | - | 5A | 50 | - | - | ZINC/YELLOW CHROMATE | UL | Gold | COMMERCIAL | 2.65 inch | - | - | 0.62 inch | - | - | 0.268 inch | - | - | 10mOhm | - | Housing/Shell (Unthreaded) | - | PLUG | - | 1000VAC V | D-Sub | - | - | - | - | - | - | 5 DD D | PREASSEM CONN | 20 AWG | 20 AWG | - | - | 0.075 inch | - | ROHS3 Compliant | - | ||
![]() DSSCXSTAG04X Conec | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 15-004543 Conec | In Stock | - | - | - | - | Panel Mount | 17 | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Zinc Die Cast, Nickel Plated | - | - | Copper Alloy | - | - | - | - | 250V | -25°C~105°C | Bulk | - | - | - | Active | 1 (Unlimited) | Solder Cup | Plug, Male Pins | 17 (15 + 2 Power) | Black | 2 | - | - | - | - | - | Signal and Power | - | - | 7.5A 20A | - | IP67 - Dust Tight, Waterproof | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | - | D-Sub, Combo | - | - | - | - | - | - | 3 DB B - 17W2 | - | - | - | - | 8.00μin 0.203μm | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() DLS4XS6AK44X Conec | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4007W2SCM71A10X Conec | In Stock | - | - | - | Free Hanging | Free Hanging (In-Line) | - | - | - | - | Brass, Tin Plated | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2013 | - | - | Active | - | Solder Cup, Solder | Receptacle, Female Sockets | 7 (5 + 2 Power) | - | 2 | - | - | - | - | - | Signal and Power | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | - | D-Sub, Combo | - | - | - | - | - | - | 2 DA A - 7W2 | - | - | - | - | - | - | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof |