- Number of Positions
- Number of Rows
- Gender
- Contact Materials
- Connector Type
- Mounting Type
- Factory Pack QuantityFactory Pack Quantity
- Total Number of Contacts
- Filtered
- Shell Material
- Reliability
- Current Rating
Attribute column
Manufacturer
CONEC CORPORATION D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Number of Pins | Dielectric Material | Shell Material, Finish | Mounting Option 2 | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | Filter Feature | Contact Type | Current Rating (Amps) | Total Number of Contacts | Ingress Protection | Terminal Pitch | Shell Finish | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Dielectric Withstanding Voltage | Connector Style | PCB Contact Row Spacing | Durability | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Form | Shell Size, Connector Layout | Contact Design | Backset Spacing | Features | Contact Finish Thickness | Length - Termination | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4STD09PAT99S40X Conec | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | Plug, Male Pins | 9 | - | 2 | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | 1 DE E | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 6005W1SAM61B70X Conec | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 4HDD15PAY99R20X Conec | In Stock | - | - | 12 Weeks | - | 15 | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | Plug, Male Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 4HDD15PAT99B30X Conec | In Stock | - | - | 12 Weeks | - | 15 | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | Plug, Male Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() DSHJXSRAX70A Conec | In Stock | - | - | 12 Weeks | - | 44 | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() DSH5XPRAA02X Conec | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 8STD15SAM99B30X Conec | In Stock | - | - | 12 Weeks | - | 15 | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | Receptacle, Female Sockets | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 4HDD26SAR99B30X Conec | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | Receptacle, Female Sockets | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 4STD25SAR99B30X Conec | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | Receptacle, Female Sockets | 25 | - | 2 | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub | - | - | - | - | - | - | 3 DB B | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() DSH4XPRAA48X Conec | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 6STD50SAM99B30X Conec | In Stock | - | Datasheet | 12 Weeks | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT), Glass Filled | Copper Alloy, Tin Plated | - | Copper Alloy | - | 125V | -25°C~105°C | 2012 | - | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 50 | Black | 3 | - | - | - | Signal | 7.5A | - | IP67 - Dust Tight, Waterproof | - | - | - | Gold | - | - | - | - | - | - | 20 AWG | - | Mating Side, Female Screwlock (4-40) | - | - | - | D-Sub | - | - | - | - | - | Machined | 5 DD D | - | - | - | 8.00μin 0.203μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 241A26880X Conec | In Stock | - | Datasheet | 12 Weeks | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT), Glass Filled | Steel, Tin Plated | LOCKING | Copper Alloy | GLASS FILLED POLYESTER | 100V | -25°C~105°C | 2008 | 241A | Active | 1 (Unlimited) | Solder Cup | - | Plug, Male Pins | 9 | Black | 2 | ROHS COMPLIANT | - | YES | Signal | 7.5A | 9 | IP20 | - | TIN | UL, CSA | Gold | COMMERCIAL | - | - | - | - | 10mOhm | 20 AWG | 1000000000Ohm | Housing/Shell (Unthreaded) | - | - | 300VDC V | D-Sub | - | 50 Cycles | 3.336 N | 3.336 N | - | Machined | 1 DE E | PREASSEM CONN | - | Filter, Grounding Indents | 8.00μin 0.203μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 241A26320X Conec | In Stock | - | Datasheet | 12 Weeks | Board Edge, Through Hole, Right Angle | - | Thermoplastic | Steel, Tin Plated | - | Copper Alloy | - | 100V | -25°C~105°C | 2007 | 241A | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 9 | Black | 2 | - | - | - | Signal | 7.5A | - | IP20 | - | - | - | Gold | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | D-Sub | - | - | - | - | - | Machined | 1 DE E | - | 0.559 (14.19mm) | Board Lock, Filter, Grounding Indents, Mounting Brackets | 8.00μin 0.203μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 241A10690X Conec | In Stock | - | - | 12 Weeks | Through Hole | - | Thermoplastic | Steel, Tin Plated | THREADED | Copper Alloy | GLASS FILLED POLYESTER | 100V | -25°C~105°C | - | 241A | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 9 | Black | 2 | THD REAR SPACER&FRONT THD LOCK | - | YES | Signal | 7.5A | 9 | IP20 | - | TIN OVER NICKEL | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | - | 10mOhm | - | 100000000Ohm | Board Side (4-40); Mating Side (4-40) | - | RECEPTACLE | - | D-Sub | - | - | 3.336 N | - | - | Machined | 1 DE E | - | - | Filter, Grounding Indents | Flash | 0.171 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 241A10650X Conec | In Stock | - | - | 12 Weeks | Through Hole | - | Thermoplastic | Steel, Tin Plated | THREADED | Copper Alloy | GLASS FILLED POLYESTER | 100V | -25°C~105°C | - | 241A | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 9 | Black | 2 | THD REAR SPACER&FRONT THD LOCK | - | YES | Signal | 7.5A | 9 | IP20 | - | TIN OVER NICKEL | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | - | 10mOhm | - | 100000000Ohm | Board Side (4-40); Mating Side (4-40) | - | RECEPTACLE | - | D-Sub | - | - | 3.336 N | - | - | Machined | 1 DE E | - | - | Filter, Grounding Indents | Flash | 0.171 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 242A16460X Conec | In Stock | - | - | 12 Weeks | Through Hole | - | Thermoplastic | Steel, Tin Plated | THREADED | Copper Alloy | GLASS FILLED POLYESTER | 100V | -25°C~105°C | - | 242A | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 9 | Black | 2 | - | - | YES | Signal | 7.5A | 9 | IP20 | - | TIN OVER NICKEL | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | - | 10mOhm | - | 1000000000000Ohm | Board Side (4-40) | - | PLUG | - | D-Sub | - | - | 3.336 N | - | - | Machined | 1 DE E | - | - | Board Lock, Filter | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 6STF50PAR05B30X Conec | In Stock | - | - | 12 Weeks | Panel Mount, Through Hole | - | Thermoplastic | Brass, Tin Plated | - | Copper Alloy | - | 100V | -25°C~105°C | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 50 | Black | 3 | - | - | - | Signal | 7.5A | - | IP67 - Dust Tight, Waterproof | - | - | - | Gold | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | D-Sub | - | - | - | - | - | Machined | 5 DD D | - | - | Filter, Grounding Indents | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 6STF50PAU04R10X Conec | In Stock | - | - | 12 Weeks | Panel Mount, Through Hole, Right Angle | - | Thermoplastic | Brass, Tin Plated | - | Copper Alloy | - | 100V | -25°C~105°C | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 50 | Black | 3 | - | - | - | Signal | 7.5A | - | IP67 - Dust Tight, Waterproof | - | - | - | Gold | - | - | - | - | - | - | - | - | Housing/Shell (M3) | - | - | - | D-Sub | - | - | - | - | - | Machined | 5 DD D | - | 0.276 (7.00mm) | Filter, Grounding Indents, Mounting Brackets | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 242A14030X Conec | In Stock | - | - | 12 Weeks | Through Hole, Right Angle | 15 | Thermoplastic | Steel, Tin Plated | THREADED | Copper Alloy | GLASS FILLED POLYESTER | 100V | -25°C~105°C | - | 242A | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 15, 15 | Black | 2, 2 | - | 8536.69.40.30 | YES | Signal | 7.5A | 30 | IP20 | 2.7686mm | TIN OVER NICKEL | UL | Gold | COMMERCIAL | 1.556 inch | 2+2 | STAGGERED | 1.134 inch | 10mOhm | - | 100000000Ohm | Housing/Shell (4-40) | 0.109 inch | PLUG | 424VDC V | D-Sub - Stacked | 3.81 mm | - | 3.336 N | 2.1962 N | 0.112 inch | Machined | 2 DA A ; 2 DA A | - | 0.283 (7.20mm) | Filter, Mounting Brackets | Flash | 0.172 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 6STF37PAR03B30X Conec | In Stock | - | - | 12 Weeks | Panel Mount, Through Hole | - | Thermoplastic | Brass, Tin Plated | - | Copper Alloy | - | 100V | -25°C~105°C | - | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 37 | Black | 2 | - | - | - | Signal | 7.5A | - | IP67 - Dust Tight, Waterproof | - | - | - | Gold | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | D-Sub | - | - | - | - | - | Machined | 4 DC C | - | - | Filter, Grounding Indents | Flash | - | UL94 V-0 | ROHS3 Compliant |