- Number of Positions
- Number of Rows
- Gender
- Contact Materials
- Connector Type
- Mounting Type
- Factory Pack QuantityFactory Pack Quantity
- Total Number of Contacts
- Filtered
- Shell Material
- Reliability
- Current Rating
Attribute column
Manufacturer
CONEC CORPORATION D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Dielectric Material | Housing Material | Mounting Option 1 | Shell Material, Finish | Mounting Option 2 | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Filter Feature | Contact Type | Mixed Contacts | Current Rating (Amps) | Total Number of Contacts | Orientation | Ingress Protection | Terminal Pitch | Depth | Current Rating | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Body Depth | Rated Current (Signal) | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Dielectric Withstanding Voltage | Connector Style | Number of Ports | PCB Contact Row Spacing | Durability | Insertion Force-Max | Mating Contact Row Spacing | Contact Form | Shell Size, Connector Layout | Contact Design | Backset Spacing | Max Supply Voltage (DC) | Features | Length | Contact Finish Thickness | Plating Thickness | Length - Termination | Material Flammability Rating | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4STD25PCM99B30X Conec | In Stock | - | - | - | Panel | Panel Mount | - | Polybutylene Terephthalate (PBT), Glass Filled | Polybutylene | - | Copper Alloy, Tin Plated | - | - | - | - | -25°C~105°C | Bulk | 2009 | - | Active | - | Solder Cup | - | Plug, Male Pins | 25 | Black | 2 | - | - | - | - | Signal | - | - | 25 | Straight | IP67 - Dust Tight, Waterproof | - | 21.1mm | - | TIN OVER NICKEL | - | UL | Gold | COMMERCIAL | - | - | - | - | - | - | - | - | - | Mating Side, Female Screwlock (4-40) | - | - | - | D-Sub | 1 | - | - | - | - | - | 3 DB B | PREASSEM CONN | - | - | Grounding Indents | 61.4mm | 30.0μin 0.76μm | 30μin | - | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 321WA4SCR99A10X Conec | In Stock | - | - | - | Through Hole | Through Hole | 21 | - | - | - | Steel, Tin Plated | - | COPPER ALLOY | - | - | -55°C~125°C | Bulk | 2013 | - | Active | - | Solder | - | Receptacle, Female Sockets | 21 (17 + 4 Coax or Power) | - | 2 | - | - | - | - | Signal and Coax or Power (Not Included) | YES | - | 21 | - | - | - | - | - | - | ONE | UL | Gold | COMMERCIAL | - | - | - | 0.509 inch | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | D-Sub, Combo | - | - | 500 Cycles | - | - | - | 4 DC C - 21WA4 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4STD15PCM99A10X Conec | In Stock | - | - | - | Free Hanging | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT), Glass Filled | Glass | - | Copper Alloy, Tin Plated | - | Copper Alloy | - | - | -25°C~105°C | Bulk | 2013 | - | Active | - | Solder Cup | - | Plug, Male Pins | 15 | Black | 2 | Male | - | - | - | Signal | - | - | 15 | - | IP67 - Dust Tight, Waterproof | - | - | - | TIN OVER NICKEL | - | UL | Gold | COMMERCIAL | 1.544 inch | - | - | 0.496 inch | - | - | - | 20 AWG | - | Housing/Shell (Unthreaded) | - | - | - | D-Sub | - | - | - | - | - | - | 2 DA A | PREASSEM CONN | - | - | Grounding Indents | - | 30.0μin 0.76μm | 30μin | - | UL94 V-0 | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 4STD25SCR99B30X Conec | In Stock | - | - | - | Free Hanging | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | Copper Alloy, Tin Plated | - | - | - | - | -25°C~105°C | Bulk | 2013 | - | Active | - | Solder Cup | - | Receptacle, Female Sockets | 25 | Black | 2 | - | - | - | - | Signal | - | - | 25 | - | IP67 - Dust Tight, Waterproof | - | - | - | TIN | - | UL | Gold | COMMERCIAL | - | 3 | STAGGERED | - | - | 7.5A | 10mOhm | - | 5000000000Ohm | Housing/Shell (Unthreaded) | 0.09 inch | - | - | D-Sub | - | - | - | - | - | - | 3 DB B | - | - | - | - | - | 30.0μin 0.76μm | - | - | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 402W2CPXX71A10X Conec | In Stock | - | - | - | Free Hanging | Free Hanging (In-Line) | 2 | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | Tin Plated | - | - | - | - | - | Bulk | 2013 | - | Active | - | Crimp | - | Plug, Female Sockets and Male Pins | 2 (Coax) | - | 1 | - | - | - | - | Coax | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | D-Sub, Combo | - | - | - | - | - | - | 1 DE E - 2V2 2W2C | - | - | - | Grounding Indents | - | - | - | - | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 241A13630X Conec | In Stock | - | - | - | Through Hole | Through Hole, Right Angle | - | Thermoplastic | Polyester | - | Steel, Tin Plated | - | Copper Alloy | - | 100V | -25°C~105°C | Bulk | 2008 | 241A | Active | - | Solder | - | Plug, Male Pins | 25 | Black | 2 | - | - | - | YES | Signal | - | - | 25 | Right Angle | IP20 | - | - | 7.5A | TIN OVER NICKEL | - | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | 0.509 inch | 0.48 inch | - | - | - | - | Mating Side (4-40) | - | RECEPTACLE | - | D-Sub | 1 | - | - | 3.336 N | - | - | 3 DB B | - | - | 100V | Filter, Grounding Indents, Mounting Brackets | 53.42mm | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 242A10280X Conec | In Stock | - | - | 12 Weeks | - | Through Hole | - | Thermoplastic | - | M3 | Steel, Tin Plated | THREADED | Copper Alloy | GLASS FILLED POLYESTER | 100V | -25°C~105°C | - | - | 242A | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 37 | Black | 2 | - | - | 8536.69.40.30 | YES | Signal | - | 7.5A | 37 | - | IP20 | - | - | - | TIN OVER NICKEL | - | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | 0.509 inch | - | - | 10mOhm | - | 100000000Ohm | Board Side (M3) | 0.109 inch | PLUG | - | D-Sub | - | - | - | 3.336 N | - | Machined | 4 DC C | - | - | - | Filter | - | Flash | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 242A10760X Conec | In Stock | - | - | 12 Weeks | - | Through Hole | - | Thermoplastic | - | M3 | Steel, Tin Plated | THREADED | Copper Alloy | GLASS FILLED POLYESTER | 100V | -25°C~105°C | - | - | 242A | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 37 | Black | 2 | - | THD REAR SPACER&FRONT THD LOCK | 8536.69.40.30 | YES | Signal | - | 7.5A | 37 | - | IP20 | - | - | - | TIN OVER NICKEL | - | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | 0.509 inch | - | - | 10mOhm | - | 100000000Ohm | Board Side (M3); Mating Side (M3) | 0.109 inch | PLUG | - | D-Sub | - | - | - | 3.336 N | - | Machined | 4 DC C | - | - | - | Filter | - | Flash | - | 0.171 inch | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 242A10840X Conec | In Stock | - | - | 12 Weeks | - | Through Hole | - | Thermoplastic | - | M3 | Steel, Tin Plated | THREADED | Copper Alloy | GLASS FILLED POLYESTER | 100V | -25°C~105°C | - | - | 242A | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 37 | Black | 2 | - | THD REAR SPACER&FRONT THD LOCK | 8536.69.40.30 | YES | Signal | - | 7.5A | 37 | - | IP20 | - | - | - | TIN OVER NICKEL | - | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | 0.509 inch | - | - | 10mOhm | - | 100000000Ohm | Board Side (M3); Mating Side (M3) | 0.109 inch | PLUG | - | D-Sub | - | - | - | 3.336 N | - | Machined | 4 DC C | - | - | - | Filter | - | Flash | - | 0.171 inch | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 241A14890X Conec | In Stock | - | - | 12 Weeks | - | Through Hole, Right Angle | 9 | Thermoplastic | - | - | Steel, Tin Plated | THREADED | Copper Alloy | GLASS FILLED POLYESTER | 100V | -25°C~105°C | - | - | 241A | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 9, 9 | Black | 2, 2 | - | THREADED LOCK | - | YES | Signal | - | 7.5A | 18 | - | IP20 | 2.7686mm | - | - | TIN OVER NICKEL | - | UL | Gold | COMMERCIAL | 1.228 inch | 2+2 | STAGGERED | - | - | - | 10mOhm | - | 100000000Ohm | Mating Side (4-40) | - | RECEPTACLE | 424VDC V | D-Sub - Stacked | - | 3.81 mm | - | 3.336 N | .112/.15 inch | Machined | 1 DE E ; 1 DE E | - | 0.283 (7.20mm) | - | Filter, Grounding Indents | - | Flash | - | 0.172 inch | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 242A10650X Conec | In Stock | - | - | 12 Weeks | - | Through Hole | - | Thermoplastic | - | - | Steel, Tin Plated | THREADED | Copper Alloy | GLASS FILLED POLYESTER | 100V | -25°C~105°C | - | - | 242A | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 9 | Black | 2 | - | THD REAR SPACER&FRONT THD LOCK | - | YES | Signal | - | 7.5A | 9 | - | IP20 | - | - | - | TIN OVER NICKEL | - | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | - | - | - | 10mOhm | - | 100000000Ohm | Board Side (4-40); Mating Side (4-40) | - | PLUG | - | D-Sub | - | - | - | 3.336 N | - | Machined | 1 DE E | - | - | - | Filter | - | Flash | - | 0.171 inch | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 241A10730X Conec | In Stock | - | - | 12 Weeks | - | Through Hole | - | Thermoplastic | - | M3 | Steel, Tin Plated | THREADED | Copper Alloy | GLASS FILLED POLYESTER | 100V | -25°C~105°C | - | - | 241A | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 9 | Black | 2 | - | THD REAR SPACER&FRONT THD LOCK | - | YES | Signal | - | 7.5A | 9 | - | IP20 | - | - | - | TIN OVER NICKEL | - | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | - | - | - | 10mOhm | - | 100000000Ohm | Board Side (M3); Mating Side (M3) | - | RECEPTACLE | - | D-Sub | - | - | - | 3.336 N | - | Machined | 1 DE E | - | - | - | Filter, Grounding Indents | - | Flash | - | 0.171 inch | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 241A19080X Conec | In Stock | - | - | 12 Weeks | - | Through Hole | - | Thermoplastic | - | - | Steel, Tin Plated | THREADED | Copper Alloy | GLASS FILLED POLYESTER | 100V | -25°C~105°C | - | - | 241A | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 9 | Black | 2 | - | - | - | YES | Signal | - | 7.5A | 9 | - | IP20 | - | - | - | TIN OVER NICKEL | - | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | - | - | - | 10mOhm | - | 1000000000000Ohm | Board Side (4-40) | - | RECEPTACLE | - | D-Sub | - | - | - | 3.336 N | - | Machined | 1 DE E | - | - | - | Board Lock, Filter, Grounding Indents | - | Flash | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 242A14980X Conec | In Stock | - | - | 12 Weeks | - | Through Hole | - | Thermoplastic | - | - | Steel, Tin Plated | THREADED | Copper Alloy | GLASS FILLED POLYESTER | 100V | -25°C~105°C | - | - | 242A | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 9 | Black | 2 | - | - | - | YES | Signal | - | 7.5A | 9 | - | IP20 | - | - | - | TIN OVER NICKEL | - | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | - | - | - | 10mOhm | - | 1000000000000Ohm | Board Side (4-40) | - | PLUG | - | D-Sub | - | - | - | 3.336 N | - | Machined | 1 DE E | - | - | - | Board Lock, Filter | - | Flash | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 6STF37PAZ03S20X Conec | In Stock | - | - | 12 Weeks | - | Panel Mount, Through Hole, Right Angle | - | Thermoplastic | - | - | Brass, Tin Plated | - | Copper Alloy | - | 100V | -25°C~105°C | - | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 37 | Black | 2 | - | - | 8536.69.40.30 | - | Signal | - | 7.5A | - | - | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | D-Sub | - | - | - | - | - | Machined | 4 DC C | - | 0.465 (11.80mm) | - | Filter, Grounding Indents, Mounting Brackets | - | Flash | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 6STF37PAZ05S20X Conec | In Stock | - | - | 12 Weeks | - | Panel Mount, Through Hole, Right Angle | - | Thermoplastic | - | - | Brass, Tin Plated | - | Copper Alloy | - | 100V | -25°C~105°C | - | - | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 37 | Black | 2 | - | - | - | - | Signal | - | 7.5A | - | - | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | D-Sub | - | - | - | - | - | Machined | 4 DC C | - | 0.465 (11.80mm) | - | Filter, Grounding Indents, Mounting Brackets | - | Flash | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 6STF50PAR05E20X Conec | In Stock | - | - | 12 Weeks | - | Panel Mount, Through Hole | - | Thermoplastic | - | - | Brass, Tin Plated | - | Copper Alloy | - | 100V | -25°C~105°C | - | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 50 | Black | 3 | - | - | - | - | Signal | - | 7.5A | - | - | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Board Side (4-40) | - | - | - | D-Sub | - | - | - | - | - | Machined | 5 DD D | - | - | - | Board Lock, Filter, Grounding Indents | - | Flash | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 6STF50PAM01B20X Conec | In Stock | - | - | 12 Weeks | - | Panel Mount | - | Thermoplastic | - | - | Copper Alloy, Tin Plated | - | Copper Alloy | - | 100V | -25°C~105°C | - | - | - | Active | 1 (Unlimited) | Solder Cup | EAR99 | Plug, Male Pins | 50 | Black | 3 | - | - | - | - | Signal | - | 7.5A | - | - | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | 26 AWG | - | Mating Side, Female Screwlock (M3) | - | - | - | D-Sub | - | - | - | - | - | Machined | 5 DD D | - | - | - | Filter, Grounding Indents | - | Flash | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 6STF50PAU01R10X Conec | In Stock | - | - | 12 Weeks | - | Panel Mount, Through Hole, Right Angle | - | Thermoplastic | - | - | Brass, Tin Plated | - | Copper Alloy | - | 100V | -25°C~105°C | - | - | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 50 | Black | 3 | - | - | - | - | Signal | - | 7.5A | - | - | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Housing/Shell (M3) | - | - | - | D-Sub | - | - | - | - | - | Machined | 5 DD D | - | 0.276 (7.00mm) | - | Filter, Grounding Indents, Mounting Brackets | - | Flash | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 6STF37PAR05E20X Conec | In Stock | - | - | 12 Weeks | - | Panel Mount, Through Hole | - | Thermoplastic | - | - | Brass, Tin Plated | - | Copper Alloy | - | 100V | -25°C~105°C | - | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 37 | Black | 2 | - | - | 8536.69.40.30 | - | Signal | - | 7.5A | - | - | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Board Side (4-40) | - | - | - | D-Sub | - | - | - | - | - | Machined | 4 DC C | - | - | - | Board Lock, Filter, Grounding Indents | - | Flash | - | - | UL94 V-0 | ROHS3 Compliant | - |