- Number of Positions
- Number of Rows
- Gender
- Contact Materials
- Connector Type
- Mounting Type
- Factory Pack QuantityFactory Pack Quantity
- Total Number of Contacts
- Filtered
- Shell Material
- Reliability
- Current Rating
Attribute column
Manufacturer
CONEC CORPORATION D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Dielectric Material | Housing Material | Mounting Option 1 | Shell Material, Finish | Mounting Option 2 | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | Filter Feature | Contact Type | Mixed Contacts | Current Rating (Amps) | Total Number of Contacts | Orientation | Ingress Protection | Terminal Pitch | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Body Depth | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Dielectric Withstanding Voltage | Connector Style | Number of Ports | PCB Contact Row Spacing | Durability | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Form | Shell Size, Connector Layout | Backset Spacing | Features | Length | Contact Finish Thickness | Length - Termination | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 241A10620X Conec | In Stock | - | - | 12 Weeks | - | Through Hole | - | Thermoplastic | - | - | Steel, Tin Plated | THREADED | Copper Alloy | GLASS FILLED POLYESTER | - | - | 100V | -25°C~105°C | - | - | 241A | Active | 1 (Unlimited) | - | Solder | EAR99 | Plug, Male Pins | 15 | Black | 2 | THD REAR SPACER&FRONT THD LOCK | 8536.69.40.30 | YES | Signal | - | 7.5A | 15 | - | IP20 | - | TIN OVER NICKEL | - | UL | Gold | COMMERCIAL | 1.556 inch | 2 | STAGGERED | 0.509 inch | - | 10mOhm | - | 100000000Ohm | Board Side (4-40); Mating Side (4-40) | 0.109 inch | RECEPTACLE | - | D-Sub | - | - | - | 3.336 N | - | - | Machined | 2 DA A | - | Filter, Grounding Indents | - | Flash | 0.171 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 242A10820X Conec | In Stock | - | - | 12 Weeks | - | Through Hole | - | Thermoplastic | - | M3 | Steel, Tin Plated | THREADED | Copper Alloy | GLASS FILLED POLYESTER | - | - | 100V | -25°C~105°C | - | - | 242A | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle, Female Sockets | 15 | Black | 2 | THD REAR SPACER&FRONT THD LOCK | 8536.69.40.30 | YES | Signal | - | 7.5A | 15 | - | IP20 | - | TIN OVER NICKEL | - | UL | Gold | COMMERCIAL | 1.556 inch | 2 | STAGGERED | 0.509 inch | - | 10mOhm | - | 100000000Ohm | Board Side (M3); Mating Side (M3) | 0.109 inch | PLUG | - | D-Sub | - | - | - | 3.336 N | - | - | Machined | 2 DA A | - | Filter | - | Flash | 0.171 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 241A10740X Conec | In Stock | - | - | 12 Weeks | - | Through Hole | - | Thermoplastic | - | M3 | Steel, Tin Plated | THREADED | Copper Alloy | GLASS FILLED POLYESTER | - | - | 100V | -25°C~105°C | - | - | 241A | Active | 1 (Unlimited) | - | Solder | EAR99 | Plug, Male Pins | 15 | Black | 2 | THD REAR SPACER&FRONT THD LOCK | 8536.69.40.30 | YES | Signal | - | 7.5A | 15 | - | IP20 | - | TIN OVER NICKEL | - | UL | Gold | COMMERCIAL | 1.556 inch | 2 | STAGGERED | 0.509 inch | - | 10mOhm | - | 100000000Ohm | Board Side (M3); Mating Side (M3) | 0.109 inch | RECEPTACLE | - | D-Sub | - | - | - | 3.336 N | - | - | Machined | 2 DA A | - | Filter, Grounding Indents | - | Flash | 0.171 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 242A16470X Conec | In Stock | - | - | 12 Weeks | - | Through Hole | - | Thermoplastic | - | - | Steel, Tin Plated | THREADED | Copper Alloy | GLASS FILLED POLYESTER | - | - | 100V | -25°C~105°C | - | - | 242A | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle, Female Sockets | 15 | Black | 2 | - | 8536.69.40.30 | YES | Signal | - | 7.5A | 15 | - | IP20 | - | TIN OVER NICKEL | - | UL | Gold | COMMERCIAL | 1.556 inch | 2 | STAGGERED | 0.509 inch | - | 10mOhm | - | 1000000000000Ohm | Board Side (4-40) | 0.109 inch | PLUG | - | D-Sub | - | - | - | 3.336 N | - | - | Machined | 2 DA A | - | Board Lock, Filter | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 241A26450X Conec | In Stock | - | - | 12 Weeks | - | Through Hole | - | Thermoplastic | - | - | Steel, Tin Plated | - | Copper Alloy | - | - | - | 100V | -25°C~105°C | - | - | 241A | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 15 | Black | 2 | - | - | - | Signal | - | 7.5A | - | - | IP20 | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Board Side (4-40) | - | - | - | D-Sub | - | - | - | - | - | - | Machined | 2 DA A | - | Board Lock, Filter, Grounding Indents | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 242A28070X Conec | In Stock | - | - | 12 Weeks | - | Through Hole, Right Angle | - | Thermoplastic | - | M3 | Steel, Tin Plated | THREADED INSERT | Copper Alloy | GLASS FILLED POLYESTER | - | - | 100V | -25°C~85°C | - | - | 242A | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle, Female Sockets | 26 | Black | 3 | ROHS COMPLIANT | - | YES | Signal | - | 3A | 26 | - | IP20 | - | TIN | - | UL,VDE | Gold | COMMERCIAL | 1.556 inch | 3 | STAGGERED | 0.509 inch | - | 10mOhm | - | 1000000000Ohm | Housing/Shell (M3) | - | - | - | D-Sub, High Density | - | - | - | - | - | - | Machined | 2 DA A High Density | 0.314 (7.98mm) | Filter, Mounting Brackets | - | Flash | 0.128 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 6STF15PAR04E20X Conec | In Stock | - | - | 12 Weeks | - | Panel Mount, Through Hole | - | Thermoplastic | - | - | Brass, Tin Plated | - | Copper Alloy | - | - | - | 100V | -25°C~105°C | - | - | - | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 15 | Black | 2 | - | - | - | Signal | - | 7.5A | - | - | IP67 - Dust Tight, Waterproof | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Board Side (4-40) | - | - | - | D-Sub | - | - | - | - | - | - | Machined | 2 DA A | - | Board Lock, Filter, Grounding Indents | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 6STF15PAM05B30X Conec | In Stock | - | - | 12 Weeks | - | Panel Mount | - | Thermoplastic | - | - | Copper Alloy, Tin Plated | - | Copper Alloy | - | - | - | 100V | -25°C~105°C | - | - | - | Active | 1 (Unlimited) | - | Solder Cup | EAR99 | Plug, Male Pins | 15 | Black | 2 | - | 8536.69.40.30 | - | Signal | - | 7.5A | - | - | IP67 - Dust Tight, Waterproof | - | - | - | - | Gold | - | - | - | - | - | - | - | 26 AWG | - | Mating Side, Female Screwlock (4-40) | - | - | - | D-Sub | - | - | - | - | - | - | Machined | 2 DA A | - | Filter, Grounding Indents | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 242A18020X Conec | In Stock | - | - | 12 Weeks | - | Through Hole | - | Thermoplastic | - | HOLE .112-.124 | Steel, Tin Plated | - | Copper Alloy | GLASS FILLED POLYAMIDE | - | - | 100V | -25°C~85°C | - | - | 242A | Active | 1 (Unlimited) | - | Solder | EAR99 | Receptacle, Female Sockets | 15 | Black | 3 | - | - | YES | Signal | - | 3A | 15 | - | IP20 | 2.286mm | TIN OVER NICKEL | - | UL | Gold | COMMERCIAL | 1.228 inch | 3 | STAGGERED | 0.509 inch | 0.224 inch | 10mOhm | - | 100000000Ohm | Housing/Shell (Unthreaded) | 0.09 inch | PLUG | 424VDC V | D-Sub, High Density | - | 1.9812 mm | - | - | 2.1962 N | 0.078 inch | Machined | 1 DE E High Density | - | Filter | - | Flash | 0.197 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 241A11030X Conec | In Stock | - | - | 12 Weeks | - | Board Edge, Through Hole, Right Angle | - | Thermoplastic | - | - | Steel, Tin Plated | RIVET | Copper Alloy | GLASS FILLED POLYESTER | - | - | 100V | -25°C~105°C | - | - | 241A | Active | 1 (Unlimited) | - | Solder | EAR99 | Plug, Male Pins | 25 | Black | 2 | WITH GROUNDING BRACKET | 8536.69.40.30 | YES | Signal | - | 7.5A | 25 | - | IP20 | - | TIN OVER NICKEL | - | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | - | 0.606 inch | 10mOhm | - | 100000000Ohm | Housing/Shell (Unthreaded) | 0.109 inch | RECEPTACLE | - | D-Sub | - | - | - | 3.336 N | - | - | Machined | 3 DB B | 0.370 (9.40mm) | Filter, Grounding Indents, Mounting Brackets | - | Flash | 0.13 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 241A11150X Conec | In Stock | - | - | 12 Weeks | - | Board Edge, Through Hole, Right Angle | - | Thermoplastic | - | - | Steel, Tin Plated | THREADED | Copper Alloy | GLASS FILLED POLYESTER | - | - | 100V | -25°C~105°C | - | - | 241A | Active | 1 (Unlimited) | - | Solder | EAR99 | Plug, Male Pins | 25 | Black | 2 | WITH GROUNDING BRACKET | 8536.69.40.30 | YES | Signal | - | 7.5A | 25 | - | IP20 | - | TIN OVER NICKEL | - | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | - | 0.61 inch | 10mOhm | - | 100000000Ohm | Housing/Shell (4-40) | 0.109 inch | RECEPTACLE | - | D-Sub | - | - | - | 3.336 N | - | - | Machined | 3 DB B | 0.370 (9.40mm) | Filter, Ground Strap, Grounding Indents, Mounting Brackets | - | Flash | 0.13 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 241A25210X Conec | In Stock | - | - | 12 Weeks | - | Through Hole, Right Angle | - | Thermoplastic | - | - | Steel, Tin Plated | - | Copper Alloy | - | - | - | 100V | -25°C~105°C | - | - | 241A | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 15 | Black | 2 | - | - | - | Signal | - | 7.5A | - | - | IP20 | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | D-Sub | - | - | - | - | - | - | Machined | 2 DA A | 0.370 (9.40mm) | Filter, Grounding Indents, Mounting Brackets | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 241A11250X Conec | In Stock | - | - | 12 Weeks | - | Board Edge, Through Hole, Right Angle | - | Thermoplastic | - | M3 | Steel, Tin Plated | THREADED | Copper Alloy | GLASS FILLED POLYESTER | - | - | 100V | -25°C~105°C | - | - | 241A | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 9 | Black | 2 | WITH GROUNDING BRACKET | - | YES | Signal | - | 7.5A | 9 | - | IP20 | - | TIN OVER NICKEL | - | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | - | 0.61 inch | 10mOhm | - | 100000000Ohm | Housing/Shell (M3) | - | RECEPTACLE | - | D-Sub | - | - | - | 3.336 N | - | - | Machined | 1 DE E | 0.370 (9.40mm) | Filter, Ground Strap, Grounding Indents, Mounting Brackets | - | Flash | 0.13 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 241A11170X Conec | In Stock | - | - | 12 Weeks | - | Board Edge, Through Hole, Right Angle | - | Thermoplastic | - | - | Steel, Tin Plated | THREADED | Copper Alloy | GLASS FILLED POLYESTER | - | - | 100V | -25°C~105°C | - | - | 241A | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 9 | Black | 2 | WITH GROUNDING BRACKET | - | YES | Signal | - | 7.5A | 9 | - | IP20 | - | TIN OVER NICKEL | - | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | - | 0.61 inch | 10mOhm | - | 100000000Ohm | Housing/Shell (4-40) | - | RECEPTACLE | - | D-Sub | - | - | - | 3.336 N | - | - | Machined | 1 DE E | 0.370 (9.40mm) | Filter, Ground Strap, Grounding Indents, Mounting Brackets | - | Flash | 0.13 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 241A11130X Conec | In Stock | - | - | 12 Weeks | - | Board Edge, Through Hole, Right Angle | - | Thermoplastic | - | - | Steel, Tin Plated | THREADED | Copper Alloy | GLASS FILLED POLYESTER | - | - | 100V | -25°C~105°C | - | - | 241A | Active | 1 (Unlimited) | - | Solder | - | Plug, Male Pins | 9 | Black | 2 | WITH GROUNDING BRACKET | - | YES | Signal | - | 7.5A | 9 | - | IP20 | - | TIN OVER NICKEL | - | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | - | 0.61 inch | 10mOhm | - | 100000000Ohm | Housing/Shell (4-40) | - | RECEPTACLE | - | D-Sub | - | - | - | 3.336 N | - | - | Machined | 1 DE E | 0.370 (9.40mm) | Filter, Ground Strap, Grounding Indents, Mounting Brackets | - | Flash | 0.13 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 6STF37PAM03B40X Conec | In Stock | - | - | 12 Weeks | - | Panel Mount | - | Thermoplastic | - | - | Brass, Tin Plated | - | Copper Alloy | - | - | - | 100V | -25°C~105°C | - | - | - | Active | 1 (Unlimited) | - | Solder Cup | - | Plug, Male Pins | 37 | Black | 2 | - | - | - | Signal | - | 7.5A | - | - | IP67 - Dust Tight, Waterproof | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Mating Side (M3) | - | - | - | D-Sub | - | - | - | - | - | - | Machined | 4 DC C | - | Filter, Grounding Indents | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 6STF37PAT03S10X Conec | In Stock | - | - | 12 Weeks | - | Panel Mount, Through Hole, Right Angle | - | Thermoplastic | - | - | Brass, Tin Plated | - | Copper Alloy | - | - | - | 100V | -25°C~105°C | - | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | Plug, Male Pins | 37 | Black | 2 | - | 8536.69.40.30 | - | Signal | - | 7.5A | - | - | IP67 - Dust Tight, Waterproof | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Housing/Shell (M3) | - | - | - | D-Sub | - | - | - | - | - | - | Machined | 4 DC C | 0.189 (4.80mm) | Filter, Grounding Indents, Mounting Brackets | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 6STF37PAU03R30X Conec | In Stock | - | - | 12 Weeks | - | Panel Mount, Through Hole, Right Angle | - | Thermoplastic | - | - | Brass, Tin Plated | - | Copper Alloy | - | - | - | 100V | -25°C~105°C | - | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | Plug, Male Pins | 37 | Black | 2 | - | 8536.69.40.30 | - | Signal | - | 7.5A | - | - | IP67 - Dust Tight, Waterproof | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Housing/Shell (M3) | - | - | - | D-Sub | - | - | - | - | - | - | Machined | 4 DC C | 0.276 (7.00mm) | Board Lock, Filter, Grounding Indents, Mounting Brackets | - | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 3036W4PCM41A10X Conec | In Stock | - | - | - | Free Hanging | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | Steel, Tin Plated | - | COPPER ALLOY | - | 125°C | -55°C | - | - | Bulk | 2013 | - | Active | - | - | Solder Cup | - | Plug, Male Pins | 36 (32 + 4 Power) | Green | 3 | - | - | - | Signal and Power | YES | - | 36 | - | - | - | - | ONE | UL | Gold | COMMERCIAL | 2.65 inch | - | - | 0.509 inch | 0.211 inch | - | - | - | Housing/Shell (Unthreaded) | - | - | - | D-Sub, Combo | - | - | 500 Cycles | - | - | - | - | 5 DD D - 36W4 | - | Grounding Indents | - | 30.0μin 0.76μm | 0.085 inch | - | ROHS3 Compliant | ||
![]() 3017W5SCT78N40X Conec | In Stock | - | - | - | Through Hole | Through Hole, Right Angle | 17 | Polybutylene Terephthalate (PBT), Glass Filled | Polybutylene | - | Steel, Tin Plated | - | COPPER ALLOY | - | - | - | - | -55°C~125°C | Bulk | 2013 | - | Active | - | 27 | Solder | - | Receptacle, Female Sockets | 17 (12 + 5 Coax) | Green | 2 | - | - | - | Coax and Signal | YES | - | 17 | Right Angle | - | - | - | ONE | UL | Gold | COMMERCIAL | - | - | - | 0.509 inch | - | - | - | - | Housing/Shell (4-40) | - | - | - | D-Sub, Combo | 1 | - | 500 Cycles | - | - | - | - | 4 DC C - 17W5 | - | Board Lock, Mounting Brackets | 69.5mm | 30.0μin 0.76μm | - | - | ROHS3 Compliant |