- Number of Positions
- Number of Rows
- Gender
- Contact Materials
- Connector Type
- Mounting Type
- Factory Pack QuantityFactory Pack Quantity
- Total Number of Contacts
- Filtered
- Shell Material
- Reliability
- Current Rating
Attribute column
Manufacturer
CONEC CORPORATION D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Dielectric Material | Housing Material | Mounting Option 1 | Shell Material, Finish | Mounting Option 2 | Contact Materials | Insulation Materials | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Gender | Additional Feature | HTS Code | Filter Feature | Contact Type | Mixed Contacts | Current Rating (Amps) | Total Number of Contacts | Orientation | Ingress Protection | Terminal Pitch | Depth | Current Rating | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | Body Depth | Rated Current (Signal) | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Dielectric Withstanding Voltage | Connector Style | Number of Ports | PCB Contact Row Spacing | Durability | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Form | Shell Size, Connector Layout | Contact Design | Backset Spacing | Features | Length | Contact Finish Thickness | Length - Termination | Material Flammability Rating | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 303W3CSXX50F20X Conec | In Stock | - | - | - | Through Hole | Through Hole | 3 | - | - | - | Steel, Tin Plated | - | COPPER ALLOY | - | - | - | -55°C~125°C | Bulk | 2013 | - | Active | - | Solder | - | Receptacle, Female Sockets | 3 (Power) | - | 1 | - | - | - | - | Power | YES | - | 3 | - | - | - | - | 20A | - | ONE | UL | Gold | COMMERCIAL | - | - | - | 0.509 inch | - | - | - | - | - | - | Board Side (4-40) | - | - | - | D-Sub, Combo | - | - | - | - | - | - | - | 2 DA A - 3W3 | - | - | Board Lock | - | - | - | - | ROHS3 Compliant | - | ||
![]() 161A10059X Conec | In Stock | - | - | 12 Weeks | - | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Steel, Yellow Chromate Plated Zinc | - | Copper Alloy | GLASS FILLED POLYESTER | -55°C | - | - | - | 2009 | 161A | Active | 1 (Unlimited) | Solder Cup | - | Plug, Male Pins | 50 | Black | 3 | - | - | - | - | Signal | - | - | 50 | Straight | - | - | 14.39mm | - | ZINC/YELLOW CHROMATE | - | UL | Gold | COMMERCIAL | - | - | - | 0.62 inch | - | - | 5A | - | 20 AWG | - | Housing/Shell (Unthreaded) | - | RECEPTACLE | - | D-Sub | 1 | - | - | - | - | - | - | 5 DD D | PREASSEM CONN | - | - | 67.31mm | 8.00μin 0.203μm | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 6STF50PAU04R30X Conec | In Stock | - | - | 12 Weeks | - | Panel Mount, Through Hole, Right Angle | - | Thermoplastic | - | - | Brass, Tin Plated | - | Copper Alloy | - | - | 100V | -25°C~105°C | - | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 50 | Black | 3 | - | - | - | - | Signal | - | 7.5A | - | - | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (M3) | - | - | - | D-Sub | - | - | - | - | - | - | Machined | 5 DD D | - | 0.276 (7.00mm) | Board Lock, Filter, Grounding Indents, Mounting Brackets | - | Flash | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 164A17039X Conec | In Stock | - | Datasheet | 12 Weeks | Free Hanging | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | Steel, Tin Plated | - | Copper Alloy | - | - | 60V | -55°C~125°C | Bulk | 2011 | 164A | Active | - | Solder Cup | EAR99 | Receptacle, Female Sockets | 62 | Black | 3 | - | ROHS COMPLIANT | - | - | Signal | - | - | 62 | - | IP20 | - | - | 3A | TIN | - | UL | Gold | COMMERCIAL | 2.744 inch | - | - | 0.509 inch | - | 0.278 inch | 3A | 10mOhm | 22 AWG | - | Housing/Shell (Unthreaded) | - | - | 1000VDC V | D-Sub, High Density | - | - | - | - | - | - | Machined | 4 DC C High Density | PREASSEM CONN | - | - | - | Flash | 0.195 inch | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 15-006403 Conec | In Stock | - | Datasheet | 12 Weeks | Panel | Panel Mount | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | Zinc Die Cast, Nickel Plated | - | Copper Alloy | - | - | 125V | -40°C~105°C | Bulk | 2015 | SlimCon | Active | Not Applicable | Solder Cup | - | Receptacle, Female Sockets | 15 | Black | 2 | - | - | - | - | Signal | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | 5A | - | - | - | Gold | - | - | - | - | - | - | - | - | - | 20 AWG | - | Mating Side, Female Screwlock (4-40) | - | - | - | D-Sub | - | - | - | - | - | - | - | 2 DA A | - | - | Gasket | - | Flash | - | UL94 V-0 | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 15-006353 Conec | In Stock | - | Datasheet | 12 Weeks | - | Panel Mount | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Zinc Die Cast, Nickel Plated | - | Copper Alloy | - | - | 125V | -40°C~105°C | Bulk | 2015 | SlimCon | Active | Not Applicable | Solder Cup | - | Plug, Male Pins | 15 | Black | 2 | - | - | - | - | Signal | - | 5A | - | - | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | 20 AWG | - | Mating Side, Female Screwlock (4-40) | - | - | - | D-Sub | - | - | - | - | - | - | - | 2 DA A | - | - | Gasket | - | Flash | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 163A18319X Conec | In Stock | - | Datasheet | 12 Weeks | - | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Steel, Tin Plated | - | Copper Alloy | - | - | 125V | -55°C~125°C | Bulk | 2013 | 163A | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 50 | Black | 3 | - | - | - | - | Signal | - | 7.5A | - | - | IP20 | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | D-Sub | - | - | - | - | - | - | - | 5 DD D | - | 0.370 (9.40mm) | Board Lock, Grounding Indents | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 241A10110X Conec | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | - | Thermoplastic | - | - | Steel, Tin Plated | - | Copper Alloy | GLASS FILLED POLYESTER | - | 100V | -25°C~105°C | - | 2014 | 241A | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 25 | Black | 2 | - | - | 8536.69.40.30 | YES | Signal | - | 7.5A | 25 | - | IP20 | - | - | - | TIN OVER NICKEL | - | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | 0.509 inch | - | - | - | 10mOhm | - | 100000000Ohm | Housing/Shell (Unthreaded) | 0.109 inch | RECEPTACLE | - | D-Sub | - | - | - | 3.336 N | - | - | Machined | 3 DB B | - | - | Filter, Grounding Indents | - | Flash | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 241A11190X Conec | In Stock | - | Datasheet | 12 Weeks | - | Board Edge, Through Hole, Right Angle | - | Thermoplastic | - | - | Steel, Tin Plated | THREADED | Copper Alloy | GLASS FILLED POLYESTER | - | 100V | -25°C~105°C | - | 2014 | 241A | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 25 | Black | 2 | - | WITH GROUNDING BRACKET | 8536.69.40.30 | YES | Signal | - | 7.5A | 25 | - | IP20 | - | - | - | TIN OVER NICKEL | - | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | - | - | 0.61 inch | - | 10mOhm | - | 100000000Ohm | Housing/Shell (4-40) | 0.109 inch | RECEPTACLE | - | D-Sub | - | - | - | 3.336 N | - | - | Machined | 3 DB B | - | 0.370 (9.40mm) | Filter, Ground Strap, Grounding Indents, Mounting Brackets | - | Flash | 0.13 inch | UL94 V-0 | ROHS3 Compliant | - | ||
![]() DSS4XSRAA56X Conec | In Stock | - | - | 12 Weeks | - | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Steel, Nickel Plated | - | Copper Alloy | - | - | - | - | - | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 37 | Black | 2 | - | - | - | - | Signal | - | - | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Board Side (4-40) | - | - | - | D-Sub | - | - | - | - | - | - | - | 4 DC C | - | - | Board Lock | - | 8.00μin 0.203μm | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() DSS2XPUAM37X Conec | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 6017W2PCM41B30X Conec | In Stock | - | - | 12 Weeks | Panel | Panel Mount | - | - | - | - | Brass, Tin Plated | - | - | - | - | - | - | Bulk | 2013 | - | Active | Not Applicable | Solder Cup | - | Plug, Male Pins | 17 (15 + 2 Power) | - | 2 | Male | - | - | - | Signal and Power | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | 10A | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | D-Sub, Combo | - | - | - | - | - | - | - | 3 DB B - 17W2 | - | - | Grounding Indents | - | - | - | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 4HDD44PAM99A10X Conec | In Stock | - | - | 12 Weeks | - | Panel Mount | - | Polybutylene Terephthalate (PBT), Glass Filled | - | #4-40 | Copper Alloy, Tin Plated | THREADED INSERT | Copper Alloy | GLASS FILLED POLYBUTYLENE TEREPHTHALATE | - | 60V | -25°C~105°C | - | - | - | Active | 1 (Unlimited) | Solder Cup | - | Plug, Male Pins | 44 | Black | 3 | - | - | - | - | Signal | - | 3A | 44 | - | IP67 - Dust Tight, Waterproof | - | - | - | TIN | - | UL, CSA | Gold | COMMERCIAL | - | - | - | 0.509 inch | FEMALE | - | - | - | 22 AWG | - | Housing/Shell (Unthreaded) | - | - | - | D-Sub, High Density | - | - | - | - | - | - | - | 3 DB B High Density | PREASSEM CONN | - | Grounding Indents | - | Flash | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 5F5SSC28S41A30X Conec | 60 | - | - | - | Free Hanging | Free Hanging (In-Line) | 5 | Polyester, Glass Filled | Glass | - | Steel, Tin Plated | - | - | - | - | - | - | Bulk | 2013 | - | Active | - | Solder Cup | - | Receptacle, Female Sockets | 5 (Power) | - | 1 | - | - | - | - | Power | - | - | - | - | - | - | - | 10A | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | D-Sub, Combo | - | - | - | - | - | - | - | 3 DB B - 5W5 | - | - | Filter | - | - | - | - | ROHS3 Compliant | - | ||
![]() 163A11589X Conec | In Stock | - | Datasheet | 12 Weeks | - | Through Hole, Right Angle | - | - | - | - | Steel, Tin Plated | THREADED | COPPER ALLOY | GLASS FILLED POLYESTER | -55°C | - | - | - | 2008 | 163A | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 25 | - | 2 | - | - | - | - | Signal | - | - | 25 | - | - | - | - | - | TIN OVER NICKEL | - | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | 0.509 inch | - | - | 5A | 10mOhm | - | 5000000000Ohm | Board Side (4-40) | 0.109 inch | RECEPTACLE | 1000VAC V | D-Sub | - | - | - | 3.336 N | 3.336 N | - | - | 3 DB B | - | 0.370 (9.40mm) | Grounding Indents | - | - | - | - | ROHS3 Compliant | - | ||
![]() 8STD09PCM99B30X Conec | In Stock | - | - | 12 Weeks | Panel | Panel Mount | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | Stainless Steel | - | - | - | - | - | - | Bulk | 2013 | - | Active | Not Applicable | Solder Cup | - | Plug, Male Pins | 9 | Black | 2 | - | - | - | - | Signal | - | - | - | - | IP67 - Dust Tight, Waterproof | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | D-Sub | - | - | - | - | - | - | - | 1 DE E | - | - | Grounding Indents | - | 30.0μin 0.76μm | - | - | ROHS3 Compliant | Dust Tight, IP67, Waterproof | ||
![]() 242A11840X Conec | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Steel, Tin Plated | THREADED | Copper Alloy | GLASS FILLED POLYESTER | - | 100V | -25°C~105°C | - | 2009 | 242A | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 37 | Black | 2 | - | - | - | YES | Signal | - | 7.5A | 37 | - | IP20 | - | - | - | TIN OVER NICKEL | - | UL | Gold | COMMERCIAL | - | - | - | 0.509 inch | - | - | - | 10mOhm | 26 AWG | 100000000Ohm | Cable Side (4-40) | 0.109 inch | PLUG | - | D-Sub | - | - | 50 Cycles | 3.336 N | - | - | Machined | 4 DC C | PREASSEM CONN | - | Filter | - | 8.00μin 0.203μm | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 242A25690X Conec | In Stock | - | Datasheet | 12 Weeks | - | Through Hole, Right Angle | - | Thermoplastic | - | - | Steel, Tin Plated | - | Copper Alloy | - | - | 100V | -25°C~85°C | - | 2010 | 242A | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 62 | Black | 3 | - | - | - | - | Signal | - | 3A | - | - | IP20 | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | D-Sub, High Density | - | - | - | - | - | - | Machined | 4 DC C High Density | - | 0.314 (7.98mm) | Filter, Mounting Brackets | - | Flash | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 242A18080X Conec | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | - | Thermoplastic | - | - | Steel, Tin Plated | THREADED | Copper Alloy | GLASS FILLED POLYAMIDE | - | 100V | -25°C~85°C | - | 2006 | 242A | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 44 | Black | 3 | - | - | - | YES | Signal | - | 3A | 44 | - | IP20 | 2.286mm | - | - | TIN OVER NICKEL | - | UL | Gold | COMMERCIAL | - | 3 | STAGGERED | 0.509 inch | - | - | - | 10mOhm | - | 100000000Ohm | Board Side (4-40) | 0.09 inch | PLUG | 424VDC V | D-Sub, High Density | - | 1.9812 mm | - | 2.502 N | 1.668 N | 0.078 inch | Machined | 3 DB B High Density | - | - | Filter | - | 8.00μin 0.203μm | 0.197 inch | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 242A29270X Conec | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Steel, Tin Plated | - | Copper Alloy | - | - | 100V | -25°C~105°C | - | 2001 | 242A | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 15 | Black | 2 | Female | - | - | - | Signal | - | 7.5A | - | - | IP20 | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | 20 AWG | - | Cable Side (4-40) | - | - | - | D-Sub | - | - | - | - | - | - | Machined | 2 DA A | - | - | Filter | - | 8.00μin 0.203μm | - | UL94 V-0 | ROHS3 Compliant | - |