- Number of Positions
- Number of Rows
- Gender
- Contact Materials
- Connector Type
- Mounting Type
- Factory Pack QuantityFactory Pack Quantity
- Total Number of Contacts
- Filtered
- Shell Material
- Reliability
- Current Rating
Attribute column
Manufacturer
CONEC CORPORATION D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Dielectric Material | Housing Material | Mounting Option 1 | Shell Material, Finish | Mounting Option 2 | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | Filter Feature | Contact Type | Mixed Contacts | Current Rating (Amps) | Total Number of Contacts | Ingress Protection | Current Rating | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Body Depth | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Connector Style | Durability | Insertion Force-Max | Contact Form | Shell Size, Connector Layout | Contact Design | Backset Spacing | Contact Arrangement | Features | Contact Finish Thickness | Plating Thickness | Length - Termination | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 242A13050X Conec | In Stock | - | Datasheet | 12 Weeks | - | Through Hole, Right Angle | Thermoplastic | - | M3 | Steel, Tin Plated | THREADED | Copper Alloy | GLASS FILLED POLYESTER | 100V | -25°C~105°C | - | 2013 | 242A | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 37 | Black | 2 | WITH MOUNT. BKT. & GND. CLIP | 8536.69.40.30 | YES | Signal | - | 7.5A | 37 | IP20 | - | TIN OVER NICKEL | - | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | - | 0.606 inch | 10mOhm | - | 100000000Ohm | Housing/Shell (M3) | 0.109 inch | PLUG | D-Sub | - | 3.336 N | Machined | 4 DC C | - | 0.370 (9.40mm) | - | Board Lock, Filter, Mounting Brackets | Flash | - | 0.154 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 242A26200X Conec | In Stock | - | Datasheet | 12 Weeks | - | Through Hole, Right Angle | Thermoplastic | - | - | Steel, Tin Plated | - | Copper Alloy | - | 100V | -25°C~105°C | - | 2013 | 242A | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 25 | Black | 2 | - | - | - | Signal | - | 7.5A | - | IP20 | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | D-Sub | - | - | Machined | 3 DB B | - | 0.559 (14.19mm) | - | Board Lock, Filter, Mounting Brackets | Flash | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 242A26280X Conec | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Thermoplastic | - | - | Steel, Tin Plated | - | Copper Alloy | - | 100V | -25°C~105°C | - | 2015 | 242A | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 25 | Black | 2 | - | - | - | Signal | - | 7.5A | - | IP20 | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Board Side (4-40) | - | - | D-Sub | - | - | Machined | 3 DB B | - | - | - | Board Lock, Filter | Flash | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 242A26240X Conec | In Stock | - | Datasheet | 12 Weeks | - | Through Hole, Right Angle | Thermoplastic | - | - | Steel, Tin Plated | - | Copper Alloy | - | 100V | -25°C~105°C | - | 2013 | 242A | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 25 | Black | 2 | - | - | - | Signal | - | 7.5A | - | IP20 | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | D-Sub | - | - | Machined | 3 DB B | - | 0.559 (14.19mm) | - | Board Lock, Filter, Mounting Brackets | Flash | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 241A27340X Conec | In Stock | - | Datasheet | 12 Weeks | - | Board Edge, Through Hole, Right Angle | Thermoplastic | - | - | Steel, Tin Plated | - | Copper Alloy | - | 100V | -25°C~105°C | - | 2016 | 241A | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 50 | Black | 3 | - | - | - | Signal | - | 7.5A | - | IP20 | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | D-Sub | - | - | Machined | 5 DD D | - | 0.370 (9.40mm) | - | Board Lock, Filter, Grounding Indents, Mounting Brackets | Flash | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 241A26490X Conec | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Thermoplastic | - | - | Steel, Tin Plated | - | Copper Alloy | - | 100V | -25°C~105°C | - | 2013 | 241A | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 15 | Black | 2 | - | 8536.69.40.30 | - | Signal | - | 7.5A | - | IP20 | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Board Side (4-40) | - | - | D-Sub | - | - | Machined | 2 DA A | - | - | - | Board Lock, Filter, Grounding Indents | Flash | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 242A12890X Conec | 12 | - | Datasheet | 12 Weeks | - | Through Hole, Right Angle | Thermoplastic | - | - | Steel, Tin Plated | THREADED | Copper Alloy | GLASS FILLED POLYESTER | 100V | -25°C~105°C | - | 2013 | 242A | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 37 | Black | 2 | WITH MOUNT. BKT. & GND. CLIP | 8536.69.40.30 | YES | Signal | - | 7.5A | 37 | IP20 | - | TIN OVER NICKEL | - | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | - | 0.606 inch | 10mOhm | - | 100000000Ohm | Housing/Shell (4-40) | 0.109 inch | PLUG | D-Sub | - | 3.336 N | Machined | 4 DC C | - | 0.370 (9.40mm) | - | Board Lock, Filter, Mounting Brackets | Flash | - | 0.154 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 302A10089X-1 Conec | In Stock | - | Datasheet | - | Free Hanging | Panel Mount | Polybutylene Terephthalate (PBT), Glass Filled | Glass | - | Steel, Tin Plated | - | Phosphor Bronze | - | 125V | -25°C~85°C | Bulk | 2013 | - | Active | - | IDC, Ribbon Cable | - | Receptacle, Female Sockets | 9 | Black | 2 | - | - | - | Signal | - | - | - | - | 1A | - | - | - | Gold | - | - | - | - | - | - | - | 26-28 AWG, Stranded | - | Housing/Shell (Unthreaded) | - | - | D-Sub | - | - | - | 1 DE E | - | - | - | - | 8.00μin 0.203μm | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 241A10410X Conec | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Thermoplastic | - | - | Steel, Tin Plated | THREADED | Copper Alloy | GLASS FILLED POLYESTER | 100V | -25°C~105°C | - | 2015 | 241A | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 9 | Black | 2 | - | - | YES | Signal | - | 7.5A | 9 | IP20 | - | TIN OVER NICKEL | - | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | - | - | 10mOhm | - | 100000000Ohm | Board Side (4-40) | - | RECEPTACLE | D-Sub | - | 3.336 N | Machined | 1 DE E | - | - | - | Filter, Grounding Indents | Flash | - | 0.171 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 3005W5PXX42A30X Conec | In Stock | - | Datasheet | - | Free Hanging | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | Steel, Tin Plated | - | Copper Alloy | - | - | -55°C~125°C | Bulk | 2001 | - | Active | 1 (Unlimited) | Solder Cup | - | Plug, Male Pins | 5 (Power) | Green | 1 | - | - | - | Power | YES | - | 5 | - | 20A | TIN | ONE | UL | Gold | COMMERCIAL | - | - | - | 0.509 inch | - | - | 12-14 AWG | - | Cable Side (4-40) | - | - | D-Sub, Combo | - | - | - | 3 DB B - 5W5 | - | - | S0P5 | Grounding Indents | 30.0μin 0.76μm | 30μin | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 241A10390X Conec | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Thermoplastic | - | - | Steel, Tin Plated | THREADED | Copper Alloy | GLASS FILLED POLYESTER | 100V | -25°C~105°C | - | 2015 | 241A | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 25 | Black | 2 | - | 8536.69.40.30 | YES | Signal | - | 7.5A | 25 | IP20 | - | TIN OVER NICKEL | - | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | 0.509 inch | - | 10mOhm | - | 100000000Ohm | Board Side (4-40) | 0.109 inch | RECEPTACLE | D-Sub | - | 3.336 N | Machined | 3 DB B | - | - | - | Filter, Grounding Indents | Flash | - | 0.171 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 242A11260X Conec | In Stock | - | Datasheet | 12 Weeks | - | Through Hole, Right Angle | Thermoplastic | - | M3 | Steel, Tin Plated | THREADED | Copper Alloy | GLASS FILLED POLYESTER | 100V | -25°C~105°C | - | 2013 | 242A | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 15 | Black | 2 | WITH GROUNDING BRACKET | 8536.69.40.30 | YES | Signal | - | 7.5A | 15 | IP20 | - | TIN OVER NICKEL | - | UL | Gold | COMMERCIAL | 1.556 inch | 2 | STAGGERED | - | 0.606 inch | 10mOhm | - | 100000000Ohm | Housing/Shell (M3) | 0.109 inch | PLUG | D-Sub | - | 3.336 N | Machined | 2 DA A | - | 0.370 (9.40mm) | - | Filter, Ground Strap, Mounting Brackets | Flash | - | 0.13 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 242A11060X Conec | In Stock | - | Datasheet | 12 Weeks | - | Through Hole, Right Angle | Thermoplastic | - | - | Steel, Tin Plated | RIVET | Copper Alloy | GLASS FILLED POLYESTER | 100V | -25°C~105°C | - | 2005 | 242A | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 15 | Black | 2 | WITH GROUNDING BRACKET | 8536.69.40.30 | YES | Signal | - | 7.5A | 15 | IP20 | - | TIN OVER NICKEL | - | UL | Gold | COMMERCIAL | 1.556 inch | 2 | STAGGERED | - | 0.606 inch | 10mOhm | - | 100000000Ohm | Housing/Shell (Unthreaded) | 0.109 inch | PLUG | D-Sub | - | 3.336 N | Machined | 2 DA A | - | 0.370 (9.40mm) | - | Filter, Mounting Brackets | Flash | - | 0.13 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 242A11830X Conec | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Steel, Tin Plated | THREADED | Copper Alloy | GLASS FILLED POLYESTER | 100V | -25°C~105°C | - | 2009 | 242A | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 25 | Black | 2 | - | - | YES | Signal | - | 7.5A | 25 | IP20 | - | TIN OVER NICKEL | - | UL | Gold | COMMERCIAL | - | - | - | 0.509 inch | - | 10mOhm | 26 AWG | 100000000Ohm | Cable Side (4-40) | 0.109 inch | PLUG | D-Sub | 50 Cycles | 3.336 N | Machined | 3 DB B | PREASSEM CONN | - | - | Filter | 8.00μin 0.203μm | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 242A11680X Conec | In Stock | - | - | 12 Weeks | - | Free Hanging (In-Line) | Thermoplastic | - | - | Steel, Tin Plated | - | Copper Alloy | GLASS FILLED POLYESTER | 100V | -25°C~105°C | - | - | 242A | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 37 | Black | 2 | - | - | YES | Signal | - | 7.5A | 37 | IP20 | - | TIN OVER NICKEL | - | UL | Gold | COMMERCIAL | - | - | - | 0.509 inch | - | 10mOhm | 26 AWG | 100000000Ohm | Housing/Shell (Unthreaded) | 0.109 inch | PLUG | D-Sub | 50 Cycles | 3.336 N | Machined | 4 DC C | PREASSEM CONN | - | - | Filter | Flash | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 6STF37PAZ05S40X Conec | In Stock | - | - | 12 Weeks | - | Panel Mount, Through Hole, Right Angle | Thermoplastic | - | - | Brass, Tin Plated | - | Copper Alloy | - | 100V | -25°C~105°C | - | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 37 | Black | 2 | - | 8536.69.40.30 | - | Signal | - | 7.5A | - | IP67 - Dust Tight, Waterproof | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | D-Sub | - | - | Machined | 4 DC C | - | 0.465 (11.80mm) | - | Board Lock, Filter, Grounding Indents, Mounting Brackets | Flash | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 6STF37PAZ05S10X Conec | In Stock | - | - | 12 Weeks | - | Panel Mount, Through Hole, Right Angle | Thermoplastic | - | - | Brass, Tin Plated | - | Copper Alloy | - | 100V | -25°C~105°C | - | - | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 37 | Black | 2 | - | - | - | Signal | - | 7.5A | - | IP67 - Dust Tight, Waterproof | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Housing/Shell (M3) | - | - | D-Sub | - | - | Machined | 4 DC C | - | 0.465 (11.80mm) | - | Filter, Grounding Indents, Mounting Brackets | Flash | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 6STF37PAZ04S30X Conec | In Stock | - | - | 12 Weeks | - | Panel Mount, Through Hole, Right Angle | Thermoplastic | - | - | Brass, Tin Plated | - | Copper Alloy | - | 100V | -25°C~105°C | - | - | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 37 | Black | 2 | - | - | - | Signal | - | 7.5A | - | IP67 - Dust Tight, Waterproof | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Housing/Shell (M3) | - | - | D-Sub | - | - | Machined | 4 DC C | - | 0.465 (11.80mm) | - | Board Lock, Filter, Grounding Indents, Mounting Brackets | Flash | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 6STF50PAM01B50X Conec | In Stock | - | - | 12 Weeks | - | Panel Mount | Polyamide (PA), Nylon, Glass Filled | - | - | Copper Alloy, Tin Plated | - | Copper Alloy | - | 100V | -25°C~105°C | - | - | - | Active | 1 (Unlimited) | Solder Cup | EAR99 | Plug, Male Pins | 50 | Black | 3 | - | - | - | Signal | - | 7.5A | - | IP67 - Dust Tight, Waterproof | - | - | - | - | Gold | - | - | - | - | - | - | - | 26 AWG | - | Cable Side (4-40); Mating Side (4-40) | - | - | D-Sub | - | - | Machined | 5 DD D | - | - | - | Filter, Grounding Indents | Flash | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 6STF37PAM04B30X Conec | In Stock | - | - | 12 Weeks | - | Panel Mount | Thermoplastic | - | - | Brass, Tin Plated | - | Copper Alloy | - | 100V | -25°C~105°C | - | - | - | Active | 1 (Unlimited) | Solder Cup | - | Plug, Male Pins | 37 | Black | 2 | - | - | - | Signal | - | 7.5A | - | IP67 - Dust Tight, Waterproof | - | - | - | - | Gold | - | - | - | - | - | - | - | 26 AWG | - | Housing/Shell (4-40) | - | - | D-Sub | - | - | Machined | 4 DC C | - | - | - | Filter, Grounding Indents | Flash | - | - | UL94 V-0 | ROHS3 Compliant |