- Number of Positions
- Number of Rows
- Gender
- Contact Materials
- Connector Type
- Mounting Type
- Factory Pack QuantityFactory Pack Quantity
- Total Number of Contacts
- Filtered
- Shell Material
- Reliability
- Current Rating
Attribute column
Manufacturer
CONEC CORPORATION D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Dielectric Material | Shell Material, Finish | Mounting Option 2 | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | Filter Feature | Contact Type | Current Rating (Amps) | Total Number of Contacts | Ingress Protection | Terminal Pitch | Shell Finish | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | Body Depth | Rated Current (Signal) | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Dielectric Withstanding Voltage | Connector Style | PCB Contact Row Spacing | Durability | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Form | Shell Size, Connector Layout | Contact Design | Backset Spacing | Features | Contact Finish Thickness | Length - Termination | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6STF15PAR01B20X Conec | In Stock | - | - | 12 Weeks | - | Panel Mount, Through Hole | - | Thermoplastic | Brass, Tin Plated | - | - | Copper Alloy | - | - | 100V | -25°C~105°C | - | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 15 | Black | 2 | - | 8536.69.40.30 | - | Signal | 7.5A | - | IP67 - Dust Tight, Waterproof | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (M3) | - | - | - | D-Sub | - | - | - | - | - | Machined | 2 DA A | - | - | Filter, Grounding Indents | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 242A14140X Conec | In Stock | - | - | 12 Weeks | - | Through Hole, Right Angle | 9 | Thermoplastic | Steel, Tin Plated | THREADED | - | Copper Alloy | GLASS FILLED POLYESTER | - | 100V | -25°C~105°C | - | - | 242A | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins; Receptacle, Female Sockets | 9, 9 | Black | 2, 2 | - | - | YES | Signal | 7.5A | 18 | IP20 | 2.7686mm | TIN OVER NICKEL | UL | Gold | COMMERCIAL | 1.228 inch | 2+2 | STAGGERED | 1.134 inch | MALE/FEMALE | - | - | 10mOhm | - | 100000000Ohm | Housing/Shell (4-40) | - | PLUG/RECEPTACLE | 424VDC V | D-Sub - Stacked | 3.81 mm | - | 3.336 N | - | 0.112 inch | Machined | 1 DE E ; 1 DE E | - | 0.283 (7.20mm) | Filter, Mounting Brackets | Flash | 0.172 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 241A12750X Conec | In Stock | - | - | 12 Weeks | - | Through Hole, Right Angle | - | Thermoplastic | Steel, Tin Plated | RIVET | - | Copper Alloy | GLASS FILLED POLYESTER | - | 100V | -25°C~105°C | - | - | 241A | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 37 | Black | 2 | WITH GROUNDING CLIP | 8536.69.40.30 | YES | Signal | 7.5A | 37 | IP20 | - | TIN OVER NICKEL | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | - | - | 0.61 inch | - | 10mOhm | - | 100000000Ohm | Housing/Shell (Unthreaded) | 0.109 inch | RECEPTACLE | - | D-Sub | - | - | 3.336 N | - | - | Machined | 4 DC C | - | 0.370 (9.40mm) | Board Lock, Filter, Grounding Indents, Mounting Brackets | Flash | 0.154 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 242A11680X Conec | In Stock | - | - | 12 Weeks | - | Free Hanging (In-Line) | - | Thermoplastic | Steel, Tin Plated | - | - | Copper Alloy | GLASS FILLED POLYESTER | - | 100V | -25°C~105°C | - | - | 242A | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 37 | Black | 2 | - | - | YES | Signal | 7.5A | 37 | IP20 | - | TIN OVER NICKEL | UL | Gold | COMMERCIAL | - | - | - | 0.509 inch | - | - | - | 10mOhm | 26 AWG | 100000000Ohm | Housing/Shell (Unthreaded) | 0.109 inch | PLUG | - | D-Sub | - | 50 Cycles | 3.336 N | - | - | Machined | 4 DC C | PREASSEM CONN | - | Filter | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 241A12820X Conec | In Stock | - | - | 12 Weeks | - | Through Hole, Right Angle | - | Thermoplastic | Steel, Tin Plated | THREADED | - | Copper Alloy | GLASS FILLED POLYESTER | - | 100V | -25°C~105°C | - | - | 241A | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 25 | Black | 2 | WITH MOUNT. BKT. & GND. CLIP | 8536.69.40.30 | YES | Signal | 7.5A | 25 | IP20 | - | TIN OVER NICKEL | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | - | - | 0.61 inch | - | 10mOhm | - | 100000000Ohm | Housing/Shell (4-40) | 0.109 inch | RECEPTACLE | - | D-Sub | - | - | 3.336 N | - | - | Machined | 3 DB B | - | 0.370 (9.40mm) | Board Lock, Filter, Grounding Indents, Mounting Brackets | Flash | 0.154 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 241A11110X Conec | In Stock | - | - | 12 Weeks | - | Board Edge, Through Hole, Right Angle | - | Thermoplastic | Steel, Tin Plated | THREADED | - | Copper Alloy | GLASS FILLED POLYESTER | - | 100V | -25°C~105°C | - | - | 241A | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 25 | Black | 2 | WITH GROUNDING BRACKET | 8536.69.40.30 | YES | Signal | 7.5A | 25 | IP20 | - | TIN OVER NICKEL | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | - | - | 0.61 inch | - | 10mOhm | - | 100000000Ohm | Housing/Shell (4-40) | 0.109 inch | RECEPTACLE | - | D-Sub | - | - | 3.336 N | - | - | Machined | 3 DB B | - | 0.370 (9.40mm) | Filter, Ground Strap, Grounding Indents, Mounting Brackets | Flash | 0.13 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 6STF37PAU05R40X Conec | In Stock | - | - | 12 Weeks | - | Panel Mount, Through Hole, Right Angle | - | Thermoplastic | Brass, Tin Plated | - | - | Copper Alloy | - | - | 100V | -25°C~105°C | - | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 37 | Black | 2 | - | 8536.69.40.30 | - | Signal | 7.5A | - | IP67 - Dust Tight, Waterproof | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | D-Sub | - | - | - | - | - | Machined | 4 DC C | - | 0.276 (7.00mm) | Board Lock, Filter, Grounding Indents, Mounting Brackets | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 241A12670X Conec | In Stock | - | - | 12 Weeks | - | Board Edge, Through Hole, Right Angle | - | Thermoplastic | Steel, Tin Plated | THREADED | - | Copper Alloy | GLASS FILLED POLYESTER | - | 100V | -25°C~105°C | - | - | 241A | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 37 | Black | 2 | - | 8536.69.40.30 | YES | Signal | 7.5A | 37 | IP20 | - | TIN OVER NICKEL | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | 0.509 inch | - | 0.768 inch | - | 10mOhm | - | 100000000Ohm | Housing/Shell (4-40) | 0.109 inch | RECEPTACLE | - | D-Sub | - | - | 3.336 N | - | - | Machined | 4 DC C | - | 0.559 (14.19mm) | Filter, Grounding Indents, Mounting Brackets | Flash | 0.13 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 241A25930X Conec | In Stock | - | - | 12 Weeks | - | Board Edge, Through Hole, Right Angle | - | Thermoplastic | Steel, Tin Plated | - | - | Copper Alloy | - | - | 100V | -25°C~85°C | - | - | 241A | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 26 | Black | 3 | - | - | - | Signal | 3A | - | IP20 | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | D-Sub, High Density | - | - | - | - | - | Machined | 2 DA A High Density | - | 0.314 (7.98mm) | Board Lock, Filter, Grounding Indents, Mounting Brackets | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 242A26460X Conec | In Stock | - | - | 12 Weeks | - | Through Hole | - | Thermoplastic | Steel, Tin Plated | - | - | Copper Alloy | - | - | 100V | -25°C~105°C | - | - | 242A | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 9 | Black | 2 | - | - | - | Signal | 7.5A | - | IP20 | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Board Side (M3) | - | - | - | D-Sub | - | - | - | - | - | Machined | 1 DE E | - | - | Board Lock, Filter | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 6STF15PAR04E10X Conec | In Stock | - | - | 12 Weeks | - | Panel Mount, Through Hole | - | Thermoplastic | Brass, Tin Plated | - | - | Copper Alloy | - | - | 100V | -25°C~105°C | - | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 15 | Black | 2 | - | 8536.69.40.30 | - | Signal | 7.5A | - | IP67 - Dust Tight, Waterproof | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Board Side (M3) | - | - | - | D-Sub | - | - | - | - | - | Machined | 2 DA A | - | - | Board Lock, Filter, Grounding Indents | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 242A25280X Conec | In Stock | - | - | 12 Weeks | - | Through Hole, Right Angle | - | Thermoplastic | Steel, Tin Plated | - | - | Copper Alloy | - | - | 100V | -25°C~105°C | - | - | 242A | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 25 | Black | 2 | - | - | - | Signal | 7.5A | - | IP20 | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (M3) | - | - | - | D-Sub | - | - | - | - | - | Machined | 3 DB B | - | 0.370 (9.40mm) | Filter, Mounting Brackets | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 6STF37PAZ04S10X Conec | In Stock | - | - | 12 Weeks | - | Panel Mount, Through Hole, Right Angle | - | Thermoplastic | Brass, Tin Plated | - | - | Copper Alloy | - | - | 100V | -25°C~105°C | - | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 37 | Black | 2 | - | 8536.69.40.30 | - | Signal | 7.5A | - | IP67 - Dust Tight, Waterproof | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (M3) | - | - | - | D-Sub | - | - | - | - | - | Machined | 4 DC C | - | 0.465 (11.80mm) | Filter, Grounding Indents, Mounting Brackets | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 6STF50PAR01B30X Conec | In Stock | - | - | 12 Weeks | - | Panel Mount, Through Hole | - | Thermoplastic | Brass, Tin Plated | - | - | Copper Alloy | - | - | 100V | -25°C~105°C | - | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 50 | Black | 3 | - | - | - | Signal | 7.5A | - | IP67 - Dust Tight, Waterproof | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | D-Sub | - | - | - | - | - | Machined | 5 DD D | - | - | Filter, Grounding Indents | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 241A29280X Conec | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging (In-Line) | - | Thermoplastic | Steel, Tin Plated | - | - | Copper Alloy | - | - | 100V | -25°C~105°C | - | 2007 | 241A | Active | 1 (Unlimited) | Solder Cup | - | Plug, Male Pins | 9 | Black | 2 | - | - | - | Signal | 7.5A | - | IP20 | - | - | - | Gold | - | - | - | - | - | - | - | - | - | 20 AWG | - | Cable Side (4-40) | - | - | - | D-Sub | - | - | - | - | - | Machined | 1 DE E | - | - | Filter, Grounding Indents | 8.00μin 0.203μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 6STF09PAU03R10X Conec | In Stock | - | - | 12 Weeks | - | Panel Mount, Through Hole, Right Angle | - | Thermoplastic | Brass, Tin Plated | - | - | Copper Alloy | - | - | 100V | -25°C~105°C | - | - | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 9 | Black | 2 | - | - | - | Signal | 7.5A | - | IP67 - Dust Tight, Waterproof | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (M3) | - | - | - | D-Sub | - | - | - | - | - | Machined | 1 DE E | - | 0.276 (7.00mm) | Filter, Grounding Indents, Mounting Brackets | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 164A10519X Conec | In Stock | - | Datasheet | 12 Weeks | - | Through Hole, Right Angle | - | - | Steel, Tin Plated | THREADED | AU ON NI | COPPER ALLOY | GLASS FILLED POLYESTER | -55°C | - | - | - | 2008 | 164A | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 9 | - | 2 | - | - | - | Signal | - | 9 | - | - | TIN OVER NICKEL | UL | - | COMMERCIAL | - | 2 | STAGGERED | - | - | - | 5A | 10mOhm | - | 5000000000Ohm | Board Side (4-40) | - | PLUG | 1000VAC V | D-Sub | - | - | 3.336 N | 3.336 N | - | - | 1 DE E | - | 0.370 (9.40mm) | - | - | - | - | ROHS3 Compliant | ||
![]() 163C17799X Conec | 18 |
| - | 12 Weeks | Through Hole | Through Hole, Right Angle | - | - | Steel, Tin Plated | - | - | - | - | - | 125V | -55°C~125°C | Bulk | 2013 | 163C | Active | - | Solder | - | Plug, Male Pins | 62 | - | 3 | - | - | - | Signal | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Mating Side (4-40) | - | - | - | D-Sub, High Density | - | - | - | - | - | - | 4 DC C High Density | - | - | Board Lock, Grounding Indents, Mounting Brackets | - | - | - | ROHS3 Compliant | ||
![]() 241A16100X Conec | In Stock | - | - | 12 Weeks | - | Board Edge, Through Hole, Right Angle | - | Thermoplastic | Steel, Tin Plated | THREADED | - | Copper Alloy | GLASS FILLED POLYESTER | - | 100V | -25°C~105°C | Box | - | 241A | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 9 | Black | 2 | WITH METAL BRACKET AND CLIP | - | YES | Signal | 7.5A | 9 | IP20 | - | TIN OVER NICKEL | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | - | - | 0.48 inch | - | 10mOhm | - | 100000000Ohm | Housing/Shell (4-40) | - | RECEPTACLE | - | D-Sub | - | - | 3.336 N | - | - | Machined | 1 DE E | - | 0.283 (7.20mm) | Board Lock, Filter, Grounding Indents | 8.00μin 0.203μm | 0.13 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 163C16749X Conec | In Stock | - | - | 12 Weeks | Through Hole | Through Hole | - | - | Steel, Tin Plated | - | - | - | - | - | 125V | -55°C~125°C | Bulk | 2013 | 163C | Active | - | Solder | - | Plug, Male Pins | 15 | - | 2 | - | - | - | Signal | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (Unthreaded) | - | - | - | D-Sub | - | - | - | - | - | - | 2 DA A | - | - | Grounding Indents | - | - | - | ROHS3 Compliant |