- Number of Positions
- Number of Rows
- Gender
- Contact Materials
- Connector Type
- Mounting Type
- Factory Pack QuantityFactory Pack Quantity
- Total Number of Contacts
- Filtered
- Shell Material
- Reliability
- Current Rating
Attribute column
Manufacturer
CONEC CORPORATION D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Dielectric Material | Housing Material | Mounting Option 1 | Shell Material, Finish | Mounting Option 2 | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | Filter Feature | Contact Type | Current Rating (Amps) | Total Number of Contacts | Ingress Protection | Terminal Pitch | Shell Finish | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Body Depth | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Dielectric Withstanding Voltage | Connector Style | PCB Contact Row Spacing | Durability | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Form | Shell Size, Connector Layout | Contact Design | Backset Spacing | Features | Contact Finish Thickness | Plating Thickness | Length - Termination | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 242A11300X Conec | In Stock | - | Datasheet | 12 Weeks | - | Through Hole, Right Angle | Thermoplastic | - | M3 | Steel, Tin Plated | THREADED | Copper Alloy | GLASS FILLED POLYESTER | 100V | -25°C~105°C | - | 2013 | 242A | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 15 | Black | 2 | WITH GROUNDING BRACKET | 8536.69.40.30 | YES | Signal | 7.5A | 15 | IP20 | - | TIN OVER NICKEL | UL | Gold | COMMERCIAL | 1.556 inch | 2 | STAGGERED | - | 0.606 inch | 10mOhm | - | 100000000Ohm | Housing/Shell (M3) | 0.109 inch | PLUG | - | D-Sub | - | - | 3.336 N | - | - | Machined | 2 DA A | - | 0.370 (9.40mm) | Filter, Ground Strap, Mounting Brackets | Flash | - | 0.13 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 241A27850X Conec | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Thermoplastic | - | - | Steel, Tin Plated | - | Copper Alloy | - | 100V | -25°C~85°C | - | 2007 | 241A | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 26 | Black | 3 | - | - | - | Signal | 3A | - | IP20 | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Board Side (M3) | - | - | - | D-Sub, High Density | - | - | - | - | - | Machined | 2 DA A High Density | - | - | Board Lock, Filter, Grounding Indents | Flash | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 242A25660X Conec | In Stock | - | Datasheet | 12 Weeks | - | Through Hole, Right Angle | Thermoplastic | - | - | Steel, Tin Plated | - | Copper Alloy | - | 100V | -25°C~85°C | - | 2005 | 242A | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 15 | Black | 3 | - | - | - | Signal | 3A | - | IP20 | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | D-Sub, High Density | - | - | - | - | - | Machined | 1 DE E High Density | - | 0.314 (7.98mm) | Filter, Mounting Brackets | Flash | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 242A12910X Conec | In Stock | - | Datasheet | 12 Weeks | - | Through Hole, Right Angle | Thermoplastic | - | - | Steel, Tin Plated | THREADED | Copper Alloy | GLASS FILLED POLYESTER | 100V | -25°C~105°C | - | 2007 | 242A | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 15 | Black | 2 | WITH MOUNT. BKT. & GND. CLIP | 8536.69.40.30 | YES | Signal | 7.5A | 15 | IP20 | - | TIN OVER NICKEL | UL | Gold | COMMERCIAL | 1.556 inch | 2 | STAGGERED | - | 0.606 inch | 10mOhm | - | 100000000Ohm | Housing/Shell (4-40) | 0.109 inch | PLUG | - | D-Sub | - | - | 3.336 N | - | - | Machined | 2 DA A | - | 0.370 (9.40mm) | Board Lock, Filter, Mounting Brackets | Flash | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 242A11790X Conec | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Steel, Tin Plated | THREADED | Copper Alloy | GLASS FILLED POLYESTER | 100V | -25°C~105°C | - | 2009 | 242A | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 25 | Black | 2 | - | - | YES | Signal | 7.5A | 25 | IP20 | - | TIN OVER NICKEL | UL | Gold | COMMERCIAL | - | - | - | 0.509 inch | - | 10mOhm | 26 AWG | 100000000Ohm | Cable Side (4-40) | 0.109 inch | PLUG | - | D-Sub | - | 50 Cycles | 3.336 N | - | - | Machined | 3 DB B | PREASSEM CONN | - | Filter | 8.00μin 0.203μm | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 242A11750X Conec | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Steel, Tin Plated | THREADED | Copper Alloy | GLASS FILLED POLYESTER | 100V | -25°C~105°C | - | 2009 | 242A | Active | 1 (Unlimited) | Solder Cup | EAR99 | Receptacle, Female Sockets | 25 | Black | 2 | - | 8536.69.40.30 | YES | Signal | 7.5A | 25 | IP20 | - | TIN OVER NICKEL | UL | Gold | COMMERCIAL | - | - | - | 0.509 inch | - | 10mOhm | 26 AWG | 100000000Ohm | Cable Side (4-40) | 0.109 inch | PLUG | - | D-Sub | - | 50 Cycles | 3.336 N | - | - | Machined | 3 DB B | PREASSEM CONN | - | Filter | 8.00μin 0.203μm | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 242A11320X Conec | In Stock | - | Datasheet | 12 Weeks | - | Through Hole, Right Angle | Thermoplastic | - | M3 | Steel, Tin Plated | THREADED | Copper Alloy | GLASS FILLED POLYESTER | 100V | -25°C~105°C | - | 2013 | 242A | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 37 | Black | 2 | WITH GROUNDING BRACKET | 8536.69.40.30 | YES | Signal | 7.5A | 37 | IP20 | - | TIN OVER NICKEL | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | - | 0.606 inch | 10mOhm | - | 100000000Ohm | Housing/Shell (M3) | 0.109 inch | PLUG | - | D-Sub | - | - | 3.336 N | - | - | Machined | 4 DC C | - | 0.370 (9.40mm) | Filter, Ground Strap, Mounting Brackets | Flash | - | 0.13 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 241A15780X Conec | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Thermoplastic | - | - | Steel, Tin Plated | THREADED | Copper Alloy | GLASS FILLED POLYESTER | 100V | -25°C~105°C | - | 2015 | 241A | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 50 | Black | 3 | - | - | YES | Signal | 7.5A | 50 | IP20 | 2.7686mm | TIN OVER NICKEL | UL | Gold | COMMERCIAL | 2.65 inch | 3 | STAGGERED | - | - | 10mOhm | - | 100000000Ohm | Board Side (4-40) | 0.109 inch | RECEPTACLE | 424VDC V | D-Sub | 2.8448 mm | - | - | 2.224 N | 0.112 inch | Machined | 5 DD D | - | - | Filter, Grounding Indents | Flash | - | 0.171 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 242A29240X Conec | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Steel, Tin Plated | - | Copper Alloy | - | 100V | -25°C~105°C | - | 2007 | 242A | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 25 | Black | 2 | - | - | - | Signal | 7.5A | - | IP20 | - | - | - | Gold | - | - | - | - | - | - | - | 20 AWG | - | Cable Side (4-40) | - | - | - | D-Sub | - | - | - | - | - | Machined | 3 DB B | - | - | Filter | 8.00μin 0.203μm | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 242A26360X Conec | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Thermoplastic | - | - | Steel, Tin Plated | - | Copper Alloy | - | 100V | -25°C~105°C | - | 2013 | 242A | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 25 | Black | 2 | - | - | - | Signal | 7.5A | - | IP20 | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Board Side (4-40) | - | - | - | D-Sub | - | - | - | - | - | Machined | 3 DB B | - | - | Board Lock, Filter | Flash | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 241A16520X Conec | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Thermoplastic | - | - | Steel, Tin Plated | THREADED | Copper Alloy | GLASS FILLED POLYAMIDE | 100V | -25°C~85°C | Bulk | 2013 | 241A | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 44 | Black | 3 | - | - | YES | Signal | 3A | 44 | IP20 | 2.286mm | TIN OVER NICKEL | UL | Gold | COMMERCIAL | - | 3 | STAGGERED | 0.509 inch | - | 10mOhm | - | 100000000Ohm | Board Side (4-40) | 0.09 inch | RECEPTACLE | 424VDC V | D-Sub, High Density | 1.9812 mm | - | 2.502 N | 1.668 N | 0.078 inch | Machined | 3 DB B High Density | - | - | Filter, Grounding Indents | 8.00μin 0.203μm | - | 0.197 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 6STF25PAR05E10X Conec | In Stock | - | Datasheet | 12 Weeks | - | Panel Mount, Through Hole | Thermoplastic | - | - | Brass, Tin Plated | - | Copper Alloy | - | 100V | -25°C~105°C | - | 2010 | - | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 25 | Black | 2 | - | 8536.69.40.30 | - | Signal | 7.5A | - | IP67 - Dust Tight, Waterproof | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Board Side (M3) | - | - | - | D-Sub | - | - | - | - | - | Machined | 3 DB B | - | - | Board Lock, Filter, Grounding Indents | Flash | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 241A27470X Conec | In Stock | - | Datasheet | 12 Weeks | - | Board Edge, Through Hole, Right Angle | Thermoplastic | - | - | Steel, Tin Plated | - | Copper Alloy | - | 100V | -25°C~105°C | - | 2013 | 241A | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 50 | Black | 3 | - | - | - | Signal | 7.5A | - | IP20 | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Mating Side (M3) | - | - | - | D-Sub | - | - | - | - | - | Machined | 5 DD D | - | 0.370 (9.40mm) | Board Lock, Filter, Grounding Indents, Mounting Brackets | Flash | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 241A10530X Conec | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Thermoplastic | - | M3 | Steel, Tin Plated | THREADED | Copper Alloy | GLASS FILLED POLYESTER | 100V | -25°C~105°C | - | 2015 | 241A | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 9 | Black | 2 | - | - | YES | Signal | 7.5A | 9 | IP20 | - | TIN OVER NICKEL | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | - | - | 10mOhm | - | 100000000Ohm | Board Side (M3) | - | RECEPTACLE | - | D-Sub | - | - | 3.336 N | - | - | Machined | 1 DE E | - | - | Filter, Grounding Indents | Flash | - | 0.171 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 241A11720X Conec | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Steel, Tin Plated | THREADED | Copper Alloy | GLASS FILLED POLYESTER | 100V | -25°C~105°C | - | 2010 | 241A | Active | 1 (Unlimited) | Solder Cup | - | Plug, Male Pins | 9 | Black | 2 | - | - | YES | Signal | 7.5A | 9 | IP20 | - | TIN OVER NICKEL | UL | Gold | COMMERCIAL | - | - | - | - | - | 10mOhm | 26 AWG | 100000000Ohm | Cable Side (4-40) | - | RECEPTACLE | - | D-Sub | - | 50 Cycles | 3.336 N | - | - | Machined | 1 DE E | PREASSEM CONN | - | Filter, Grounding Indents | 8.00μin 0.203μm | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 242A29220X Conec | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Steel, Tin Plated | - | Copper Alloy | - | 100V | -25°C~105°C | - | 2007 | 242A | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 9 | Black | 2 | - | - | - | Signal | 7.5A | - | IP20 | - | - | - | Gold | - | - | - | - | - | - | - | 20 AWG | - | Cable Side (4-40) | - | - | - | D-Sub | - | - | - | - | - | Machined | 1 DE E | - | - | Filter | 8.00μin 0.203μm | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 241A12860X Conec | In Stock | - | Datasheet | 12 Weeks | - | Through Hole, Right Angle | Thermoplastic | - | - | Steel, Tin Plated | THREADED | Copper Alloy | GLASS FILLED POLYESTER | 100V | -25°C~105°C | - | 2015 | 241A | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 25 | Black | 2 | WITH MOUNT. BKT. & GND. CLIP | 8536.69.40.30 | YES | Signal | 7.5A | 25 | IP20 | - | TIN OVER NICKEL | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | - | 0.61 inch | 10mOhm | - | 100000000Ohm | Housing/Shell (4-40) | 0.109 inch | RECEPTACLE | - | D-Sub | - | - | 3.336 N | - | - | Machined | 3 DB B | - | 0.370 (9.40mm) | Board Lock, Filter, Grounding Indents, Mounting Brackets | Flash | - | 0.154 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 241A13000X Conec | In Stock | - | Datasheet | 12 Weeks | - | Through Hole, Right Angle | Thermoplastic | - | M3 | Steel, Tin Plated | THREADED | Copper Alloy | GLASS FILLED POLYESTER | 100V | -25°C~105°C | - | 2014 | 241A | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 9 | Black | 2 | WITH MOUNT. BKT. & GND. CLIP | - | YES | Signal | 7.5A | 9 | IP20 | - | TIN OVER NICKEL | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | - | 0.61 inch | 10mOhm | - | 100000000Ohm | Housing/Shell (M3) | - | RECEPTACLE | - | D-Sub | - | - | 3.336 N | - | - | Machined | 1 DE E | - | 0.370 (9.40mm) | Board Lock, Filter, Grounding Indents, Mounting Brackets | Flash | - | 0.154 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 241A12400X Conec | In Stock | - | Datasheet | 12 Weeks | - | Board Edge, Through Hole, Right Angle | Thermoplastic | - | - | Steel, Tin Plated | THREADED | Copper Alloy | GLASS FILLED POLYESTER | 100V | -25°C~105°C | - | 2006 | 241A | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 9 | Black | 2 | - | - | YES | Signal | 7.5A | 9 | IP20 | - | TIN OVER NICKEL | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | - | 0.48 inch | 10mOhm | - | 100000000Ohm | Housing/Shell (4-40) | - | RECEPTACLE | - | D-Sub | - | - | 3.336 N | - | - | Machined | 1 DE E | - | 0.283 (7.20mm) | Filter, Grounding Indents, Mounting Brackets | Flash | - | 0.13 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 163A04069A Conec | In Stock | - | Datasheet | - | Through Hole | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | Steel, Tin Plated | - | Copper Alloy | - | 60V | - | Bulk | 2013 | 163A | Active | - | Solder | - | Plug, Male Pins | 62 | Black | 3 | - | - | - | Signal | - | 62 | - | - | TIN | UL | Gold | COMMERCIAL | 2.744 inch | 3 | STAGGERED | 0.509 inch | - | - | - | - | Board Side (4-40) | 0.094 inch | - | - | D-Sub, High Density | 1.9812 mm | - | - | - | 0.078 inch | - | 4 DC C High Density | - | - | Grounding Indents | 8.00μin 0.203μm | 8μin | - | UL94 V-0 | ROHS3 Compliant |