- Number of Positions
- Number of Rows
- Gender
- Contact Materials
- Connector Type
- Mounting Type
- Factory Pack QuantityFactory Pack Quantity
- Total Number of Contacts
- Filtered
- Shell Material
- Reliability
- Current Rating
Attribute column
Manufacturer
CONEC CORPORATION D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Dielectric Material | Mounting Option 1 | Shell Material, Finish | Mounting Option 2 | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | Filter Feature | Contact Type | Current Rating (Amps) | Total Number of Contacts | Ingress Protection | Shell Finish | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Body Depth | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Dielectric Withstanding Voltage | Connector Style | Durability | Insertion Force-Max | Withdrawl Force-Min | Contact Form | Shell Size, Connector Layout | Contact Design | Backset Spacing | Features | Contact Finish Thickness | Length - Termination | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 242A12440X Conec | In Stock | - | Datasheet | 12 Weeks | Through Hole, Right Angle | Thermoplastic | #4-40 | Steel, Tin Plated | - | Copper Alloy | GLASS FILLED POLYESTER | 100V | -25°C~105°C | 2009 | 242A | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 25 | Black | 2 | - | 8536.69.40.30 | YES | Signal | 7.5A | 25 | IP20 | TIN OVER NICKEL | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | 0.509 inch | 0.476 inch | 10mOhm | - | 100000000Ohm | Housing/Shell (Unthreaded) | 0.109 inch | PLUG | - | D-Sub | - | 3.336 N | - | Machined | 3 DB B | - | 0.283 (7.20mm) | Filter, Mounting Brackets | Flash | 0.13 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 241A11650X Conec | In Stock | - | Datasheet | 12 Weeks | Free Hanging (In-Line) | Thermoplastic | - | Steel, Tin Plated | - | Copper Alloy | GLASS FILLED POLYESTER | 100V | -25°C~105°C | 2003 | 241A | - | Active | 1 (Unlimited) | Solder Cup | - | Plug, Male Pins | 15 | Black | 2 | - | - | YES | Signal | 7.5A | 15 | IP20 | TIN OVER NICKEL | UL | Gold | COMMERCIAL | 1.556 inch | - | - | 0.509 inch | - | 10mOhm | 26 AWG | 100000000Ohm | Housing/Shell (Unthreaded) | 0.109 inch | RECEPTACLE | - | D-Sub | 50 Cycles | 3.336 N | - | Machined | 2 DA A | PREASSEM CONN | - | Filter, Grounding Indents | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 242A26250X Conec | In Stock | - | Datasheet | 12 Weeks | Through Hole, Right Angle | Thermoplastic | - | Steel, Tin Plated | - | Copper Alloy | - | 100V | -25°C~105°C | 2010 | 242A | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 37 | Black | 2 | - | - | - | Signal | 7.5A | - | IP20 | - | - | Gold | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | D-Sub | - | - | - | Machined | 4 DC C | - | 0.559 (14.19mm) | Board Lock, Filter, Mounting Brackets | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 241A29390X Conec | In Stock | - | Datasheet | 12 Weeks | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Tin Plated | - | Copper Alloy | - | 100V | -25°C~105°C | 2009 | 241A | - | Active | 1 (Unlimited) | Solder Cup | - | Plug, Male Pins | 37 | Black | 2 | - | - | - | Signal | 7.5A | - | IP20 | - | - | Gold | - | - | - | - | - | - | - | 20 AWG | - | Cable Side (4-40) | - | - | - | D-Sub | - | - | - | Machined | 4 DC C | - | - | Filter, Grounding Indents | 8.00μin 0.203μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 241A26860X Conec | In Stock | - | Datasheet | 12 Weeks | Free Hanging (In-Line) | Thermoplastic | - | Steel, Tin Plated | LOCKING | Copper Alloy | GLASS FILLED POLYESTER | 100V | -25°C~105°C | 2012 | 241A | e3 | Active | 1 (Unlimited) | Solder Cup | - | Plug, Male Pins | 25 | Black | 2 | ROHS COMPLIANT | - | YES | Signal | 7.5A | 25 | IP20 | TIN | UL, CSA | Gold | COMMERCIAL | - | - | - | 0.509 inch | - | 10mOhm | 20 AWG | 1000000000Ohm | Housing/Shell (Unthreaded) | - | - | 300VDC V | D-Sub | 50 Cycles | 3.336 N | 3.336 N | Machined | 3 DB B | PREASSEM CONN | - | Filter, Grounding Indents | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 242A11740X Conec | In Stock | - | Datasheet | 12 Weeks | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Tin Plated | THREADED | Copper Alloy | GLASS FILLED POLYESTER | 100V | -25°C~105°C | 2009 | 242A | - | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 15 | Black | 2 | - | - | YES | Signal | 7.5A | 15 | IP20 | TIN OVER NICKEL | UL | Gold | COMMERCIAL | 1.556 inch | - | - | 0.509 inch | - | 10mOhm | 26 AWG | 100000000Ohm | Cable Side (4-40) | 0.109 inch | PLUG | - | D-Sub | 50 Cycles | 3.336 N | - | Machined | 2 DA A | PREASSEM CONN | - | Filter | 8.00μin 0.203μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 242A11780X Conec | In Stock | - | Datasheet | 12 Weeks | Free Hanging (In-Line) | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Tin Plated | THREADED | Copper Alloy | GLASS FILLED POLYESTER | 100V | -25°C~105°C | 2009 | 242A | - | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 15 | Black | 2 | - | - | YES | Signal | 7.5A | 15 | IP20 | TIN OVER NICKEL | UL | Gold | COMMERCIAL | 1.556 inch | - | - | 0.509 inch | - | 10mOhm | 26 AWG | 100000000Ohm | Cable Side (4-40) | 0.109 inch | PLUG | - | D-Sub | 50 Cycles | 3.336 N | - | Machined | 2 DA A | PREASSEM CONN | - | Filter | 8.00μin 0.203μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 242A15970X Conec | In Stock | - | Datasheet | 12 Weeks | Free Hanging (In-Line) | Thermoplastic | - | Steel, Tin Plated | THREADED | Copper Alloy | GLASS FILLED POLYESTER | 100V | -25°C~105°C | 2009 | 242A | - | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 15 | Black | 2 | - | - | YES | Signal | 7.5A | 15 | IP20 | TIN OVER NICKEL | UL | Gold | COMMERCIAL | 1.556 inch | - | - | 0.509 inch | - | 10mOhm | 26 AWG | 100000000Ohm | Cable Side (4-40) | 0.109 inch | PLUG | - | D-Sub | 50 Cycles | 3.336 N | - | Machined | 2 DA A | PREASSEM CONN | - | Filter | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 242A10220X Conec | In Stock | - | Datasheet | 12 Weeks | Through Hole | Thermoplastic | - | Steel, Tin Plated | THREADED | Copper Alloy | GLASS FILLED POLYESTER | 100V | -25°C~105°C | 2015 | 242A | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 15 | Black | 2 | - | 8536.69.40.30 | YES | Signal | 7.5A | 15 | IP20 | TIN OVER NICKEL | UL | Gold | COMMERCIAL | 1.556 inch | 2 | STAGGERED | 0.509 inch | - | 10mOhm | - | 100000000Ohm | Board Side (4-40) | 0.109 inch | PLUG | - | D-Sub | - | 3.336 N | - | Machined | 2 DA A | - | - | Filter | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 241A25040X Conec | In Stock | - | Datasheet | 12 Weeks | Through Hole, Right Angle | Thermoplastic | - | Steel, Tin Plated | - | Copper Alloy | - | 100V | -25°C~105°C | 2013 | 241A | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 9 | Black | 2 | - | - | - | Signal | 7.5A | - | IP20 | - | - | Gold | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | D-Sub | - | - | - | Machined | 1 DE E | - | 0.283 (7.20mm) | Board Lock, Filter, Grounding Indents, Mounting Brackets | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 242A26310X Conec | In Stock | - | Datasheet | 12 Weeks | Through Hole | Thermoplastic | - | Steel, Tin Plated | - | Copper Alloy | - | 100V | -25°C~105°C | 2013 | 242A | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 15 | Black | 2 | - | - | - | Signal | 7.5A | - | IP20 | - | - | Gold | - | - | - | - | - | - | - | - | - | Board Side (4-40) | - | - | - | D-Sub | - | - | - | Machined | 2 DA A | - | - | Board Lock, Filter | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 242A11250X Conec | In Stock | - | Datasheet | 12 Weeks | Through Hole, Right Angle | Thermoplastic | M3 | Steel, Tin Plated | THREADED | Copper Alloy | GLASS FILLED POLYESTER | 100V | -25°C~105°C | 2013 | 242A | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 9 | Black | 2 | WITH GROUNDING BRACKET | - | YES | Signal | 7.5A | 9 | IP20 | TIN OVER NICKEL | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | - | 0.606 inch | 10mOhm | - | 100000000Ohm | Housing/Shell (M3) | - | PLUG | - | D-Sub | - | 3.336 N | - | Machined | 1 DE E | - | 0.370 (9.40mm) | Filter, Ground Strap, Mounting Brackets | Flash | 0.13 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 241A10220X Conec | In Stock | - | Datasheet | 12 Weeks | Through Hole | Thermoplastic | - | Steel, Tin Plated | THREADED | Copper Alloy | GLASS FILLED POLYESTER | 100V | -25°C~105°C | 2013 | 241A | - | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 15 | Black | 2 | - | 8536.69.40.30 | YES | Signal | 7.5A | 15 | IP20 | TIN OVER NICKEL | UL | Gold | COMMERCIAL | 1.556 inch | 2 | STAGGERED | 0.509 inch | - | 10mOhm | - | 100000000Ohm | Board Side (4-40) | 0.109 inch | RECEPTACLE | - | D-Sub | - | 3.336 N | - | Machined | 2 DA A | - | - | Filter, Grounding Indents | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 242A12900X Conec | In Stock | - | Datasheet | 12 Weeks | Through Hole, Right Angle | Thermoplastic | - | Steel, Tin Plated | THREADED | Copper Alloy | GLASS FILLED POLYESTER | 100V | -25°C~105°C | 2007 | 242A | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 9 | Black | 2 | WITH MOUNT. BKT. & GND. CLIP | - | YES | Signal | 7.5A | 9 | IP20 | TIN OVER NICKEL | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | - | 0.606 inch | 10mOhm | - | 100000000Ohm | Housing/Shell (4-40) | - | PLUG | - | D-Sub | - | 3.336 N | - | Machined | 1 DE E | - | 0.370 (9.40mm) | Board Lock, Filter, Mounting Brackets | Flash | 0.154 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 242A11210X Conec | In Stock | - | Datasheet | 12 Weeks | Through Hole, Right Angle | Thermoplastic | M3 | Steel, Tin Plated | THREADED | Copper Alloy | GLASS FILLED POLYESTER | 100V | -25°C~105°C | 2013 | 242A | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 9 | Black | 2 | WITH GROUNDING BRACKET | - | YES | Signal | 7.5A | 9 | IP20 | TIN OVER NICKEL | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | - | 0.606 inch | 10mOhm | - | 100000000Ohm | Housing/Shell (M3) | - | PLUG | - | D-Sub | - | 3.336 N | - | Machined | 1 DE E | - | 0.370 (9.40mm) | Filter, Ground Strap, Mounting Brackets | Flash | 0.13 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 242A11290X Conec | In Stock | - | Datasheet | 12 Weeks | Through Hole, Right Angle | Thermoplastic | M3 | Steel, Tin Plated | THREADED | Copper Alloy | GLASS FILLED POLYESTER | 100V | -25°C~105°C | 2013 | 242A | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 9 | Black | 2 | WITH GROUNDING BRACKET | - | YES | Signal | 7.5A | 9 | IP20 | TIN OVER NICKEL | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | - | 0.606 inch | 10mOhm | - | 100000000Ohm | Housing/Shell (M3) | - | PLUG | - | D-Sub | - | 3.336 N | - | Machined | 1 DE E | - | 0.370 (9.40mm) | Filter, Ground Strap, Mounting Brackets | Flash | 0.13 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 242A10290X Conec | In Stock | - | Datasheet | 12 Weeks | Through Hole | Thermoplastic | M3 | Steel, Tin Plated | THREADED | Copper Alloy | GLASS FILLED POLYESTER | 100V | -25°C~105°C | 2009 | 242A | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 9 | Black | 2 | - | - | YES | Signal | 7.5A | 9 | IP20 | TIN OVER NICKEL | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | - | - | 10mOhm | - | 100000000Ohm | Board Side (M3) | - | PLUG | - | D-Sub | - | 3.336 N | - | Machined | 1 DE E | - | - | Filter | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 242A11070X Conec | In Stock | - | Datasheet | 12 Weeks | Through Hole, Right Angle | Thermoplastic | - | Steel, Tin Plated | RIVET | Copper Alloy | GLASS FILLED POLYESTER | 100V | -25°C~105°C | 2015 | 242A | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 25 | Black | 2 | WITH GROUNDING BRACKET | 8536.69.40.30 | YES | Signal | 7.5A | 25 | IP20 | TIN OVER NICKEL | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | - | 0.606 inch | 10mOhm | - | 100000000Ohm | Housing/Shell (Unthreaded) | 0.109 inch | PLUG | - | D-Sub | - | 3.336 N | - | Machined | 3 DB B | - | 0.370 (9.40mm) | Filter, Mounting Brackets | Flash | 0.13 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 241A10480X Conec | In Stock | - | Datasheet | 12 Weeks | Through Hole | Thermoplastic | - | Steel, Tin Plated | THREADED | Copper Alloy | GLASS FILLED POLYESTER | 100V | -25°C~105°C | 2013 | 241A | - | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 37 | Black | 2 | - | 8536.69.40.30 | YES | Signal | 7.5A | 37 | IP20 | TIN OVER NICKEL | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | 0.509 inch | - | 10mOhm | - | 100000000Ohm | Board Side (4-40) | 0.109 inch | RECEPTACLE | - | D-Sub | - | 3.336 N | - | Machined | 4 DC C | - | - | Filter, Grounding Indents | Flash | 0.171 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 241A24900X Conec | In Stock | - | Datasheet | 12 Weeks | Through Hole, Right Angle | Thermoplastic | - | Steel, Tin Plated | - | Copper Alloy | - | 100V | -25°C~105°C | 2008 | 241A | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 25 | Black | 2 | - | - | - | Signal | 7.5A | - | IP20 | - | - | Gold | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | D-Sub | - | - | - | Machined | 3 DB B | - | 0.283 (7.20mm) | Filter, Grounding Indents, Mounting Brackets | Flash | - | UL94 V-0 | ROHS3 Compliant |