- Number of Positions
- Number of Rows
- Gender
- Contact Materials
- Connector Type
- Mounting Type
- Factory Pack QuantityFactory Pack Quantity
- Total Number of Contacts
- Filtered
- Shell Material
- Reliability
- Current Rating
Attribute column
Manufacturer
CONEC CORPORATION D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Dielectric Material | Housing Material | Mounting Option 1 | Shell Material, Finish | Mounting Option 2 | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | Filter Feature | Contact Type | Mixed Contacts | Current Rating (Amps) | Total Number of Contacts | Ingress Protection | Terminal Pitch | Current Rating | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | Body Depth | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Dielectric Withstanding Voltage | Connector Style | PCB Contact Row Spacing | Durability | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Form | Shell Size, Connector Layout | Contact Design | Backset Spacing | Features | Contact Finish Thickness | Plating Thickness | Length - Termination | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3F3SPC28SP1S90B Conec | In Stock | - | Datasheet | - | Through Hole | Through Hole | 3 | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | Steel, Tin Plated | - | Copper Alloy | - | - | - | Bulk | 2003 | - | - | Active | - | Press-Fit | - | Plug, Male Pins | 3 (Power) | Black | 1 | - | - | YES | Power | - | - | 0+3 | - | - | 30A | TIN | - | UL | Gold | COMMERCIAL | - | 1 | RECTANGULAR | 0.509 inch | FEMALE | 0.287 inch | - | - | - | Board Side (4-40); Mating Side (4-40) | - | - | 707VDC V | D-Sub, Combo | - | - | - | - | - | - | 2 DA A - 3W3 | - | - | Filter, Grounding Indents | 30.0μin 0.76μm | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() FDC2XPTAM39S181A ND Conec | In Stock | - | Datasheet | - | - | Board Edge, Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Steel, Tin Plated | - | Copper Alloy | - | - | - | Bulk | 2007 | - | - | Active | - | Solder | - | Plug, Male Pins | 15 | Black | 2 | - | - | - | Signal | - | - | - | - | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | D-Sub | - | - | - | - | - | - | 2 DA A | - | 0.283 (7.20mm) | Board Lock, Filter, Grounding Indents, Mounting Brackets | 8.00μin 0.203μm | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() DSS5XSFAA48B Conec | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | Steel, Tin Plated | - | Copper Alloy | - | - | - | Bulk | 2007 | - | - | Active | - | Press-Fit | - | Receptacle, Female Sockets | 50 | Black | 3 | - | - | - | Signal | - | - | 50 | - | 2.7686mm | - | TIN OVER NICKEL | - | UL | Gold | COMMERCIAL | 2.65 inch | 3 | STAGGERED | 0.62 inch | - | 0.22 inch | - | - | - | Board Side (4-40) | 0.109 inch | - | - | D-Sub | 2.8448 mm | - | - | - | 0.112 inch | - | 5 DD D | - | - | - | 8.00μin 0.203μm | 8μin | - | UL94 V-0 | ROHS3 Compliant | ||
![]() DSS1XSRAA44X Conec | In Stock | - | Datasheet | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | Steel, Tin Plated | - | Copper Alloy | - | - | - | Bulk | 2011 | - | - | Active | - | Solder | - | Receptacle, Female Sockets | 9 | Black | 2 | - | - | - | Signal | - | - | 9 | - | - | - | TIN | - | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | - | - | - | - | - | - | Board Side (4-40) | - | - | - | D-Sub | - | - | - | - | - | - | 1 DE E | - | - | Board Lock | 8.00μin 0.203μm | 8μin | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 303W3CPXX58P40X Conec | In Stock | - | Datasheet | - | Edge, Through Hole | Board Edge, Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | PBT | - | Steel, Tin Plated | - | Copper Alloy | - | - | -55°C~125°C | Bulk | 2006 | - | - | Active | - | Solder | - | Plug, Female Sockets and Male Pins | 3 (Power) | Green | 1 | - | - | - | Power | YES | - | 3 | - | - | 40A | - | ONE | UL | Gold | COMMERCIAL | - | - | - | 0.509 inch | - | - | - | - | - | Mating Side (4-40) | - | - | - | D-Sub, Combo | - | - | - | - | - | - | 2 DA A - 3W3 | - | 0.459 (11.65mm) | Board Lock | 30.0μin 0.76μm | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 241A25760X Conec | In Stock | - | Datasheet | 12 Weeks | - | Board Edge, Through Hole, Right Angle | - | Thermoplastic | - | - | Steel, Tin Plated | - | Copper Alloy | - | 100V | -25°C~85°C | - | 2012 | 241A | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 15 | Black | 3 | - | - | - | Signal | - | 3A | - | IP20 | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | D-Sub, High Density | - | - | - | - | - | Machined | 1 DE E High Density | - | 0.314 (7.98mm) | Filter, Grounding Indents, Mounting Brackets | Flash | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 242A13030X Conec | In Stock | - | Datasheet | 12 Weeks | - | Through Hole, Right Angle | - | Thermoplastic | - | M3 | Steel, Tin Plated | THREADED | Copper Alloy | GLASS FILLED POLYESTER | 100V | -25°C~105°C | - | 2011 | 242A | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 15 | Black | 2 | WITH MOUNT. BKT. & GND. CLIP | 8536.69.40.30 | YES | Signal | - | 7.5A | 15 | IP20 | - | - | TIN OVER NICKEL | - | UL | Gold | COMMERCIAL | 1.556 inch | 2 | STAGGERED | - | - | 0.606 inch | 10mOhm | - | 100000000Ohm | Housing/Shell (M3) | 0.109 inch | PLUG | - | D-Sub | - | - | 3.336 N | - | - | Machined | 2 DA A | - | 0.370 (9.40mm) | Board Lock, Filter, Mounting Brackets | Flash | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 242A10110X Conec | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | - | Thermoplastic | - | - | Steel, Tin Plated | - | Copper Alloy | GLASS FILLED POLYESTER | 100V | -25°C~105°C | - | 2011 | 242A | e3 | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 25 | Black | 2 | - | 8536.69.40.30 | YES | Signal | - | 7.5A | 25 | IP20 | - | - | TIN OVER NICKEL | - | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | 0.509 inch | - | - | 10mOhm | - | 100000000Ohm | Housing/Shell (Unthreaded) | 0.109 inch | PLUG | - | D-Sub | - | - | 3.336 N | - | - | Machined | 3 DB B | - | - | Filter | 8.00μin 0.203μm | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 242A12440X Conec | In Stock | - | Datasheet | 12 Weeks | - | Through Hole, Right Angle | - | Thermoplastic | - | #4-40 | Steel, Tin Plated | - | Copper Alloy | GLASS FILLED POLYESTER | 100V | -25°C~105°C | - | 2009 | 242A | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 25 | Black | 2 | - | 8536.69.40.30 | YES | Signal | - | 7.5A | 25 | IP20 | - | - | TIN OVER NICKEL | - | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | 0.509 inch | - | 0.476 inch | 10mOhm | - | 100000000Ohm | Housing/Shell (Unthreaded) | 0.109 inch | PLUG | - | D-Sub | - | - | 3.336 N | - | - | Machined | 3 DB B | - | 0.283 (7.20mm) | Filter, Mounting Brackets | Flash | - | 0.13 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 241A11650X Conec | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging (In-Line) | - | Thermoplastic | - | - | Steel, Tin Plated | - | Copper Alloy | GLASS FILLED POLYESTER | 100V | -25°C~105°C | - | 2003 | 241A | - | Active | 1 (Unlimited) | Solder Cup | - | Plug, Male Pins | 15 | Black | 2 | - | - | YES | Signal | - | 7.5A | 15 | IP20 | - | - | TIN OVER NICKEL | - | UL | Gold | COMMERCIAL | 1.556 inch | - | - | 0.509 inch | - | - | 10mOhm | 26 AWG | 100000000Ohm | Housing/Shell (Unthreaded) | 0.109 inch | RECEPTACLE | - | D-Sub | - | 50 Cycles | 3.336 N | - | - | Machined | 2 DA A | PREASSEM CONN | - | Filter, Grounding Indents | Flash | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 242A26250X Conec | In Stock | - | Datasheet | 12 Weeks | - | Through Hole, Right Angle | - | Thermoplastic | - | - | Steel, Tin Plated | - | Copper Alloy | - | 100V | -25°C~105°C | - | 2010 | 242A | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 37 | Black | 2 | - | - | - | Signal | - | 7.5A | - | IP20 | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | D-Sub | - | - | - | - | - | Machined | 4 DC C | - | 0.559 (14.19mm) | Board Lock, Filter, Mounting Brackets | Flash | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 241A29390X Conec | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Steel, Tin Plated | - | Copper Alloy | - | 100V | -25°C~105°C | - | 2009 | 241A | - | Active | 1 (Unlimited) | Solder Cup | - | Plug, Male Pins | 37 | Black | 2 | - | - | - | Signal | - | 7.5A | - | IP20 | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | 20 AWG | - | Cable Side (4-40) | - | - | - | D-Sub | - | - | - | - | - | Machined | 4 DC C | - | - | Filter, Grounding Indents | 8.00μin 0.203μm | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 241A26860X Conec | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging (In-Line) | - | Thermoplastic | - | - | Steel, Tin Plated | LOCKING | Copper Alloy | GLASS FILLED POLYESTER | 100V | -25°C~105°C | - | 2012 | 241A | e3 | Active | 1 (Unlimited) | Solder Cup | - | Plug, Male Pins | 25 | Black | 2 | ROHS COMPLIANT | - | YES | Signal | - | 7.5A | 25 | IP20 | - | - | TIN | - | UL, CSA | Gold | COMMERCIAL | - | - | - | 0.509 inch | - | - | 10mOhm | 20 AWG | 1000000000Ohm | Housing/Shell (Unthreaded) | - | - | 300VDC V | D-Sub | - | 50 Cycles | 3.336 N | 3.336 N | - | Machined | 3 DB B | PREASSEM CONN | - | Filter, Grounding Indents | Flash | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 242A11740X Conec | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Steel, Tin Plated | THREADED | Copper Alloy | GLASS FILLED POLYESTER | 100V | -25°C~105°C | - | 2009 | 242A | - | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 15 | Black | 2 | - | - | YES | Signal | - | 7.5A | 15 | IP20 | - | - | TIN OVER NICKEL | - | UL | Gold | COMMERCIAL | 1.556 inch | - | - | 0.509 inch | - | - | 10mOhm | 26 AWG | 100000000Ohm | Cable Side (4-40) | 0.109 inch | PLUG | - | D-Sub | - | 50 Cycles | 3.336 N | - | - | Machined | 2 DA A | PREASSEM CONN | - | Filter | 8.00μin 0.203μm | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 242A11780X Conec | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Steel, Tin Plated | THREADED | Copper Alloy | GLASS FILLED POLYESTER | 100V | -25°C~105°C | - | 2009 | 242A | - | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 15 | Black | 2 | - | - | YES | Signal | - | 7.5A | 15 | IP20 | - | - | TIN OVER NICKEL | - | UL | Gold | COMMERCIAL | 1.556 inch | - | - | 0.509 inch | - | - | 10mOhm | 26 AWG | 100000000Ohm | Cable Side (4-40) | 0.109 inch | PLUG | - | D-Sub | - | 50 Cycles | 3.336 N | - | - | Machined | 2 DA A | PREASSEM CONN | - | Filter | 8.00μin 0.203μm | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 242A15970X Conec | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging (In-Line) | - | Thermoplastic | - | - | Steel, Tin Plated | THREADED | Copper Alloy | GLASS FILLED POLYESTER | 100V | -25°C~105°C | - | 2009 | 242A | - | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 15 | Black | 2 | - | - | YES | Signal | - | 7.5A | 15 | IP20 | - | - | TIN OVER NICKEL | - | UL | Gold | COMMERCIAL | 1.556 inch | - | - | 0.509 inch | - | - | 10mOhm | 26 AWG | 100000000Ohm | Cable Side (4-40) | 0.109 inch | PLUG | - | D-Sub | - | 50 Cycles | 3.336 N | - | - | Machined | 2 DA A | PREASSEM CONN | - | Filter | Flash | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 242A10220X Conec | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | - | Thermoplastic | - | - | Steel, Tin Plated | THREADED | Copper Alloy | GLASS FILLED POLYESTER | 100V | -25°C~105°C | - | 2015 | 242A | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 15 | Black | 2 | - | 8536.69.40.30 | YES | Signal | - | 7.5A | 15 | IP20 | - | - | TIN OVER NICKEL | - | UL | Gold | COMMERCIAL | 1.556 inch | 2 | STAGGERED | 0.509 inch | - | - | 10mOhm | - | 100000000Ohm | Board Side (4-40) | 0.109 inch | PLUG | - | D-Sub | - | - | 3.336 N | - | - | Machined | 2 DA A | - | - | Filter | Flash | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 241A25040X Conec | In Stock | - | Datasheet | 12 Weeks | - | Through Hole, Right Angle | - | Thermoplastic | - | - | Steel, Tin Plated | - | Copper Alloy | - | 100V | -25°C~105°C | - | 2013 | 241A | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 9 | Black | 2 | - | - | - | Signal | - | 7.5A | - | IP20 | - | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | D-Sub | - | - | - | - | - | Machined | 1 DE E | - | 0.283 (7.20mm) | Board Lock, Filter, Grounding Indents, Mounting Brackets | Flash | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 242A11720X Conec | In Stock | - | - | 12 Weeks | - | Free Hanging (In-Line) | - | Thermoplastic | - | - | Steel, Tin Plated | - | Copper Alloy | GLASS FILLED POLYESTER | 100V | -25°C~105°C | - | - | 242A | - | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 37 | Black | 2 | - | - | YES | Signal | - | 7.5A | 37 | IP20 | - | - | TIN OVER NICKEL | - | UL | Gold | COMMERCIAL | - | - | - | 0.509 inch | - | - | 10mOhm | 26 AWG | 100000000Ohm | Housing/Shell (Unthreaded) | 0.109 inch | PLUG | - | D-Sub | - | 50 Cycles | 3.336 N | - | - | Machined | 4 DC C | PREASSEM CONN | - | Filter | Flash | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 242A10640X Conec | In Stock | - | - | 12 Weeks | - | Through Hole | - | Thermoplastic | - | - | Steel, Tin Plated | THREADED | Copper Alloy | GLASS FILLED POLYESTER | 100V | -25°C~105°C | - | - | 242A | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 37 | Black | 2 | THD REAR SPACER&FRONT THD LOCK | 8536.69.40.30 | YES | Signal | - | 7.5A | 37 | IP20 | - | - | TIN OVER NICKEL | - | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | 0.509 inch | - | - | 10mOhm | - | 100000000Ohm | Board Side (4-40); Mating Side (4-40) | 0.109 inch | PLUG | - | D-Sub | - | - | 3.336 N | - | - | Machined | 4 DC C | - | - | Filter | Flash | - | 0.171 inch | UL94 V-0 | ROHS3 Compliant |