- Number of Positions
- Number of Rows
- Gender
- Contact Materials
- Connector Type
- Mounting Type
- Factory Pack QuantityFactory Pack Quantity
- Total Number of Contacts
- Filtered
- Shell Material
- Reliability
- Current Rating
Attribute column
Manufacturer
CONEC CORPORATION D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Number of Pins | Shell Material | Dielectric Material | Mounting Option 1 | Shell Material, Finish | Mounting Option 2 | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Shell Sizes | Voltage Rated | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | Filter Feature | Contact Type | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Ingress Protection | Terminal Pitch | Shell Finish | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | Connector Style | PCB Contact Row Spacing | Durability | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Form | Shell Size, Connector Layout | Contact Design | Backset Spacing | Wire Size (Min) | Wire Size (Max) | Features | Contact Finish Thickness | Length - Termination | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 242A24840X Conec | In Stock | - | - | 12 Weeks | Through Hole, Right Angle | - | - | Thermoplastic | - | Steel, Tin Plated | - | - | Copper Alloy | - | - | - | - | 100V | -25°C~105°C | 242A | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 25 | Black | 2 | - | - | - | Signal | - | - | 7.5A | - | IP20 | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | D-Sub | - | - | - | - | - | - | Machined | 3 DB B | - | 0.283 (7.20mm) | - | - | Board Lock, Filter, Mounting Brackets | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 6STF37PAZ03S10X Conec | In Stock | - | - | 12 Weeks | Panel Mount, Through Hole, Right Angle | - | - | Thermoplastic | - | Brass, Tin Plated | - | - | Copper Alloy | - | - | - | - | 100V | -25°C~105°C | - | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 37 | Black | 2 | - | 8536.69.40.30 | - | Signal | - | - | 7.5A | - | IP67 - Dust Tight, Waterproof | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (M3) | - | - | - | - | D-Sub | - | - | - | - | - | - | Machined | 4 DC C | - | 0.465 (11.80mm) | - | - | Filter, Grounding Indents, Mounting Brackets | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 6STF50PAR03B20X Conec | In Stock | - | - | 12 Weeks | Panel Mount, Through Hole | - | - | Thermoplastic | - | Brass, Tin Plated | - | - | Copper Alloy | - | - | - | - | 100V | -25°C~105°C | - | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 50 | Black | 3 | - | - | - | Signal | - | - | 7.5A | - | IP67 - Dust Tight, Waterproof | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (M3) | - | - | - | - | D-Sub | - | - | - | - | - | - | Machined | 5 DD D | - | - | - | - | Filter, Grounding Indents | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 6STF50PAM04B30X Conec | In Stock | - | - | 12 Weeks | Panel Mount | - | - | Thermoplastic | - | Brass, Tin Plated | - | - | Copper Alloy | - | - | - | - | 100V | -25°C~105°C | - | Active | 1 (Unlimited) | Solder Cup | - | Plug, Male Pins | 50 | Black | 3 | - | - | - | Signal | - | - | 7.5A | - | IP67 - Dust Tight, Waterproof | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | 26 AWG | - | Housing/Shell (4-40) | - | - | - | - | D-Sub | - | - | - | - | - | - | Machined | 5 DD D | - | - | - | - | Filter, Grounding Indents | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 6STF50PAU01R20X Conec | In Stock | - | - | 12 Weeks | Panel Mount, Through Hole, Right Angle | - | - | Thermoplastic | - | Brass, Tin Plated | - | - | Copper Alloy | - | - | - | - | 100V | -25°C~105°C | - | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 50 | Black | 3 | - | - | - | Signal | - | - | 7.5A | - | IP67 - Dust Tight, Waterproof | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | D-Sub | - | - | - | - | - | - | Machined | 5 DD D | - | 0.276 (7.00mm) | - | - | Filter, Grounding Indents, Mounting Brackets | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 6STF25PAZ01S20X Conec | In Stock | - | - | 12 Weeks | Panel Mount, Through Hole, Right Angle | - | - | Thermoplastic | - | Brass, Tin Plated | - | - | Copper Alloy | - | - | - | - | 100V | -25°C~105°C | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 25 | Black | 2 | - | - | - | Signal | - | - | 7.5A | - | IP67 - Dust Tight, Waterproof | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | D-Sub | - | - | - | - | - | - | Machined | 3 DB B | - | 0.465 (11.80mm) | - | - | Filter, Grounding Indents, Mounting Brackets | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 6STF25PAZ05S30X Conec | In Stock | - | - | 12 Weeks | Panel Mount, Through Hole, Right Angle | - | - | Thermoplastic | - | Brass, Tin Plated | - | - | Copper Alloy | - | - | - | - | 100V | -25°C~105°C | - | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 25 | Black | 2 | - | 8536.69.40.30 | - | Signal | - | - | 7.5A | - | IP67 - Dust Tight, Waterproof | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (M3) | - | - | - | - | D-Sub | - | - | - | - | - | - | Machined | 3 DB B | - | 0.465 (11.80mm) | - | - | Board Lock, Filter, Grounding Indents, Mounting Brackets | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 241A14670X Conec | In Stock | - | - | 12 Weeks | Through Hole, Right Angle | 25 | - | Thermoplastic | - | Steel, Tin Plated | THREADED | - | Copper Alloy | GLASS FILLED POLYESTER | - | - | - | 100V | -25°C~105°C | 241A | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 25, 25 | Black | 2, 2 | - | 8536.69.40.30 | YES | Signal | - | - | 7.5A | 50 | IP20 | 2.7686mm | TIN OVER NICKEL | - | UL | Gold | COMMERCIAL | 2.103 inch | 2+2 | STAGGERED | - | - | - | - | - | - | 10mOhm | - | 100000000Ohm | Housing/Shell (4-40) | 0.109 inch | RECEPTACLE | - | 424VDC V | D-Sub - Stacked | 3.81 mm | - | - | 3.336 N | 2.224 N | 0.112 inch | Machined | 3 DB B ; 3 DB B | - | 0.283 (7.20mm) | - | - | Filter, Grounding Indents | Flash | 0.172 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 241A26900X Conec | In Stock | - | - | 12 Weeks | Free Hanging (In-Line) | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Steel, Tin Plated | LOCKING | - | Copper Alloy | GLASS FILLED POLYESTER | - | - | - | 100V | -25°C~105°C | 241A | Active | 1 (Unlimited) | Solder Cup | - | Plug, Male Pins | 25 | Black | 2 | ROHS COMPLIANT | - | YES | Signal | - | - | 7.5A | 25 | IP20 | - | TIN | - | UL, CSA | Gold | COMMERCIAL | - | - | - | 0.509 inch | - | - | - | - | - | 10mOhm | 20 AWG | 1000000000Ohm | Housing/Shell (Unthreaded) | - | - | - | 300VDC V | D-Sub | - | 50 Cycles | - | 3.336 N | 3.336 N | - | Machined | 3 DB B | PREASSEM CONN | - | - | - | Filter, Grounding Indents | 8.00μin 0.203μm | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 241A26410X Conec | In Stock | - | - | 12 Weeks | Through Hole | - | - | Thermoplastic | - | Steel, Tin Plated | - | - | Copper Alloy | - | - | - | - | 100V | -25°C~105°C | 241A | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 15 | Black | 2 | - | - | - | Signal | - | - | 7.5A | - | IP20 | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Side (4-40) | - | - | - | - | D-Sub | - | - | - | - | - | - | Machined | 2 DA A | - | - | - | - | Board Lock, Filter, Grounding Indents | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 242A18110X Conec | In Stock | - | - | 12 Weeks | Through Hole | - | - | Thermoplastic | - | Steel, Tin Plated | THREADED | - | Copper Alloy | GLASS FILLED POLYAMIDE | - | - | - | 100V | -25°C~85°C | 242A | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 26 | Black | 3 | - | - | YES | Signal | - | - | 3A | 26 | IP20 | 2.286mm | TIN OVER NICKEL | - | UL | Gold | COMMERCIAL | 1.556 inch | 3 | STAGGERED | 0.509 inch | - | - | - | - | - | 10mOhm | - | 100000000Ohm | Board Side (4-40) | 0.09 inch | PLUG | - | 424VDC V | D-Sub, High Density | 1.9812 mm | - | - | - | 2.1962 N | 0.078 inch | Machined | 2 DA A High Density | - | - | - | - | Filter | Flash | 0.197 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 6STF15PAR01E20X Conec | In Stock | - | - | 12 Weeks | Panel Mount, Through Hole | - | - | Thermoplastic | - | Brass, Tin Plated | - | - | Copper Alloy | - | - | - | - | 100V | -25°C~105°C | - | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 15 | Black | 2 | - | 8536.69.40.30 | - | Signal | - | - | 7.5A | - | IP67 - Dust Tight, Waterproof | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Side (4-40) | - | - | - | - | D-Sub | - | - | - | - | - | - | Machined | 2 DA A | - | - | - | - | Board Lock, Filter, Grounding Indents | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 6STF15PAR04B30X Conec | In Stock | - | - | 12 Weeks | Panel Mount, Through Hole | - | - | Thermoplastic | - | Brass, Tin Plated | - | - | Copper Alloy | - | - | - | - | 100V | -25°C~105°C | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 15 | Black | 2 | - | - | - | Signal | - | - | 7.5A | - | IP67 - Dust Tight, Waterproof | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | D-Sub | - | - | - | - | - | - | Machined | 2 DA A | - | - | - | - | Filter, Grounding Indents | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 241A18350X Conec | In Stock | - | - | 12 Weeks | Through Hole, Right Angle | - | - | Thermoplastic | M3 | Steel, Tin Plated | THREADED INSERT | - | Copper Alloy | GLASS FILLED POLYESTER | - | - | - | 100V | -25°C~85°C | 241A | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 26 | Black | 3 | ROHS COMPLIANT | - | YES | Signal | - | - | 3A | 26 | IP20 | - | TIN | - | UL,VDE | Gold | COMMERCIAL | 1.556 inch | 3 | STAGGERED | 0.509 inch | - | - | - | - | - | 10mOhm | - | 1000000000Ohm | Housing/Shell (M3) | - | - | - | - | D-Sub, High Density | - | - | - | - | - | - | Machined | 2 DA A High Density | - | 0.314 (7.98mm) | - | - | Filter, Grounding Indents, Mounting Brackets | Flash | 0.128 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 6STF09PAZ04S20X Conec | In Stock | - | - | 12 Weeks | Panel Mount, Through Hole, Right Angle | - | - | Thermoplastic | - | Brass, Tin Plated | - | - | Copper Alloy | - | - | - | - | 100V | -25°C~105°C | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 9 | Black | 2 | - | - | - | Signal | - | - | 7.5A | - | IP67 - Dust Tight, Waterproof | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | D-Sub | - | - | - | - | - | - | Machined | 1 DE E | - | 0.465 (11.80mm) | - | - | Filter, Grounding Indents, Mounting Brackets | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 241A24970X Conec | In Stock | - | - | 12 Weeks | Through Hole, Right Angle | - | - | Thermoplastic | - | Steel, Tin Plated | - | - | Copper Alloy | - | - | - | - | 100V | -25°C~105°C | 241A | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 15 | Black | 2 | - | - | - | Signal | - | - | 7.5A | - | IP20 | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | D-Sub | - | - | - | - | - | - | Machined | 2 DA A | - | 0.283 (7.20mm) | - | - | Board Lock, Filter, Grounding Indents, Mounting Brackets | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 162A11929X Conec | In Stock | - | - | 12 Weeks | CABLE | 37 | STEEL | - | HOLE .118 | - | - | NOT SPECIFIED | NOT SPECIFIED | GLASS FILLED POLYESTER | 125°C | -55°C | 4/C | - | - | 162A | Active | 1 (Unlimited) | - | EAR99 | D SUBMINIATURE CONNECTOR | - | - | 2 | ROHS COMPLIANT | 8536.69.40.30 | NO | - | NO | GENERAL PURPOSE | - | 37 | - | - | TIN | ONE | UL, CSA | - | COMMERCIAL | 2.732 inch | - | - | 0.509 inch | FEMALE | NO | - | 7.5A | RND PIN-SKT | 10mOhm | - | 5000000000Ohm | - | - | RECEPTACLE | IDC | - | - | - | - | STAGGERED | 3.336 N | 3.336 N | - | - | - | PREASSEM CONN | - | 28 AWG | 26 AWG | - | - | - | - | ROHS3 Compliant | ||
![]() 241A25200X Conec | In Stock | - | - | 12 Weeks | Through Hole, Right Angle | - | - | Thermoplastic | - | Steel, Tin Plated | - | - | Copper Alloy | - | - | - | - | 100V | -25°C~105°C | 241A | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 9 | Black | 2 | - | - | - | Signal | - | - | 7.5A | - | IP20 | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | - | D-Sub | - | - | - | - | - | - | Machined | 1 DE E | - | 0.370 (9.40mm) | - | - | Filter, Grounding Indents, Mounting Brackets | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 242A12960X Conec | In Stock | - | - | 12 Weeks | Through Hole, Right Angle | - | - | Thermoplastic | M3 | Steel, Tin Plated | THREADED | - | Copper Alloy | GLASS FILLED POLYESTER | - | - | - | 100V | -25°C~105°C | 242A | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 25 | Black | 2 | WITH MOUNT. BKT. & GND. CLIP | 8536.69.40.30 | YES | Signal | - | - | 7.5A | 25 | IP20 | - | TIN OVER NICKEL | - | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | - | - | - | 0.606 inch | - | - | 10mOhm | - | 100000000Ohm | Housing/Shell (M3) | 0.109 inch | PLUG | - | - | D-Sub | - | - | - | 3.336 N | - | - | Machined | 3 DB B | - | 0.370 (9.40mm) | - | - | Board Lock, Filter, Mounting Brackets | Flash | 0.154 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 242A13000X Conec | In Stock | - | - | 12 Weeks | Through Hole, Right Angle | - | - | Thermoplastic | M3 | Steel, Tin Plated | THREADED | - | Copper Alloy | GLASS FILLED POLYESTER | - | - | - | 100V | -25°C~105°C | 242A | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 25 | Black | 2 | WITH MOUNT. BKT. & GND. CLIP | 8536.69.40.30 | YES | Signal | - | - | 7.5A | 25 | IP20 | - | TIN OVER NICKEL | - | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | - | - | - | 0.606 inch | - | - | 10mOhm | - | 100000000Ohm | Housing/Shell (M3) | 0.109 inch | PLUG | - | - | D-Sub | - | - | - | 3.336 N | - | - | Machined | 3 DB B | - | 0.370 (9.40mm) | - | - | Board Lock, Filter, Mounting Brackets | Flash | 0.154 inch | UL94 V-0 | ROHS3 Compliant |