- Number of Positions
- Number of Rows
- Gender
- Contact Materials
- Connector Type
- Mounting Type
- Factory Pack QuantityFactory Pack Quantity
- Total Number of Contacts
- Filtered
- Shell Material
- Reliability
- Current Rating
Attribute column
Manufacturer
CONEC CORPORATION D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Dielectric Material | Mounting Option 1 | Shell Material, Finish | Mounting Option 2 | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | Filter Feature | Contact Type | Current Rating (Amps) | Total Number of Contacts | Ingress Protection | Terminal Pitch | Shell Finish | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Body Depth | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Dielectric Withstanding Voltage | Connector Style | PCB Contact Row Spacing | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Contact Form | Shell Size, Connector Layout | Contact Design | Backset Spacing | Features | Contact Finish Thickness | Length - Termination | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6STF09PAZ01S10X Conec | In Stock | - | - | 12 Weeks | Panel Mount, Through Hole, Right Angle | Thermoplastic | - | Brass, Tin Plated | - | Copper Alloy | - | 100V | -25°C~105°C | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 9 | Black | 2 | - | - | - | Signal | 7.5A | - | IP67 - Dust Tight, Waterproof | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Housing/Shell (M3) | - | - | - | D-Sub | - | - | - | - | Machined | 1 DE E | - | 0.465 (11.80mm) | Filter, Grounding Indents, Mounting Brackets | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 6STF15PAM03B50X Conec | In Stock | - | - | 12 Weeks | Panel Mount | Thermoplastic | - | Brass, Tin Plated | - | Copper Alloy | - | 100V | -25°C~105°C | - | Active | 1 (Unlimited) | Solder Cup | EAR99 | Plug, Male Pins | 15 | Black | 2 | - | 8536.69.40.30 | - | Signal | 7.5A | - | IP67 - Dust Tight, Waterproof | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Mating Side (4-40) | - | - | - | D-Sub | - | - | - | - | Machined | 2 DA A | - | - | Filter, Grounding Indents | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 241A12590X Conec | In Stock | - | - | 12 Weeks | Board Edge, Through Hole, Right Angle | Thermoplastic | - | Steel, Tin Plated | THREADED | Copper Alloy | GLASS FILLED POLYESTER | 100V | -25°C~105°C | 241A | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 37 | Black | 2 | - | 8536.69.40.30 | YES | Signal | 7.5A | 37 | IP20 | - | TIN OVER NICKEL | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | 0.509 inch | 0.768 inch | 10mOhm | - | 100000000Ohm | Housing/Shell (4-40) | 0.109 inch | RECEPTACLE | - | D-Sub | - | 3.336 N | - | - | Machined | 4 DC C | - | 0.559 (14.19mm) | Filter, Grounding Indents, Mounting Brackets | Flash | 0.13 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 6STF09PAZ05S30X Conec | In Stock | - | - | 12 Weeks | Panel Mount, Through Hole, Right Angle | Thermoplastic | - | Brass, Tin Plated | - | Copper Alloy | - | 100V | -25°C~105°C | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 9 | Black | 2 | - | - | - | Signal | 7.5A | - | IP67 - Dust Tight, Waterproof | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Housing/Shell (M3) | - | - | - | D-Sub | - | - | - | - | Machined | 1 DE E | - | 0.465 (11.80mm) | Board Lock, Filter, Grounding Indents, Mounting Brackets | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 242A25170X Conec | In Stock | - | - | 12 Weeks | Through Hole, Right Angle | Thermoplastic | - | Steel, Tin Plated | - | Copper Alloy | - | 100V | -25°C~105°C | 242A | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 37 | Black | 2 | - | - | - | Signal | 7.5A | - | IP20 | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Housing/Shell (M3) | - | - | - | D-Sub | - | - | - | - | Machined | 4 DC C | - | 0.370 (9.40mm) | Filter, Mounting Brackets | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 241A15950X Conec | In Stock | - | - | 12 Weeks | Free Hanging (In-Line) | Thermoplastic | HOLE .112-.124 | Steel, Tin Plated | - | Copper Alloy | GLASS FILLED POLYESTER | 100V | -25°C~105°C | 241A | Active | 1 (Unlimited) | Solder Cup | EAR99 | Plug, Male Pins | 50 | Black | 3 | - | - | YES | Signal | 7.5A | 50 | IP20 | - | TIN OVER NICKEL | UL | Gold | COMMERCIAL | 2.65 inch | - | - | - | - | 10mOhm | 26 AWG | 100000000Ohm | Housing/Shell (Unthreaded) | 0.109 inch | RECEPTACLE | 424VDC V | D-Sub | - | - | 2.224 N | 0.112 inch | Machined | 5 DD D | PREASSEM CONN | - | Filter, Grounding Indents | Flash | 0.205 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 6STF25PAR03B30X Conec | In Stock | - | - | 12 Weeks | Panel Mount, Through Hole | Thermoplastic | - | Brass, Tin Plated | - | Copper Alloy | - | 100V | -25°C~105°C | - | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 25 | Black | 2 | - | 8536.69.40.30 | - | Signal | 7.5A | - | IP67 - Dust Tight, Waterproof | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | D-Sub | - | - | - | - | Machined | 3 DB B | - | - | Filter, Grounding Indents | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 242A29080X Conec | In Stock | - | - | 12 Weeks | Free Hanging (In-Line) | Thermoplastic | - | Steel, Tin Plated | - | Copper Alloy | - | 100V | -25°C~105°C | 242A | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 25 | Black | 2 | - | - | - | Signal | 7.5A | - | IP20 | - | - | - | Gold | - | - | - | - | - | - | - | 20 AWG | - | Housing/Shell (Unthreaded) | - | - | - | D-Sub | - | - | - | - | Machined | 3 DB B | - | - | Filter | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 6STF25PAR01E10X Conec | In Stock | - | - | 12 Weeks | Panel Mount, Through Hole | Thermoplastic | - | Brass, Tin Plated | - | Copper Alloy | - | 100V | -25°C~105°C | - | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 25 | Black | 2 | - | 8536.69.40.30 | - | Signal | 7.5A | - | IP67 - Dust Tight, Waterproof | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Board Side (M3) | - | - | - | D-Sub | - | - | - | - | Machined | 3 DB B | - | - | Board Lock, Filter, Grounding Indents | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 6STF15PAU01R20X Conec | In Stock | - | - | 12 Weeks | Panel Mount, Through Hole, Right Angle | Thermoplastic | - | Brass, Tin Plated | - | Copper Alloy | - | 100V | -25°C~105°C | - | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 15 | Black | 2 | - | 8536.69.40.30 | - | Signal | 7.5A | - | IP67 - Dust Tight, Waterproof | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | D-Sub | - | - | - | - | Machined | 2 DA A | - | 0.276 (7.00mm) | Filter, Grounding Indents, Mounting Brackets | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 6STF25PAM05B20X Conec | In Stock | - | - | 12 Weeks | Panel Mount | Thermoplastic | - | Copper Alloy, Tin Plated | - | Copper Alloy | - | 100V | -25°C~105°C | - | Active | 1 (Unlimited) | Solder Cup | - | Plug, Male Pins | 25 | Black | 2 | - | - | - | Signal | 7.5A | - | IP67 - Dust Tight, Waterproof | - | - | - | Gold | - | - | - | - | - | - | - | 26 AWG | - | Mating Side, Female Screwlock (M3) | - | - | - | D-Sub | - | - | - | - | Machined | 3 DB B | - | - | Filter, Grounding Indents | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 6STF25PAM01B20X Conec | In Stock | - | - | 12 Weeks | Panel Mount | Thermoplastic | - | Copper Alloy, Tin Plated | - | Copper Alloy | - | 100V | -25°C~105°C | - | Active | 1 (Unlimited) | Solder Cup | EAR99 | Plug, Male Pins | 25 | Black | 2 | - | 8536.69.40.30 | - | Signal | 7.5A | - | IP67 - Dust Tight, Waterproof | - | - | - | Gold | - | - | - | - | - | - | - | 26 AWG | - | Mating Side, Female Screwlock (M3) | - | - | - | D-Sub | - | - | - | - | Machined | 3 DB B | - | - | Filter, Grounding Indents | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 6STF15PAZ04S20X Conec | In Stock | - | - | 12 Weeks | Panel Mount, Through Hole, Right Angle | Thermoplastic | - | Brass, Tin Plated | - | Copper Alloy | - | 100V | -25°C~105°C | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 15 | Black | 2 | - | - | - | Signal | 7.5A | - | IP67 - Dust Tight, Waterproof | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | D-Sub | - | - | - | - | Machined | 2 DA A | - | 0.465 (11.80mm) | Filter, Grounding Indents, Mounting Brackets | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 6STF25PAM03B40X Conec | In Stock | - | - | 12 Weeks | Panel Mount | Thermoplastic | - | Brass, Tin Plated | - | Copper Alloy | - | 100V | -25°C~105°C | - | Active | 1 (Unlimited) | Solder Cup | EAR99 | Plug, Male Pins | 25 | Black | 2 | - | 8536.69.40.30 | - | Signal | 7.5A | - | IP67 - Dust Tight, Waterproof | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Mating Side (M3) | - | - | - | D-Sub | - | - | - | - | Machined | 3 DB B | - | - | Filter, Grounding Indents | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 242A15610X Conec | In Stock | - | - | 12 Weeks | Through Hole | Thermoplastic | - | Steel, Tin Plated | THREADED | Copper Alloy | GLASS FILLED POLYESTER | 100V | -25°C~105°C | 242A | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 50 | Black | 3 | - | - | YES | Signal | 7.5A | 50 | IP20 | 2.7686mm | TIN OVER NICKEL | UL | Gold | COMMERCIAL | 2.65 inch | 3 | STAGGERED | - | - | 10mOhm | - | 100000000Ohm | Board Side (4-40) | 0.109 inch | PLUG | 424VDC V | D-Sub | 2.8448 mm | - | 2.224 N | 0.112 inch | Machined | 5 DD D | - | - | Filter | Flash | 0.226 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 6STF25PAT04S40X Conec | In Stock | - | - | 12 Weeks | Panel Mount, Through Hole, Right Angle | Thermoplastic | - | Brass, Tin Plated | - | Copper Alloy | - | 100V | -25°C~105°C | - | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 25 | Black | 2 | - | 8536.69.40.30 | - | Signal | 7.5A | - | IP67 - Dust Tight, Waterproof | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | D-Sub | - | - | - | - | Machined | 3 DB B | - | 0.189 (4.80mm) | Board Lock, Filter, Grounding Indents, Mounting Brackets | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 6STF25PAU04R10X Conec | In Stock | - | - | 12 Weeks | Panel Mount, Through Hole, Right Angle | Thermoplastic | - | Brass, Tin Plated | - | Copper Alloy | - | 100V | -25°C~105°C | - | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 25 | Black | 2 | - | 8536.69.40.30 | - | Signal | 7.5A | - | IP67 - Dust Tight, Waterproof | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Housing/Shell (M3) | - | - | - | D-Sub | - | - | - | - | Machined | 3 DB B | - | 0.276 (7.00mm) | Filter, Grounding Indents, Mounting Brackets | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 6STF25PAU01R40X Conec | In Stock | - | - | 12 Weeks | Panel Mount, Through Hole, Right Angle | Thermoplastic | - | Brass, Tin Plated | - | Copper Alloy | - | 100V | -25°C~105°C | - | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 25 | Black | 2 | - | 8536.69.40.30 | - | Signal | 7.5A | - | IP67 - Dust Tight, Waterproof | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | D-Sub | - | - | - | - | Machined | 3 DB B | - | 0.276 (7.00mm) | Board Lock, Filter, Grounding Indents, Mounting Brackets | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 6STF25PAU04R40X Conec | In Stock | - | - | 12 Weeks | Panel Mount, Through Hole, Right Angle | Thermoplastic | - | Brass, Tin Plated | - | Copper Alloy | - | 100V | -25°C~105°C | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 25 | Black | 2 | - | - | - | Signal | 7.5A | - | IP67 - Dust Tight, Waterproof | - | - | - | Gold | - | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | D-Sub | - | - | - | - | Machined | 3 DB B | - | 0.276 (7.00mm) | Board Lock, Filter, Grounding Indents, Mounting Brackets | Flash | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 242A17040X Conec | In Stock | - | - | 12 Weeks | Through Hole, Right Angle | Thermoplastic | - | Steel, Tin Plated | THREADED | Copper Alloy | GLASS FILLED POLYESTER | 100V | -25°C~105°C | 242A | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 25 | Black | 2 | WITH MOUNT. BKT. & GND. CLIP | 8536.69.40.30 | YES | Signal | 7.5A | 25 | IP20 | - | TIN OVER NICKEL | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | - | 0.606 inch | 10mOhm | - | 100000000Ohm | Housing/Shell (4-40) | 0.109 inch | PLUG | - | D-Sub | - | 3.336 N | - | - | Machined | 3 DB B | - | 0.370 (9.40mm) | Board Lock, Filter, Mounting Brackets | Flash | 0.154 inch | UL94 V-0 | ROHS3 Compliant |