- Number of Positions
- Number of Rows
- Gender
- Contact Materials
- Connector Type
- Mounting Type
- Factory Pack QuantityFactory Pack Quantity
- Total Number of Contacts
- Filtered
- Shell Material
- Reliability
- Current Rating
Attribute column
Manufacturer
CONEC CORPORATION D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Number of Pins | Dielectric Material | Mounting Option 1 | Shell Material, Finish | Mounting Option 2 | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Color | Number of Rows | Additional Feature | HTS Code | Filter Feature | Contact Type | Current Rating (Amps) | Total Number of Contacts | Ingress Protection | Shell Finish | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Resistance | Wire Gauge | Insulation Resistance | Flange Feature | Mating Contact Pitch | Body/Shell Style | Dielectric Withstanding Voltage | Connector Style | Durability | Insertion Force-Max | Withdrawl Force-Min | Contact Form | Shell Size, Connector Layout | Contact Design | Backset Spacing | Features | Contact Finish Thickness | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 241A19130X Conec | In Stock | - | - | 12 Weeks | Through Hole | - | Thermoplastic | M3 | Steel, Tin Plated | THREADED | Copper Alloy | GLASS FILLED POLYESTER | 100V | -25°C~105°C | 241A | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 9 | Black | 2 | - | - | YES | Signal | 7.5A | 9 | IP20 | TIN OVER NICKEL | UL | Gold | COMMERCIAL | - | 2 | STAGGERED | - | 10mOhm | - | 1000000000000Ohm | Board Side (M3) | - | RECEPTACLE | - | D-Sub | - | 3.336 N | - | Machined | 1 DE E | - | - | Board Lock, Filter, Grounding Indents | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() 242A11890X Conec | In Stock | - | - | 12 Weeks | Free Hanging (In-Line) | - | Thermoplastic | M3 | Steel, Tin Plated | THREADED | Copper Alloy | GLASS FILLED POLYESTER | 100V | -25°C~105°C | 242A | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 9 | Black | 2 | - | - | YES | Signal | 7.5A | 9 | IP20 | TIN OVER NICKEL | UL | Gold | COMMERCIAL | - | - | - | - | 10mOhm | 26 AWG | 100000000Ohm | Cable Side (M3) | - | PLUG | - | D-Sub | 50 Cycles | 3.336 N | - | Machined | 1 DE E | PREASSEM CONN | - | Filter | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() 6STF37PAZ01S10X Conec | In Stock | - | - | 12 Weeks | Panel Mount, Through Hole, Right Angle | - | Thermoplastic | - | Brass, Tin Plated | - | Copper Alloy | - | 100V | -25°C~105°C | - | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 37 | Black | 2 | - | 8536.69.40.30 | - | Signal | 7.5A | - | IP67 - Dust Tight, Waterproof | - | - | Gold | - | - | - | - | - | - | - | - | Housing/Shell (M3) | - | - | - | D-Sub | - | - | - | Machined | 4 DC C | - | 0.465 (11.80mm) | Filter, Grounding Indents, Mounting Brackets | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() 6STF50PAR05E10X Conec | In Stock | - | - | 12 Weeks | Panel Mount, Through Hole | - | Thermoplastic | - | Brass, Tin Plated | - | Copper Alloy | - | 100V | -25°C~105°C | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 50 | Black | 3 | - | - | - | Signal | 7.5A | - | IP67 - Dust Tight, Waterproof | - | - | Gold | - | - | - | - | - | - | - | - | Board Side (M3) | - | - | - | D-Sub | - | - | - | Machined | 5 DD D | - | - | Board Lock, Filter, Grounding Indents | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() 6STF50PAR04E20X Conec | In Stock | - | - | 12 Weeks | Panel Mount, Through Hole | - | Thermoplastic | - | Brass, Tin Plated | - | Copper Alloy | - | 100V | -25°C~105°C | - | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 50 | Black | 3 | - | - | - | Signal | 7.5A | - | IP67 - Dust Tight, Waterproof | - | - | Gold | - | - | - | - | - | - | - | - | Board Side (4-40) | - | - | - | D-Sub | - | - | - | Machined | 5 DD D | - | - | Board Lock, Filter, Grounding Indents | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() 6STF50PAU05R30X Conec | In Stock | - | - | 12 Weeks | Panel Mount, Through Hole, Right Angle | - | Thermoplastic | - | Brass, Tin Plated | - | Copper Alloy | - | 100V | -25°C~105°C | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 50 | Black | 3 | - | - | - | Signal | 7.5A | - | IP67 - Dust Tight, Waterproof | - | - | Gold | - | - | - | - | - | - | - | - | Housing/Shell (M3) | - | - | - | D-Sub | - | - | - | Machined | 5 DD D | - | 0.276 (7.00mm) | Board Lock, Filter, Grounding Indents, Mounting Brackets | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() 6STF25PAT04S30X Conec | In Stock | - | - | 12 Weeks | Panel Mount, Through Hole, Right Angle | - | Thermoplastic | - | Brass, Tin Plated | - | Copper Alloy | - | 100V | -25°C~105°C | - | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 25 | Black | 2 | - | 8536.69.40.30 | - | Signal | 7.5A | - | IP67 - Dust Tight, Waterproof | - | - | Gold | - | - | - | - | - | - | - | - | Housing/Shell (M3) | - | - | - | D-Sub | - | - | - | Machined | 3 DB B | - | 0.189 (4.80mm) | Board Lock, Filter, Grounding Indents, Mounting Brackets | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() 6STF25PAU05R30X Conec | In Stock | - | - | 12 Weeks | Panel Mount, Through Hole, Right Angle | - | Thermoplastic | - | Brass, Tin Plated | - | Copper Alloy | - | 100V | -25°C~105°C | - | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 25 | Black | 2 | - | 8536.69.40.30 | - | Signal | 7.5A | - | IP67 - Dust Tight, Waterproof | - | - | Gold | - | - | - | - | - | - | - | - | Housing/Shell (M3) | - | - | - | D-Sub | - | - | - | Machined | 3 DB B | - | 0.276 (7.00mm) | Board Lock, Filter, Grounding Indents, Mounting Brackets | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() 6STF37PAR01E20X Conec | In Stock | - | - | 12 Weeks | Panel Mount, Through Hole | - | Thermoplastic | - | Brass, Tin Plated | - | Copper Alloy | - | 100V | -25°C~105°C | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 37 | Black | 2 | - | - | - | Signal | 7.5A | - | IP67 - Dust Tight, Waterproof | - | - | Gold | - | - | - | - | - | - | - | - | Board Side (4-40) | - | - | - | D-Sub | - | - | - | Machined | 4 DC C | - | - | Board Lock, Filter, Grounding Indents | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() 6STF37PAR03E20X Conec | In Stock | - | - | 12 Weeks | Panel Mount, Through Hole | - | Thermoplastic | - | Brass, Tin Plated | - | Copper Alloy | - | 100V | -25°C~105°C | - | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 37 | Black | 2 | - | 8536.69.40.30 | - | Signal | 7.5A | - | IP67 - Dust Tight, Waterproof | - | - | Gold | - | - | - | - | - | - | - | - | Board Side (4-40) | - | - | - | D-Sub | - | - | - | Machined | 4 DC C | - | - | Board Lock, Filter, Grounding Indents | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() 6STF37PAR04B20X Conec | In Stock | - | - | 12 Weeks | Panel Mount, Through Hole | - | Thermoplastic | - | Brass, Tin Plated | - | Copper Alloy | - | 100V | -25°C~105°C | - | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 37 | Black | 2 | - | 8536.69.40.30 | - | Signal | 7.5A | - | IP67 - Dust Tight, Waterproof | - | - | Gold | - | - | - | - | - | - | - | - | Housing/Shell (M3) | - | - | - | D-Sub | - | - | - | Machined | 4 DC C | - | - | Filter, Grounding Indents | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() 6STF25PAZ04S10X Conec | In Stock | - | - | 12 Weeks | Panel Mount, Through Hole, Right Angle | - | Thermoplastic | - | Brass, Tin Plated | - | Copper Alloy | - | 100V | -25°C~105°C | - | Active | 1 (Unlimited) | Solder | EAR99 | Plug, Male Pins | 25 | Black | 2 | - | 8536.69.40.30 | - | Signal | 7.5A | - | IP67 - Dust Tight, Waterproof | - | - | Gold | - | - | - | - | - | - | - | - | Housing/Shell (M3) | - | - | - | D-Sub | - | - | - | Machined | 3 DB B | - | 0.465 (11.80mm) | Filter, Grounding Indents, Mounting Brackets | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() 6STF37PAM01B30X Conec | In Stock | - | - | 12 Weeks | Panel Mount | - | Thermoplastic | - | Copper Alloy, Tin Plated | - | Copper Alloy | - | 100V | -25°C~105°C | - | Active | 1 (Unlimited) | Solder Cup | EAR99 | Plug, Male Pins | 37 | Black | 2 | - | 8536.69.40.30 | - | Signal | 7.5A | - | IP67 - Dust Tight, Waterproof | - | - | Gold | - | - | - | - | - | - | 26 AWG | - | Mating Side, Female Screwlock (4-40) | - | - | - | D-Sub | - | - | - | Machined | 4 DC C | - | - | Filter, Grounding Indents | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() 242A10260X Conec | In Stock | - | - | 12 Weeks | Through Hole | - | Thermoplastic | M3 | Steel, Tin Plated | THREADED | Copper Alloy | GLASS FILLED POLYESTER | 100V | -25°C~105°C | 242A | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 15 | Black | 2 | - | 8536.69.40.30 | YES | Signal | 7.5A | 15 | IP20 | TIN OVER NICKEL | UL | Gold | COMMERCIAL | 1.556 inch | 2 | STAGGERED | 0.509 inch | 10mOhm | - | 100000000Ohm | Board Side (M3) | 0.109 inch | PLUG | - | D-Sub | - | 3.336 N | - | Machined | 2 DA A | - | - | Filter | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() 242A26790X Conec | In Stock | - | - | 12 Weeks | Free Hanging (In-Line) | - | Thermoplastic | - | Steel, Tin Plated | LOCKING | Copper Alloy | GLASS FILLED POLYESTER | 100V | -25°C~105°C | 242A | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 15 | Black | 2 | ROHS COMPLIANT | - | YES | Signal | 7.5A | 15 | IP20 | TIN | UL, CSA | Gold | COMMERCIAL | 1.556 inch | - | - | 0.509 inch | 10mOhm | 20 AWG | 1000000000Ohm | Housing/Shell (Unthreaded) | - | - | 300VDC V | D-Sub | 50 Cycles | 3.336 N | 3.336 N | Machined | 2 DA A | PREASSEM CONN | - | Filter | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() 242A24660X Conec | In Stock | - | - | 12 Weeks | Through Hole, Right Angle | - | Thermoplastic | - | Steel, Tin Plated | - | Copper Alloy | - | 100V | -25°C~105°C | 242A | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 9 | Black | 2 | - | - | - | Signal | 7.5A | - | IP20 | - | - | Gold | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | D-Sub | - | - | - | Machined | 1 DE E | - | 0.283 (7.20mm) | Filter, Mounting Brackets | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() 242A11940X Conec | In Stock | - | - | 12 Weeks | Free Hanging (In-Line) | - | Thermoplastic | M3 | Steel, Tin Plated | THREADED | Copper Alloy | GLASS FILLED POLYESTER | 100V | -25°C~105°C | 242A | Active | 1 (Unlimited) | Solder Cup | - | Receptacle, Female Sockets | 15 | Black | 2 | - | - | YES | Signal | 7.5A | 15 | IP20 | TIN OVER NICKEL | UL | Gold | COMMERCIAL | 1.556 inch | - | - | 0.509 inch | 10mOhm | 26 AWG | 100000000Ohm | Cable Side (M3) | 0.109 inch | PLUG | - | D-Sub | 50 Cycles | 3.336 N | - | Machined | 2 DA A | PREASSEM CONN | - | Filter | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() 242A10180X Conec | In Stock | - | - | 12 Weeks | Through Hole | - | Thermoplastic | - | Steel, Tin Plated | THREADED | Copper Alloy | GLASS FILLED POLYESTER | 100V | -25°C~105°C | 242A | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 15 | Black | 2 | - | 8536.69.40.30 | YES | Signal | 7.5A | 15 | IP20 | TIN OVER NICKEL | UL | Gold | COMMERCIAL | 1.556 inch | 2 | STAGGERED | 0.509 inch | 10mOhm | - | 100000000Ohm | Board Side (4-40) | 0.109 inch | PLUG | - | D-Sub | - | 3.336 N | - | Machined | 2 DA A | - | - | Filter | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() 241A24960X Conec | In Stock | - | - | 12 Weeks | Through Hole, Right Angle | - | Thermoplastic | - | Steel, Tin Plated | - | Copper Alloy | - | 100V | -25°C~105°C | 241A | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 9 | Black | 2 | - | - | - | Signal | 7.5A | - | IP20 | - | - | Gold | - | - | - | - | - | - | - | - | Housing/Shell (4-40) | - | - | - | D-Sub | - | - | - | Machined | 1 DE E | - | 0.283 (7.20mm) | Board Lock, Filter, Grounding Indents, Mounting Brackets | Flash | UL94 V-0 | ROHS3 Compliant | ||
![]() 4HDD15PAR99B50X Conec | In Stock | - | - | 12 Weeks | - | 15 | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | Plug, Male Pins | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |